Flat Sheet Microporous Membranes

10 Results
Fluorinated Cation Exchange Membrane -- FORBLUE™ S-Series
from AGC Chemicals Americas, Inc.

FORBLUE ™ S-Series grades are fluorinated cation exchange membranes with a sulfonic acid group. All S-Series wet and dry grades ensure a robust chemical resistance because all materials that make up the membranes are made from fluorinated resins, including the reinforcing fabric. Different... [See More]

  • Geometry: Flat Sheet
Fluorinated Ion Exchange Membrane -- FORBLUE™ FLEMION®
from AGC Chemicals Americas, Inc.

FLEMION ® is a fluorinated ion exchange membrane used to produce caustic soda/caustic potash in electrolysis plants. FLEMION membranes achieve substantial energy savings because they require less electrical current to decompose the purified brine. In addition to saving energy, FLEMION membranes... [See More]

  • Geometry: Flat Sheet
Hydrocarbon Type Ion Exchange Membrane -- FORBLUE™ SELEMION™
from AGC Chemicals Americas, Inc.

Since 1950, FORBLUE ™ SELEMION ™ ion exchange membranes have been available to dilute and concentrate ionic materials with electro/diffusion dialysis. Instead of conventional ion exchange resins that use a stack of ionic particles with binder resins to connect the particles, SELEMION... [See More]

  • Geometry: Flat Sheet
Flat Sheet Filtration Membrane MicroPES®:; 12F
from 3M Separation and Purification Sciences Division

The highly asymmetric pore structure of our MicroPES ® flat sheet membrane offers a high dirt loading capacity, increasing the filtration performance to give higher throughputs and higher flow rates than symmetrical membranes. We manufacture MicroPES in a flat sheet and capillary configuration. [See More]

  • Geometry: Flat Sheet
Custom Porous Plastic Wicking Material -- POREX®
from Porex

Porex has been designing and developing fluid transfer - or wicking - systems utilizing porous plastic materials for over 50 years. In addition to our material science and component design expertise, we offer a wide variety of base material options - from thermoplastic polymers to synthetic fibers. [See More]

  • Geometry: Flat Sheet
ePTFE Membrane Film
from TTG Inc.

TTG provides manufactures of industrial and consumer apparel makers with ePTFE membrane films that keep people protected from moisture, wind, chemicals and blood borne pathogens. We also produce sub-micron rated films for microfiltration applications. TTG provides manufactures of industrial and... [See More]

  • Geometry: Flat Sheet
Custom Sintered Porous Plastic Diffusion Material -- POREX®
from Porex

Porex has a long history of designing and manufacturing porous plastic and porous fiber solutions utilized in a variety of sparging and diffusion applications in both industrial and consumer markets and bioscience. Utilizing our material science and design expertise, POREX® products are designed so... [See More]

  • Geometry: Flat Sheet; Tubular Membrane
Fluidizing Sheets -- POREX®
from Porex

POREX ® fluidizing sheets help provide a uniform and evenly distributed air supply stream in systems in which powder should flow like water. With our special molding process, fluidizing sheets are developed with consistent pore sizes and airflow characteristics. Fluidizing sheet quality and... [See More]

  • Geometry: Flat Sheet
Lateral Flow Wicking Material -- POREX®
from Porex

From Point-Of-Care (POC) diagnostics to large-scale automated lab-testing systems, our lateral flow media help manage sample flow quickly and efficiently. Containing highly customizable capillary action and developed using industry-leading manufacturing techniques, our portfolio of sample pads,... [See More]

  • Geometry: Flat Sheet
Microporous PTFE Membrane -- POREX®
from Porex

Optimize your energy storage and generation products by utilizing Porex porous components. With our unique and durable POREX ® Virtek ™ microporous PTFE membrane, the vent allows for general pressure compensation under normal use, and allows gases to escape rapidly in the event of product... [See More]

  • Geometry: Flat Sheet