AC Electricity / Plug-in Power Saws

40 Results
KuriCrimp™ 20.7 in. Length Hose Saw -- KCS-TF1/E-12V
from Kuriyama of America, Inc.

A compact, bench mounted unit ideal for cutting 1 1/4" four spiral and 1" six spiral hydraulic hose. Suggested for pairing with KC1-H83 and KC3-H88 series crimpers. [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Weight: 66.1
  • Use Type: Bench Top
KuriCrimp™ 25.6 in. Length Hose Saw|Master File -- KCS-TF2/E-230/1
from Kuriyama of America, Inc.

A compact, bench mounted unit ideal for cutting 2" four spiral and 1 1/2" six spiral hydraulic hose. Ideal for use with KC1-H130 series crimpers. [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Weight: 97
  • Use Type: Bench Top
KuriCrimp™ 30.0 in. Length Hose Saw|Master File -- KCS-TF3/E-230/3
from Kuriyama of America, Inc.

A stand alone unit ideal for cutting 2" four spiral and six spiral hydraulic hose. The blade is recessed inside the base for additional safety. Suggested for use with KC1-H135 series crimpers. [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Weight: 130
KuriCrimp™ 33.1 in. Length Hose Saw|Master File -- KCS-TF2-230/3
from Kuriyama of America, Inc.

A stand alone unit ideal for cutting 2" four spiral and 1 1/2" six spiral hydraulic hose. The blade is recessed inside the base for additional safety. Suggested for use with KC3-H130 series crimpers. [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Weight: 290
KuriCrimp™ 39.4 in. Length Hose Saw|Master File -- KCS-TF3-230/3
from Kuriyama of America, Inc.

A stand alone unit ideal for cutting 3" two wire hose and 2" six spiral hydraulic hose. The blade is recessed inside the base for additional safety. Suggested for use with KC3-H135 series crimpers. [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Weight: 419
KuriCrimp™ 40.4 in. Length Hose Saw|Master File -- KCS-TF3/PI-230/3
from Kuriyama of America, Inc.

A stand alone unit ideal for cutting 2" six spiral hydraulic hose. The blade is recessed inside the base for additional safety. Uses 100 PSI pneumatic input control. Suggested for use with KC3-H135 series crimpers. [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Weight: 530
KuriCrimp™ 44.9 in. Length Hose Saw -- KCS-TF5DI-230/3
from Kuriyama of America, Inc.

This stand alone unit is great for cutting a variety of either industrial or hydraulic hose. Ideal for cutting up to 3" six spiral hydraulic hose and up to 6" industrial hose. Suggested for use with KC4-V160 series crimpers. [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Weight: 783
KuriCrimp™ 49.2 in. Length Hose Saw -- KCS-TF6-230/3
from Kuriyama of America, Inc.

Cuts up to 3" six spiral hoses. Blade chamber is completely recessed in the body of the unit allowing for more efficient ventilation. Uses electric foot pedal input. Suggested for use with KC4-V250 and KC4-V300 series crimpers [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Weight: 1027
KuriCrimp™ 78.7 in. Length Hose Saw -- KCS-TFIH10-230/3
from Kuriyama of America, Inc.

This mobile band saw is ideal for cutting a variety of industrial hoses up to 10" ID. A great addition to improve cutting efficiency when working with bulky hoses. [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Weight: 595
Electric Band Saw -- 6225
from Milwaukee Electric Tool Corporation

2-SPEED TYPE. 44-7/8 INCH BLADE LENGTH. 1/2 INCH BLADE WIDTH. 20 INCH SAW LENGTH. 120 VOLT AC INPUT SUPPLY RATING. 6/5 AMP CURRENT RATING. 16 POUND WEIGHT. 250/200 SFPM SPEED RATING. 0.2 INCH BLADE THICKNESS. 3-1/2 INCH ROUND, 3-1/2 INCH X 4-1/2 INCH RECTANGULAR STOCK CUTTING CAPACITY. INCLUDES (1)... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Cutting Capacity: 3.5 to 4.5
  • Use Type: Hand Held
  • Weight: 16
Hand held Wet Mini Saw with Injector -- 06-8210N
from TroxellUSA

Versatile power tool! Perfect for removing tiles and inserting decorative inlays. Includes water injection kit [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 5
Jig Saw
from DEPRAG, Inc.

high separing power. the speed regulator assures perfect. and constant cutting conditions. highly durable. simple operation [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Chainsaw
  • Blade Size: 13.78 to 15.75
10" Compound Miter saw w/ Laser -- TS1342L
from Ryobi Technologies, Inc.

The Ryobi 10 In. Compound Miter Saw, TS1342L, is now equipped with Exactline laser alignment system to produce the most accurate cuts time after time. It has a heavy duty 14 Amp motor to power through tough jobs like 2 x 6 bevel or 90 ° 4 x 4 cuts. This lightweight powerhouse has a spindle lock,... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Bench Top
  • Saw Type: Miter Saw
  • Blade Size: 10
10-1/4" Circular Saw -- 5104
from Makita USA, Inc.

Cuts 4x Material in a Single Pass. Powerful 14.0 AMP motor delivers 3,800 RPM with power to cut beams and timber. Large cutting and bevel capacity (3-3/4 " at 90 ° and 2-3/4 " at 45 °). Electric brake for maximum productivity. Precision gearing with ball and needle bearing... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 10.25
10 in. Wet Tile Saw with Stand -- 8130239
from Princess Auto Limited

10 in. Wet Tile Saw with Stand [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Blade Size: 10
  • Use Type: Bench Top
Electric Band Saw -- 6232-20
from Milwaukee Electric Tool Corporation

VARIABLE SPEED, DEEP CUT TYPE. 44-7/8 INCH BLADE LENGTH. 1/2 INCH BLADE WIDTH. 21 INCH SAW LENGTH. 120 VOLT AC INPUT SUPPLY RATING. 11 AMP CURRENT RATING. 14.5 POUND WEIGHT. 0 TO 380 SFPM SPEED RATING. 0.02 INCH BLADE THICKNESS. 5 INCH X 5 INCH CUTTING CAPACITY. CORD TYPE GROUNDED [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Cutting Capacity: 5
  • Use Type: Hand Held
  • Weight: 14.5
10" Sliding Compound Miter Saw with Laser -- TSS101L
from Ryobi Technologies, Inc.

Looking to make those picture perfect cuts in one smooth glide? Look no further. The new Ryobi ® 10 € Sliding Compound Miter saw is the tool for you. With Exactline ® Laser Technology, and 9 positive miter stops, you will find yourself chopping and cutting wood like the pros. This unit... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Bench Top
  • Saw Type: Miter Saw
  • Blade Size: 10
14" Angle Cutter -- 4114
from Makita USA, Inc.

Faster Cutting for Increased Productivity. Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding. Powerful 15.0 AMP motor delivers 3,500 RPM for the most demanding applications. AC/DC switch for use with alternative power source. Tool base can be removed... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 14
2-in-1 Convertible Pole Chain Saw -- 8361743
from Princess Auto Limited

2-in-1 Convertible Pole Chain Saw [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Polesaw
Electric Band Saw -- 6238-20
from Milwaukee Electric Tool Corporation

DEEP CUT TYPE. 44-7/8 INCH BLADE LENGTH. 1/2 INCH BLADE WIDTH. 21 INCH SAW LENGTH. 120 VOLT AC INPUT SUPPLY RATING. 11 AMP CURRENT RATING. 14.5 POUND WEIGHT. 300/380 SFPM SPEED RATING. 0.02 INCH BLADE THICKNESS. 5 INCH X 5 INCH CUTTING CAPACITY. CONSTRUCTION GROUNDED [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Cutting Capacity: 5
  • Use Type: Hand Held
  • Weight: 14.5
10" Table Saw with Wheeled Stand -- RTS30
from Ryobi Technologies, Inc.

Sliding table extension allows for a 30 in. right rip capacity. Built-in miter gauge easily guides material for smooth and accurate cross cuts. Transportable fold-up stand allows for storage in workshops and mobility from one job site to another. Outfeed supports offers additional material support... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Bench Top
  • Saw Type: Table Saw
  • Blade Size: 10
4-3/8" Masonry Saw -- 4100NH
from Makita USA, Inc.

Powerful Cutting in Stone, Masonry, Tile & Concrete. Powerful 9.6 AMP motor for various cutting applications. Cuts up to 1-3/8 ". Compact design at only 8-5/8 " long and weighs only 6.5 lbs. for less operator fatigue. High power-to-weight ratio with 13,000 RPM. Easy to adjust depth gauge... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 4.38
Electric Band Saw -- 6242-6
from Milwaukee Electric Tool Corporation

VARIABLE SPEED TYPE. 35-3/8 INCH BLADE LENGTH. 1/2 INCH BLADE WIDTH. 120 VOLT AC INPUT SUPPLY RATING. 7 AMP CURRENT RATING. 9.5 POUND WEIGHT. 200 TO 360 RPM SPEED RATING. 0.02 INCH BLADE THICKNESS. 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY. OVERALL LENGTH 16 INCH. CORD LENGTH 8 FOOT. CONDUIT SIZE... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Cutting Capacity: 3.25
  • Use Type: Hand Held
  • Weight: 9.5
16" Variable Speed Scroll Saw -- SC164VS
from Ryobi Technologies, Inc.

Smooth, nearly vibration-free cutting. Easily adjustable blade tensioning device. Variable speeds from 400-1600 SPM for use in a variety of materials. Toolless blade change uses pin and plain-end blades. Cast iron base reduces vibration. AccuClear ® sawdust blower keeps cutting line clear [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Blade Size: 16
  • Use Type: Bench Top
5" Masonry Saw -- 4101RH
from Makita USA, Inc.

For Wet Cutting of Tile, Masonry, Concrete and More. Powerful 7.9 AMP motor for the most demanding applications. Special cover design prevents water from entering into motor housing. Cuts up to 1-5/8 " at 90 ° and 1 " at 45 °. Ground fault circuit interrupter (GFCI) plug. Lock-on... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 5
Electric Circular Saw -- 6370-20
from Milwaukee Electric Tool Corporation

CORDED TYPE. 120 VOLT AC INPUT SUPPLY RATING. CERMET TIP BLADE MATERIAL. 13 AMP CURRENT RATING. 13.3 POUND WEIGHT. 5/8 INCH ARBOR SIZE. 8 INCH BLADE DIAMETER. 2-9/16 INCH DEPTH OF CUT AT 90 DEG. RAZOR SHARP TEETH CONFIGURATION. OVERALL LENGTH 16-1/2 INCH. SPINDLE SIZE 5/8 INCH. CONSTRUCTION... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 8
4" Wet/Dry Tile Saw -- TC400
from Ryobi Technologies, Inc.

Powerful 11 amp motor cuts through ceramic, granite, marble and masonry. Externally accessible motor brushes for easy maintenance. Lock-on button reduces fatigue during prolonged cutting activity. Water supply hose detaches for dry cuts. 13 ft. power cord allows freedom of movement and includes GFCI... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 4
6-1/2" Plunge Circular Saw with 55" Guide Rail -- SP6000J1
from Makita USA, Inc.

Delivers A Splinter-Free Mirror Finish. Included 55 " guide rail system interacts with the saw base to provide smooth, perfect, dead-on straight or bevel cutting. Powerful 12.0 AMP motor for optimum performance in a wide variety of materials. Electronic speed control maintains constant speed... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 6.25
Electric Circular Saw -- 6390-21
from Milwaukee Electric Tool Corporation

ADJUSTABLE HANDLE TYPE. 120 VAC/VDC INPUT SUPPLY RATING. 15 AMPERE CURRENT RATING. 3.25 HP POWER RATING. 5800 RPM SPEED RATING. 5/8 INCH ARBOR SIZE. 7-1/4 INCH BLADE DIAMETER. 50 DEG BEVELING ANGLE. 2-7/16 INCH DEPTH OF CUT AT 90 DEG. 1-13/16 INCH DEPTH OF CUT AT 45 DEG. TILT-LOK[TM] BRAND. INCLUDES... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 7.25
4.8 Amp Orbital Jig Saw with Laser -- JS451L
from Ryobi Technologies, Inc.

The Ryobi ® Jig Saw with Laser and LED is perfect for making accurate cuts even along the most difficult lines. The LED worklight improves cut line visibility while illuminating the Exactline laser for a precise cut. The product includes a JS451L jig saw, multi-purpose blade, anti-splintering... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
7-1/4" Circular Saw -- 5057KB
from Makita USA, Inc.

Designed for Cutting Fiber-Cement Materials. Powerful 13 AMP motor delivers enough power to cut five stacked 5/16 " siding boards in a single pass. Dust collector engineered to reduce the amount of dust created while cutting. Guard is retractable for easier plunge cuts. Bearings and switch are... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 7.25
Electric Circular Saw -- 6391-21
from Milwaukee Electric Tool Corporation

ADJUSTABLE HANDLE TYPE. 120 VAC/VDC INPUT SUPPLY RATING. 15 AMPERE CURRENT RATING. 3.25 HP POWER RATING. 5800 RPM SPEED RATING. 5/8 INCH ARBOR SIZE. 7-1/4 INCH BLADE DIAMETER. 50 DEG BEVELING ANGLE. 2-7/16 INCH DEPTH OF CUT AT 90 DEG. 1-13/16 INCH DEPTH OF CUT AT 45 DEG. TILT-LOK[TM] BRAND. INCLUDES... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 7.25
7" Portable Tile Saw with Laser -- WS750L
from Ryobi Technologies, Inc.

This powerful yet light saw is easily transportable to the worksite using the built-in mobile stand, allowing set-up in minutes. Attach optional hoses to incorporate the Pumpless Flow System, which is designed to keep fresh water on the cutting wheel resulting in trouble-free, clean, straight cuts. [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Blade Size: 7
  • Use Type: Bench Top
7-1/4" Circular Saw -- 5740NB
from Makita USA, Inc.

Well Balanced; Only 8.0 lbs. for Easy Handling. Powerful 10.5 AMP motor delivers 4,700 RPM. Heavy gauge aluminum wraparound base ensures stable support. Ruler markings on base for precise cutting. Low noise (84dB) for quiet operation. Flat motor housing design increases stability when changing... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 7.25
Electric Circular Saw -- 6394-21
from Milwaukee Electric Tool Corporation

ADJUSTABLE HANDLE, ELECTRIC BRAKE TYPE. 120 VAC INPUT SUPPLY RATING. 15 AMPERE CURRENT RATING. 3 HP POWER RATING. 5800 RPM SPEED RATING. 5/8 INCH ARBOR SIZE. 7-1/4 INCH BLADE DIAMETER. 50 DEG BEVELING ANGLE. 2-7/16 INCH DEPTH OF CUT AT 90 DEG. 1-13/16 INCH DEPTH OF CUT AT 45 DEG. TILT-LOK[TM] BRAND. [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 7.25
7" Tile Saw -- WS730
from Ryobi Technologies, Inc.

Ryobi introduces the most affordable overhead 7" tile saw. Floors, kitchens, bathrooms, even patios can have expert quality results, thanks to its innovative, professional features. Best-In-Class cutting capacity allows you to handle a wide range of tile sizes as you engage in various home... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Blade Size: 7
  • Use Type: Bench Top
7-1/4" Circular Saw with Brake -- 5007FA
from Makita USA, Inc.

Powerful 15.0 AMP motor delivers 5,800 RPM for proven performance and jobsite durability. Lower guard design improves performance when making bevel and narrow cuts. Large cutting capacity (2-3/8 " at 90 °, 1-3/4 " at 45 °). Two built-in L.E.D. lights illuminate the line of cut for... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 7.25
Electric Circular Saw -- 6470-21
from Milwaukee Electric Tool Corporation

ELECTRIC BRAKE TYPE. 120 VAC INPUT SUPPLY RATING. 15 AMPERE CURRENT RATING. 5200 RPM SPEED RATING. 5/8 INCH ARBOR SIZE. 10-1/4 INCH BLADE DIAMETER. 60 DEG BEVELING ANGLE. 3-13/16 INCH DEPTH OF CUT AT 90 DEG. 2-3/4 INCH DEPTH OF CUT AT 45 DEG. RIP TEETH CONFIGURATION. TILT-LOK[TM] BRAND. INCLUDES (1)... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 10.25
7-1/4" Circular Saw -- CSB125
from Ryobi Technologies, Inc.

The powerful Ryobi 7-1/4" Circular Saw comes equipped with a contoured design and front pommel handle for added comfort and grip. 12 Amp motor and 20 tooth steel blade, this saw is set to plow through all of the stock you can feed it with a 2-3/8" depth of cut at 90 °, 1-13/16" depth of cut at... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 7.25
7-1/4" Hypoid Saw -- 5477NB
from Makita USA, Inc.

Hypoid Gears Deliver More Power. Powerful 15.0 AMP motor for increased productivity. Hypoid gears deliver more power and have greater surface contact than conventional worm drive gears. Oil bath technology and sealed gear housing for less maintenance. 0 °-51.5 ° bevel capacity with positive... [See More]

  • Saw Power Source: AC Electricity / Plug-in
  • Use Type: Hand Held
  • Saw Type: Circular Saw
  • Blade Size: 7.25