Chainsaw Power Saws
from DEPRAG, Inc.
high separing power. the speed regulator assures perfect. and constant cutting conditions. highly durable. simple operation [See More]
- Saw Type: Chainsaw
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Blade Size: 13.78 to 15.75
from Utility Parts Central, Inc.
GREENLEE Long Reach Chain Saws. Designed for use from aerial platforms or the ground. The insulated fiberglass extension tubes are tested to meet OSHA regulation 1910.269. Operating pressure: 1,000 - 2,000 psi. Chain size of 0.325" pitch; cut capacity of 13". Safety features include a two-step... [See More]
- Saw Type: Chainsaw
- Cutting Capacity: 13
- Use Type: Hand Held
- Weight: 8.5
from Utility Parts Central, Inc.
Ideal for cutting back or trimming from an aerial basket. Reduced kickback bar and chain. Rugged gear motor and expanded chip exit area. Super Spool à ¢ „ ¢ selector control for open and closed center systems. The handle position on these saws can be oriented to horizontal, or... [See More]
- Saw Type: Chainsaw
- Cutting Capacity: 13
- Use Type: Hand Held
- Weight: 9