Hand Held Power Saws
from Milwaukee Electric Tool Corporation
TWO SPEED TYPE. 44-7/8 INCH BLADE LENGTH. 1/2 INCH BLADE WIDTH. 22 INCH SAW LENGTH. 28 VDC INPUT SUPPLY RATING. 0 TO 225/0 TO 350 SFPM SPEED RATING. 0.02 INCH BLADE THICKNESS. 4-3/4 INCH W X 4-3/4 INCH THK SQUARE CUTTING CAPACITY [See More]
- Use Type: Hand Held
- Cutting Capacity: 4.75
- Saw Power Source: DC Electricity / Battery
from Husqvarna
The Husqvarna K 1260 is the market ’s most powerful cutter, with an impressive 5.8 kW (7.8 hp) output. Featuring the new generation Active Air Filtration ™, one of the market ’s most efficient centrifugal air cleaning systems that delivers up to one year ’s operation without... [See More]
- Use Type: Hand Held
- Saw Power Source: Gas
- Saw Type: Circular Saw
from DEPRAG, Inc.
high separing power. the speed regulator assures perfect. and constant cutting conditions. highly durable. simple operation [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Chainsaw
- Blade Size: 13.78 to 15.75
from Ryobi Technologies, Inc.
Toolless blade clamp for quick and easy blade changes. Has a variable-speed trigger with electric brake. Has overmold on front grip and handle for added user comfort. 0-3000 Strokes Per Minute (SPM) for easy starts and smooth cutting. [BATTERY AND CHARGER SOLD SEPARATELY.] [See More]
- Use Type: Hand Held
- Saw Power Source: DC Electricity / Battery
- Saw Type: Reciprocating Saw
from TroxellUSA
Versatile power tool! Perfect for removing tiles and inserting decorative inlays. Includes water injection kit [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Blade Size: 5
from Makita USA, Inc.
Cuts 4x Material in a Single Pass. Powerful 14.0 AMP motor delivers 3,800 RPM with power to cut beams and timber. Large cutting and bevel capacity (3-3/4 " at 90 ° and 2-3/4 " at 45 °). Electric brake for maximum productivity. Precision gearing with ball and needle bearing... [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Blade Size: 10.25
from Utility Parts Central, Inc.
GREENLEE Long Reach Chain Saws. Designed for use from aerial platforms or the ground. The insulated fiberglass extension tubes are tested to meet OSHA regulation 1910.269. Operating pressure: 1,000 - 2,000 psi. Chain size of 0.325" pitch; cut capacity of 13". Safety features include a two-step... [See More]
- Use Type: Hand Held
- Cutting Capacity: 13
- Saw Type: Chainsaw
- Weight: 8.5
from Princess Auto Limited
2-in-1 Convertible Pole Chain Saw [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Polesaw
from Milwaukee Electric Tool Corporation
VARIABLE SPEED TYPE. 27 INCH BLADE LENGTH. 1/2 INCH BLADE WIDTH. 11 INCH SAW LENGTH. 12 V INPUT SUPPLY RATING. 280 SFPM SPEED RATING. 0.02 INCH BLADE THICKNESS. 1-5/8 INCH CUTTING CAPACITY. M12[TM] BRAND. INCLUDES (1) 18 TPI COMPACT BAND SAW BLADE [See More]
- Use Type: Hand Held
- Cutting Capacity: 1.62
- Saw Power Source: DC Electricity / Battery
from Husqvarna
The new Husqvarna K 970 is our latest and most powerful handheld power cutter, featuring the revolutionary X-Torq ® engine technology. It is a unique machine, in a class of its own when it comes to emission levels, efficiency and maneuverability. [See More]
- Use Type: Hand Held
- Saw Power Source: Gas
- Saw Type: Circular Saw
- Blade Size: 14
from Ryobi Technologies, Inc.
ONE+ delivers more productivity and better ergonomics for more control. The combination of the unique Anti-Vibe handle, which reduces fatigue during prolonged use and new and improved GripZone overmold for optimum grip and user comfort make this saw a must-have tool for any size job. The adjustable,... [See More]
- Use Type: Hand Held
- Saw Power Source: DC Electricity / Battery
- Saw Type: Reciprocating Saw
from Makita USA, Inc.
Faster Cutting for Increased Productivity. Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding. Powerful 15.0 AMP motor delivers 3,500 RPM for the most demanding applications. AC/DC switch for use with alternative power source. Tool base can be removed... [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Blade Size: 14
from Utility Parts Central, Inc.
GREENLEE 82" Overhead Circular Saw. Designed for high production utility line clearing and general tree clearing applications. Features hand stop safety collar, trigger guard, two step safety trigger, branch stop. insulated fiberglass extension tube meets OSHA 1910.269. 82" long with angular head... [See More]
- Use Type: Hand Held
- Blade Size: 9
- Saw Type: Circular Saw
- Cutting Capacity: 3.5
from Princess Auto Limited
Air Reciprocating Saw [See More]
- Use Type: Hand Held
- Saw Type: Reciprocating Saw
from Milwaukee Electric Tool Corporation
CORDLESS TYPE. 35-3/8 INCH BLADE LENGTH. 1/2 INCH BLADE WIDTH. 16 INCH SAW LENGTH. 18 VOLT INPUT SUPPLY RATING. BI-METAL BLADE MATERIAL. 10.2 POUND WEIGHT. 480 SFPM SPEED RATING. 0.02 INCH BLADE THICKNESS. 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY. M18[TM] BRAND. INCLUDES (2) M18 REDLITHIUM XC... [See More]
- Use Type: Hand Held
- Cutting Capacity: 3.25
- Saw Power Source: DC Electricity / Battery
- Weight: 10.2
from Ryobi Technologies, Inc.
Powerful 11 amp motor cuts through ceramic, granite, marble and masonry. Externally accessible motor brushes for easy maintenance. Lock-on button reduces fatigue during prolonged cutting activity. Water supply hose detaches for dry cuts. 13 ft. power cord allows freedom of movement and includes GFCI... [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Blade Size: 4
from Makita USA, Inc.
Cuts 2X Material at 45 °. Makita-built motor delivers 3,700 RPM for faster cutting and ripping through wood. 6-1/2 " blade delivers a 2-1/4 " cutting capacity for a wide range of cutting applications. 50 ° maximum bevel cutting capacity. Electric brake for maximum productivity. [See More]
- Use Type: Hand Held
- Saw Power Source: DC Electricity / Battery
- Saw Type: Circular Saw
- Blade Size: 6.5
from Utility Parts Central, Inc.
Ideal for cutting back or trimming from an aerial basket. Reduced kickback bar and chain. Rugged gear motor and expanded chip exit area. Super Spool à ¢ „ ¢ selector control for open and closed center systems. The handle position on these saws can be oriented to horizontal, or... [See More]
- Use Type: Hand Held
- Cutting Capacity: 13
- Saw Type: Chainsaw
- Weight: 9
from Milwaukee Electric Tool Corporation
CORDLESS TYPE. 35-3/8 INCH BLADE LENGTH. 1/2 INCH BLADE WIDTH. 18 INCH SAW LENGTH. 18 VOLT INPUT SUPPLY RATING. 480 SFPM SPEED RATING. 0.02 INCH BLADE THICKNESS. 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY. M18[TM] BRAND. INCLUDES LED WORK LIGHT [See More]
- Use Type: Hand Held
- Cutting Capacity: 3.25
- Saw Power Source: DC Electricity / Battery
from Ryobi Technologies, Inc.
The Ryobi ® Jig Saw with Laser and LED is perfect for making accurate cuts even along the most difficult lines. The LED worklight improves cut line visibility while illuminating the Exactline laser for a precise cut. The product includes a JS451L jig saw, multi-purpose blade, anti-splintering... [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
from Makita USA, Inc.
2-1/4 " Maximum Cutting Capacity. Makita-built motor delivers 3,700 RPM for faster cutting and ripping through wood. 6-1/2 " blade delivers a 2-1/4 " cutting capacity for a wide range of cutting applications. 50 ° maximum bevel cutting capacity. Compact, ergonomic design at only... [See More]
- Use Type: Hand Held
- Saw Power Source: DC Electricity / Battery
- Saw Type: Circular Saw
- Blade Size: 6.5
from Utility Parts Central, Inc.
Ideal for large trimming applications and cut-up removal jobs. Reduced kickback bar and chain. Rugged gear motor and expanded chip exit area. Super Spool selector control for open and closed center systems. The handle position on these saws can be oriented to horizontal, or to 60 Ã ƒ... [See More]
- Use Type: Hand Held
- Cutting Capacity: 16 to 24
- Saw Type: Chainsaw
- Weight: 10
from Milwaukee Electric Tool Corporation
44-7/8 INCH BLADE LENGTH. 1/2 INCH BLADE WIDTH. 21 INCH SAW LENGTH. 18 V INPUT SUPPLY RATING. 0 TO 380 SFPM SPEED RATING. 0.2 INCH BLADE THICKNESS. 5 INCH X 5 INCH CUTTING CAPACITY. M18 FUEL[TM] BRAND. INCLUDES LED LIGHT, HANG HOOK, MULTI VOLTAGE CHARGER, KEYLESS ADJUSTABLE SHOE. BATTERY TYPE... [See More]
- Use Type: Hand Held
- Cutting Capacity: 5
- Saw Power Source: DC Electricity / Battery
from Ryobi Technologies, Inc.
The powerful Ryobi 7-1/4" Circular Saw comes equipped with a contoured design and front pommel handle for added comfort and grip. 12 Amp motor and 20 tooth steel blade, this saw is set to plow through all of the stock you can feed it with a 2-3/8" depth of cut at 90 °, 1-13/16" depth of cut at... [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Blade Size: 7.25
from Makita USA, Inc.
2,900 SPM and 1-1/8 " Stroke for Fast Cutting. Makita-built variable speed motor delivers 0-2,900 strokes per minute combined with a 1-1/8 " length stroke to provide faster cutting. "Tool-less " blade change system allows for faster blade installation and removal for increased... [See More]
- Use Type: Hand Held
- Saw Power Source: DC Electricity / Battery
- Saw Type: Reciprocating Saw
from Milwaukee Electric Tool Corporation
2-SPEED TYPE. 44-7/8 INCH BLADE LENGTH. 1/2 INCH BLADE WIDTH. 20 INCH SAW LENGTH. 120 VOLT AC INPUT SUPPLY RATING. 6/5 AMP CURRENT RATING. 16 POUND WEIGHT. 250/200 SFPM SPEED RATING. 0.2 INCH BLADE THICKNESS. 3-1/2 INCH ROUND, 3-1/2 INCH X 4-1/2 INCH RECTANGULAR STOCK CUTTING CAPACITY. INCLUDES (1)... [See More]
- Use Type: Hand Held
- Cutting Capacity: 3.5 to 4.5
- Saw Power Source: AC Electricity / Plug-in
- Weight: 16
from Ryobi Technologies, Inc.
The most powerful Ryobi 7-1/4" Circular Saw is now equipped with an LED worklight to compliment the Exactline laser alignment system. The LED worklight and Exactline laser alignment system are activated by separate thumb switches conveniently located on the ergonomically designed handle, which... [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Blade Size: 7.25
from Makita USA, Inc.
quot;Tool-less " Blade Change and Shoe Adjustment. Makita-built variable speed motor delivers 0-2,900 strokes per minute combined with a 1-1/8 " length stroke to provide faster cutting. "Tool-less " blade change system allows for faster blade installation and removal for... [See More]
- Use Type: Hand Held
- Saw Power Source: DC Electricity / Battery
- Saw Type: Reciprocating Saw
from Milwaukee Electric Tool Corporation
VARIABLE SPEED, DEEP CUT TYPE. 44-7/8 INCH BLADE LENGTH. 1/2 INCH BLADE WIDTH. 21 INCH SAW LENGTH. 120 VOLT AC INPUT SUPPLY RATING. 11 AMP CURRENT RATING. 14.5 POUND WEIGHT. 0 TO 380 SFPM SPEED RATING. 0.02 INCH BLADE THICKNESS. 5 INCH X 5 INCH CUTTING CAPACITY. CORD TYPE GROUNDED [See More]
- Use Type: Hand Held
- Cutting Capacity: 5
- Saw Power Source: AC Electricity / Plug-in
- Weight: 14.5
from Ryobi Technologies, Inc.
The Ryobi 4.8 Amp Variable-Speed Jigsaw has a 4.8 Amp motor that offers excellent power. The jigsaw features a variable-speed dial that can adjust the speed from 600 SPM to 2,600 SPM to suit your needs. The built-in LED work light and dust blower help keep the cut line visible, and the trigger locks... [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
from Makita USA, Inc.
Powerful Cutting in Stone, Masonry, Tile & Concrete. Powerful 9.6 AMP motor for various cutting applications. Cuts up to 1-3/8 ". Compact design at only 8-5/8 " long and weighs only 6.5 lbs. for less operator fatigue. High power-to-weight ratio with 13,000 RPM. Easy to adjust depth gauge... [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Blade Size: 4.38
from Milwaukee Electric Tool Corporation
DEEP CUT TYPE. 44-7/8 INCH BLADE LENGTH. 1/2 INCH BLADE WIDTH. 21 INCH SAW LENGTH. 120 VOLT AC INPUT SUPPLY RATING. 11 AMP CURRENT RATING. 14.5 POUND WEIGHT. 300/380 SFPM SPEED RATING. 0.02 INCH BLADE THICKNESS. 5 INCH X 5 INCH CUTTING CAPACITY. CONSTRUCTION GROUNDED [See More]
- Use Type: Hand Held
- Cutting Capacity: 5
- Saw Power Source: AC Electricity / Plug-in
- Weight: 14.5
from Ryobi Technologies, Inc.
The Ryobi 6.5 amp Reciprocating Saw features a heavy-duty motor with a cast-aluminum gear housing for light weight and durability. This variable-speed reciprocating saw delivers 0 - 2,800 SPM at a stroke length of 1-3/16 in. Front- and rear overmold grip areas add user comfort during operation,... [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Reciprocating Saw
from Makita USA, Inc.
For Wet Cutting of Tile, Masonry, Concrete and More. Powerful 7.9 AMP motor for the most demanding applications. Special cover design prevents water from entering into motor housing. Cuts up to 1-5/8 " at 90 ° and 1 " at 45 °. Ground fault circuit interrupter (GFCI) plug. Lock-on... [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Blade Size: 5
from Milwaukee Electric Tool Corporation
VARIABLE SPEED TYPE. 35-3/8 INCH BLADE LENGTH. 1/2 INCH BLADE WIDTH. 120 VOLT AC INPUT SUPPLY RATING. 7 AMP CURRENT RATING. 9.5 POUND WEIGHT. 200 TO 360 RPM SPEED RATING. 0.02 INCH BLADE THICKNESS. 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY. OVERALL LENGTH 16 INCH. CORD LENGTH 8 FOOT. CONDUIT SIZE... [See More]
- Use Type: Hand Held
- Cutting Capacity: 3.25
- Saw Power Source: AC Electricity / Plug-in
- Weight: 9.5
from Makita USA, Inc.
Delivers A Splinter-Free Mirror Finish. Included 55 " guide rail system interacts with the saw base to provide smooth, perfect, dead-on straight or bevel cutting. Powerful 12.0 AMP motor for optimum performance in a wide variety of materials. Electronic speed control maintains constant speed... [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Blade Size: 6.25
from Milwaukee Electric Tool Corporation
CORDLESS, ELECTRIC BRAKE TYPE. 28 V INPUT SUPPLY RATING. 4200 RPM SPEED RATING. 5/8 INCH ARBOR SIZE. 6-1/2 INCH BLADE DIAMETER. M28[TM] BRAND. SHOE MATERIAL AIRCRAFT ALUMINUM. BLADE GUARD MATERIAL MAGNESIUM. LENGTH 12-3/4 INCH [See More]
- Use Type: Hand Held
- Saw Power Source: DC Electricity / Battery
- Saw Type: Circular Saw
- Blade Size: 6.5
from Makita USA, Inc.
Designed for Cutting Fiber-Cement Materials. Powerful 13 AMP motor delivers enough power to cut five stacked 5/16 " siding boards in a single pass. Dust collector engineered to reduce the amount of dust created while cutting. Guard is retractable for easier plunge cuts. Bearings and switch are... [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Blade Size: 7.25
from Milwaukee Electric Tool Corporation
ELECTRIC BRAKE TYPE. 28 V INPUT SUPPLY RATING. 3200 RPM SPEED RATING. 6-7/8 INCH BLADE DIAMETER. M28[TM] BRAND. SHOE MATERIAL STEEL. BLADE GUARD MATERIAL MAGNESIUM. LENGTH 12-3/4 INCH. CUT MATERIAL METAL [See More]
- Use Type: Hand Held
- Saw Power Source: DC Electricity / Battery
- Saw Type: Circular Saw
- Blade Size: 6.88
from Makita USA, Inc.
Well Balanced; Only 8.0 lbs. for Easy Handling. Powerful 10.5 AMP motor delivers 4,700 RPM. Heavy gauge aluminum wraparound base ensures stable support. Ruler markings on base for precise cutting. Low noise (84dB) for quiet operation. Flat motor housing design increases stability when changing... [See More]
- Use Type: Hand Held
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Blade Size: 7.25