Hopper / Tank Blast and Jet Machine Components
from AIRBRASIVE
With its 20 lb powder capacity, the Model HME has the ability to micro sand blast on a non-stop, round the clock basis. It is designed for heavy duty operation on continuous production lines. The special long life fittings at critical wear points aid in longer operation. These units can be easily... [See More]
- Blast / Jet Machine Components: Abrasive Injector; Cutting Head; Gun / Lance; Hopper / Tank
from Composition Materials Co., Inc.
Provides workers with a clean, safe, well-lighted, dust-free environment. Protects workers in adjacent areas from dust and fumes. Sizes vary from 8x8x8 to 14x10x25, providing the right solution for every job [See More]
- Blast / Jet Machine Components: Dust Collection / Filtration System; Hopper / Tank; Media Separator / Reclaimer
from Proceco Ltd.
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]
- Blast / Jet Machine Components: Abrasive Injector; Blast Wheel; Hopper / Tank; Media Separator / Reclaimer
from AccuStream, Inc.
The Right Waterjet Cutting Products to Meet Your Needs. The AccuStream abrasive pots are a cost effective solution for adding waterjet cutting capacity and replacing existing waterjet cutting machines. The right abrasive delivery system can increase efficiency. A abrasive second pot can be added to... [See More]
- Blast / Jet Machine Components: Hopper / Tank
from AIRBRASIVE
The model 6500 is an innovative, all-pneumatic micro-blasting machine. This unit was designed with portability in mind and for ease in field use. Unlike our previous units which require electricity to stimulate powder into the air stream via an electrical vibrator, the 6500 vibration is generated by... [See More]
- Blast / Jet Machine Components: Abrasive Injector; Cutting Head; Gun / Lance; Hopper / Tank
from Proceco Ltd.
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]
- Blast / Jet Machine Components: Abrasive Injector; Blast Wheel; Hopper / Tank; Media Separator / Reclaimer; Pressure Generator