Pressure Generator  Blast and Jet Machine Components

4 Results
A-Series -- A-6015
from AccuStream, Inc.

Intensifier Pumps. The AccuStream A-Series was developed from an economical standpoint. Designed with all the essential functions of our larger pumps, the A-Series brings a more streamlined approach to waterjet cutting applications without compromising on performance. The A-Series is an ideal... [See More]

  • Blast / Jet Machine Components: Intensifier; Pressure Generator
Proceco Tumble Slurry Blaster -- TWB 12-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Blast / Jet Machine Components: Abrasive Injector; Blast Wheel; Hopper / Tank; Media Separator / Reclaimer; Pressure Generator
Modular Waterjet Intensifier Pump -- iP36-50
from Jet Edge

Designed for ease of portability, the 36KSI (2500 bar), 50hp iP36-50 Modular Waterjet Intensifier Pump features a modular design that makes it easy to move into tight spaces, such as small passageways, ship engine rooms and ballast tanks. The Jet Edge iP36-50 Modular Waterjet Intensifier Pump... [See More]

  • Blast / Jet Machine Components: Intensifier; Pressure Generator
AS-Series -- AS-60100
from AccuStream, Inc.

Intensifier Pumps. The fully featured AS-Series intensifier pumps are the most popular in the AccuStream family of pumps. Recognized for cost-efficiency and unmatched reliability, the AS-Series have proven themselves many time over in a variety of industries and industrial fabrication applications. [See More]

  • Blast / Jet Machine Components: Intensifier; Pressure Generator