Disc Electric Brake and Clutch Assemblies
from Electroid Company
Enclosed, Foot mounted, pres-assembled module. Clutch and standard brake. [See More]
- Configuration: Disc
- Speed: 5000
- Torque: 1.2
- Engagement: Friction
from Andantex USA, Inc.
Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. External shaft design. Brushless Clutches series. Features. Rated torque: 1.00 Nm. Rated current: 0.48 A. Power: 20 W. Residual torque: 0.02 Nm. Coil resistance: 54 Ohms [See More]
- Configuration: Disc
- Power: 0.0268
- Torque: 0.7
- Speed: 40 to 3000
from Stearns®
Features & Benefits. Provides a start-stop motion used for cycling, intermediate or random motion and controls a load or machine element. Both the clutch and brake coils are electrically engaged (power on), however, the control logic should not signal both coils to be engaged at the same time. [See More]
- Configuration: Disc
- Power: 0.0509
- Torque: 16.0 to 145.0
- Speed: 2400
from Ogura Industrial Corp.
EASY MOUNTING AND MAINTENANCE. The clutch/brake units are preassembled. No adjustments are necessary, simply attach your pulley or coupling to the output shaft and you are ready to go. ZERO BACKLASH. By mounting the armature to the hub via leaf springs, backlash is minimized and armature rattle is... [See More]
- Configuration: Disc
- Power: 0.0080
- Torque: 0.7
- Voltage Range: 24
from Ogura Industrial Corp.
NO ADJUSTMENT FOR WEAR. Special armature and hub design allow for automatic wear adjustment. CONSISTENT TIMING. Special no-gap armature design produces consistent time-to-speed and time-to-stop over the life of the unit. FAST RESPONSE. Special coil and armature design allow for extremely fast... [See More]
- Configuration: Disc
- Power: 0.0071
- Torque: 0.7
- Speed: 2000
from Ogura Industrial Corp.
ACCURATE AND DEPENDABLE TORQUE. Torque is transmitted via a hysteresis field resulting in consistent torque over time. Units are unaffected by friction and wear, therefore, torque is substantially more accurate and repeatable than friction tensioners. ADJUSTABLE TORQUE GAIN. Each unit torque setting... [See More]
- Configuration: Disc
- Magnetic Type: Permanent Magnet; Hysteresis; Eddy Current
- Engagement: NonContact
- Magnetic Type: Permanent Magnet; Hysteresis; Eddy Current
from Ogura Industrial Corp.
ACCURATE AND DEPENDABLE TORQUE. Since torque is transmitted via a hysteresis field, there is minimal difference between the static and the dynamic torque. These units are unaffected by friction and wear, therefore torque is substantially more accurate and repeatable than friction tensioners. [See More]
- Configuration: Disc
- Engagement: NonContact
- Torque: 0.0 to 0.0
- Magnetic Type: Permanent Magnet; Hysteresis
from Ogura Industrial Corp.
SIMPLE INSTALLATION. Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR. A one-piece solid forged rotor means no chance of internal parts separation. Our rotors... [See More]
- Configuration: Disc
- Power: 0.0670
- Torque: 75.0
- Voltage Range: 12
from Ogura Industrial Corp.
FAST RESPONSE. The V series brakes are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH. The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle. EASY MOUNTING. The clutch and brake are... [See More]
- Configuration: Disc
- Power: 0.0201
- Torque: 8.8
- Voltage Range: 24