Friction Electric Brake and Clutch Assemblies

6 Results
CB-CFSB Series Clutch-Brake Modules -- CB-170
from Electroid Company

Enclosed, Foot mounted, pres-assembled module. Clutch and standard brake. [See More]

  • Engagement: Friction
  • Speed: 5000
  • Torque: 1.2
  • Spring Assistance: Spring Return/Disengage
AMU-C Electromagnetic Clutch/Brake -- AMU-10C
from Ogura Industrial Corp.

EASY MOUNTING AND MAINTENANCE. The clutch/brake units are preassembled. No adjustments are necessary, simply attach your pulley or coupling to the output shaft and you are ready to go. ZERO BACKLASH. By mounting the armature to the hub via leaf springs, backlash is minimized and armature rattle is... [See More]

  • Engagement: Friction
  • Power: 0.0080
  • Torque: 0.7
  • Voltage Range: 24
Power-On Clutch Brake -- SuperMod SM-1020, SM-1020WD, SM-2030B
from Stearns®

Features & Benefits. Provides a start-stop motion used for cycling, intermediate or random motion and controls a load or machine element. Both the clutch and brake coils are electrically engaged (power on), however, the control logic should not signal both coils to be engaged at the same time. [See More]

  • Engagement: Friction
  • Power: 0.0509
  • Torque: 16.0 to 145.0
  • Speed: 2400
MP Electromagnetic Clutch/Brake -- MP-10
from Ogura Industrial Corp.

NO ADJUSTMENT FOR WEAR. Special armature and hub design allow for automatic wear adjustment. CONSISTENT TIMING. Special no-gap armature design produces consistent time-to-speed and time-to-stop over the life of the unit. FAST RESPONSE. Special coil and armature design allow for extremely fast... [See More]

  • Engagement: Friction
  • Power: 0.0071
  • Torque: 0.7
  • Speed: 2000
PTO Clutch Brake -- 504586
from Ogura Industrial Corp.

SIMPLE INSTALLATION. Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR. A one-piece solid forged rotor means no chance of internal parts separation. Our rotors... [See More]

  • Engagement: Friction
  • Power: 0.0670
  • Torque: 75.0
  • Voltage Range: 12
VSAU Electromagnetic Clutch/Brake -- VSAU-1.2
from Ogura Industrial Corp.

FAST RESPONSE. The V series brakes are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH. The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle. EASY MOUNTING. The clutch and brake are... [See More]

  • Engagement: Friction
  • Power: 0.0201
  • Torque: 8.8
  • Voltage Range: 24