Magnetic Particle Electric Brake and Clutch Assemblies

3 Results
Brushless Clutch -- EFAS 10
from Andantex USA, Inc.

Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. External shaft design. Brushless Clutches series. Features. Rated torque: 1.00 Nm. Rated current: 0.48 A. Power: 20 W. Residual torque: 0.02 Nm. Coil resistance: 54 Ohms [See More]

  • Magnetic Type: Magnetic Particle
  • Power: 0.0268
  • Torque: 0.7
  • Speed: 40 to 3000
EPC-B Series Slip Clutch-Brakes -- EPCB-2
from Electroid Company

Enclosed magnetic particle device, linear torque/slip speed characteristics [See More]

  • Magnetic Type: Magnetic Particle
  • Speed: 1800
  • Torque: 0.2
  • Engagement: Magnetic Particle
Clutches and Brakes
from IBT Industrial Solutions

As a major supplier of industrial drives and controls, IBT Industrial Solutions is your one-stop shop for all of your needs. For over 60 years we have been building a strong business following in this field and have also built a vast inventory of the latest in advanced technology products. Our... [See More]

  • Magnetic Type: Magnetic Particle
  • Engagement: Magnetic Particle