Stainless Steel Rack Enclosures

3 Results
Racks -- HN4WM24488S16-ND [HN4WM24488S16 from Hammond Manufacturing Company Inc.]
from DigiKey

"Metal, Stainless Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 7.992"" L x 47.992"" W x 24.016"" H (203.00mm x 1219.00mm x 610.00mm) Natural" [See More]

  • Material: Steel - Stainless
  • Mounting Type: Wall Mount
FCC/VDE Shielded Cabinets
from Equipto Electronics Corporation

Our FCC/VDE cabinets provide high attenuation at low cost. These cabinets can ensure your equipment meets FCC/VDE or other EMI requirements for a variety of commercial and industrial applications. Modular construction ensures compatibility with our Heavy Duty and RFI Cabinets. Of course, all the... [See More]

  • Material: Steel; Steel - Stainless
  • Features: EMI/RFI
  • Mounting Type: Free Standing
Rack Electronic Equipment Enclosure with Optional Air Conditioner
from EIC Solutions, Inc.

EIC's Protector ™ Series Rackmount Enclosures provide users with a sealed 19" rack cabinet that allows installation of sensitive electronic components in harsh environments. Enclosure comes complete with rack mount rails. Front and rear locking doors, clear scratch-resistant polycarbonate... [See More]

  • Material: Steel; Steel - Stainless
  • Mounting Type: Free Standing
  • NEMA Rating: Type 4; Type 4X; Type 12
  • Features: Air Conditioned