Type 12 Rack Enclosures

4 Results
NEMA 12 Cabinet 8000BTU AC 42U 82.4x42.9x33.7 Tapped Rails 110V -- CC42U8000T-R3
from Black Box

Included AC unit mounts on the side of the ClimateCab cabinet. Installation takes about five minutes. Fully welded 12-gauge steel frame holds up to 2000 pounds (907 kg). Three-point locking handles on front and rear doors. [See More]

  • NEMA Rating: Type 12
  • Material: Steel
  • Rack Height: 42
F5 Series Industrial Cabinets
from ELMA Electronic Inc.

F5 Frame Gasket, Shielded EMC/NEMA For applications that require only dust and moisture control the model F5 is the appropriate choice. Gasket Material: Two layers of double-knit, tin-plated, copper-clad, steel mesh mounted to NEMA 12/UL 508 gasket. Dynamic mechanical properties yield a high... [See More]

  • NEMA Rating: Type 12
  • Mounting Type: Free Standing
Rack Electronic Equipment Enclosure with Optional Air Conditioner
from EIC Solutions, Inc.

EIC's Protector ™ Series Rackmount Enclosures provide users with a sealed 19" rack cabinet that allows installation of sensitive electronic components in harsh environments. Enclosure comes complete with rack mount rails. Front and rear locking doors, clear scratch-resistant polycarbonate... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12
  • Mounting Type: Free Standing
  • Material: Steel; Steel - Stainless
  • Features: Air Conditioned
F6 Series Industrial Cabinets
from ELMA Electronic Inc.

F6 Frame Gasket, NEMA 12/ UL508. Material: EPDM (Ethylene-Propylene-Diene). Resistant to: UV, Ozone, weathering, seawater, compression set and abrasion. Temperature Range: -40 to 120 Deg C. Successfully tested to UL 508 [See More]

  • NEMA Rating: Type 12
  • Mounting Type: Free Standing