-
Supplier: Fuji Electric Corp. of America
Description: The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
- Mounting: Skid / Base Plate Mounted
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview Our original product line of oil-free air compressors has extensive field-validation throughout the world. Where the air supply is critical and downtime is not an option, Hycomp oil-free air compressors and air compressor systems are the only
- Discharge / Operating Pressure: 100 to 500 psi
- Horse Power: 0.5 to 50 HP
-
Supplier: Busch Vacuum Solutions
Description: direct-drive construction Seco SD dry-running rotary vane compressors are compact, reliable and extremely powerful. The proven dry running rotary vane technology ensures an efficient and pulsation-free supply of blast and compressed air of up to 0.75 Torr for many industrial
- Discharge / Operating Pressure: 8.701548615 to 14.502581025 psi
- Flow Capacity: 7 to 28 SCFM
- Horse Power: 0.5 to 2 HP
- Features: Integral Filter, Other
-
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Climate Control The Champion line of specially-designed climate control compressors represents years of intensive industrial research and testing. We’ve listened to the needs of the end user, and seen the short-comings of our
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 2.2 to 102.5 SCFM
- Horse Power: 0.5 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Constant Speed Head Unloader MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT :
- Flow Capacity: 1.3 to 1.85 SCFM
- Horse Power: 0.5 to 0.75 HP
- Features: Integral Filter, Other
- Lubrication Style: Lubricated
-
Supplier: Quincy Compressor
Description: Climate control is a very demanding market with diverse operating conditions, custom performance expectations and bottom-line accountability. Of course, consistently exceeding these stringent expectations has positioned Quincy Compressor as the leader in this market. Quincy Climate Control
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 4 to 88 SCFM
- Horse Power: 0.5 to 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: CEF Industries LLC
Description: scroll compressor uses less energy than a piston compressor to produce the same volume and pressure of air. Additionally, scroll compressors are smoother running resulting in quieter operations, more compact in size and have fewer moving parts increasing their
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Central Air Compressor Co.
Description: Base Mounted or Tank Mounted 1/3 HP to 5 HP Features All cast iron compressor with durable ball type bearing Head Unloading feature reduces Starting load on motor Short lead time, less than a week total assembled 1/3 to 3 HP single phase motors is thermally
- Horse Power: 0.33 to 5 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Quiet design Lightweight Oil-less, non-lubricated pump components Permanently lubricated-for-life motor ball bearings Extended life vane design Built-in inlet & exhaust filters External exhaust muffler UL & CSA recognition Die cast aluminum sound chamber Low air flow
- Discharge / Operating Pressure: 15 psi
- Flow Capacity: 2.7 to 10 SCFM
- Horse Power: 0.330096280801565 to 0.750121349430108 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Discharge / Operating Pressure: 95 to 125 psi
- Flow Capacity: 1.9 SCFM
- Horse Power: 0.5 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight cast aluminum components Long-life, high performance piston seal Thin wall, hard coated aluminum cylinder for maximum heat transfer 115V, UL recognized motor and thermal
- Discharge / Operating Pressure: 30 psi
- Flow Capacity: 2.6 to 3 SCFM
- Horse Power: 0.469077134715987 to 0.520005509342294 HP
- Power Source: AC Single Phase
-
Supplier: Central Air Compressor Co.
Description: 1/2-30 hp Heavy Duty Cast Iron Single & Two Stage Units Splash or Pressure Lube
- Horse Power: 0.5 to 30 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less design Safety pressure relief valve installed Enclosed crankcase Long service free life Permanently lubricated & sealed bearings Cast iron cylinders Range Technical Overview Capacity up to 5.4 cfm / 153 l/min Pressure to 100 psi / 6.9 bar Possible Applications
- Discharge / Operating Pressure: 50 to 175 psi
- Flow Capacity: 1.4 to 5.4 SCFM
- Horse Power: 0.250085123822866 to 1.10568181754483 HP
- Power Source: AC Single Phase, DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: Air Mattress Compression Therapy
- Discharge / Operating Pressure: 4.4 psi
- Flow Capacity: 9.5 to 18.5 SCFM
- Horse Power: 0.254641873131536 to 0.509283746263072 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
Kaeser’s redesigned HTRD is perfect for systems with small piston compressors in the 5-30 hp range, or commercial shops with high discharge temperatures and troubled with dusty, humid ambient air. These small, compact dryers remove moisture and filter contaminants in one compact, easy to (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
Up to 80% lower energy usage compared to compressed air systems 20-30% more efficient than other centrifugal blowers on the market 5-10 HP energy reduction when switching to Paxton PX-Series $2,000-$4,000 annual (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company
More Information Top
-
Handbook of Adhesive Chemical and Compounding Ingredients
1.023 (25/15 .5 C); m.p. 18 C; ref. index 1.5160 Manuf./Distrib.: Aldrich; Boehme Filatex; Charkit; Fluka; Ouchi Shinko Chem. Ind.; Wall Chem. Uses: Lubricant basestock for crankcase and compressor oils; fiber lubricant in yarns; plasticizer for flexible PVC, adhesives … Trade Names: DVB 55; DVB 63; DVB HP … Combustible; incompat. with strong oxidizing agents; readily hydrolyzed; may dec. on exposure to moist air or water .
-
Progress in Environmental Protection and Processing of Resource
Shinko The ozone generator takes air as source, and O3 gas from the generator aerate uniformly through the … … diffuse equipped at the bottom of the contactor, coupled with the air afforded from the air compressor . ≤1 .5 … mesh, purity>98%), hexane (HPLC pure, >99.9%), activated carbon, hydroxypropyl- β- cyclodextrin( HP -β-CD) powder.
-
Handbook of Food Packaging Chemicals and Materials
Uses: Emollient for cosmetics; lubricant for compressor , rubber, greases, textiles; intermediate for prep. of resins, plasticizers, modifiers … Vancryl® 600 [ Air Prods./Polymers http://www.airproducts.com] 0.980-0.992 (25/15 .5 C); dens. Zeolex® 94 HP [Huber Engineered Materials http://www.hubermaterials.com/] … boehmefilatex.com/; Charkit http://www.charkit.com/; Fluka http://www.sigma-aldrich.com; Ouchi Shinko Chem. Ind.
-
Fuel cells seminar
2-1-1 Toyosu, Koto-kuz Tokyo 135, Japan Syozo Tsuchiyama The Shipbuilding Research Associakion of Japan Senpaku Shinko Bldg.r 1-15-16 Toranomon, �inako-ku … … Methanol Reformate Gas - Experinental Investigation on a Turbine Compressor for Air Supply System of a … .5 1 50 1�0 15Q 2Q0 250 29: 3-:0 410 mvE(sa) Fig. 3 Example of load change in maneuver (crash-stop astern) An automobile exhaust gas turbocompressor was used for air supply to test unit, With which, data were acquired … … completed in 1995, Ballard refine.d its fuel cell technolojy, buildinj a 275 HP fuel cell engine …
-
Digital Manufacturing & Automation III
… the channel L=20mm, width and thickness of the porous layer a=2mm, hp =2mm, width and … … the fan, and the heat of cooling water is taken away by the air of the fan … Shinko JCD-33A 0.2 Universal control instruments is accomplished by the most advanced heating and cooling … … control box can be adjusted continuously from -60℃~150℃ , it is equipped with a compressor for cooling, an … = 0 .5 % , .
-
Encyclopedia of Microfluidics and Nanofluidics
… package) and QFP (quad flat pack, as shown in Fig. 1b (Courtesy of Shinko Electric Industries Co … As a result, the liquid/ air interface at the exit of the perforation is replaced by a … Unger MA, Chou HP , Thorsen T, Scherer A, Quake SR In order to improve mechanical properties for differ- ent applications, many pyroelectric polymer compos- ites have been prepared, such as BaTiO3–PVC compos- ites, (Bi0.5Na0 .5 )0.94Ba0.06TiO3/P(VDF-TrFE), 65PMN- 35PT/P(VDF-TrFE) and DTGS:PVDF. tional radial compressor drops to about 50% when scaled down to millimeter size, the efficiency of shockwave …
Indicates content that may require registration and/or purchase.