-
Supplier: Radwell International
Description: ROTARY UNION, G 1/4 INCH - 19 RH CONNECTION, 10 BAR MAX AIR PRESSURE, 6.7 L/MIN MAX HYDRAULIC OIL FLOW, BSP, LOW TORQUE DESIGN, WEIGHT-OPTIMIZED. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Union
-
Supplier: RS Components, Ltd.
Description: 1/2in BSP heavy duty oil fill plug
- English Size: 0.5 inch
- Features: English
- Connection Type: Threaded
-
Supplier: Radwell International
Description: HYDRAULIC HOSE FITTING, 43 SERIES, 90 DEG ELBOW, 3/4 IN PORT, STEEL, SWIVEL, 60 DEG CONE, FEMALE BSP PARALLEL PIPE. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Elbow, Hose Fitting, Pipe Fitting, Swivel
- Features: Hydraulic Fitting
-
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: SWIVEL FEMALE BSP 60° CONE STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17
- English Size: 0.25 inch
- Connection Type: Crimp, Threaded
- Features: English, Hydraulic Fitting, Stainless Steel
- Fitting Type: Hose Fitting, Swivel
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: FEMALE SWIVEL BSP 60° CONE Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN, DIN 2SN
- English Size: 0.5 inch
- Connection Type: Crimp, Threaded
- Features: English, Hydraulic Fitting, Stainless Steel
- Fitting Type: Hose Fitting, Swivel
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: SWIVEL FEMALE BSP 60° CONE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH Skive: 100R13 (3/8" thru 1" Only),
- English Size: 1 inch
- Connection Type: Crimp, Threaded
- Features: English, Hydraulic Fitting, Stainless Steel
- Fitting Type: Hose Fitting, Swivel
-
Supplier: RS Components, Ltd.
Description: G1/2 BSP inline 60deg test point adaptor
-
Supplier: RS Components, Ltd.
Description: 1/2in BSP breather plug,31mm dia
- English Size: 0.5 inch
- Features: English
- Connection Type: Threaded
-
Supplier: Stucchi Inc.
Description: Overview: The Series IRB quick couplings are interchangeable to ISO 7241-1 Series B. The Series IRB most important characteristics are compactness, and highest quality raw material used to manufacture. Technical Characteristics & Options: NPT standard threads Anti extrusion rings are in pure
- English Size: 0.25 to 1 inch
- Features: Brass/Bronze, English, Non Valved
- Fitting Type: Coupling, Quick Coupler
- Connection Type: Threaded
Find Suppliers by Category Top
Featured Products Top
-
Complete System, Not Just Parts Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters — all machined to exacting tolerances for perfect compatibility (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
All-in-One Precision Hydraulic Connection System for Professional Industrial Applications Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
burst pressure of 138 MPa, this assembly meets rigorous performance requirements for high-pressure hydraulic systems. With a minimum bend radius of 63 mm, it is designed for compact routing in confined spaces, minimizing installation stress and extending hose life. Factory-crimped metal fittings ensure (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Professional Two-Piece Hydraulic Fittings Product Features & Industrial Value Multi-standard Compliance & Wide Applicability: This series of hydraulic fittings strictly conforms to GB, EN and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Nominal bore 1 inch (25.4 mm) with a robust outer diameter, combined with the 160 mm bend radius, balances flow capacity and flexibility for large-bore hydraulic systems. Assembly length, fitting type, orientation, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Superior Pressure Rating with Compact Reinforcement – Rated working pressure up to 40 MPa and minimum burst pressure of 160 MPa. The double-layer high-tensile steel wire braided construction (2SC (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Technical Specifications Rated at a working pressure of 42 MPa and a minimum burst pressure of 168 MPa — a 4:1 burst-to-working-pressure ratio — this assembly meets rigorous performance requirements for ultra-high-pressure hydraulic systems. With a minimum (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
is typically divided with 18″up travel and 18″ down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
R&D Multi-hole split compression seal fittings for down-hole applications, including our SPGA and DSPGA split seal fittings that carry both hydraulic and (read more)
Browse Cable Glands Datasheets for Conax Technologies -
exceptional burst resistance and structural integrity under demanding hydraulic conditions. Both ends are crimped with metal fittings to ensure a strong, stable connection at 42 MPa working pressure. The 530 mm minimum bend radius supports correct routing and helps prevent over-bending in high (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Long Life Compressor.
…plates,welded on full length saddle to carry comp and new 1.1/2HP motor, Also numerous fittings in 1/2 " BSP and 1/4" BSP for … gauge and air-line fittings ,When finished it was plugged off and hydraulic tested to 400psi,No…
-
hydraulic fitting - offers from hydraulic fitting manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Camlock, A Camlock Coupling, 1/2 Camlock, Quick Connect ]. .... BSP Carbon Steel Hydraulic Pipe Fittings 12611 by CNC machine .
-
hydraulic hose fitting - offers from hydraulic hose fitting manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Camlock, A Camlock Coupling, 1/2 Camlock, Quick Connect ]. .... Metric Hydraulic Hoses and Fittings 20511 by CNC machine. .... Hydraulic Adapter for SAE JIC Hydraulic Adapter for BSP Hydraulic Hose Fittings for Metric Hydraulic Hose Fittings…
-
CR4 - Thread: Hydraulic Pump Question
Re: Hydraulic Pump Question. .... for flexible hoses and remove all the multitude of adaptors that have been fitted ( in one line .... 1/2 " tee, 1/2 fem/fem adaptor,1/2" -3/8" m/m adaptor, 3/8" - 3/8" fem/fem adaptor, 3/8" m/m/f tee … about 5' long with a male insert in one end and a 1/4" bsp fem insert the…
-
carbon steel tee fittings - offers from carbon steel tee fittings manufacturers, suppliers, exporters & wholesalers
fittings elbow ,reducer,tee,stub end ,cap Standard ASME/ANSI B16.9 Size 1/2 ’’~48’’(Seamless);16’’~72 ... .... Carbon Steel Tee Male Hydraulic Fitting, Hose Fitting, Hydraulic ... .... BSP male, female adaptor, 3 ways tee 4 ways tee 2).
-
Steel Selling Leads in Pipe Fittings, Steel Exporters, Manufacturers & Suppliers in Pipe Fittings Directory
Size: Seamless elbow: 1/2 "-24"DN15-DN600 Welding elbow: 6"-72" DN150-DN1800 Wall Thickness : sch10, sch20 .... Sell Carbon Steel Zinc Plated Hydraulic Hose British Fitting . .... standards, such as JIC, DIN, BSP , JIS, and etc. or produce according to customers' drawings or samples.
-
Steel Manufacturers in Pipe Fittings, Steel Suppliers & Exporters in Pipe Fittings Directory
[ Related Keywords : BSP , Hydraulic , Fitting ]. .... carbon steel pipe Technique forged Connection welding Head code bevel the end Size 1/2 "-48"/DN15-DN1200…
-
FLUKE Process Calibrator Accessories - Process Monitoring - Grainger Industrial Supply
• Hydraulic Test Hose(1). .... Adapter Thread Fitting (F)NPT. .... • 1/8 and BSP Female(1). .... • M20X1.5, M14X1.5, 1/8,1/4,3/8, 1/2 NPT and BSP Female(1) .
-
Nipple - Nipple Manufacturers, Suppliers
…zn plated, ss304, ss316, aluminum, brass Size: 1/2", 3/4", 1", 1 1/4", 1 1/2 ", 2", 21/2" .... 150lb Stainless Steel Barrel Nipple SS 304 / 316 Fittings And Couplings. .... BSP hydraulic adapter nipple 1BT by CNC machine .
-
cone nut,China cone nut Manufacturers, Suppliers - ECOL
…O.D .: 13-15MM2.)Nut.: Zirconium Gold PVD Plating Brass3.)Size Of Nut .: Female&Male 1/2 '';3/4 ... .... Metric Female thread with thrust-wire nut hydraulic fitting . .... FITTINGS BSP o-ring seal fittingsBSP multiseal fittings BSP 60° cone seal fittingsBSPT fittings SWAGED JIC/ORFS/SAE/NPT FITTINGS…
Indicates content that may require registration and/or purchase.