-
Supplier: Newark, An Avnet Company
Description: AC AXIAL FAN, BALL, 254MM, 1000CFM, 230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1000CFM; Noise Rating:70dB; Power Rating:105W; Rated Speed:3250rpm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AC AXIAL FAN, BALL, 254MM, 1000CFM, 115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1000CFM; Noise Rating:70dB; Power Rating:105W; Rated Speed:3250rpm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN, 1000CFM, 70DB, 105W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1000CFM; Noise Rating:70dBA; Power Rating:105W RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN, 1000CFM, 70DB, 105W, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1000CFM; Noise Rating:70dBA; Power Rating:105W RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
- Maximum Air Flow: 106 SCFM
- Maximum Static Pressure: 0.35 in H2O
- Maximum Sound Level: 46 dbA
- Motor Voltage: 115 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1144237-CFM-6010V-140-285 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: CFM-60V Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 200 Voltage - Rated: 12VDC Power (Watts): 1.5 W Lifetime @ Temp.:
- Application: Industrial/Commercial
-
Supplier: Kooltronic, Inc.
Description: comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure
- Maximum Air Flow: 750 SCFM
- Operating Current: 1.5 amps
- Nominal Power: 105 watts
- Thickness: 4.63 inch
-
Supplier: DigiKey
Description: Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 120.1 CFM (3.36m³/min) 2 Wire Leads
- Maximum Air Flow: 120.1 SCFM
- Maximum Static Pressure: 0.33499999999999996 in H2O
- Maximum Sound Level: 48 dbA
- Motor Voltage: 24 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans DC Fan, 40x20mm, 12VDC, 10.8CFM, 1.26W, 27.5dBA, 8000RPM, 0.29inch H2O, Sleeve Bearing
-
Supplier: Xoxide
Description: Comes with a 3 pin connector and a 4 pin adaptor with pass-through. For an added aesthetic touch, we also recommend 80mm fan grills. Dimensions: 80 x 80 x 25 mm Air Flow: 21.7 CFM Speed: 1800 RPM Noise: 20 dBA (Ultra Quiet) Power: 1.92 W Current: 0.16 A Specifications: Dimension:
-
Supplier: Xoxide
Description: Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 140mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D14SL-12 140mm Silent Fan has been compared everywhere to Nexus’s
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337635-MF25100V1-1000U-G99 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: MagLev® MF Features: Auto Restart, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Bulk Size / Dimension: Square - 25mm L x 25mm H Standard
- Air Flow Rate: 3.5 SCFM
- Static Pressure: 0.25 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Xoxide
Description: When turbo charging and super charging just won't do, then it is time to TURBINE CHARGE! The AeroCool Turbine Fans move an incredible 37.44CFM of air at a mere 950rpm and an almost silent 19.66dba! The unique turbo prop style nose cone is removable so you can use the Turbine Fan in any
-
Supplier: Allied Electronics, Inc.
Description: Mounting: From either face using two 0.169" (4.3 mm) holes. Weight: 35 Oz. (1000g). Housing: Metal with metal impeller. Connection: Lead wires: red (+), blue (–).
-
Supplier: InspectorTools
Description: the following business day. Retrotec US1000 Air Leakage Testing System With a .75 horsepower Model 1000 Fan, capable of up to 6300 CFM, the 1000 system is more than capable of testing both air leakage in both residential and small commercial structures. The Model
-
Supplier: ODG (Origin Data Global)
Description: 40X40X20 12VDC VAPO 10.8CFM
- Maximum Air Flow: 10.8 SCFM
- Maximum Sound Level: 27.5 dbA
- Nominal Power: 0.96 watts
- Operating Temperature: 57.2 to 158 F
-
Supplier: DigiKey
Description: "Rack Fan Tray, AC, 4 Fans, 552 CFM 20.47"" L x 15.00"" W x 1.77"" H (519.9mm x 381.0mm x 45.0mm)"
-
Supplier: Xoxide
Description: also includes a 4-pin peripheral adapter. Dimensions: 120 x 120 x 38mm Air Flow: 133.6 CFM Speed: 1000 ~ 2000 RPM Noise: 45.90 dBA Connector: 3-Pin Bearing Type: Sleeve Features: "Silent to Power" User Ready Includes 4-Pin Peripheral Adapter Specifications: Dimensions: 120 x 120 x 38mm
-
Supplier: Acme Chip Technology Co., Limited
Description: FAN AXIAL 230V 280X80MM 1000CFM
- Maximum Air Flow: 1,000 SCFM
- Nominal Power: 83 watts
- Operating Temperature: 8.6 to 140 F
- Motor Type: 50/60 Hz AC
-
Supplier: Radwell International
Description: SPLIT REAR DOOR FAN, 210 CFM FOR 24 INCH WIDE CABINET, 600-1000 WIDE RACKS, 115 VOLTS, SAND TEXTURE BLACK, 10 FT NEMA 5-15 POWER CORD. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Powell Electronics, Inc.
Description: FAN, AC 230V 7B 1000CFM
-
Supplier: AirPro Fan & Blower Co.
Description: The AirPro backward curved centrifugal fan (BCHS) is designed to handle high air volumes at high static pressures. Used to move mostly clean air, our BCHS industrial fan can be used as a forced draft or induced draft fan for a wide range of industrial applications. Whether
- Air Flow Rate: 300,000 SCFM
- Static Pressure: 40 in H2O
- Media Temperature: 1,000 F
- Design: Centrifugal
-
Supplier: AirPro Fan & Blower Co.
Description: efficiency. Whether standard or custom, each AirPro RTHS industrial fan is designed and built with unmatched quality and backed by responsive, respectable service. RTHS Fan Performance & Design Air volumes up to 250,000 cfm (higher volumes available with custom design) Static
- Air Flow Rate: 250,000 SCFM
- Static Pressure: 36 in H2O
- Media Temperature: 1,000 F
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure
- Maximum Air Flow: 825 SCFM
- Operating Current: 1.4 amps
- Nominal Power: 130 watts
- Thickness: 6.69 inch
-
Supplier: Johnson Controls, Inc.
Description: YORK® MIXED FLOW LINE is a revolution in the fan industry. Its patented design combines the compact, high volume advantages of axial fans with the low sound and high efficiency of tubular centrifugal fans. The outstanding air and sound performance of this fan set it apart
- Air Flow Rate: 1,300 to 155,000 SCFM
- Static Pressure: 6.999999999999999 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial, Centrifugal
-
Supplier: Rosenberg USA
Description: Rosenberg model GKHM 280-CIE.065.4EA IE HP fan module with high-efficiency 120-V / 1-Phase 400 Watt EC motor and super quiet impeller made of glass fiber reinforced polyamide. 1000 cfm @ 2”
- Air Flow Rate: 1,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 11.023628 inch
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
-
Supplier: Loren Cook Company
Description: Propeller Roof fans are designed for industrial and commercial and industrial supply or exhaust applications. The fans are offered in both spun aluminum and architectural tiered aluminum construction and offer performance ranging from 1,000 to 40,000 CFM. All units are produced
- Air Flow Rate: 343 to 19,500 SCFM
- Maximum Diameter (Fan or Blower Wheel): 8 to 48 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Greenheck
Description: Tube Axial Fans Greenheck's axial inline fans are designed for ducted indoor or outdoor applications. They are available in both direct drive and belt drive and with cast aluminum or fabricated steel propellers. All models include integral flanges for airtight duct connections and can
- Air Flow Rate: 3,300 to 96,000 SCFM
- Static Pressure: 1.25 to 3.4999999999999996 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Moffitt Corporation
Description: The Moffitt Model Louver Filtered Supply Fan provides filtered make-up air in medium to high-pressure / high volume applications. This louver is designed for maximum air flow, low air intake velocities, and high-filter efficiency. Capacities range from 1,000 to 36,000 CFM and up with
- Air Flow Rate: 1,400 to 4,400 SCFM
- Maximum Diameter (Fan or Blower Wheel): 46 inch
- Drive Type: Belt Drive
- Design: Centrifugal
-
Supplier: Howden
Description: while rotor designs feature scalloped center plates on large double width fans to reduce weight and inertia. Single and double width designs are rated to air flows up to 1,000,000 CFM (470 cms) and static pressures up to 130 in.wg. (2,500 mmwg.). The structures are continuously welded
- Air Flow Rate: 1,000,000 SCFM
- Static Pressure: 130 in H2O
- Media Temperature: 1,004 F
- Maximum Diameter (Fan or Blower Wheel): 24 to 120 inch
-
Supplier: Loren Cook Company
Description: Fixed Pitch Vane Axial Fans are available in direct and belt drive models offering high efficiencies and high static pressures in a space efficient inline package. The VA is available in sizes 12 inch through 60 inch with flow rates of 1,000 CFM to 116,000 CFM and static
- Air Flow Rate: 1,000 to 116,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: HVACQuick.com
Description: AirScape whole house fan. 1700 CFM at high speed and 1000 CFM at low speed. 115 VAC, 60Hz. 2 Speed. 140 Watts. INCLUDES 2 speed wall switch, 10 foot power cord, and white cube core grille. The AirScape 1.7 delivers an unbeatable combination of high power, low noise,
-
Supplier: TPI Corporation
Description: LOW PROFILE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.33 AMPERE CURRENT RATING 1000 W POWER RATING 70 CFM AIR FLOW RATE 3413 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
- Heating Capacity: 1 kW
- AC Voltage Required: 120 volts
- Maximum Air Flow: 70 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: SIE Computing Solutions, Inc.
Description: pressure cooling subsystem with two independently front-removable 53 CFM quiet 12VDC fans, coupled with a removable foam EMI dust filter, is complemented by a power supply exhaust fan which ensures optimal clean airflow through the chassis to remove heat from critical
- ISA Slots: 10
- Output Rating: 320 watts
- Cooling Fans: 2
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: Rogers Machinery Company, Inc.
Description: Cooling Fan linked to the drive motor, as well as vent cover openings to keep the unit cool. Fully Synchronized Gears: These gears are synchronized to ensure maximum efficiency in rotor movement. The gearbox is lubricated by Kinney KV-150 premium gear lubricant. Lifting Eyebolt: Lifting
- Ultimate Operating Vacuum: 150 torr
- Pumping Speed: 671 CFM
- Mechanical: Claw
Find Suppliers by Category Top
Featured Products Top
-
inlets and outlets available as an option, and precision balancing. Series 20 Fans are licensed to bear the AMCA Seal. DESIGN FEATURES · CAPACITIES - range from 500 to 76,000 CFM. · PRESSURES - range from 2" to 22" WG (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Rosenberg’s latest innovation in HVAC, ventilation and air filtration fans is being kept super quiet. The new company’s new 280-mm backward-curved EC fan can generate 1,000 CFM of air movement and 1.9” of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
-phase, 50/60 Hz EC motors. They run at speeds as high as 2255 RPM and generate a maximum airflow of more than 1000 CFM at free air. Speed control is possible through PWM, 0-10VDC, or a potentiometer. They are CE-approved and meet ErP 2015 efficiency requirements. Standard features include IP54 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
to enhance the Plug Fan's flexibility, making it easier to select the correct Plug Fan for specific application requirements. Similar to the AcF plug Fan, it is available in Sizes 18 through 60 and temperatures to 1000 deg. F. DESIGN (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
shipment. They provide higher static pressures than axial fans and are also more efficient for high pressure applications. For example, Rosenberg 315-mm forward curved blowers produce maximum a airflow of 5,600 CFM at 1 inch of static pressure. (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
) produce airflow up to 9,300 CFM or static pressure up to 6.75 inches. They can be specified as either motorized impellers or as fan modules. Rosenberg's EC axial fans come in seven sizes from 500 up to 1000 mm (20 to 40 inches) with top airflow of up to 20,000 CFM. They can be installed in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
vibration. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
.5 balancing, Class F winding, and thermal protection. Finger guards are available as options. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
protection. Finger guards are available as options. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Generic effluent monitoring system certification for salt well portable exhauster
Stack flow 1000 cfm Fan setting 48 Hz .
-
Technical Support Document: Development of the Advanced Energy Design Guide for Grocery Stores--50% Energy Savings
0.788 hp/ 1000 cfm Fan static pressure .
-
Technical Support Document: Development of the Advanced Energy Design Guide for Medium Box Retail -- 50% Energy Savings
0.788 hp/ 1000 cfm Fan static pressure .
-
Grocery Store 50% Energy Savings Technical Support Document
0.788 hp/ 1000 cfm Fan Static Pressure .
-
General Merchandise 50% Energy Savings Technical Support Document
0.788 hp/ 1000 cfm Fan static pressure .
-
SIXTH HOT LABORATORIES AND EQUIPMENT CONFERENCE, MARCH 19-21, 1958, INTERNATIONAL AMPHITHEATRE, CHICAGO, ILLINOIS
The cabinet is maintained at approximately one Inch of water negative pressure by a 1000 CFM fan which exhausts through a filter to the atmosphere.
-
200 area effluent treatment facility opertaional test report
45A-F-17 (Lab Hood Fan ) 1000 CFM ?: .
-
Correlation of radioactive-waste-treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
…dryer Radwaste packaging Radwaste vacuum cleaner system Lime recovery (Case 3 only) Lime calciner Lime handling Magnesia recovery (Case 4 only) Magnesia handling Chemwaste handling Building air Process cooling fans and personnel protection 10 fans at 1000 cfm each 2 hoods at…
-
Addendum to NuMI shielding assessment
FAN : 1000 cfm (AHU-MI653) FAN: 1000 cfm (B -on) (AHU-MI654) .
-
Proven criteria imperative to the application of ASDs to large power plant motor systems
PLANT HEAT RATE BTUlKWHR FAN CAPACITY 1000 CFM .
Indicates content that may require registration and/or purchase.