-
Supplier: Newport MKS
Description: The 63978-1000Q-OA is a complete QTH light source featuring the 63362 1000 W QTH Lamp, with all components necessary to operate the lamp included. The 63965 Open Air Lamp Mount is an economical option to typical lamp housings that restrict the distance the lamp can be placed
- Lamp / Output Power: 1,000 watts
-
Supplier: Newport MKS
Description: The 63978-1000QC-OA is a complete QTH light source featuring the 63350 1000 W QTH Lamp, with NIST traceable calibration over a 250-2400 nm wavelength range. NIST traceable calibration is a useful advantage for calibrating other lamps or complete spectroscopy systems. This
- Lamp / Output Power: 1,000 watts
-
Supplier: Newport MKS
Description: The 63350 is a calibrated 1000 W QTH source lamp. QTH lamps are known for their excellent stability in emitting high intensity visible to IR wavelength output, with minimum UV emission. Included with this lamp is a calibration certificate confirming the lamp's calibration to NIST
- Lamp / Output Power: 1,000 watts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RED/630NM Product overview: LPR3-1000-1000F-R480 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Light Guide Type: Fiber Optic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000mA. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD, 1000mA. This listing supports clearer product
- Acceptance Angle: 120 degrees
- Light Guide Type: Fiber Optic
-
Supplier: Newport MKS
Description: linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 500:1, yet it averages 1000:1. This unique component provides all the benefits of a broadband polarizer in
- Cube Side Length: 25.400000000000002 mm
- Wavelength Range: 620 to 1,000 nm
- Extinction Ratio: 500 : 1
- Beam Deviation: 300 arcsec
-
Supplier: Knight Optical (UK) Ltd
Description: borosilicate has excellent chemical and thermal-shock resistance and has a maximum working temperature of 500°C. Examples include use in high powered light source applications and they are an excellent choice for cold and hot mirror substrates. Borosilicate or equivalent windows can
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Rectangular Width: 100 mm
- Window Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: Multiple Ranges Available Flat Response Over Each Broad Spectral Range 1/4λ and 1/2λ Retardance Unlike standard waveplates, Achromatic Waveplates (Retarders) provide a constant phase shift independent of the wavelength of light that is used. This wavelength independence is achieved by using
- Wavelength Range: 700 to 1,000 nm
- Clear Aperture: 23.000000000000004 mm
- Thickness: 6 mm
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Multiple Ranges Available Flat Response Over Each Broad Spectral Range 1/4λ and 1/2λ Retardance Unlike standard waveplates, Achromatic Waveplates (Retarders) provide a constant phase shift independent of the wavelength of light that is used. This wavelength independence is achieved by using
- Wavelength Range: 700 to 1,000 nm
- Clear Aperture: 23.000000000000004 mm
- Thickness: 6 mm
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Multiple Ranges Available Flat Response Over Each Broad Spectral Range 1/4λ and 1/2λ Retardance Unlike standard waveplates, Achromatic Waveplates (Retarders) provide a constant phase shift independent of the wavelength of light that is used. This wavelength independence is achieved by using
- Wavelength Range: 700 to 1,000 nm
- Clear Aperture: 11.500000000000002 mm
- Thickness: 8 mm
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Multiple Ranges Available Flat Response Over Each Broad Spectral Range 1/4λ and 1/2λ Retardance Unlike standard waveplates, Achromatic Waveplates (Retarders) provide a constant phase shift independent of the wavelength of light that is used. This wavelength independence is achieved by using
- Wavelength Range: 700 to 1,000 nm
- Clear Aperture: 12.5 mm
- Thickness: 9 mm
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: TelephoneStuff.com
Description: Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources.
- Connector Type: FC, SC
- Cable Type: Multimode
- Features: Optical Time Domain Reflectometer
-
Supplier: TelephoneStuff.com
Description: Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources.
- Connector Type: FC, SC
- Cable Type: Multimode
- Features: Optical Time Domain Reflectometer
-
Supplier: Knight Optical (UK) Ltd
Description: borosilicate has excellent chemical and thermal-shock resistance and has a maximum working temperature of 500°C. Examples include use in high powered light source applications and they are an excellent choice for cold and hot mirror substrates. Borosilicate or equivalent windows can
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: borosilicate has excellent chemical and thermal-shock resistance and has a maximum working temperature of 500°C. Examples include use in high powered light source applications and they are an excellent choice for cold and hot mirror substrates. Borosilicate or equivalent windows can
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Rectangular Width: 100 mm
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: borosilicate has excellent chemical and thermal-shock resistance and has a maximum working temperature of 500°C. Examples include use in high powered light source applications and they are an excellent choice for cold and hot mirror substrates. Borosilicate or equivalent windows can
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Window Shape: Circular
-
Description: conversely, when using the lens to collimate a point light source, the light source should be incident on the flat surface. • 2. Simplified Calculation of Focal Length of a Plano Convex Lens: focal length = R/(n-1), where R is the radius of curvature and n is the
- Focal Length: 1,000.0000000000001 mm
- Diameter / Length: 50.800000000000004 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Description: conversely, when using the lens to collimate a point light source, the light source should be incident on the flat surface. • 2. Simplified Calculation of Focal Length of a Plano Convex Lens: focal length = R/(n-1), where R is the radius of curvature and n is the
- Focal Length: 1,000.0000000000001 mm
- Diameter / Length: 50.800000000000004 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Description: conversely, when using the lens to collimate a point light source, the light source should be incident on the flat surface. • 2. Simplified Calculation of Focal Length of a Plano Convex Lens: focal length = R/(n-1), where R is the radius of curvature and n is the
- Focal Length: 1,000.0000000000001 mm
- Diameter / Length: 50.800000000000004 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Description: conversely, when using the lens to collimate a point light source, the light source should be incident on the flat surface. • 2. Simplified Calculation of Focal Length of a Plano Convex Lens: focal length = R/(n-1), where R is the radius of curvature and n is the
- Focal Length: 1,000.0000000000001 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 057056-TLMY1000-GS08 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 160° Millicandela Rating: 7.5mcd Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 2mA Wavelength - Dominant:
- Peak Wavelength: 588 nm
- Forward Voltage: 1.8 volts
- Viewing Angle: 160 degrees
- Lens Type: Flat Lens
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 802011-TLMS1000-GS08 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 160° Millicandela Rating: 4mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 2mA Wavelength - Dominant:
- Peak Wavelength: 628 nm
- Forward Voltage: 1.8 volts
- Viewing Angle: 160 degrees
- Lens Type: Flat Lens
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 873626-HLMP-CM34-X1000 Features: Green 525nm LED Indication - Discrete 3.2V Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-CM Categories: Optoelectronics Case / Package: T-1 3/4 ECCN:
-
Supplier: UL Standards & Engagement
Description: The equipment may also produce visible light. 1.2 In this Standard, the UV overexposure risk is addressed via the following integral safeguards: a) Motion detection as a critical control function; and b) Activation cycle requirements and operating time limits. Additional safeguards may
-
Supplier: Metrohm USA, Inc.
Description: nm SPM Optical resolution - < 4 cm-1 SPM Signal-to-noise ratio - 1000 : 1 (at full signal) SPM A/D resolution - 18 bit SPM Dynamic range - 85000 : 1 SPM Integration time - 8 ms to 60 min SPM Stray light - <0,08 % bei 600 nm; 0,4 % bei 435 nm Light
-
Supplier: Metrohm USA, Inc.
Description: 4.5 cm-1 SPM Signal-to-noise ratio - 1000: 1 (at full signal) SPM A/D resolution - 18 bit SPM Dynamic range - 85000 : 1 SPM Integration time - 8 ms to 60 min SPM Stray light - < 0,08 % bei 600 nm; 0,4 % bei 435 nm Light Source (LS) wavelength range - 638 ±
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 873627-HLMP-EG10-X1000 Features: Red 626nm LED Indication - Discrete 1.9V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: HLMP-EG10 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity:
-
Supplier: UL Standards & Engagement
Description: The equipment may also produce visible light. 1.2 In this Standard, the UV overexposure risk is addressed via the following integral safeguards: a) Motion detection as a critical control function; and b) Activation cycle requirements and operating time limits. Additional safeguards may
-
Supplier: Metrohm USA, Inc.
Description: <4.5 cm-1 SPM Signal-to-noise ratio - 1000: 1 (at full signal) SPM A/D resolution - 18 bit SPM Dynamic range - 85000: 1 SPM Integration time - 8 ms to 60 min Light Source (LS) wavelength range - 532 ± 0.5 LS Stability - 15 to 45ºC LS Fiber optic connector - FC Dimensions - 25 x
-
Supplier: OSI Optoelectronics
Description: The Photoconductive Detector Series are suitable for high speed and high sensitivity applications. The spectral range extends from 350 to 1100 nm, making these photodiodes ideal for visible and near IR applications, including such AC applications as detection of pulsed LASER sources,
- Sensitivity: 0.47 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 11.3 mm
- Rise Time: 19 ns
-
Supplier: TelephoneStuff.com
Description: (CW) light sources - 80 MB internal flash memory that stores up to 1500 traces - 850/1300 nm (27/26 dB) - Includes SC OTDR port adapter(s)
- Features: Optical Time Domain Reflectometer
-
Supplier: TelephoneStuff.com
Description: All OTDR modules can be used as continuous wave (CW) light sources - 80 MB internal flash memory that stores up to 1500 traces - 850/1300 nm (27/26 dB) - Includes SC OTDR port adapter(s)
- Cable Type: Multimode
- Features: Optical Time Domain Reflectometer
-
Supplier: Security Camera Warehouse
Description: Illumination 0.8 Lux (Day), 0 Lux (IR ON) S/N Ratio More than 48 dB Distance 30m View Angle 60 deg. IR LED 28 Units, 850 nm Average Life 20,000 hrs Water Resistance IP 65 Video Output 1.0 Vp-p, 75 Ohm Operating Temperature -10°c ~ +50°c Power Source DC12V +/- 5% 1,000mA K120/3.6 1/3"
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: OSRAM Opto Semiconductors
Description: Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: blue (459 nm) Viewing
- Peak Wavelength: 459 nm
- Viewing Angle: 120 degrees
- LED Type: Blue
-
Supplier: OSRAM Opto Semiconductors
Description: Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: true green (530 nm)
- Peak Wavelength: 530 nm
- Viewing Angle: 120 degrees
- LED Type: Green
Find Suppliers by Category Top
Featured Products Top
-
PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable and powerful light source. Housed in (read more)
Browse Lasers Datasheets for World Star Tech -
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Ushio Violet Laser Diodes: HL40033G: A 1000 mW, 405 nm violet laser diode, ideal for imaging, biomedical, and industrial applications. HL40071MG: A new single-mode 405 nm laser diode with a maximum power of 300 mW, perfect for high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Applications: Laser Projectors and Shows: Ideal for creating high-intensity blue light sources in laser projectors and light shows Machine Vision: Utilized in machine vision systems requiring precise and high-power illumination Holography: Suitable for holographic (read more)
Browse Diode Lasers Datasheets for World Star Tech -
. The rate of cure depends upon the system’s distance from the light source, the thickness of the section and the intensity of the light source. It is not oxygen inhibited. Cures can be obtained in sections approaching 1/4 inch thick. As a reliable electrical and thermal insulator, UV15X-6NM-2 is (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
reliability, it supports use in both industrial and commercial systems requiring precise IR light sources. Key Features: Wavelength: 850nm typical High optical output power of 260mW (CW) Operating current of 270 (read more)
Browse Diode Lasers Datasheets for World Star Tech -
laser diodes HL63290HD, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a light source for optical instruments. Ushio IR and near IR laser diodes are available at 705nm, 730nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Equipment: Serves as a reliable light source for various optical instruments and systems USHIO LASER DIODES Ushio Laser Diodes are available from 375nm to 850nm at various power levels. Ushio Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Ushio Violet Laser Diodes: HL40033G: A 1000 mW, 405 nm violet laser diode, ideal for imaging, biomedical, and industrial applications. HL40071MG: A new single-mode 405 nm laser diode with a maximum power of 300 mW, perfect for high (read more)
Browse Medical Equipment and Supplies Datasheets for World Star Tech -
distribution makes it ideal for beam circularization and single mode beam fiber coupling. Features Optical output power (continuous wave): 60 mW (TCase = 25 °C) Typ. emission wavelength: 488 nm+/- 5nm Efficient radiation source for cw and pulsed (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
Synthesis of a Photostable Near‐Infrared‐Absorbing Photosensitizer for Selective Photodamage to Cancer Cells
Four irradiation cycles were performed; each cycle is divided up into a 60 min period of irradiation (700– 1000 nm light source , 3 mWcmÀ2 ) and a 30 min period for .
-
A 980-nm band laser diode pump source with a detuned wavelength of 1000 nm for praseodymium-doped fiber amplifiers
Fig. 1 shows schematic structure of the 1000 nm pump light source .
-
Optimization of the electron‐beam‐lithography parameters for the moth‐eye effects of an antireflection matrix structure
As shown in Figure 2, by observing the rela- tionship between the d/l ratio and reflection rate R under a 1000 - nm light source , we find that R is close to zero when the d/l ratio is a multiple of 0.4.
-
Backscattering of circular polarized light from a disperse random medium influenced by optical clearing
Typically, optical meth- ods utilize visible (350 – 700 nm) and near-infrared (700 – 1000 nm ) light sources in both continuous wave and pulsed formats [2].
-
A laser ranging system operating at 1036 nm with Geiger-mode silicon avalanche photodiode
However, the detection efficiency goes down very fast when the wavelength of the source light exceeds 1000 nm , resulting that most of the laser ranging systems based on TCSPC technique are using light sources of visible wavelengths.
-
Radiometric characterization of ultra-bright xenon short-arc discharge lamps for novel applications
For example, in photonic surgery and biomedical diagnostics, where many tissues have a deeper optical penetration depth in the 800- 1000 nm band, light sources with strong near-infrared emission are desirable6 .
-
Laser-micromachined Fabry-Perot fiber-optic tip sensor for temperature-independent measurement of refractive index
Because the SPR absorption peak of the commonly used metal (such as silver and gold) is located in the wavelength range 300- 1000 nm , the light source and the fiber used in a SPR sensor are incompatible with the low-cost 1550…
-
In-line fiber-optic Fabry-Perot refractive-index tip sensors
Because the SPR absorption peak of the commonly used metal (such as silver and gold) is located in the wavelength range 300- 1000 nm , the light source and the fiber used in a SPR sensor are incompatible with the low-cost 1550…
-
Continuous-wave optical fiber based supercontinuum light source
We have demonstrated a continuum-wave (CW) supercontinuum (SC) fiber light source with over 1000 nm bandwidth based on a low-cost erbium/ytterbium co-doped double-cladding fiber ring cavity laser.
-
Frontiers in Biophotonics for Translational Medicine
To achieve a com- promise between the image penetration depth and axial resolution, various fre- quency domain OCT systems using light sources with * 1000 nm center wavelength have been demonstrated.
Indicates content that may require registration and/or purchase.