-
Supplier: ValueTronics International, Inc.
Description: The DLVP130-110-1000 is a 1000 watt DC electronic load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 130V Current: 110A Power: 1000W Pulse rate: 20
- Load Bank Type: DC
-
Supplier: SEC America, LLC
Description: Model SSV 1000-24 is a high efficiency inverter which converts 24 Volts DC to 1000 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 0.85
- DC Input Voltage: 20 to 30 volts
- DC Input Current: 1 amps
- AC Output Voltage: 115 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Electric Generators Direct
Description: 1,000 Max Rated Watts •Generator can produce 1,000 watts for up to 20 minutes •Rated at 900 watts for continuous operation over 20 minutes Inverter Technology •Safely power computers and sensitive electronics Extremely Lightweight (27 lbs) •Easy to take tailgating,
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
-
Supplier: TelephoneStuff.com
Description: generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise. Features: - 1000 Watts continuous output power - 24V DC Input - 2 AC outlets - 15 AMP charger output - 2000 Watts Peak Output - Load sense settings
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Electric Generators Direct
Description: Honda Advanced Inverter Technology •Microprocessor controlled to operate sensitive electronics •Stable, clean power in a smaller, lighter package Eco Throttle™ - Runs Up To 8.3 Hours On Full Tank @ 1/4 Load •Auto adjusts engine speed to the optimum level depending on load Oil
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: TelephoneStuff.com
Description: supports a variety of sensitive electronic equipment - 3.5 minutes full load runtime (1000VA/500 watts), 14 minutes half load runtime (500VA/250 watts) - Supports battery replacement via built-in access panel - Short circuit protection in AC and battery mode - 4
- Volt-Amp Rating: 1 kVA
- Technology: Line-Interactive
-
Supplier: ValueTronics International, Inc.
Description: The OPS1000B is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-1000V
- DC Output Power: 1,000.0000000000001 watts
- Type: DC Power Supply
-
Supplier: TelephoneStuff.com
Description: - 23-inch rack or cabinet installation kit optional - Wallmount installation kit optional - 3.5 inch (2U) rack/tower case style - Up to a 0.8 power factor (in watts) for larger capacities - Output receptacle control for non-critical load shedding capability - Extended runtime using
- Volt-Amp Rating: 1 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: TelephoneStuff.com
Description: watts) and 7 minutes at full load (1000VA/700 watts) - Maintains regulated 120V nominal output during brownouts and overvoltages from 83 to 147V - Includes 6 UPS-supported outlets arranged in 2 individually controllable load banks (2 outlets per bank) that can be powered
- Volt-Amp Rating: 1 kVA
- Technology: Line-Interactive
-
Supplier: Tripp Lite by Eaton
Description: handling ability supports a variety of sensitive electronic equipment 3.5 minutes full load runtime (1000VA/500 watts), 14 minutes half load runtime (500VA/250 watts) Supports battery replacement via built-in access panel Optional PDUB15 bypass PDU enables
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.5 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1000V Integrated Power Switch with Line OVP and no bias winding for 9Watt offline flyback converters, 1000-REEL Product overview: FSL4110LRLX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic
- Operating Temperature: -40 C
-
Supplier: Visual Sound, Inc.
Description: output without using battery power during brownouts and overvoltages from 83 to 147V. 1000VA / 700 watt power handling capability and full time sine wave output supports networking, telecom and other sensitive electronic applications. Includes a total of 6 outlets arranged in 2
- Protection: Lightning
-
Supplier: Tripp Lite by Eaton
Description: ApplicationsThis compact power inverter is ideal for use at remote locations, such as campgrounds, construction sites and mobile offices. Two NEMA 5-15R outlets provide a continuous output of 1000 watts and a peak output of 2,000 watts. That’s plenty to operate a variety of
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339395-IMA-S1000-12-YYPLI Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: IMA-1000 (1000W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Load Sharing, PFC, PMBus™, Remote On/Off, Remote Sense, Standby Output,
- Output Power: 1,000.0000000000001 watts
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Waytek, Inc.
Description: 80A Max. Power Load: 1000 Watts Reverse Polarity Protection: Yes
- Maximum Switching Current: 80 amps
- Maximum DC Switching Voltage: 12 to 24 volts
- Operating Temperature: -4 to 185 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: apply this voltage to the coil or coils Volt Rating: 12-24VDC Voltage Input Min. Max Range: 8.5-32VDC Max. Load Current: 80A Max. Power Load: 1000 Watts Reverse Polarity Protection: Withstands brief reverse polarity of battery inputs if properly used
- Maximum Switching Current: 80 amps
- Maximum DC Switching Voltage: 12 to 24 volts
- Operating Temperature: -22 to 185 F
- Type: Electrical Contactor
-
Supplier: Radwell International
Description: ELECTRONIC BUTTON PHOTOCONTROL, OUTDOOR, DBE SERIES, 105-400 VAC 60HZ, LOAD RATING 1000VA BALLAST, < 0.5 WATTS @ 120V, TURN-ON AT 1.5 FC AND TURN-OFF AT 2.25 FC, UL LISTED,ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
- Features: Photoelectric Sensors
-
Supplier: Tripp Lite by Eaton
Description: a half load (450 watts) and 3.8 minutes for a full load (900 watts). Intelligent battery management system extends battery life. During normal operation, incoming utility power keeps the UPS battery fully charged so that backup power will always be available if needed.
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 12.8 minutes
-
Supplier: Tripp Lite by Eaton
Description: variations and other hard to solve power problems Accepts input voltages between 80 and 150 (65 to 150 at loads under 70%), regulating output to 120V AC +/-2% 1000VA/800 watt output capacity with 6 total outlets (6 NEMA5-15R) Two built-in individually switchable load banks can
- Input Voltage Range: 100 to 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.8000000000000029 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics The TLS™-X Series features higher power ratings, custom components, sleek new look with a 3-D metal grille, metal corners for protection, metal handles for portability and a lightweight design for fast & easy load in/load out. The TLS™ 2X two-way system
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 800V Integrated Power Switch for 35Watt offline flyback converters, 1000-TUBE Product overview: KA5M0380RYDTU from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 650V Integrated Power Switch for 25Watt offline flyback converters, 1000-TUBE Product overview: KA5M0280RYDTU from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for
- Output Current (IOUT): 2 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics The TLS™-X Series features higher power ratings, custom components, sleek new look with a 3-D metal grille, metal corners for protection, metal handles for portability and a lightweight design for fast & easy load in/load out. The TLS™ 5X two-way system
-
Supplier: TE Connectivity
Description: On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 305 Relay Rating : 30A General Purpose Surge Protection (JOU) : 480 Surge Protection (KAMP) : 15 Industry Standards Compatible With Approved Standards
- Operating Temperature: -40 to 149 F
-
Supplier: Visual Sound, Inc.
Description: rack enclosure. Large internal batteries offer 19 minutes half load runtime and 7 minutes at full load. Maintains regulated 120V nominal output without using battery power during brownouts and overvoltages from 83 to 147V. 1500VA / 1000 watt power handling capability and
- Protection: Lightning
-
Supplier: ValueTronics International, Inc.
Description: (to 2.0GHz) at 3MHz offset RF Output Specifications RF Output Level: Carrier level >+15dBm to -140dBm (all frequencies) and +18dbm down to -140dBm (<528.75MHz) Output Impedance: 50Ω nominal Reverse Power Protection: 50 watts, 50 volts (to 1000MHz) and 25 watts, 50 volts (above 1000MHz)
- Minimum Frequency Range: 2,100 MHz
- Maximum Frequency Range: 2,100 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: PowerFilm, Inc.
Description: PowerFilm's 10A Charge Controller (CC12V-10) comes with pre-wired PowerFilm Connectors. Plug and Play with any Amorphous Foldable or Rollable and the 100 Watt Soltronix Solar Panel. This charge controller is compatible with sealed lead-acid, flooded lead-acid, gelled lead-acid, and absorbed
-
Supplier: ValueTronics International, Inc.
Description: The 2555A is a calibrator from Valhalla Scientific. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Dynamic Range: 0 to
- Environmental Properties: Temperature
-
Supplier: Diamond Aircraft
Description: Attitude and Heading Reference System (AHRS) Garmin GMU44 Magnetometer Dual Garmin GIA 63W with Integrated radio modules with WAAS-certified IFR-approved GPS; VHF navigation with ILS; and VHF communication with 16-watt transceivers Garmin GEA 71 Airframe / Engine Interface Unit Garmin GMA1347
-
Supplier: Laurel Electronics LLC
Description: -99,999 to +99,999 counts that is also transmitted digitally. Output isolation from signal and power grounds eliminates potential ground loop problems. The supply can drive 20 mA into a 500 ohm (or lower) load for 10V compliance, or 10V into a 5K ohm (or higher) load for 2 mA
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
Siglent's new SDL1000X-E programmable DC Loads have input ranges of 150V/30A up to 300W and are ideal for testing batteries, power supplies, LED lighting, automotive electronics and more. Measurement resolution is 1mV/1mA to 0.1mV/0.1mA with adjustable rise times from 0.001 A/us to 2.5 A (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc. -
The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Rosenberg's redesigned and improved GD84 500-Watt, 230-Volt single phase EC motors run cooler and more efficiently, while increasing airflow. They are available now on Rosenberg axial and backward curved fans for HVAC and equipment cooling applications. The new UL-recognized motors (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
voltage, which feeds the DC-AC inverter to generate 115Vac continuous at 60Hz/400Hz, or 230Vac continuous at 50Hz. Output neutral is connected to the chassis internally. Isolated floating output available on request. Efficiency at full load is typically 80%, depending on input voltage. An (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
manage AC or DC loads, and the voltage range of the applications range from low voltage to more than 1000 volts. Generally speaking, these components are designed to carry loads efficiently without switching the loads except in fault situations. These components have lower switching cycle life (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
systems (BESS), electric vehicles (EV), and electric vehicle charging systems. These parts can be designed to manage AC or DC loads, and the voltage range of the applications range from low voltage to more than 1000 volts. Generally speaking, these components are designed to carry loads efficiently (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
KOA Speer Electronic’s family of current sense resistors provides excellent current detection. KOA's wide range of current sense resistors includes sizes from 0201 to 4527, power ratings up to 50 watts, resistance values from 0.1mΩ to 10Ω, TCR from ±50 to (read more)
Browse Current Sensing Resistors Datasheets for KOA Speer Electronics, Inc. -
is from 300kg to 1,000kg. The series of equipment is widely used in aerospace, electronics, automotive, transportation, quality inspection, education and research institutions. (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division