-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies OPA 100 Optical QSFP-QSFP 100.0M
-
Supplier: DigiKey
Description: Fiber Optic Cable Black 1640.4' (500.0m)
- Bending Radius: 30 mm
-
Supplier: Radwell International
Description: FIBER OPTIC, PLASTIC, THREAD M8, 2.2MM FIBER OPTIC DIAMETER, 1000MM FIBER LENGTH, XXXXXXXXXX, CABLE PLASTIC FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180782-CPO1000-S-B Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status:
-
Supplier: TelephoneStuff.com
Description: Multi-mode, single jacket 62.5 FDDI grade outdoor rated fiber optic cable loose in tube. 1000' spool. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Sercos Fiber Cable,CONN,Standard PVC Jacket,GLASS,100.0M.
-
Supplier: Acme Chip Technology Co., Limited
Description: 1000M 200 MICRON DUPLEX FIBER
-
Supplier: TelephoneStuff.com
Description: Multi-mode, single jacket 62.5 FDDI grade outdoor rated fiber optic cable loose in tube. Provides low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - No electromagnetic interface - Small
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services - Stranded Loose-Tube Indoor/Outdoor Bulk Fiber Optic Cables, 1000-ft. (304.8-m), 12-Strand Bulk fiber for inter/intrabuilding runs.
-
Supplier: Visual Sound, Inc.
Description: Covid, Inc. The new Fiber Optic HDMI Cables offer a long distance solution with no signal degradation up to an amazing 1000ft. The fiber optic HDMI connectors are precision-joined with the fiber assembly in full compliance with HDMI standards. The housing is
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Installation cable I-V(ZN)H Duplex cables for connection or distribution Laser-optimized fibers Bending resistant fiber Cable sheath: LSHF-FR Cable structure: figure 8 patch cable Strain relief: aramide
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. CresFiber is indoor fiber optic breakout cable, designed for use with Crestron DigitalMedia™ systems. It allows for wiring distances up to 1000 ft (300 m). CRESFIBER-P is for indoor plenum applications, and is available in 500 and 1000 ft spools.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Servicess, Plenum, Zipcord Duplex, 1000-ft. General-use 62.5- and 50-micron cable for long runs.
- Fiber Mode: Multimode
-
Fiber Optic Cables - Cables, Wires Fiber Optic Cables - PMSD-10-18-K-10.00-S -- PMSD-10-18-K-10.00-SSupplier: Win Source Electronics
Description: Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066490-PMSD-10-18-K-10.00-S Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand
-
Description: FIBER OPT CBL SCAPC-LCUPC 304.8M
-
Supplier: Newport MKS
Description: The 78301 VIS-NIR Single Fiber Cable has a core diameter of 800 μm supporting our and Bench-top Spectrometers. This version has 1000 μm cladding, and is 2 meter long with SMA connectors.
- Length: 2,000.0000000000002 mm
- Diameter: 0.8000000000000002 mm
- Wavelength Range: 400 nm
- Numerical Aperture: 0.22
-
Supplier: Newport MKS
Description: The 78302 VIS-NIR Single Fiber Cable has a core diameter of 1000 μm supporting our and Bench-top Spectrometers. This version has 1250 μm cladding, and is 1 meter long with SMA connectors.
- Length: 1,000.0000000000001 mm
- Diameter: 1 mm
- Wavelength Range: 400 nm
- Numerical Aperture: 0.22
-
Supplier: Newport MKS
Description: The 78277 UV-VIS Single Fiber Cable has a core diameter of 1000 μm. This version has 1250 μm cladding, and is 1 meter long with SMA connectors. The transmission range is 190 nm to 1100 nm. The 78277 has a 0.22 ± 0.02 numerical aperture, with a 25.4° full acceptance cone.
- Length: 1,000.0000000000001 mm
- Diameter: 1 mm
- Wavelength Range: 250 nm
- Acceptance Angle: 25 degrees
-
Supplier: Win Source Electronics
Description: Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998061-MMSS-02-20-F-10.00-S-K Packaging: Bulk Connector Type: Discrete Wire Termination: Crimp Gender: Female Cable Length: 254 mm Number of Pins: 2 Categories:
-
Supplier: Newark, An Avnet Company
Description: FIBER OPTIC LAUNCH CABLE, 1000 M, OTDR; Accessory Type:Singlemode Fiber Optic Launch Cable, 1000 m; For Use With:OTDR Meters; Product Range:
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite N549-01K bulk 62.5/125 multimode fiber optic cable is ideal for long backbone runs, or for making your own Fiber patch cables. Individual fibers surrounded by Kevlar yarn for maximun tensile strength and protection. Low-Smoke, Zero Halogen (LSZH)
- Operating Temperature: -20 to 70 C
- Cable Type: Duplex
- Fiber Mode: Multimode
- Features: Other
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Installation cable I-V(ZN)H Duplex cables for connection or distribution Laser-optimized fibers Bending resistant fiber Cable sheath: LSHF-FR Cable structure: figure 8 patch cable Strain relief: aramide
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315189-2313397 Category: Cables, Wires>Fiber Optic Cables Type: Multimode, Duplex Core Material: Polyamide (PA) Style: Standard Jacket (Insulation) Material: Polyurethane (PU) Jacket (Insulation) Diameter: 0.315" (8.00mm) Jacket Color: Green Bend
-
Supplier: Black Box
Description: Easy to terminate w/ this flexible 2-fiber cable. Use for connections from closet to wall outlet & from wall outlet to desktop. Use w/ LED or laser light source.
- Maximum Attenuation: 3.5 dB/km
- Operating Temperature: -20 to 70 C
- Fiber Mode: Multimode
-
Supplier: Newark, An Avnet Company
Description: CABLE, FIBER OPTIC, SINGLE-MODE, 6FIBER, BLACK, 1000FT; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:6Fibres; External Diameter:6.096mm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: L-com's LC-MCGMM-ST gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over ST multimode Fiber optic cabling to a maximum distance up to 2km. The LC-MCGMM-ST is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab,
- Network: 10/100Base-TX, 1000Base-SX, 100Base-TX, Multimode Fiber
- Features: Other
- Connector: RJ-45, ST Multimode
-
Supplier: L-com, Inc.
Description: L-com's LC-MCGMM-SC gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over SC multimode Fiber optic cabling to a maximum distance up to 2km. The LC-MCGMM-SC is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab,
- Network: 10/100Base-TX, 1000Base-SX, 100Base-TX, Multimode Fiber
- Features: Other
- Connector: RJ-45, SC Multimode
-
Supplier: L-com, Inc.
Description: L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with SC style connectors. Our
- Cable Type: Duplex, Patchcord
- Fiber Mode: Multimode
- Connector Type: SC
-
Supplier: L-com, Inc.
Description: L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with ST style connectors. Our
- Cable Type: Duplex, Patchcord
- Fiber Mode: Multimode
- Connector Type: ST
-
Supplier: Newark, An Avnet Company
Description: SINGLE-MODE FIBER OPTIC CABLE, 4FIBER; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:4Fibres; External Diameter:5.7mm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes
-
Supplier: TelephoneStuff.com
Description: 62.5/125 Multimode Duplex Fiber Optic Cable is ideal for long backbone runs, or for making customized fiber patch cables. Features: - Individual fibers surrounded by Kevlar yarn for maximum tensile strength and protection - PVC orange jacket - Zip-cord style
- Cable Type: Duplex
- Fiber Mode: Multimode
-
Supplier: Newark, An Avnet Company
Description: SCRJ Duplex Fiber Optic Cable Assembly, Double Ended, POF MM 980/1000um, PUR, 1m
-
Supplier: Beckhoff Automation LLC
Description: FSMA plug with knurled nut for 1000 µm plastic fiber
-
Supplier: Beckhoff Automation LLC
Description: standard socket for 1000 µm/5.5 mm plastic fiber, IP65
Find Suppliers by Category Top
Featured Products Top
-
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications (See why fiber optics). (read more)
Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech offers the following multimode and single mode fiber cable assemblies. In addition, electrical data cables are supplied to connect the S.I. Tech Bit-Drivers to the terminating equipment. For customized cable solutions, please call us at 630-761-3640 between (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
The optoelectronic optoCONTROL CLS1000 fiber optic sensors are used for reliable position control as well as for position and presence detection. Their high luminous intensity and (read more)
Browse Fiber Optic Proximity Sensors Datasheets for Micro-Epsilon Group -
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic cabling solves these problems and offers users: High data (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc.
More Information Top
-
Data Communications and Networking, Fourth Edition > Wired LANs: Ethernet
The two-wire implementations use fiber - optic cable ( 1000Base - SX , short-wave, or 1000Base-LX, long-wave), or STP (1000Base-CX).
-
http://www.cisco.com/en/US/prod/collateral/switches/ps5718/ps5213/product_data_sheet09186a00801973c8.pdf
…connectors; 2-pair Category 5 UTP cabling ● 1000BASE-T ports: RJ-45; 2-pair Category 5 UTP cabling ● 100BASE-FX ports: MT-RJ connectors, 50/125 or 62.5/125 micron multimode fiber - optic cabling ● 1000BASE - SX , -LX/LH, -T SFP-based…
-
ISO/IEC/IEEE International Standard for Ethernet
The 1000BASE - SX and 1000BASE-LX fiber optic cabling shall meet the specifications defined in Table 38–12.
-
IEEE Standard for Ethernet - Section 3
The 1000BASE - SX and 1000BASE-LX fiber optic cabling shall meet the specifications defined in Table 38–12.
-
IEEE Standard for Information Technology--Telecommunications and Information Exchange Between Systems--Local and Metropolitan Area Networks--Specific Requireme...
The 1000BASE - SX and 1000BASE-LX fiber optic cabling shall meet the specifications defined in Table 38–12.
-
IEEE Standard for Information technology--Telecommunications and information exchange between systems--Local and metropolitan area networks--Specific requireme...
The 1000BASE - SX and 1000BASE-LX fiber optic cabling shall meet the specifications defined in Table 38-12.
Indicates content that may require registration and/or purchase.