-
Supplier: Ushio America, Inc.
Description: produce up to a 20% increase if fixture lumens over the GLC lamp. The universal G9.5 base will fit any socket that accepts the GLC, FLK, or FEL lamps. Features & Benefits 575 watt lamp provides 16,500 lumens without increasing lamp wattage Filament profile increases beam
- Lamp Power: 575 watts
- Rated Average Life: 300 hours
- Maximum Overall Length: 4.0944904 inch
- Mean Lumens: 16,500 lm
-
Supplier: Newport MKS
Description: The 6315 Quartz Tungsten Halogen (QTH) Lamp is a popular visible and near infrared source because of its smooth spectral curve and stable output. It does not have the sharp spectral peaks that arc lamps exhibit, and emits little UV radiation. It is an FEL type lamp: an
- Lamp / Output Power: 1,000 watts
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 120 V VOLTAGE RATING 6 STANDARD PACKAGE 1000 W WATTAGE GX16D BASE TYPE 800 LIFE IN HOUR PAR64 SHAPE DESIGNATION 3200
- Lamp Power: 1,000 watts
- Rated Average Life: 800 hours
- Color Temperature: 3,200 K
- Features: Halogen Lamps
-
-
Supplier: GE Lighting
Description: 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 1000 W WATTAGE G38 MOGUL BI-POST BASE TYPE 3000 LIFE IN HOUR T7 SHAPE DESIGNATION 20000 LUMEN INTENSITY CC8 FILAMENT TYPE LIGHT CENTER LENGTH 4 INCH COLOR TEMPERATURE 2900 K
- Lamp Power: 1,000 watts
- Rated Average Life: 3,000 hours
- Filament Type: CC-8
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Qioptiq
Description: 50 W version for G06 5005 000 Tungsten-Halogen Lamp House, G06 5006 000 and G03 0530 000 Tungsten-Halogen Lamp Socket 100 W version for G03 0530 000 Tungsten-Halogen Lamp House IL
- Lamp Power: 50 to 100 watts
- Features: Halogen Lamps, Other
-
Supplier: Ushio America, Inc.
Description: Ushio’s VL1K lamp was specifically designed for the Vari*lite VL1000 automated ellipsoidal reflector spotlight. The award winning duo of the USHIO VL 1K and Vari*Lite’s VL1000 fixture unites the light qualities of high efficacy tungsten halogen lamp with the versatility of an
- Lamp Power: 1,000 watts
- Rated Average Life: 300 hours
- Maximum Overall Length: 5.511814 inch
- Mean Lumens: 25,500 to 28,500 lm
-
Supplier: Qioptiq
Description: Suitable for G4 socket, G06 5008 000 Filament size, 1.7 x 0.65 mm Orientation: vertical, ± 90°
- Lamp Power: 10 watts
- Maximum Overall Length: 1.181103 inch
- Light Center Length: 0.76771695 inch
- Features: Halogen Lamps, Incandescent Lamps
-
Supplier: GE Lighting
Description: T3 TYPE CLEAR COLOR 13.81 INCH OVERALL LENGTH 210 V VOLTAGE RATING 0.375 INCH DIAMETER 12 STANDARD PACKAGE 1000 W WATTAGE SLEEVED BASE TYPE 5000 LIFE IN HOUR 2400 C8 FILAMENT TYPE HORIZONTAL OPERATING POSITION QUARTZLINE[R] BRAND LIGHT CENTER LENGTH 10 INCH
- Lamp Power: 1,000 watts
- Rated Average Life: 5,000 hours
- Color Temperature: 2,400 K
- Filament Type: C-8
-
Supplier: OSRAM SYLVANIA, Inc.
Description: CLEAR COLOR 2.633 INCH OVERALL LENGTH 230 V VOLTAGE RATING 12 STANDARD PACKAGE 1000 W WATTAGE GX6.35 BASE TYPE 15 LIFE IN HOUR T8 SHAPE DESIGNATION 33000 LUMEN INTENSITY
- Lamp Power: 1,000 watts
- Rated Average Life: 15 hours
- Maximum Overall Length: 2.633 inch
- Features: Halogen Lamps
-
Supplier: GE Lighting
Description: CLEAR COLOR 10.06 INCH OVERALL LENGTH 240 V VOLTAGE RATING 144 STANDARD PACKAGE 1000 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 21500 LUMEN INTENSITY C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.375 INCH COLOR TEMPERATURE 3050 K LIGHT CENTER
- Lamp Power: 1,000 watts
- Rated Average Life: 2,000 hours
- Filament Type: C-8
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Newport MKS
Description: The 63362 is a 1000 W QTH source lamp. QTH lamps are known for their excellent stability in emitting high intensity visible to IR wavelength output, with minimum UV emission. This lamp is intended for open air mounting instead of enclosed lamp housing operation.
- Lamp / Output Power: 1,000 watts
-
Supplier: OSRAM SYLVANIA, Inc.
Description: T3 TYPE CLEAR COLOR 13.687 INCH OVERALL LENGTH 230 TO 250 V VOLTAGE RATING 0.375 INCH DIAMETER 12 STANDARD PACKAGE 1000 W WATTAGE FLEXIBLE NICKEL LEAD WIRES BASE TYPE 5000 LIFE IN HOUR 2440 C8 FILAMENT TYPE HORIZONTAL OPERATING POSITION APPLICATION SPECIAL PURPOSE HEATING, RAPID THERMAL PROCESSING,
- Lamp Power: 1,000 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 13.687 inch
- Color Temperature: 2,440 K
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 12 V VOLTAGE RATING 20 STANDARD PACKAGE 100 W WATTAGE G5.3-4.8 BASE TYPE 25 LIFE IN HOUR MR11 SHAPE DESIGNATION
- Lamp Power: 100 watts
- Rated Average Life: 25 hours
- Features: Halogen Lamps
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear Frosted halogen lamp. 1000 Watts for bright, high intensity heat and light. 230-250 volts for use with European voltage equipment. 6" lead attachments. Match number 17014 with your current lamp to get an exact match DOUBLE CHECK your lamp
- Lamp Power: 1,000 watts
- Rated Average Life: 5,000 hours
- Color Temperature: 2,400 K
-
Supplier: Allied Electronics, Inc.
Description: LAMP, HALOGEN, 12V, 5W
-
Supplier: Juno Lighting Group
Description: 120 V VOLTAGE RATING 25 W WATTAGE G8 BI-PIN BASE TYPE T9 MODEL
- Lamp Power: 25 watts
- Features: Halogen Lamps
-
Supplier: Generation Brands
Description: 12 V VOLTAGE RATING 50 W WATTAGE GU5.3 BASE TYPE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 36 DEGREE DISTRIBUTION/BEAM SPREAD COLOR RENDERING INDEX 100
- Lamp Power: 50 watts
- Rated Average Life: 5,000 hours
- Color Temperature: 3,000 K
- Base Type: 2-Pin
-
Supplier: Ushio America, Inc.
Description: New 575 watt lamps from USHIO are designed as a medium wattage alternative to the FKW 300W and FRK 650W lamps used in theatrical fresnels. These medium wattage lamps allow for two instruments to be used on a 1200 watt capacity dimming channel while maximizing the light output.
- Lamp Power: 575 watts
- Rated Average Life: 300 to 1,500 hours
- Maximum Overall Length: 3.543309 inch
- Mean Lumens: 12,000 to 15,500 lm
-
Supplier: Allied Electronics, Inc.
Description: Lamp, 12 V Voltage Rating, 35 W Power Rating, 2000 hr Lamp Life
-
Supplier: Allied Electronics, Inc.
Description: Lamp, 6 V Voltage Rating, 20 W Power Rating, 2000 hr Lamp Life
-
Supplier: Newport MKS
Description: The 6336 Quartz Tungsten Halogen (QTH) Lamp is a popular visible and near infrared source because of its smooth spectral curve and stable output. It does not have the sharp spectral peaks that arc lamps exhibit, and emits little UV radiation. This 600 W lamp is rated at
- Lamp / Output Power: 600 watts
-
Supplier: TPI Corporation
Description: 18-5/16 INCH OVERALL LENGTH 120 VAC VOLTAGE RATING 5/8 INCH DIAMETER 1000 W WATTAGE 5000 LIFE IN HOUR 671 MODEL
- Lamp Power: 1,000 watts
- Rated Average Life: 5,000 hours
-
Supplier: bulbs.com
Description: Globe brand 35 Watt halogen capsules. JC type, 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering Perfect for
- Features: Halogen Lamps
-
Supplier: Newport MKS
Description: The 6337 Quartz Tungsten Halogen (QTH) Lamp is a popular visible and near infrared source because of its smooth spectral curve and stable output. It does not have the sharp spectral peaks that arc lamps exhibit, and emits little UV radiation. This 50 W lamp is rated at 12
- Lamp / Output Power: 50 watts
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen lamp. 1000 Watts for bright, high intensity heat and light. 230-250 volts for use with European voltage equipment. 6" lead attachments. Match number 17018 with your current lamp to get an exact match DOUBLE CHECK your lamp length.
- Lamp Power: 1,000 watts
- Rated Average Life: 5,000 hours
- Color Temperature: 2,400 K
-
Supplier: Nortek, Inc.
Description: 50 W WATTAGE PAR20 SHAPE DESIGNATION
- Lamp Power: 50 watts
-
Supplier: Allied Electronics, Inc.
Description: Lamp, 12 V Voltage Rating, 50 W Power Rating, 2000 hr Lamp Life
-
Supplier: Newark, An Avnet Company
Description: LAMP BULB 1000 WATT HALOGEN
-
Supplier: RAB Lighting
Description: 500 W WATTAGE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 10500 LUMEN INTENSITY LQ MODEL
- Lamp Power: 500 watts
- Rated Average Life: 2,000 hours
-
Supplier: Newark, An Avnet Company
Description: HALOGEN LAMP, G4, 20W, 24V; Supply Voltage:24V; Lamp Base Type:G4; Bulb Size:30mm; MSCP:-; Average Bulb Life:1000h; Product Range:BI-PIN; Length:31mm; Power Rating:20W RoHS Compliant: Yes
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen lamp. 1600 Watts for bright, high intensity heat and light. 200-220 volts for use with high voltage applications. 6" lead attachments. Match number 17024 with your current lamp to get an exact match DOUBLE CHECK your lamp length.
- Lamp Power: 1,600 watts
- Rated Average Life: 5,000 hours
- Color Temperature: 2,400 K
-
Supplier: Newark, An Avnet Company
Description: LOW VOLTAGE HALOGEN LAMP, G4, 12V; Supply Voltage:12V; Lamp Base Type:G4; Bulb Size:22mm; MSCP:-; Average Bulb Life:1000h; Product Range:BI-PIN RoHS Compliant: Yes
-
Supplier: Nortek, Inc.
Description: 12 V VOLTAGE RATING 20 W WATTAGE T4 BASE TYPE
- Lamp Power: 20 watts
- Features: Other Lamp Bases
-
Supplier: Radwell International
Description: LAMP, TUNGSTE HALOGEN LAMP, 1000W, 120V, AVG 300 HRS. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
Find Suppliers by Category Top
Featured Products Top
-
optimize the dimming range for compatible lamps No neutral wire required for compatible new-construction and retrofit installations Compatible with up to 150W dimmable LED/CFL lighting Compatible with up to 450W incandescent or halogen lighting ETL-listed design (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
X‐ray Topographic Investigation of Quartz Single Crystals at High Temperature, up to 1185°C
The heat sources of the furnace were two 1000W - halogen lamps , whose light was focused on the sample with two parabolic mirrors.
-
High-speed imaging for evaluation of silicon wafer defects
In our experiment, a 1000w quartz- halogen lamp is adopted as a short wave IR heater and horizontally mounted for burning of wafer.
-
Temperature behavior of monofacial and bifacial silicon solar cells
During the measurements, the cells were illuminated with 1000W /m2 provided by halogen lamps .
-
Solution Processed, White Emitting Tandem Organic Light‐Emitting Diodes with Inverted Device Architecture
The spectrometer had been calibrated with a secondary standard halogen lamp (Philips FEL- 1000W ).
-
Tungsten Oxide Buffer Layers Fabricated in an Inert Sol‐Gel Process at Room‐Temperature for Blue Organic Light‐Emitting Diodes
The spectrometer had been calibrated with a secondary standard calibration halogen lamp (Philips FEL- 1000W ).
-
Inmagic DB/Text WebPublisher PRO: 1 records
Quartz Tungsten Halogen (QTH) FEL ( 1000W /120V) lamps are currently the irradiance transfer standard of choice of the international community, following the introduction of a modified version by the USA National Institute of Standards and Technology (NIST) [Ohno (1997); Ohno & Jackson…
-
Laser and thermal treatments for reclamation of silicon solar cells performance
Halogen lamps were used as a sun light simulator with a steady intensity of 1000W /m2 which is equivalent to solar .
-
Influence of solvents and substrates on the morphology and the performance of low-bandgap polyfluorene: PCBM photovoltaic devices
The samples were characterized under both high intensity illumination of white light from a solar simulator AM1.5 ( 1000W /m2 ) and low intensity illumination of monochromatic light from a tungsten halogen lamp and monochromator with the same setup as described in reference…
-
Material development for dye solar modules: results from an integrated approach
…the DSC were carried out at open circuit conditions under a bias illumination of 1000W /m2 from. .... a halogen lamp field using the impedance measurement unit IM 6 from Zahner.
-
The results of the PEP`93 intercomparison of reference cell calibrations and newer technology performance measurements: Final report
…a reference cell calibrated by NREL in a two-source (Xe and tungsten- halogen )Wacom solar simulator. .... After the SR was measured with a 1000W /m2halogen lamp bias light, the spectral mismatch parameter was calculated.
Indicates content that may require registration and/or purchase.