-
Supplier: Cole-Parmer
Description: Scope are constructed of durable aluminum and plastic. Lenses come with covers to protect against scratches. Eyepiece has a soft edge for comfort and safety. Includes a soft vinyl case.|Ideal for macroscopic quality control and inspection procedures, this model includes a cross hair reticle.|Model
- Total Magnification: 25 X
- Features: Monocular, Other
-
Supplier: Cole-Parmer
Description: procedures, this model includes a straight line reticle.|For microscopic viewing, screw the micro lens and stand onto the monocular. For distant telescopic viewing, unscrew the micro lens and stand, and use the monocular as a telescope (these scopes are not intended for close range telescopic
- Total Magnification: 25 X
- Features: Monocular, Other
-
Supplier: Tele Vue Optics, Inc.
Description: Housed in a 2" barrel like the 35mm, the 27mm is lighter & smaller. It's perfect for any telescope size, type or speed, where a little more magnification is desired, yet still allows full field viewing with eyeglasses. For example, with the Tele Vue-102, it gives 33x and a true field
- Focal Length: 27 mm
-
-
Supplier: Tele Vue Optics, Inc.
Description: For example, a 12.5", f/4.5 scope with a Paracorr will deliver a 1.5 degree field (3 Moon diameters), at 53x with a 6mm exit pupil. Use our eyepiece calculator to figure out what the 31mm will deliver on your scope. Why Are There 3 Types of Naglers? To achieve the full magnification range
- Focal Length: 31 mm
-
Supplier: Titan Tool Supply, Inc.
Description: a Vertical or Horizontal Position. If used as a Microscope - Videoscope, magnifications range from 60X at 2.5" to 336X with a 10X objective at .375". As a Video-Telescope, magnifications range from 8X at 65" to 40X at 4.75" (All magnifications are tabulated with a 2/3"
- Total Magnification: 25 to 50 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Mechanical Stage, Monocular
-
Supplier: Tele Vue Optics, Inc.
Description: new eyepieces was to increase contrast, maintain or increase eye-relief, reduce size and weight, and maintain the sharpness of the originals. They are all parfocal and great with the Bino Vue. Why Are There 3 Types of Naglers? To achieve the full magnification range over 82° apparent field of
- Focal Length: 2.5000000000000004 mm
-
Supplier: Tele Vue Optics, Inc.
Description: designing these new eyepieces was to increase contrast, maintain or increase eye-relief, reduce size and weight, and maintain the sharpness of the originals. They are all parfocal and great with the Bino Vue. Why Are There 3 Types of Naglers? To achieve the full magnification range over 82°
- Focal Length: 3.5000000000000004 mm
-
Supplier: Nikon Metrology
Description: A multi-purpose zoom microscope system that provides capabilities that don't currently exist with stereomicroscopes and compound high magnification microscopes. The AZ100 Multizoom represents a new concept in zoom microscopes. It covers an extremely wide range of magnifications, from
- Total Magnification: 5 to 400 X
- Grade: Benchtop
- Application: Gemological, Metallurgical, Semiconductor Inspection
- Features: Mechanical Stage, Monocular, Other
-
Supplier: Newport MKS
Description: The 50102-02 Reflective Microscope Objective is a 36x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Lens Features: Microoptic
- Features: Other
-
Supplier: Carson Optical, Inc.
Description: The MM-24 MicroBrite™ from Carson Optical is a 20x-40x Zoom Pocket Microscope. Super-bright LED light illuminates your viewing subject to ensure a clear, bright image. View your object at 20x magnification or zoom in to an impressive 40x magnification to see even the finest details.
- Total Magnification: 20 to 40 X
- Features: Other
- Microscope Type: Portable Field
-
Supplier: Newport MKS
Description: The 50105-02 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50105-01 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of 160 mm. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Focal Length: 160.00000000000003 mm
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50102-01 Reflective Microscope Objective is a 36x magnification Reflective Microscope Objective with a back focal length of 160 mm. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Focal Length: 160.00000000000003 mm
- Lens Features: Microoptic
- Features: Other
-
Supplier: Nikon Metrology
Description: Telecom & electronics, Antennae, Telescope optics Benefits & features Standard magnification zooming heads: type 1 - 3 Type 1, 2 and 3, have Nikon 15× zoom optics with a long working distance, wide FOV and a high NA 0.35. They come with LED episcopic and diascopic illuminators, as well
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Nikon Metrology
Description: Telecom & electronics, Antennae, Telescope optics Benefits & features Standard magnification zooming heads: type 1 - 3 Type 1, 2 and 3, have Nikon 15× zoom optics with a long working distance, wide FOV and a high NA 0.35. They come with LED episcopic and diascopic illuminators, as well
- Applications: Electronics or Semiconductor Inspection, Flaw Detection, Materials Analysis, Production & Quality Control
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Nikon Metrology
Description: stage rail designs normally seen on high-end machine tools. VMR-Z120X maximum magnification model Offers even greater precision, providing optical magnification to 120x. Ideal for wafer level CSP, wafer bump height and SIP, rerouted masks and masks for MEMS. Other features: High
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
Find Suppliers by Category Top
More Information Top
-
Patterns of Light
… seen in Fig. 5.9 is still the basic design used in laboratory microscopes and refracting telescopes . It allows for 1000x magnification , which makes it up to four times more powerful than the simple microscope.
-
Advanced Digital Technology Breaking Ground in Light Microscopy (.pdf)
3D measurements such as volume, distance, angle and others can be obtained with the unit with accuracy of 1 micron at 1000x magnification . … digital microscope to examine over a thousand impact features on surfaces returned from the Hubble Space Telescope .
-
X-Ray And Extreme Ultraviolet Imaging Using Layered Synthetic Microstructures
Curve (a) represents the RMS blur of the Wolter telescope without auxiliary magnifying optics. … the 10 arc -minutes that represent the half-field (measured diagonally) of a 1000X 1000 CCD with …
-
Microscopes Magnification from Cole-Parmer
See all Microscope/ Telescopes with Built-In Reticles Product Type Camera Microscopes, Magnification 40x, 100x, 400x, 1000x ,Maximum magnification 1000x .
-
Limits To Size For Terrestrial Telescopes: Two-Stage Optics
This magnification means that the diameter of the WFC surface is M times smaller than is the primary of the telescope . rected by a factor of 1000X .
-
http://dspace.mit.edu/bitstream/handle/1721.1/91422/893610831-MIT.pdf?sequence=2
extend the magnification through the magnifying glass by digitally showing a 1000x to any lens system- read magnifying glass, telescopes , microscopes to add a layer of digital .
-
Design and testing of a dynamic refocus system for Rayleigh laser beacons
The beam projector is an auxiliary telescope which was placed 2.5m away from the optical axis … Due to the high magnification of the system ( 1000X ) a small translation of the sapphire lens changes the focus of the beam projector by gross amounts.
-
Near-infrared AO coronagraph design for giant telescopes
one relay operating at 2X magnification , the other at 1X, neither being spaced for telecentricity, and still … Atmospheric Dispersion Compensation: By the Lagrange optical invariant, the angular dispersion required at the ADC is 1000X that occurring at the input to the 30M telescope .
-
Probing friction in actin-based motility
… from a UV pulsed laser (337 nm, Laser Science) is expanded by a telescope and focused to … The image of the wire is projected on a 2 quadrants photodetector (UDT sensors) with a 1000X magnification .
-
http://www.clays.org/journal/archive/volume%2033/33-3-161.pdf
Original magnifications of the micrographs, before reduction during publication ranged, for example, from 90,000 x (Figure 1), through 40,000x (Figure 3), to 1000x (Figure 10). Scanning electron micrograph of circular tubes of halloysite; note one telescoped within the other at the center …
Indicates content that may require registration and/or purchase.