-
Supplier: Wenzel Associates, Inc.
Description: The typical Multiplied Crystal Oscillator (MXO) is comprised of Wenzel’s industry leading VHF Ultra Low Noise OCXO integrated with several low noise multiplier stages. The MXO is easily customized to any fixed frequency between 200 MHz and 12 GHz. Options such as phase locking
- Oscillation Frequency: 100 to 500 MHz
- Oscillator Type: OCXO
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC PLL/IDCS CLK GENERATOR 48LQFP / Clock Generator 15MHz to 100MHz-IN 200MHz-OUT 48-Pin LQFP Product overview: MPC9893FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is
- Frequency: 200 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PLL Frequency Synthesizer Single 100MHz to 2800MHz 16-Pin LAM CSP T/R Product overview: LMX2326SLBX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 711MHz, 100MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1MHz, 711MHz, 100MHz,
- Supply Voltage: 1.71 to 3.63 volts
- Frequency: 100 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 100MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 100MHz,
- Supply Voltage: 2.25 to 3.6 volts
- Frequency: 100 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 841S101I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from a input reference of 25MHz. The input reference may be derived from an external source or by the addition of a 25MHz crystal to
- Supply Voltage: 3.3 volts
- Output Frequency: 100 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Richardson RFPD
Description: The PFD1K is a high frequency phase frequency detector with fully differential inputs and outputs. It features dual 7 bit programmable high speed prescalers which allow the PFD1K to operate up to 40 GHz for the reference and voltage controlled oscillator input frequency. The 8 GHz
- Supply Voltage: 3.3 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: PLLs with external oscillator clock sources and Reference Clock Output (REFO) Fail-Safe Clock Monitor (FSCM) with 8 MHz Back-up Fast RC (BFRC) oscillator Low-Power management modes - Sleep, Idle and Doze Integrated Power-on Reset (POR) and Brown-Out Reset (BOR) Debugger
- Pin Count: 36
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: DigiKey
Description: "Voltage Controlled Crystal Oscillator (VCXO) IC 100MHz 1 8-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 2.97 to 3.63 volts
- Output Frequency: 100 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Microchip Technology, Inc.
Description: Watchdog Timer: 1 Deadman Timer: 1 Breakpoints: 1 complex, 2 simple Oscillator: 1 Clock Management: Internal Oscillator Programmable PLLs and Oscillator Clock Sources Master Reference Clock Output Slave Reference Clock Output Fail-Safe Clock Monitor (FSCM) Fast Wake-up
- Pin Count: 64
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: DigiKey
Description: LVDS PLL CLOCK 100.000MHZ 3.3V
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Output Type: LVDS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350843-PL500-16SC Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Voltage Controlled Crystal Oscillator (VCXO) Package: Tube Frequency - Max: 18MHz Number of Circuits: 1 Standard Package: 100
- Supply Voltage: 2.25 to 3.63 volts
- Output Frequency: 18 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: CMOS, TTL
-
Supplier: Skyworks Solutions, Inc.
Description: compensate for crystal oscillator or intermediate frequency (IF) filter drift. As a result, crystal oscillators or crystals can replace temperature-compensated or ovenized crystal oscillators, reducing parts count and associated component cost. The device’s fine step size can
- Supply Voltage: 2.7 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Nexperia B.V.
Description: product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Low power consumption VCO-Inhibit control for ON/OFF keying and for low standby power consumption Center frequency up to 17 MHz (typical) at VCC = 4.5 V Choice of three phase
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: 4x156.25 MHz LVPECL SM806027UMG - Pin-Selectable 6x312.5/156.25 MHz LVPECL Sample Preconfigured PCIe Clock Generators SM806034UMG - 6x100 MHz HCSL SM806033UMG - 4x100 MHz HCSL Sample Other Pre-Configured Clock Generators SM806047UMG - 2x156.257812 MHz HCSL in 4x4mm
- Output Frequency: 12 to 875 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 805560-SI52112-B3-GM2R Packaging: Reel Mounting Style: SMD Frequency - Max: 100MHz Number of Circuits: 1 Input: Clock, Crystal Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 10-TDFN (3x3) Temperature Range -
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-QFN (2.5x3.2) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): CB3LV-3I-100M0000; ECS-3951M-1000-BN-TR; CB3LV-3C-100M0000; DSC1124BI1-100.0000;
- Operating Temperature: -40 to 105 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: protection In-Circuit Serial Programming™ (ICSP™) Programmable Brown-out Detection and Reset generation DC to 40 MHz external clock input Internal FRC input with PLL active (4x, 8x, 16x) 4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x) 10
- Clock Speed: 120 MHz
- Internal RAM Size: 2 KB
- Internal ROM Size: 24 KB
- Number of Timers: 3
-
Supplier: Silicon Labs
Description: PLLs Crystal or clock input <100 ps pk-pk period jitter for any configuration Glitchless switching between output frequencies I2C programmable or pin-controlled Excellent PSRR: no discrete components required Factory and field-progammable versions available Two-week sample lead time
- Oscillation Frequency: 0.008 to 133 MHz
- Operating Temperature: -40 to 85 C
- Load Capacitance: 5 to 15 pF
- Drive Level: 0.15 milliwatts
-
Supplier: Richardson RFPD
Description: Demonstration Circuit 2429A is a PLL/VCO Supply and Reference Frequency Board that features the LT3042, an ultralow noise and ultrahigh PSRR RF linear regulator. When powered from a 6V to 20V lab or wall wart supply, the DC2429A produces four ultralow noise supplies using seven LT3042s. These
- Category: Development Board
-
Supplier: Integrated Device Technology
Description: The 841602I is an optimized PCIe and sRIO clock generator and member of the family of high-performance clock solutions from IDT . The device uses a 25MHz parallel crystal to generate 100MHz and 125MHz clock signals, replacing solutions requiring multiple oscillator and fanout buffer
- Supply Voltage: 3.3 volts
- Output Frequency: 25 to 400 MHz
- Operating Temperature: -40 to 85 C
- Clock Skew: 55 ps
-
Supplier: ValueTronics International, Inc.
Description: demodulation quality of input signals. Additional Features: 100 MHz to 3 GHz measurement range 1 kHz signal source The Agilent 4352B test system can evaluate the characteristics of VCOs and PLLs that are essential to designing local oscillators used in RF wireless
- Frequency Range: 3,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: opt-H) internal ref. Frequency Step 1.0 MHz minimum External 10 MHz level +3 dBm ± 3 dB, 50/75 Ω (opt-E) The Cross Technologies 2015-75 Upconverter converts 70 ± 18 MHz to 250 to 750 MHz in 1 MHz steps with low group delay and flat frequency response. Synthesized
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Silicon Labs
Description: other requirements listed in ITU-T G.8262/Y.1362. The Si5328 accepts two input clocks ranging from 8 kHz to 710 MHz and generates two output clocks ranging from 8 kHz to 808 MHz. The two outputs are divided down separately from a common source. The Si5328 can also use the TCXO as a
- Supply Voltage: 3.3 volts
- Clock Skew: 100 ps
- Output Frequency: 0.008 to 808 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Silicon Labs
Description: solutions. Features Worldwide FM band support (64–108 MHz) Worldwide AM band support (520–1710 kHz) LW band support (144–288 kHz) SW band support (2.3–30 MHz) RDS/RBDS demodulator/decoder Advanced AM/FM noise blankers Advanced AM/FM hi-cut audio control Advanced FM hi-blend audio
- Operating Frequency: 0.52 to 108 MHz
- Supply Voltage: 5 V
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Support 2 Year Warranty Specifications: Internal Rate Generator Rate (T0 period): 0.0002 Hz to 5Mhz Resolution: 10 ns Accuracy: 1ns + (0.0001 x Period) T0 Period Jitter (RMS): < 250 ps Timebase: 100 MHz, low jitter PLL Oscillator: 50 MHz, 20 ppm crystal
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Infineon Technologies AG
Description: support) 2 x synchronous serial interface (SSC) for SPI communication On-chip oscillator and PLL for clock generation One high voltage monitoring input with wake-up functionality High speed current sense amplifier for motor current sensing via shunt Measurement unit: 10-bit diagnostic
- Clock Speed: 60 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: SPI communication On-chip oscillator and PLL for clock generation One high voltage monitoring input with wake-up functionality High speed current sense amplifier for motor current sensing via shunt Measurement unit: 10-bit diagnostic ADC with 15 multiplexed inputs 12-bit user ADC with
- Clock Speed: 60 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: of Features Six programmable gate drivers with integrated charge pump for N-Channel MOSFETs Integrated CAN 2.0 transceiver 2 x 14-bit SDADCs with 2 differential inputs 2x UART Transmitter (with LIN support) 2 x synchronous serial interface (SSC) for SPI communication On-chip oscillator and
- Clock Speed: 60 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: interface (SSC) for SPI communication On-chip oscillator and PLL for clock generation One high voltage monitoring input with wake-up functionality High speed current sense amplifier for motor current sensing via shunt Measurement unit: 10-bit diagnostic ADC with 15 multiplexed inputs
- Clock Speed: 60 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
Find Suppliers by Category Top
Featured Products Top
-
. The 312.5MHz frequency is defined by the IEEE 802.3 standard as a native high-speed reference clock, perfectly aligned with the underlying clock architecture of 800G, 1.6T, and 3.2T optical modules. By employing a true fundamental-frequency 312.5MHz crystal oscillator rather than relying on PLL (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
. Specifications: Operation temperature range : -40~105°C Power supply voltage : 1.8~ 3.3V Vc Input impedance : 5MΩ Standby function : Oscillation stop Output frequency : 2MHz-80MHz Output : CMOS Pull ability : ±100ppm minimum (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package. This component supports Supply Voltage Range from 1.6V to 3.3V. This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The 5.0 x 3.2 mm ECX2-LMV is now available at the 100.000 MHz and 125.000 MHz developed frequencies at the CN option of ±25ppm over the industrial operating temperature range of -40°C ~ +85°C. (read more)
Browse Oscillators Datasheets for ECS Inc. International -
High-Performance Differential Output Crystal Oscillator The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
-temperature environments up to +125°C. This crystal oscillator is built to withstand these extreme conditions and provide reliable performance. With the demanding quality standards of the automotive industry, Interquip’s crystal oscillator for BMS is rigorously tested and meets AEC-Q100 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
High-Performance Quartz Crystal Oscillators for Memory Products Interquip's high-quality crystal resonators and oscillators offer superior performance in memory product applications. With a range of frequencies (25MHz to 100MHz) and sizes, these components are tailored (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
A low phase noise microwave source for atomic spin squeezing experiments
in 87Rb
Wenzel ULN 100 MHz Crystal Oscillator PLL SRS FS725 Rb Atomic Clock HELA-10D HELA-10D .
-
A sensor less brushless DC motor controller based on Actel Fusion mixed- signal FPGA
… internal device is available to users ranged with 2~8Mbit which concludes flash memory and 30 channels, A/D transfer converter which accuracy up to 12bit and sampling rate up to 600Ks/s, the RC-chip 100MHz oscillator and PLL (phase locked loop) all …
-
Improving short and long term frequency stability of the opto-electronic oscillator
Locking our OEO to an external 100 MHz oscillator through our PLL circuit and frequency control device in the OEO loop improves the long-term frequency stability to that of the reference oscillator and at the same time maintains its low phase …
-
Energy monitoring system for security and power management applications
The phase-locked loop ( PLL ) and 100 MHz RC oscillator are used to generate the system and peripheral clocks.
-
Ultra stable and very low noise signal source using a cryocooled
sapphire oscillator for VLBI
From Fig. 4, one can clearly see that the bandwidth of the PLL controlling the 100 MHz quartz oscillator is about 100 Hz.
-
High-fidelity quantum control using ion crystals in a Penning trap
The bandwidths of the DRO PLL (to the 100 MHz crystal oscillator ) and the 124 GHz Gunn diode oscillator PLL (to the DRO) are 100 kHz and several times 100 kHz, respectively.
-
MMIC-based module-level frequency generation for e-band communication systems
The first module is build with commercially available VCO and PLL using a 100 MHz reference oscillator .
-
High accurate timestamping by phase and frequency estimation
Both clocks are generated via two PLLs from a single 100 MHz oscillator .
-
Low Noise Signal Generation for Pulsed Doppler Radar Systems
The VHF-VCXO signal is not correlatedto the 5 MHz oscillator beyond the PLL bandwidth ( 100 -200 Hz).
-
http://www.microsemi.com/document-portal/doc_download/130932-microsemi-smartfusion-fpga-fabric-user-s-guide
When the PLL is bypassed, the 100 MHz RC oscillator can be divided by the divider factor in Table 2-15 on page 38.
Indicates content that may require registration and/or purchase.