-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky Diodes & Rectifiers 12 Amp 100V Schottky Rectifier Product overview: FSV12100V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 100 Amps 1200V
- Features: Other, Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Bridge Rectifiers 100 Amps 1200V
- Features: Other, Rectifier Diode
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 10 Amp 100V Schottky Rectifier
- Features: Other, Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: Features: Mounting Hole For #10 Screw High Conductivity Metal Case Any Mounting Position Surge Rating of 300 Amps Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL Rating 1 L ead Free Finish Maximum Ratings: Operating Temperature: –55°C to +150°C Storage
-
Supplier: Allied Electronics, Inc.
Description: Features: Low Forward Voltage and Any Mounting Position Surge Overload Rating Of 150 Amps Silver Plated Copper Leads Lead Free Finish Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and MSL Rating 1 Maximum Ratings: Operating Temperature: –55°C to +150°C Storage
-
Supplier: Radwell International
Description: SI BRIDGE RECTIFIER, 100V, 40 AMP. FREE 2 YEAR RADWELL WARRANTY
- IFSM: 40 amps
- Features: Rectifier Diode
-
Supplier: RS Components, Ltd.
Description: Bridge rectifier 2Amp 100v, DBLS202G RD
- Rectifier Configuration / Technology: Bridge
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: 4amp rectifier 100v, S4B R6
- trr: 1,500 ns
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: NextPower 100 V, standard level gate drive MOSFET. Qualified to 175 °C and recommended for industrial and consumer applications. Features and benefits Low Qrr for higher efficiency and lower spiking 267 Amps ID(max) continuous current rating Low QG × RDSon FOM for high efficiency
- V(BR)DSS: 100 volts
- IDSS: 267,000 milliamps
- VGS(off): 20 volts
- PD: 341 milliwatts
-
Description: R-SI BRIDGE 600V 100AMP
- VF: 1.2 volts
- Tj: -40 to 125 C
- Features: Other, Rectifier Diode
-
Supplier: Mersen
Description: A30QS Amp-Trap® high speed fuses are intended for the protection of Power Semiconductors such as diodes, phase control SCRs and other power semiconductor devices. The A30QS is recommended for new applications providing solutions for your critical protection needs at 300V and less
- Voltage Rating: 300 volts
- Current Rating: 6,000 amps
- Rated Breaking Capacity: 63,000 amps
- Operating Temperature: 80 C
-
Supplier: ODG (Origin Data Global)
Description: Schottky Diodes & Rectifiers 16 Amps 100V
- Features: Rectifier Diode, Schottky Barrier Diodes
-
Description: SCR THYRISTOR 22 AMP TO 48
- VDRM: 1,000 volts
- IT(RMS): 35 amps
- TJ: -65 to 125 C
- ITSM: 22 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: SCRs Thyristor 100v 0,8Amp
-
Supplier: Nexperia B.V.
Description: applications Strong avalanche energy rating (Eas) Avalanche rated and 100% tested Ha-free and RoHS compliant LFPAK88 package Applications Synchronous rectifier in AC-DC and DC-DC Primary side switch in DC-DC BLDC motor control Full-bridge and half-bridge applications Battery protection
- V(BR)DSS: 80 volts
- IDSS: 270,000 milliamps
- VGS(off): 20 volts
- PD: 341 milliwatts
-
Supplier: Littelfuse, Inc.
Description: 8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for
- VDRM: 600 volts
- IT(RMS): 8 amps
- IH: 10,000 mA
- VTM: 1.6 volts
-
Supplier: Woo Audio Inc.
Description: Sophia Princess Mesh Plate 274B rectifier $160 (1 pc) with 30-day warranty Wide open soundstage, full body, silky smooth, a great combination with the above tubes. Buy and ship independently. Sophia Electricâ„¢ 274B tube is a premium rectifier tube for a 5U4/5R4/5AR4 direct replacement
- Frequency Response: 0.000008 to 0.05 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Win Source Electronics
Description: RGP02-16 AMP; RGP02-16 TR; RGP02-16; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
- VF: 1.8 volts
- VR: 1,600 volts
- IR: 0.005 mA
- trr: 300 ns
-
Supplier: Woo Audio Inc.
Description: Price: $2500 Color Black Silver * AMP and PSU ship in a molded foam within a double-wall box * Power supply umbilical cord is included. * 1 pair of 300B, 6SN7, and 2 tube rectifiers are included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to
- Type: Amplifier
-
Supplier: Nexperia B.V.
Description: 425 Amp continuous current, standard level gate drive, N-channel enhancement mode MOSFET in LFPAK88 package. NextPowerS3 family using Nexperia’s unique “SchottkyPlus” technology delivers high efficiency and low spiking performance usually associated with MOSFETs with an integrated Schottky or
- V(BR)DSS: 40 volts
- IDSS: 425,000 milliamps
- VGS(off): 20 volts
- PD: 375 milliwatts
-
Supplier: Nexperia B.V.
Description: 500 Amp continuous current, standard level gate drive, N-channel enhancement mode MOSFET in LFPAK88 package. NextPowerS3 family using Nexperia’s unique “SchottkyPlus” technology delivers high efficiency and low spiking performance usually associated with MOSFETs with an integrated Schottky or
- V(BR)DSS: 40 volts
- IDSS: 500,000 milliamps
- VGS(off): 20 volts
- PD: 375 milliwatts
-
Supplier: Radwell International
Description: THYRISTOR, SCR, 12 AMP, 100 V, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: LNCT28PF01WWLNCT28PF01WW.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180mA, 275mA HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Base Product Number: LNCT28PF01 Product Status: Obsolete
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 204 KG [449.742 LB ] Dimensions Product Height : 18 MM [.7 INCH ] Product Length : 41.5 MM [1.63 INCH ] Product Width : 18.2 MM [.71 INCH ] Electrical Characteristics Motor Drive Input Current (AMP) : 320 Operating Voltage (Max) (VAC) : 415 Overvoltage
- Rated Current: 320 amps
- Standards and Certifications: RoHS Compliant
- Filter Type: Single Phase
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate Features 0.2, 2, 20, 200, 300 & 600V AC or AC+DC voltage ranges 2, 20, 200 mA & 5A AC or AC+DC current ranges Accuracy to 0.03% of full scale, 0.1% to 100% of FS, 10 Hz to 5 kHz 0.03% accuracy of full scale at crest factor to 3.0 True RMS AC
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
Find Suppliers by Category Top
Featured Products Top
-
Voltage Multipliers Inc. manufactures high voltage assemblies ranging from 5kV to 40kV, 70nS to 3000nS, 50mA to 2.2A. VMI's Single Phase Bridges are assembled with VMI diodes, then (read more)
Browse Rectifiers Datasheets for Voltage Multipliers, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
100 Amp UL 943 HF GFCI Product Features • 208 VAC - single (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
loads. With low input currents, high open-loop voltage gain (100V/mV), 200KHz bandwidth, and rapid 0.1V/µs slew rate, the ALD 2706 is a versatile, micropower dual op amp. It processes a 0.998V analog signal with a 1.000V supply, requiring only 0.1pA input bias current. Furthermore, its robust (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
/480V) Operating Voltage Range: Typically 85% to 110% of rated voltage (408 - 528 VAC) Current: Up to 60 Amps (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
The LineGard™ 30 Amp Portable Series GFCI Product Features Various voltages available (see (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
TDK Corporation announces the introduction of the 100A TDK-Lambda iJC series of POL (Point of Load) non-isolated DC-DC converters. Being PMBus™ compliant and featuring digital control, these converters providebetter dynamic (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
Spectrometry, Military, Aerospace, Pockel Cell, HV discharge, and sensing applications that use the opto-diode as a HV linear regulator, HV variable load, or HV Op-Amp. Our OZ200SG 20kV device (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
VMI's New OC200G and OC200HG 20kV Optocouplers are ideal for high voltage solid (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc.
More Information Top
-
A 48 V output DC-to-DC resonant converter suitable for telecommunication applications
" 100 Amp Switched node Charging Rectifier for Three-phase Hains", IEEE INTELEC,. .... GottI, "A Nev Current-node Controlled - 48V /lOOAnp.
-
30 Amp and 50 Amp Switchmode Rectifier Utilize Minimum Rack Space
POWER CONVERSION PERFORMANCE FOR SMR 48V /30A. .... 4---LOA 100 .LOADO. .... Output Current 0 - 33 Amps (30 Amp ) 0 - 55 Amps (50 Amp) Regulation Load ± .1% adjustable .... 50 Amp Rectifier , 48 Volt Nominal SMR 48/50 .
-
Use of temperature compensating device in telecom cabinets exposed to outdoor environments
…"Gates" battery floated at 2.30 Vpc @ 25" C will accept 90- 100 ma of float … on a relay rack, or configured as a plug-in card on a control panel or rectifier . .... that 1°C change in battery case temperature will cause a change in the - 48v rectifier output of .... At Lakeville Remote Subscriber Carrier 3 sets of Eagle Picher, 50 amp -hour batteries were installed in…
-
CR4 - Thread: How much AC power needed to meet DC Load
I have a constant load of 100KW, 48V DC. .... suggest good rectifier and filter circuits. .... • For 100 KW @ 48VDC you need 2084 amp .
-
NYS Price List July 17, 2006
…CON-SNTP-15500YMM SMARTNET 24X7X4 15500 MM Y with LC 6 77.00 $ 0% 77.00 $ CON-SNTP-15501EDFA 24x7x4 Svc, ONS 15501 Erbium-Doped Fiber Amp 3,735.00 $ … NEBs ETSI AC Power Rectifier 332.00 $ 0% … $ 0% 1,162.00 $ CON-SNTP-216DC100 SMARTNET 24X7X4 DCF of - 100 ps/nm 623.00 … Order Svc for Each Indiv Comp - $ 0% - $ CON-SNTP-454ECM48V 24x7x4 Svc, ONS15454SDH Alarm,- 48V .
-
Stancor - P-6377 - Transformers - Transformer - Allied Electronics
Transformer,Power;192VA;Chassis;Pri:115/230V;Sec: 48V ;Sec:4A;Solder Lug;50/60Hz. .... Diodes > Rectifier & Schottky Diodes. .... Power Supply;AC-DC;12V@1.7A; 100 -264V In;Open Frame;Panel Mount;Linear. .... Switch, Pushbutton, PANEL MOUNT, SINGLEPOLE, 0.1 AMP , Actuator BUTTON .
-
Design features of a new frequency shift carrier telegraph system
AMP . .... - 48v . .... of 2 rna flows through Ll, CR9, emitter-base junction of Q2, and back to the rectifier . .... Typical channel 100 wpm .
-
The deionization time of thyratrons: a new method of measurement
a.c. mains by means of a rectifier . .... the observations were made had a time scale of about 10 mm for 100 microsec, enabling times … of substantially square waveform, having a duration 2y/(CL) sec and a peak value E/(2R) amp . .... Vr- 48V ^ -120V .
-
Class Z chipset uses direct digital feedback amplifier (DDFA) technology for a listening experience to rival the best linear amplifiers
The chipset creates a highly scalable amplifier architecture that suits power levels from 100 W up to … more traditional linear solutions, Class Z integrates the functions of DAC, DSP, pre- amp and power amp .... • Rectifier controller from Zetex said to optimise flyback converter design 27th May 2008. .... TPS2393PW - Full Featured - 48V Hot Swap Power Manager, Industr...
-
100 Amp Switched Mode Charging Rectifier for Three-Phase Mains
Block diagram of 100 Amp switched mode rectifier . .... CHARGING RECTIFIER 48V /60V/lOOA .
Indicates content that may require registration and/or purchase.