Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sullair Corporation
Description: Sullair 1300 Tier 3 rotary screw portable air compressor delivers ... Unit is designed for reliability and total accessibility. Powered by a Tier 3 emissions compliant Caterpillar engine. Mounting options are tri-axle, four-wheel steerable and less running gear. Enclosure is made of
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 1,300 to 1,600 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Aggreko
Description: 1600 cfm Electric Compressor Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psi and flowrates between 400 and 1,600 cfm, using either diesel engines or electric motors as the source of
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,600 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Supplier: Aggreko
Description: 1500 cfm Electric Compressor Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,500 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime.
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,500 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
-
Supplier: Aggreko
Description: 1500 cfm Diesel Compressor Aggreko's diesel air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,600 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,500 SCFM
- Power Source: Diesel
- Features: Integral Cooler
-
Supplier: Aggreko
Description: 400 cfm Electric Compressor Capable of delivering 100% oil-free air at pressures up to 135 psig and flowrates up to 400 cfm, Rental aftercoolers, dryers, manifolds, hoses, air receivers and other rental air accessories available. Features 24/7 Aggreko
- Discharge / Operating Pressure: 135 psi
- Flow Capacity: 400 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Supplier: Ingersoll Rand Air Compressors
Description: Electric-Driven Single Stage Air Compressors Designed for the professional, our 3 HP and 5 HP single stage compressors are ideal for almost anyone, from individuals that thrive on do-it-yourself projects to the professional air compressor user. When performance is
-
Supplier: Central Air Compressor Co.
Description: compressors with convenient point-of-use versatility. Models are available with electric or gas drive, delivering up to 25.3 cfm @ 100 psi. Features: Fully Enclosed Belt Guard Tank Drains and Discharge Valve Quiet Operation Limited Vibration Portable Convenience
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 25.3 SCFM
- Horse Power: 1.5 to 12.75 HP
- Power Source: AC Single Phase, Gasoline
-
Supplier: Sullair Corporation
Description: The Sullair OFS Series of air compressors utilizes proprietary rotary screw technology in providing 100% oil free air. Available in horsepower ranges from 100 to 350 hp (75 to 261 kW) Sullair OFS Series compressors are capable of providing pressures
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Screw
-
Supplier: Central Air Compressor Co.
Description: From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available.
- Discharge / Operating Pressure: 100 to 350 psi
- Flow Capacity: 185 to 1,800 SCFM
- Power Source: Diesel
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Accuris
Description: COMPRESSOR, HIGH PRESSURE AIR, 100 CFM, NAVAL SHIPBOARD SERVICE
-
Supplier: Kaeser Compressors, Inc.
Description: Capacity: 60 cfm (operates up to 60 lb. paving breaker) Pressure: 100 psig Standard (specific pressure range dependent on model and package chosen) Features: Single stage, oil injected rotary screw airend with power-saving proprietary Sigma Profile 4-cycle, V-twin industrial duty Honda
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 60 to 295 SCFM
- Horse Power: 20.8 HP
- Mounting: Portable
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: You shouldn’t have to sacrifice quality and durability with your air compressor purchase. That’s why FS-Curtis created the CT Series. These reciprocating compressors combine our signature performance and reliability with a simple industrial design, making them the most rugged —
- Discharge / Operating Pressure: 15.9 to 29.7 psi
- Horse Power: 5 to 10 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Kaeser Compressors, Inc.
Description: Capacity: 92 cfm Pressure: 100 psig (specific pressure range dependent on model and package chosen) Standard Features: Single stage, oil injected rotary screw airend with power-saving proprietary Sigma Profile Heavy duty, 3-cylinder Kubota engine Engine rated 24.8 hp Uses diesel
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 92 SCFM
- Horse Power: 24.8 HP
- Compressor Technology: Rotary Screw
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors
- Discharge / Operating Pressure: 22 to 22.5 psi
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 40.9 CFM @ 90 PSI Quiet, 10 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant;
- Flow Capacity: 40.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire two stage electric compressor packages are available from 5 to 10HP (Iron Series), delivering15.3 to 35 CFM at 100psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All BelAire Two
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Air Compressors Direct
Description: last longer Start-Stop Pressure Switch •Automatically starts the compressor when system pressure drops Develops 14.6 CFM @ 40 PSI; 12.4 CFM @ 100 PSI •Plenty of power to run a wide range of air tools •100% factory tested at full pressure Easy To Maintain
- Flow Capacity: 14.6 to 12.4 SCFM
- Horse Power: 3.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: last longer Start-Stop Pressure Switch •Automatically starts the compressor when system pressure drops Develops 8.3 CFM @ 40 PSI; 7.1 CFM @ 100 PSI •Plenty of power to run a wide range of air tools 1/2" Pressure Regulator •100% factory tested at full
- Flow Capacity: 8.3 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: Air Compressors Direct
Description: & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Rogers Machinery Company, Inc.
Description: DELIVERS MORE CFM PER HORSEPOWER PRECISION-FIT, INDUSTRIAL-GRADE MAIN ROLLER BEARINGS SUPPORT ALL ROTATING PARTS FOR LONGER PUMP LIFE ROBUST INTERCOOLER INCREASES COMPRESSOR EFFICIENCY OIL LEVEL SIGHT GLASS IS CONVENIENTLY LOCATED FOR EASY MONITORING METAL INTAKE FILTER/SILENCER IS
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.9 to 29.7 SCFM
- Horse Power: 5 to 10 HP
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life 10" pneumatic wheel and handle kit for ease of mobility Top load panel with positioning holes allows unit to transport loads up to 100
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: ALMiG USA Corporation
Description: 100% load. The BELT series lowers your investment cost + overall livecycle costs of the compressor station by having extended maintenance periods! Due to its unique design it operates under any ambient conditions even as marine compressor for navy applications or on drilling
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 11,336.0187 to 14,796.8593 SCFM
- Horse Power: 100 HP
- Lubrication Style: Lubricated
-
Supplier: Thomas An Ingersoll Rand Business
Description: Applications Oxygen Concentrators (Portable DC) Business Machines Copiers Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Floor Cleaners Plastic Welding Lift Chairs Water Treatment Foam Field Markers Fertilizer Mixing
- Discharge / Operating Pressure: 40 to 100.1 psi
- Flow Capacity: 0.3 to 0.8 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Description: 17.0 to 52.2 m³/hr (10.0 to 30.7), pressure up to 1 bar. Can be fitted with a compressed air after-cooler if required. Compressors V-DTR Dry running Volume flow 100 to 153 m³/hr 58.8 to 90 cfm Dry running rotary vane compressor with bearings on both sides of the
- Flow Capacity: 2.1 to 51.7 SCFM
- Lubrication Style: Oil-free
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 100 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed
-
Supplier: Cole-Parmer
Description: Includes pressure regulator
control your compressor air to match pump requirements • 24 cfm (0.68 m3), 100 psi (6.9 bar) minimum air required to achieve max rated flow • Rated for ATEX Zone 2, EEx II 3 G c IIC T6; NEC rated to Class 1, Division 2, - Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Honeywell International, Inc.
Description: MEDIA AIR CLEANER TYPE 4 INCH 25 INCH 22 INCH MERV 11 FILTER TYPE AIRFLOW RATING 2000 CFM STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM APPLICATION GAS, OIL AND ELECTRIC FORCED WARM AIR FURNACES AND WITH COMPRESSOR COOLING, HEAT PUMP TEMPERATURE RATING -40 TO 140 DEG F
- Length: 22 inch
- Height: 25 inch
- Width / Ring Size: 4 inch
- Features: Other
-
Supplier: ALMiG USA Corporation
Description: 100% load. The BELT series lowers your investment cost + overall livecycle costs of the compressor station by having extended maintenance periods! Due to its unique design it operates under any ambient conditions even as marine compressor for navy applications or on drilling
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 94.290249 to 125.014038 SCFM
- Horse Power: 29.484848467862 HP
- Lubrication Style: Lubricated
-
Supplier: BelAire
Description: Series compressors with convenient point-of-use versatility. Models are available with electric or gas drive, delivering up to 25.3 cfm @ 100 psi. FEATURES: Fully Enclosed Belt Guard Tank Drains and Discharge Valve Portable Convenience 1 Year Warranty
- Discharge / Operating Pressure: 135 to 175 psi
- Horse Power: 1.5 to 12.75 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable
-
Supplier: Kaeser Compressors, Inc.
Description: Models: SFC 75 - 515 series Horsepower: 100-700 hp Capacities: 125-3133 cfm Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen) Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 124 to 3,133 SCFM
- Horse Power: 100 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Macnaught USA, Inc.
Description: air compressor 18cfm/min (.5m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump inlet 1″ BSP(F) / 1″ NPT (F) Features & Benefits: Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Oil inlet (1” NPT) Large exhaust port Oil
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less design Safety pressure relief valve installed Enclosed crankcase Long service free life Permanently lubricated & sealed bearings Cast iron cylinders Range Technical Overview Capacity up to 5.4 cfm / 153 l/min Pressure to 100 psi / 6.9 bar Possible
- Discharge / Operating Pressure: 50 to 175 psi
- Flow Capacity: 1.4 to 5.4 SCFM
- Horse Power: 0.250085123822866 to 1.10568181754483 HP
- Power Source: AC Single Phase, DC
Find Suppliers by Category Top
Featured Products Top
-
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental provides best (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
rental units and accessories, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
of ice, supply oxidizing air for power plants or start jets for aircraft turbines. Screw Compressors The all-round geniuses Unrivalled versatility. These two words describe in a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
of the electrical energy used by an industrial air compressor is converted into heat. In many cases, a heat recovery unit can recover 50-90% of the available thermal energy. It has been estimated that approximately 50,000 btu/hour of energy is available for each 100 cfm of compressor capacity [19]. Payback periods
More Information Top
-
Feasibility Study of Hydrogen Production at Existing Nuclear Power Plants
The control air system consists of a 100 - cfm air compressor , 500-scf storage vessel, and piping network.
-
Arizona Public Service - Alternative Fuel (Hydrogen) Pilot Plant Design Report
The control air system consists of a 100 - cfm air compressor , 500-scf storage vessel, and piping network.
-
States > Louisiana > State > Forms > Department of Environmental Quality > [LA FORM 2002-01-cost] UST Trust Fund Cost Control Guidance
AIR COMPRESSOR - 100 cfm to 185 cfm .
-
Evolution of High-Pressure, Flexible-Capacity air Compressors to Convert Smaller Vessels for use in Marine Seismic Exploration Industry
While the need for fixed, permanent onboard high-pressure compressors on application-specific vessels will continue, equipping smaller vessels with reliable, high-pressure (2000 to 5000 psi), flexible capacity ( 100 to 800 cfm ) air compressors will help meet exponentially growing demand.
-
In Situ Remediation of Chlorinated Solvent Plumes
Upon extraction, the groundwater will pass through a low profile air stripper equipped with a 2,800 L/min ( 100 cfm ) compressor to deliver air to the stripping tower (USACE, 2001).
-
Sand Erosion In Critical Equipment -- A Progress Report On API Research
The piping system is connected to a 315 CFM , 100 psi air compressor .
-
FINAL SYSTEM DESIGN DESCRIPTION OF THE EBR-II REACTOR HYDRAULIC TEST FACILITY (RHTF).
The 3-ton building crane, 17.8- cfm ( 100 -psi) air compressor , and hot-air, oil-fired furnace that were in the building were also moved and remain in use in the building.
-
Vinyl Chloride
PJunPS Air com- pressor 2,600 CFM , 100 Hp, centrifugal Material .
-
The Sanford Underground Research Facility at Homestake
A dedicated compressor provides 100 cfm of compressed air capacity for general use.
-
Interfacial Area and Interfacial Transfer in Two-Phase Flow Systems (Volume I. Chapters 1-5)
An additional 100 hp air compressor with 450 CFM capacity is also available if necessary.
Indicates content that may require registration and/or purchase.