-
Supplier: Carlisle
Description: Name: SV100 2 Gallon Pressure Feed outfit Part Number: 98-3163 Gun: SV100 HVLP Pressure Feed Pump: no pump Tank: 83Z Series Model 220 Flow(GPM) @ 60c/m: 1 Market: Painter-Decorator-Contractor
- Air / Supply Pressure: 20 to 27 psi
- Air Flow Consumption: 10 to 14 SCFM
- Air Supply Pressure: 20 to 27 psi
- Air Flow / Gas Consumption: 10 to 14 SCFM
-
Supplier: Myers by Pentair
Description: PRO-Source PLUS steel pressure tanks are designed and manufactured for lasting durability and value. From 19 - 119 gallons maximum capacity. 100% Leak Tested Heavy-Gauge Steel Tank Construction Seamless, One-Piece Water Cell Electrostatically-Applied Polyester
- Volume Capacity: 19 to 119 gallons
- Diameter / Width: 16 to 24 inch
- Height: 21 to 68 inch
- Features: Corrosion Protection
-
Supplier: WellMate
Description: Our in-line pressure tanks are designed for use in water storage applications for private wells. Features & Benefits 2 and 4.6 gallon sizes. Light weight drawn steel shell construction. Butyl diaphragm for dependable service. Maximum working pressure is 100 psi.
-
-
Supplier: Honeywell International, Inc.
Description: HORIZONTAL TYPE ASME SECTION VIII, DIV 1 APPLICABLE STANDARD COMMERCIAL APPLICATION MAXIMUM 240 DEG F TEMPERATURE RATING MAXIMUM 125 PSI PRESSURE RATING 1/2 INCH X 1/2 INCH INLET/OUTLET CONNECTION STEEL TANK MATERIAL 16 1/4 INCH DIA X 68 1/4 INCH H TANK DIMENSIONS FACTORY PRE
- Volume Capacity: 22.6 gallons
- Diameter / Width: 16.25 inch
- Height: 68.25 inch
- Pressure Rating: 125 psi
-
Supplier: Bell & Gossett, a xylem brand
Description: the expansion forces of system water and provides proper pressurization under varying operating conditions Tanks Sizes: 15-505 gallons Standard Working Pressures: 150 PSI for 15-100 gallon tanks 125 PSI for 120-505 gallon tanks Higher
- Volume Capacity: 15 to 505 gallons
- Pressure Rating: 0 to 150 psi
- Features: Other Tank
- Material: Steel
-
Supplier: CECOR
Description: transported for batch recycling. The coolant sump can be topped off with fresh coolant from the Coolant Dispenser side of the CE50. Both tanks have pump-in/pump-out capability. The CE50-100/100PT has two 100-gallon tanks on a single chassis , a sump cleaner
-
Supplier: CECOR
Description: Sump Shark. •Two completely separate tanks on one chassis. •Each tank has pump in/pump out capability •F10 1 cu. ft. filter on sump cleaner side Full Specs Series: CE10 Tank Size Options: (2) 60 Gal (227 L) or (2) 100 Gal (379 L) Standard Transport: PT - Push and Tow (See
-
Supplier: CECOR
Description: is onboard unit. Each tank has pump in/pump out capability Full Specs Series: CP50 Tank Size: (2) 100 gallon tanks (379 L) Transport: PT - Push/Tow - Push & Tow Bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) Filter:
-
Supplier: Air Compressors Direct
Description: Tank Size 5 Gallons Power 4.4 CFM @ 90 PSI Durable 4 HP Honda OHV Engine •4.4 CFM at 100 PSI is ideal for small jobs •Pneumatic throttle control Cast Iron Pump Cylinder •Rugged and long lasting •Stainless steel braided discharge hose 5 Gallon Powder Coated Twin
- Flow Capacity: 4.4 SCFM
- Horse Power: 4 HP
-
Supplier: ZCL Composites, Inc.
Description: OUR SUMP/DRAIN TANKS ARE THE PREFERRED SOLUTION FOR PUMP STATIONS ZCL | Xerxes underground sump/drain tanks offer a virtually maintenance-free storage solution for pump stations. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel
- Volume Capacity: 5,000 to 20,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: Oil-Rite Corp.
Description: strainer to help maintain liquid quality. There is a 2” female NPT return connection and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh aluminum and stainless steel suction filter within the reservoir filters larger debris. A low
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Mi-T-M Corporation
Description: · Industrial 1800-watt generator with two NEMA 5-15R receptacles ·Total harmonic distortion (THD) less than 5% ·100% copper windings Engine: Industrial Honda OHV engine Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder
- Flow Capacity: 10.9 to 16.3 SCFM
- Power Source: Gasoline
- Mounting: Portable, Skid / Base Plate Mounted, Tank Mounted
- Compressor Technology: Reciprocating Piston
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The Gamajet PowerFLEX was specifically engineered to offer the most efficient and effective cleaning available for vessels with capacities of 5,000 to 25,000 gallons. In the past, small, high pressure tank cleaning machines or large, bulky low pressure machines were the
-
Supplier: Air Compressors Direct
Description: Tank Size 1 Gallons Power N/A Oil-Free 1 Gallon Air Compressor •Great for inflation, brad nailing, stapling, & air brushing User Friendly Design •Easy to transport & store Easy To Read Pressure Gauges •Accurately control tank & line pressure Accessories
- Power Source: AC Single Phase
-
Supplier: Oil-Rite Corp.
Description: GPM at 30 PSI. The 2 HP, 1150 RPM, TEFC motor is operated by three phase power at 230/460V 60Hz. The 100 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Air Compressors Direct
Description: and a magnetic starter Professional Features •ASME/CRN certified tank and safety valves •Fully enclosed motor with high flow belt guard •Automatic tank drain; start-stop pressure switch control Horizontal Tank Fits Conveniently In Most Shops And Garages •120 gallon
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 37.23 to 35.37 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
-
Supplier: Oil-Rite Corp.
Description: quality. A baffle in the tank separates sediment and reduces turbulence. There is a 100 mesh stainless steel suction filter inside the reservoir to filter larger debris. The 23 micron, 1000 beta, cellulose filter near the outlet helps maintain liquid quality. The filter has a spin-on
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Air Compressors Direct
Description: horsepower electric motor Professional Features •ASME/CRN certified tank and safety valves •Fully enclosed motor with high flow belt guard •Start-stop pressure switch control Vertical Tank Fits Conveniently In Most Shops And Garages •60 gallon tank; 1/2" outlet •2
- Discharge / Operating Pressure: 165 psi
- Flow Capacity: 15.9 to 10.7 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Oil-Rite Corp.
Description: near the system outlet, adjustable from 1.5 to 150 PSI, and housed in a NEMA 4 enclosure · A stainless steel bypass relief valve used to set system output pressure, adjustable from 30 to 100 PSI. · A stainless steel bypass relief valve used for pump pressure relief, adjustable
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: CECOR
Description: Sump Shark. •Two completely separate tanks on one chassis. •Each tank has pump in/pump out capability •F10 1 cu. ft. filter on sump cleaner side Full Specs Series: CE10 Tank Size Options: (2) 60 Gal (227 L) or (2) 100 Gal (379 L) Standard Transport: PT - Push and Tow (See
-
Supplier: Watts
Description: frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, pump discharge, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed
- Maximum Liquid Flow: 120 GPM
- Configuration: System
- Features: Water
-
Supplier: CSA Group
Description: tank and fuel line assemblies and components to the point of connection at the engine, together or separately. 1.3 This Standard applies to tanks made of metal or plastic intended for storage and transportation of petroleum fuels having a tag closed cup flash point below 40°C
-
Supplier: Pressure Washers Direct
Description: Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3365 pounds (875 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry
- Water Jet Pressure: 4,000 psi
- Power: 16 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Slides Right Into Standard Bed Pickup Trucks •Be sure to check weight capacity of truck before filling tank! 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3090 pounds (600 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 6.5 HP
- Water Jet Pressure: 2,500 psi
- Power: 6.5 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3370 pounds (850 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry
- Water Jet Pressure: 3,000 psi
- Power: 13 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3320 pounds (830 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry
- Water Jet Pressure: 2,500 psi
- Power: 6.5 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Mile-X Equipment, Inc.
Description: 208/230/460 Volt, VP40 Compressor Pump, 120 Gallon Tank, Horizontal, Dim: 70 L x 21 W x 48 H, 3/4 NPT Tank Outlet When you purchase a Champion Value Plus air compressor, you know you have purchased one of the finest compressors in the industry. The Value Plus compressor line was
-
Supplier: Higher Power Supplies, Inc.
Description: * 100 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions, 39"W x 62"L x 44"H. * 200 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions: 49"W x 62"L x 44"H. Pro-Skid units can be combined with various cold
- Operation: Cleaning / Surface Preparation
-
Supplier: CSA Group
Description: within the stated scope of the Standard. Scope 1.1 General This Standard specifies requirements related to hot water delivery, minimum standby performance, heater element ratings, and marking of electric storage tank water heaters. 1.2 Tank capacity This Standard applies to stationary
-
Supplier: BelAire
Description: Sound Enclosure Low Oil Level Protection Automatic Tank Drain Magnetic Starter Cast Iron Cylinder 80 Gallon Vertical ASME/CRN Tank 100% Factory Tested at Full Pressure High Temperature Shut Down
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 7.5 HP
- Power Source: AC Single Phase, AC Three Phase
- Compressor Technology: Reciprocating Piston
-
Supplier: Nordson EFD
Description: Our Precision Regulator/Digital Gauge tank reservoirs offer exceptional full-to-empty fluid pressure control. They feature a precision regulator that holds output pressure consistently, regardless of input pressure fluctuations. Available Options 1.0 liter (0.3
- Capacity: 1 gallons
- Mounting Style: Base Mount
- Reservoir Shape: Cylindrical
-
Supplier: Rolair Systems
Description: Heavy-Duty/Industrial-Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Start/Stop Pressure Switch, Air Line Regulator, Tank Pressure Gauge, Easy-to-Maneuver 24-Gallon Tank, Wheels and Handle, Safety-Relief Valve,
- Flow Capacity: 5.1 to 5.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Mile-X Equipment, Inc.
Description: Shipping weight: 450 lbs. Air•All® Air Compressor 155 psi maximum 23 CFM @ 100 psi Available Options: Please note that you will need an air receiver and fuel tank for this unit 61-130 30 Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air Tank 50-443 12
-
Supplier: Mile-X Equipment, Inc.
Description: Air•All® Air Compressor 155 psi maximum 23 CFM @ 100 psi Available Options: Please note that you will need an air receiver and fuel tank for this unit 61-130 30 Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air Tank 50-443 12 Gallon Horizontal
-
Supplier: DME Company
Description: pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller Hydraulic
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
Find Suppliers by Category Top
Featured Products Top
-
ROSS, a 180-year-old manufacturer of industrial mixing equipment, has grown into one of North America's most well equipped and respected custom fabricators of storage tanks, pressure vessels and reactors. The pictured US-made 3000-gallon custom-fabricated manufacturing vessels are built and (read more)
Browse Storage Tanks and Process Tanks Datasheets for Charles Ross & Son Company -
Built to handle a wide range of formulations and viscosities, the ROSS FDA-50 Fixed Tank Dual Shaft Mixer is a custom-design agitated pressure reactor ideal for processes that require meticulous control over mixing, temperature (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
millions of gallons of water, brine, or chemicals, which makes water transfer and storage a critical part of the overall process. Pipelines that travel to and from water-holding tanks are situated on a level surface called a frack pad. The pipes are used to transfer water – typically a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Storage tanks containing volatile or oxidation-sensitive media often require a controlled nitrogen atmosphere. As tank pressure changes during filling, emptying, or operating conditions, the nitrogen supply and pressure-release system must respond automatically to maintain the required pressure (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
internal pressure up to 5 psig to accommodate nitrogen blanketing. This ROSS model has an ASME-stamped mixing vessel supplied with a matching platen-style discharge system. CE-marked motors and ATEX-rated operator panels are suitable for use in a Zone 1 classified area. These features are available across the entire suite of VersaMix sizes ranging from 1 to 500 gallons. Larger models in a fixed-tank configuration are available as well. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Virtually 100% Efficient No need for Permits No emissions produced Precise control of the bath fluid No open flame Less Maintenance Tank (read more)
Browse Water Heaters Datasheets for Gaumer Process -
. The tank of the VersaMix is fabricated from durable 304 stainless steel, designed for vacuum operation and internal pressures of up to 50 psi. For efficient discharge, a two-way, flush tank ball valve has been integrated, while a 14" manway provides access for ingredient additions and cleaning operations. Through a 7" color touch screen interface, operators can monitor key parameters in real-time. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
level of and detecting pressure in water-based liquids. This probe is an economical, hygienic sensor for liquids when users have an FDA or 3A requirement. It is perfect for small fittings on users’ existing tanks. The (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
cover. The large 28 gallon fuel tank provides unbeatable extended operation - up to 10 full hours. The heavy-duty Tier 4 Final Kubota diesel engine direct coupled to the energy-saving Sigma Profile™ airend produces more air with less horsepower. A high capacity cold start battery ensures (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
More Information Top
-
States > Texas > State > Register > 2007 > [TexReg 2007-0921is] 09/24/2007
… for operator review and reference; 30 TAC §290.46(n)(3), by failing to provide well completion data; 30 TAC §290.46(m)(1), by failing to conduct an annual inspection of the two 100 - gallon pressure tanks ; 30 TAC §290.46 …
-
Fire protection at the Fast Flux Test Facility (a sodium cooled test reactor)
an 1800 gallon pressure tank and 100 gallon bladder tank.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Vessels ( Pressure rated tanks ) 100 Gallon Monel pr .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Vessels ( Pressure rated tanks ) 100 Gallon Glass Li .
-
XIV. TEST APPARATUS
The 100 - gallon pressure equalizing tank is simply a drum of the type commonly .
-
States > Texas > State > Register > 2002 > [TexReg 2002-0308is] 03/08/2002
… storage capacity of 200 gallons per minute, (gpm) per connection, provide two or more service pumps having a total capacity of two gpm per connection, and provide an elevated storage capacity of 100 gallons or a pressure tank capacity of 20 gallons …
-
KDKA, The Radio Telephone Broadcasting Station of the Westinghouse Electric and Manufacturing Company at East Pittsburgh, Pennsylvania
Cooling water for all tubes is obtained from a 100 - gallon atmospheric pressure tank placed 20 feet (6 m.) above the tubes and supplied thru float valves from two separate water systems.
-
KDKA: The Radio Telephone Broadcasting Station Of The Westinghouse Electric And Manufacturing Company At East Pittsburgh, Pennsylvania
Cooling water for all tubes is obtained from a 100 - gallon atmospheric pressure tank placed 20 feet (6 m) above the tubes and supplied thru float valves from two separate water systems.
-
States > Texas > State > Register > 2001 > [TexReg 2001-0720is] 07/20/2001
… per square inch (psi) water line pressure in the distribution system; 30 TAC §290.45(b)(1)(D)(iv), by failing to provide pressure maintenance facil- ities of 20 gallons per connection pressure tank capacity or 100 gallons per connection elevated storage …
-
States > Texas > State > Register > 1999 > [TexReg 1999-0521is] 05/21/1999
… 2)(B), (C), and (G), by failing to provide a wa- ter treatment and transfer pump capacity of 0.6 gallons per minute (gpm) per connection and storage capacity of 100 gallons per con- nection or pressure tank capacity of 20 gallons …
Indicates content that may require registration and/or purchase.