-
Supplier: Beswick Engineering Co., Inc.
Description: tubing. Screen Filter Material: 316 Stainless Steel Features Mesh wire screen filter element Captured O-Ring face seal for leak tight installation
- Filter Size Rating: 10 to 43 microns
- Maximum Inlet Pressure: 100 psi
- Connection: #10-32 NPT
- Filter Type: General Purpose
-
Supplier: Cole-Parmer
Description: Kit includes 20 stainless steel mesh screens and five interlocking cylinders. Shakers are easy to use; place the sample in the top cylinder and shake to distribute particles
the volumetric percentages are indicated on the shaker frame. The clear acrylic cylinders - Other Nominal Sieve Opening (Mesh Size): 0.0073622087 to 0.00008267721 inch
- Sieve Designation: # 10 (2.0 mm), # 100 (150 µm), # 12 (1.7 mm), # 120 (125 µm), # 14 (1.4 mm), # 140 (106 µm), # 16 (1.18 mm), # 170 (90 µm), # 18 (1.0 mm), # 20 (850 µm), # 200 (75 µm), # 230 (63 µm), # 25 (710 µm), # 270 (53 µm), # 30 (600 µm), # 35 (500 µm), # 4 (4.75 mm), # 40 (425 µm), # 45 (355 µm), # 450 (32
-
Supplier: Rosedale Products, Inc.
Description: Overcome temperature and compatibility limitations of other filters
- Filtration Grade (Micron Rating): 100 µm
- Maximum Pressure: 60 psi
- Maximum Temperature: 500 F
- Filtration Product: Chemicals, Lubricants, Water
-
-
Supplier: Spirax-Sarco
Description: The Fig 36HP is a Stainless steel Y-type strainer that has been designed in accordance with ASME B16.34:2004 and ASME VIII, that is readily available with integrally flanged or butt weld connections. The standard stainless steel screen in the DN15 to DN80 size
- Pipe Size: 0.1574804 to 23.1496188 inch
- Pressure Rating: 913.73751 to 1,450.377 psi
- Process Temperature: -20.2 to 1,000.4 F
- Pipe Connection: Flanged, Threaded, Welded
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a wide variety of conductive optical grids, including woven fine-wire stainless steel and copper, as well as printed silver meshes for optical EMI/RFI shielding of electronic displays, instrumentation and enclosures. The conductive optical grids are typically
-
Supplier: Spirax-Sarco
Description: The Fig 3616 is an austenitic stainless steel integrally flanged Y-type strainer with flanged screen cover in DIN material. The standard stainless steel screen in the DN15 to 80 has 0.8 mm perforations and in the DN100 to 200 it has 1.6 mm perforations. As
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 217.55655 psi
- Process Temperature: 14 to 572 F
- Pipe Connection: Flanged
-
Supplier: Lee Co. (The)
Description: This woven wire mesh last chance filter offers the protection of 10 or 20 micron holes in a compact, flange mount design. The robust filter incorporates a rugged, calendared, and sintered 316L stainless steel wire mesh weave for maximum strength. Manufactured using a
- Opening Size: 0.312 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ~+165° F(-40°C+74°C) Cv: 0.06 Valve Seat: PTFE Body Material: 316L Diaphragms: 316L Port: SHENZHEN Description Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller A Stainless Steel Fully
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Radwell International
Description: FILTER, 100 MESH, STAINLESS STEEL SCREEN. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Gilson Company, Inc.
Description: No.4 and larger is steel; fine mesh is stainless steel. Trays measure 16x16.5x3in (406x419x76mm), WxDxH. The vibrating assembly is mounted on hardened guide pins. The 1/4hp motor, drive shaft, and connecting rod are synchronized with rotating weight counterbalance system.
-
Supplier: Gilson Company, Inc.
Description: No.4 and larger is steel; fine mesh is stainless steel. Trays measure 16x16.5x3in (406x419x76mm), WxDxH. The vibrating assembly is mounted on hardened guide pins. The 1/4hp motor, drive shaft, and connecting rod are synchronized with rotating weight counterbalance system.
-
Supplier: Flomatic Valves
Description: 16FL STRAINER - All 316 Stainless steel body, flanged with 316SS internal strainer. Standard 20 mesh replacement screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 150 Class. Standard 20 Mesh – if optional 40,
- Valve Size: 1 to 2 inch
- Pressure Rating: 600 psi
- Media Temperature: 800 F
- Primary Material: Stainless Steel
-
Supplier: Gilson Company, Inc.
Description: No.4 and larger is steel; fine mesh is stainless steel. Trays measure 16x16.5x3in (406x419x76mm), WxDxH. The vibrating assembly is mounted on hardened guide pins. The 1/4hp motor, drive shaft, and connecting rod are synchronized with rotating weight counterbalance system.
-
Supplier: Gilson Company, Inc.
Description: No.4 and larger is steel; fine mesh is stainless steel. Trays measure 16x16.5x3in (406x419x76mm), WxDxH. The vibrating assembly is mounted on hardened guide pins. The 1/4hp motor, drive shaft, and connecting rod are synchronized with rotating weight counterbalance system.
-
Supplier: Process Technology
Description: stainless screen OPTIONS AVAILABLE (CONSULT FACTORY) Stainless steel bodies. 40 to 100-mesh liners
- Pipe Size: 0.5 to 2.5 inch
- Pressure Rating: 125 psi
- Screen Opening: 0.0007874015748031496 inches
- Process Temperature: 300 F
-
Supplier: Flomatic Valves
Description: 16FL STRAINER - All 316 Stainless steel body, flanged with 316SS internal strainer. Standard 20 mesh replacement screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 150 Class. Standard 20 Mesh – if optional 40,
- Valve Size: 1 to 2 inch
- Pressure Rating: 600 psi
- Media Temperature: 800 F
- Features: ANSI, NSF
-
Supplier: Forsta Filters Inc.
Description: water filters are distinguished by a two-stage screening process. Each water filtration contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 2,700 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: General Pump
Description: Inline High-pressure Filter, 100 Mesh Screen, 303 SS w/Brass Outlet General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper
- Maximum Liquid Flow: 8 GPM
- Maximum Pressure: 5,500 psi
- Configuration: In-line
- Features: Other
-
Supplier: Spirax-Sarco
Description: The Fig 34 is a carbon steel integrally flanged Y-type strainer in EN material. The standard stainless steel screen in the DN15 to DN80 is 0.8 mm perforations and in the DN100 to DN200 it is 1.6 mm perforations. As options, other perforation and mesh sizes are
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 580.1508 psi
- Process Temperature: 14 to 752 F
- Pipe Connection: Flanged
-
Supplier: Spirax-Sarco
Description: The Fig 34HP is a cast carbon steel Y-type strainer that has been designed in accordance with ASME B16.34:2004 and ASME VIII, that is readily available with integrally flanged or butt weld connections. The standard stainless steel screen in the DN15 to DN80 size range has
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 913.73751 to 1,480.834917 psi
- Process Temperature: -20.2 to 797 F
- Pipe Connection: Flanged, Threaded, Welded
-
Supplier: JORC Industrial LLC
Description: Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with gaskets. Screen is of type 304 stainless steel, 50 mesh, threaded
- Pipe Size: 1 inch
- Pressure Rating: 150 to 300 psi
- Media: Gas, Liquid, Steam
- Applications: General Purpose, Oil / Fuel, Water
-
Supplier: Radwell International
Description: INLINE STRAINER, STAINLESS STEEL MESH SCREEN, FOR USE WITH WATER, 100 PSI MAX, 1/4 INCH NPT FEMALE CONNECTION, 305-MICRON RATING, 0.5 GPM FLOW RATE, NYLON BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: U.S. Plastic Corporation
Description: easy mesh size identification with red 50 mesh screens and blue 80 mesh screens. These clear bowl strainers have a max pressure rating of 100 PSI at 70F. Arrow on strainer indicates direction of flow. Overall dimensions are 3-1/32" long X 4-3/16" high.
- Materials: Polypropylene (PP, PPL)
- Pipe Connection: Threaded
-
Supplier: SLM Solutions NA, Inc.
Description: to the vibration sieving system. Sieved GO grain powder then passes into a stainless steel container that is fixed into position inside the sieving system. Likewise, the system is equipped with an additional ultrasonic device that supports the sieving procedure. Fine mesh
- Equipment Type: Concentrating Table / Density Separator
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Beswick Engineering Co., Inc.
Description: limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel filter
- Filter Size Rating: 5 to 43 microns
- Maximum Inlet Pressure: 100 psi
- Connection: #10-32 NPT, Metric Pipe Thread
- Filter Type: General Purpose
-
Supplier: Beswick Engineering Co., Inc.
Description: installed, the limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel filter"
- Filter Size Rating: 5 to 43 microns
- Maximum Inlet Pressure: 100 psi
- Connection: #10-32 NPT, Metric Pipe Thread
- Filter Type: General Purpose
-
Supplier: Eaton
Description: Duty Construction Compact design Bolted or threaded covers Standard stainless steel screens Suitable for liquid, gas or steam Synthetic fiber gaskets Options Monel screens Perforated stainless steel screens – 1/32” to ½” 20, 40, 60, 80, 100,
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Eaton
Description: Stainless steel duplex low pressure filters series EDA are suitable for operating pressure up to 580 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. Change-over ball valve which, integrated in the middle of the housing, makes it possible to switch from the dirty
- Maximum Pressure: 4,568 psi
- Additional Features: Duplex
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Description: inside to outside causing sediment to collect inside the removable stainless steel filter screen. A removable bowl permits easy cleaning without removing filter or plumbing. Product Range: 6 - 100 GPM (suction flow), 10 to 150 GPM (pressurized flow) Typical Usage: Use on
- Pipe Size: 1.5 inch
- Pressure Rating: 0 to 70 psi
- Applications: General Purpose, Water
- Features: Integral Filter
-
Description: inside to outside causing sediment to collect inside the removable stainless steel filter screen. A removable bowl permits easy cleaning without removing filter or plumbing. Product Range: 6 - 100 GPM (suction flow), 10 to 150 GPM (pressurized flow) Typical Usage: Use on
- Pipe Size: 0.5 inch
- Pressure Rating: 0 to 70 psi
- Materials: Bronze
- Applications: General Purpose, Water
-
Supplier: ARKPLAS
Description: materials. Stainless Steel Filters are available in two different mesh counts. 100 mesh count (140 micron rating), for larger particle removal, and 200 mesh count (74 micron rating), for smaller particle removal. HDPE Filters are fiber filters with a 45 to
- Filtration Grade (Micron Rating): 200 µm
- Filtration Product: Chemicals, Water
- Additional Features: FDA Compliant
- Application / Industry: Food and Beverage
-
Supplier: SLM Solutions NA, Inc.
Description: equipped with an additional ultrasonic device that supports the sieving procedure. Fine mesh filters and sieves are standard and commercially available products and pre-assembled with a 100µm mesh insert. Fresh powder is fed via the screw system from the main reservoir; either
- Equipment Type: Concentrating Table / Density Separator
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features of PJ Misting Nozzles, Smallest Physical Size, Impingement, Fog Atomizing Nozzles High energy efficiency One-piece, compact construction No whirl vanes or internal parts 1/8" or 1/4" male connection 100-mesh screen, 10 micron paper filter or polypropylene filter
- Maximum Pressure: 400 psi
- Maximum Flow: 5.22 to 19.2 GPH
- Orifice Size: 0.024 mil
- Material: Brass, Steel - Stainless
-
Supplier: Matexcel
Description: stainless steel screen or polyester screen 3. Thinner: special thinner 4. Curing process: drying tunnel 50 meters, 150 ℃, speed ≤ 10 m/min; or oven 120 ℃, 25 minutes 5. Cleaning agent: butyl acetate, ethyl acetate, etc. Warning: 1. Use British 60-100 mesh
- Density: 1.7999988639712952 g/cc
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields, catalytic converters, fuel filters, inlet screens and (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Prevent contaminants from damaging valves, orifice, and/or pressure regulators with Beswick’s wire mesh screen filters. A 10 micron or 43 micron wire mesh screen is mounted in a fitting housing which is sealed with a captured O-ring. The filter housing can be ordered with (read more)
Browse Compressed Air Filters Datasheets for Beswick Engineering Co., Inc. -
and corrosion resistance – key components made of 304 stainless steel with reinforced screw edges No chemical additives required – screen mesh gaps from 0.3 mm to 1.0 mm ensure 100% natural juice (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Modular design with 304/316 stainless steel for corrosion resistance. Customizable mesh sizes (0.2–2.0 mm) and screen angles (30°–50°). Automated operation with low energy consumption (3–5.5 kW). (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Photochemical etching is an ideal process for perforated metal products, such as: Grids, screens, meshes, filters, separators, microfilters, grilles, lighting diffusers and more Unlike mechanical perforating methods such as punching, stamping or laser cutting, photochemical machining of (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
bound and unbound fine stainless steel wire screens, they can be integrated directly into a component or system, for reliable particulate control. These accurate, high-quality screens are available in four sizes of screen particle retention: 10, 15, 25 and 100 (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
material 304/316 stainless steel (corrosion-resistant) Application Scenarios The equipment is recommended when: • Sludge particles are smaller than the screen drainage gaps. • Manually (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
traditionally manufactured filters. The Company also produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
purge equipment, and EMI or RFI shields. Available in either brass or stainless steel fittings, they are offered in a variety of connection types and sizes, allowing broad compatibility. Click here for more information and to view Product Catalog (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
The PVS is an innovative design which combines several different functions into one compact valve station. It was designed for simplified installation as well as to overcome corrosion issues encountered in harsh environments by utilizing plated and stainless steel components. Being weld-in, the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division
More Information Top
-
Heat Transfer and Spacecraft Thermal Control > Investigation of Thermal Isolation Materials for Contacting Surfaces
Following these runs, carbon paper and 100 mesh stainless steel screen insulations were tested with the four-bolt flange (Fig.4).
-
Effects of water vapor content on the inflammable limits of ammonia‐oxygen‐nitrogen mixtures
filled with glass wool; above this was a 100 mesh stainless steel screen placed across the tube.
-
Novel Workover Treatment Proves Effective in Permian Basin: Laboratory and Field Results
The foam generator consisted of rolled pieces of 100 mesh stainless steel screen .
-
AIAA Journal > Heat Pipe Model Accounting for Variable Evaporator and Condenser Lengths
The experimental wick consists of two layers of 100 mesh stainless steel screen separated by a thin liquid region.
-
Immunomodulation by orally administered protein-bound polysaccharide PSK in patients with gastrointestinal cancer
Regional node lymphocytes (RNL) were sepa- rated by mincing regional nodes that appeared free of metastasis on macroscopic examination, passing them through a # 100 mesh stainless steel screen , and centrifuging the cell suspension on Ficotl-Paque at 400 g for 30 …
-
Orally administered streptococcal preparation, OK-432 augments the antitumor immunity of patients with gastric or colorectal cancer
Cells were isolated from the tissue fragments by passing them through a # 100 mesh stainless steel screen , and lymphocytes were collected by the Ficoll- Paque gradient method.
-
Kinetic analysis for the esterification of high free fatty acid feedstocks with a structural identifiability approach
Then, they were filtered through a 100 mesh stainless steel screen to remove the suspended solids.
-
Flow cytometric determination of stem/progenitor content in epithelial tissues: An example from nonsmall lung cancer and normal lung
through 100 mesh stainless steel screens .
-
Advanced Research on Material Science and Environmental Science
stones, over 100 mesh stainless steel screen to save for test.
-
hMan2c1 transgene promotes tumor progress in mice
H22 and S180 tumors grown in Kunming mice were excised and dispersed into individual cells by scis- soring and grinding on a 100 mesh stainless steel screen .
Indicates content that may require registration and/or purchase.