-
Supplier: Conax Technologies
Description: RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy HART® Communication Complies with European ATEX, and CSA/FM Requirements for Hazardous Location Installation. 1- or 2-Channel Version Application: Linearized temperature measurement with Pt 100...Pt 1000, Ni100...Ni1000, or
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: AlphaLab, Inc.
Description: This is an extremely sensitive meter which can accurately measure RF background even in rural areas far from any transmitters. The meter reads true power density directly on the display. Unlike other low-cost field strength meters, this meter's frequency response
- Options & Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: Transcat, Inc.
Description: Product Highlights 2088 - Pressure Transmitter G3 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar) S - Output: S4-20 mA dc/Digital HART Protocol 2B - Process Connection Materials: 316 SST Isolating
- Pressure Measurement: Gauge
-
-
Supplier: Conductix-Wampfler
Description: Economical ProteanTM Radio Remote Controls provide safe and reliable operation of many types of electrical machinery and crane controls. These FM radios have internal antennas for a 330 foot (100 meter) range and many advanced security and reliability features. Kits
- Number of Transmitters: 4
- Number of Inputs / Outputs: 1
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Operating Distance: 0 to 328 ft
-
Supplier: The Kahn Companies
Description: compensation. • Heavy duty, stainless steel, process type sensor housing • FM & CSA certified sensor for use in hazardous areas • -148°F to +68°F (-100°C to +20°C) dewpoint range • 0.001 to 9999 PPMv moisture content range • 0 to 1000 Lb/MMSCF moisture content
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Absolute Humidity, Dew Point, Pressure, Temperature
-
Supplier: ValueTronics International, Inc.
Description: WaveTek 3007 Signal Generator/Deviation Meter incorporates a complete 1 kHz to 520 MHz synthesized FM, AM and CW signal generator, and an FM deviation meter in one compact instrument. Calibrated RF power output can be varied from +13 to -137 dBm. FM deviation is
- Minimum Frequency Range: 520 MHz
- Maximum Frequency Range: 520 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Transcat, Inc.
Description: to 100 s Internal and external AM & FM modulation, GATE, BURST, FSK and PSK functions Adjustable phase synchronization of several generators in a cascade arrangement 100MHz frequency meter, 300V CAT I Storage of 15 complete instrument configurations Programmable versions via USB
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: repairs. Anritsu S332D Features: Frequency Range: 25 MHz to 4000 MHz Frequency Accuracy: 75 ppm @ +25°C Frequency Resolution: 100 kHz Output Power: < 0 dBm (–10 dBm nominal) Immunity to Interfering Signals: on-channel +17 dBm; on-frequency –5 dBm Measurement speed: 3.5 msec / data
- Frequency Range: 4,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
: Mass flow rate: /- 0.2% of full scale Volumetric flow rate: /- 0.1% of scale Temperature: /- 0.2°F ( /- 0.1°C) Pressure: /- 0.05% of full scale Density: /- 0.1% of full scale Rangeability up to 100:1 (accuracy maintained across entire range (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
SHAW moisture sensing technology and proven over many years, the sensor technology from SHAW offers superior sensitivity, repeatability and speed of response. Various dewpoint ranges are available covering an overall range from -100 (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
, Japan and has been responsible for sales and distribution of the company’s products since 1970. Fuji Electric Co., Ltd., celebrating their 100th anniversary this year, began developing power electronics equipment in 1923, and is a global leader in industrial products ranging from semiconductors, HMIs, contactors, relays, and power generation equipment to AC drives and uninterruptible power supply systems (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
Bluetooth Classic (Class 1) Long-range applications 20 dBm (100 mW) Bluetooth Classic (Class 2) Typical use (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Instrumentation Devices for Accuracy and Precision, Every Time. Fuji Electric provides integration instrumentation solutions including analyzers, transmitters, meters, controllers, and recorders. These devices are suitable for applications ranging from (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
Instrumentation devices for accuracy and precision, every time! Fuji Electric provides integration instrumentation solutions including analyzers, transmitters, meters, controllers, and recorders. These devices are suitable for applications ranging from (read more)
Browse Gas Instruments Datasheets for Fuji Electric Corp. of America -
XCell® electrochemical sensors, catalytic bead sensors, or point IR sensors, the ULTIMA X5000 Gas Monitor detects any two combinations of combustible gas (0 to 100% LEL), toxic gases in multiple ppm ranges, as well as 0-25% O2. (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Transmission, for instance, focuses on high-power wireless energy transmission over long distances. The company uses an antenna, an “energy transmitter,” that creates a sphere 20 to 30 meters in diameter for wireless charging of drones. The company claims power transfers can range from 500 (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
temperature anemometer mode), the FS7 can read from 0..100 m/s flow speeds. Benefits of this design are simple implementation for air duct flow transmitters. Handheld devices to control air conditioning systems are using FS7 at the tip of a retractable monopod. Due to its low cost implementation it is (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
A Practical Approach to the Application of an Expert System to Gas Pipeline Operation And Data Integrity
Going one step further if the operator suspected that a transmitter were out of range the script might look like:. .... Show every Flow- meter FM such that the flow of FM is greater than 10 and the temperature of FM is greater than 100 .
-
FM / RF Generators
Each module comprises a complete, stand alone function such as RF generator, FM receiver or programmable attenuator. .... All modules operate over the range of 100 KHz to 1 GHz, making them ideal for application in OEM signal generators, test sources and receivers, signal level meters , frequency hopping systems, transmitter simulators and other situations where a wide range, stable RF…
-
Every sign of life
These modules allow the system to send and receive data streams at speeds up to 64 kilobits/sec and operate as 433 MHz FM radio transmitters and receivers. .... A typical documented reception range is up to 100 meters of open space (limited by walls when used indoors).
-
RF / FM
Each module comprises a complete, stand alone function such as RF generator, FM receiver or programmable attenuator. .... All modules operate over the range of 100 KHz to 1 GHz, making them ideal for application in OEM signal generators, test sources and receivers, signal level meters , frequency hopping systems, transmitter simulators and other situations where a wide range, stable RF…
-
RF / Signal Meters
Each module comprises a complete, stand alone function such as RF generator, FM receiver or programmable attenuator. .... All modules operate over the range of 100 KHz to 1 GHz, making them ideal for application in OEM signal generators, test sources and receivers, signal level meters , frequency hopping systems, transmitter simulators and other situations where a wide range, stable RF…
-
The Electromagnetic Environment of an Automobile Electronic System
1) Field Strength Meter : Instrument for industry, EFS-1, frequency range 10 kHz to 220 MHz. .... 2) Transmitters : a) Motorola 90/100-W power amplifier, frequency 25.04 MHz at 100 W; b) Motorola 90/100-W power amplifier, frequency 35.04 MHz … frequency 51.20 MHz at 100 W; e) Drake UV-3 FM transceiver, 160-W RF…
-
RF / Signal Sources / RF Signal Generators
Each module comprises a complete, stand alone function such as RF generator, FM receiver or programmable attenuator. .... All modules operate over the range of 100 KHz to 1 GHz, making them ideal for application in OEM signal generators, test sources and receivers, signal level meters , frequency hopping systems, transmitter simulators and other situations where a wide range, stable RF…
-
RF / Signal Sources / Frequency Sources
Each module comprises a complete, stand alone function such as RF generator, FM receiver or programmable attenuator. .... All modules operate over the range of 100 KHz to 1 GHz, making them ideal for application in OEM signal generators, test sources and receivers, signal level meters , frequency hopping systems, transmitter simulators and other situations where a wide range, stable RF…
-
FM / Signal Meters
Each module comprises a complete, stand alone function such as RF generator, FM receiver or programmable attenuator. .... All modules operate over the range of 100 KHz to 1 GHz, making them ideal for application in OEM signal generators, test sources and receivers, signal level meters , frequency hopping systems, transmitter simulators and other situations where a wide range, stable RF…
-
RF / Signal Level Meters / Generators
Each module comprises a complete, stand alone function such as RF generator, FM receiver or programmable attenuator. .... All modules operate over the range of 100 KHz to 1 GHz, making them ideal for application in OEM signal generators, test sources and receivers, signal level meters , frequency hopping systems, transmitter simulators and other situations where a wide range, stable RF…
Indicates content that may require registration and/or purchase.