-
Supplier: Anatech Electronics, Inc.
Description: 100 MHz Crystal Filter
- Frequency (Fc): 100 MHz
- Bandwidth: 1.5 kHz
- Insertion Loss: 10 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 100 MHz Crystal Band Pass Filter
- Frequency (Fc): 100 MHz
- Bandwidth: 1.5 kHz
- Insertion Loss: 10 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 100 MHz Crystal Band Pass Filter with SMA-F connectors
- Frequency (Fc): 100 MHz
- Bandwidth: 30 kHz
- Insertion Loss: 6 dB
- Filter Type: Bandpass
-
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 200.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S3-100-050-023S Length: 1.000 (in) Width: 0.500 (in) Height: 0.280 (in) NIC's 200 MHz Crystal Filter is a fundamental frequency Crystal Filter used for
- Features: Passive Filter, Quartz / Crystal Filter
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-236-100-050C Length: 2.360 (in) Width: 1.000 (in) Height: 0.500 (in)
- Filter Type: Bandpass
-
Supplier: Filtronetics, Inc.
Description: Stop band: 50 db BW 2 MHz, Ripple 1.0 dB, IL 10.0 dB
- Cutoff or Center Frequency (Fc): 70,000 kHz
- Bandwidth: 1.1 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Filters - Monolithic Crystals Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 100 MHz ~ 13 GHz Frequency Stability: ±18ppm Frequency Tolerance: ±40ppm Load Capacitance:
- Oscillation Frequency: 100 to 13,000 MHz
- Total Frequency Stability: 18 ppm
- Frequency Tolerance: 40 %
- Load Capacitance: 12.5 pF
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1
- Oscillation Frequency: 500 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1
- Oscillation Frequency: 100 MHz
- Features: Other
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 90.0000 MHz Pole No.: 2 Pass Band: 3 dB / ±10.0 kHz Attenuation Band: 15 dB / ±35 kHz Loss: 4.0 dB
- Cutoff or Center Frequency (Fc): 90,000 kHz
- Features: Quartz / Crystal Filter
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 45.0000 MHz Pole No.: 4 Pass Band: 3 dB / ±10.0 kHz Attenuation Band: 30 dB / ±40kHz Loss: 3.0 dB
- Cutoff or Center Frequency (Fc): 45,000 kHz
- Features: Quartz / Crystal Filter
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1
- Oscillation Frequency: 80 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1
- Oscillation Frequency: 10 MHz
- Oscillator Type: OCXO
-
Supplier: Integrated Device Technology
Description: The 843N3960I is a LVPECL Clock Synthesizer. The 843N3960I can synthesize 100MHz, 125MHz, 156.25MHz and 212.5MHz from a single 25MHz crystal or reference clock. Utilizing an external loop filter capacitor, the 843N3960I is capable of holdover mode when the main reference clock becomes
- Supply Voltage: 3.3 volts
- Output Frequency: 100 to 212.5 MHz
- Operating Temperature: -40 to 85 C
- Clock Skew: 50 ps
-
Supplier: Skyworks Solutions, Inc.
Description: compensate for crystal oscillator or intermediate frequency (IF) filter drift. As a result, crystal oscillators or crystals can replace temperature-compensated or ovenized crystal oscillators, reducing parts count and associated component cost. The device’s fine
- Supply Voltage: 2.7 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Newport MKS
Description: pulses. This autocorrelator family is capable of measuring pulse widths from both high repetition rate (MHz) oscillators and low repetition rate (kHz) amplifiers from visible to IR wavelength range. CE compliant. Includes SHG Crystal for specified wavelength. Broad Ultrafast Pulse
-
Supplier: Newport MKS
Description: pulses. This autocorrelator family is capable of measuring pulse widths from both high repetition rate (MHz) oscillators and low repetition rate (kHz) amplifiers from visible to IR wavelength range. CE compliant. Includes SHG Crystal for specified wavelength. Broad Ultrafast Pulse
-
Supplier: Newport MKS
Description: pulses. This autocorrelator family is capable of measuring pulse widths from both high repetition rate (MHz) oscillators and low repetition rate (kHz) amplifiers from visible to IR wavelength range. CE compliant. Includes SHG Crystal for specified wavelength. Broad Ultrafast Pulse
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency: 100 kHz to 110 MHz Output: +20 dBm to -110 dBm Internal 1 kHz modulation for AM or FM Sweeps from 100 kHz
- Minimum Frequency Range: 110 MHz
- Maximum Frequency Range: 110 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Input Frequency: Fundamental Crystal or Reference Input: 25MHz Output Frequency: PL602-21: 100MHz differential outputs PL602-22: 125MHz differential outputs PL602-23: 200MHz differential outputs PL602-26: 25MHz differential outputs PL602-27: 250MHz differential outputs
- Output Frequency: 25 to 200 MHz
- Device Type: Clock Generator
- Features: Other
- Package Type: SOIC
-
Supplier: Microchip Technology, Inc.
Description: to 900 MHz One programmable general purpose synthesizer generates any clock from 0.5 Hz to 180 MHz 6 differential (CML) or 12 single ended (CMOS) ultra-low jitter outputs plus two general purpose CMOS outputs Accepts up to 10 LVPECL/LVDS/HCSL/LVCMOS inputs Any input reference can be
-
Supplier: Microchip Technology, Inc.
Description: generate any frequency from 0.5 Hz to 900 MHz One programmable general purpose synthesizer generates any clock from 0.5 Hz to 180 MHz 6 differential (CML) or 12 single ended (CMOS) ultra-low jitter outputs plus two general purpose CMOS outputs Accepts up to 10 LVPECL/LVDS/HCSL/LVCMOS
-
Supplier: Microchip Technology, Inc.
Description: ultra-low jitter synthesizers generate any frequency from 0.5 Hz to 900 MHz One programmable general purpose synthesizer generates any clock from 0.5 Hz to 180 MHz 6 differential (CML) or 12 single ended (CMOS) ultra-low jitter outputs plus two general purpose CMOS outputs Accepts up
-
Supplier: Renesas Electronics Corporation
Description: and 3.3V for I/O power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS or S-video signals into digital 8 or 16-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable
- Number of Channels: 1 #
-
Supplier: ValueTronics International, Inc.
Description: The DL750 is a 100 MHz, 8 Channel digital oscilloscope from Yokogawa. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional
- Bandwidth: 100 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: ACCES I/O Products, Inc.
Description: frequency generation. The dual Counter/ Timer can be enabled by program control and clocked by a jumper-selected 1 MHz or 10 MHz on-board crystal oscillator source. Counter/Timer 0 and Counter/Timers 1 and 2 can be set up for event counting, frequency or period measurements, and
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: Laurel Electronics LLC
Description: magnetic pickups or flow meters. Dual solid state relays, (isolated). Available for local alarm or control. Rated 120 mA at 130 Vac or 180 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA or 24V@50 mA. Power 85-264 Vac,
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA, or 24V@50 mA. Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: Ethernet data I/O is provided by Laurel's LTE series transmitters. Dual solid state relays, (isolated), for alarm or control. Rated 120 mA at 130 Vac or 170 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA, or 24V@50 mA. Power
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: ValueTronics International, Inc.
Description: The DLM4038 is a 350 MHz, 8 Channel mixed signal oscilloscope from Yokogawa. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional
- Bandwidth: 350 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: Laurel Electronics LLC
Description: is provided by Laurel's LTE series transmitters. Dual solid state relays, (isolated), for alarm or control. Rated 120 mA at 130 Vac or 170 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA, or 24V@50 mA. Power 85-264 Vac,
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
130 MHz Ceramic Bandpass Filter Electrical (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz Waveguide Band stop Filter AE2441WN2219 Our P//N AE (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
0-2820 MHz Lowpass Filter Electrical specifications (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
On orbit programmable frequency generation system for JCSAT 9 spacecraft
Three 100 MHz Crystal Filters The FGU modules individually plug into a chassis mounted backplane and generate a total of nineteen frequencies at C and L Band frequencies.
-
UHF Oscillator Using SC Cut Quartz Crystal, with Lownoise Performances and High Long Term Stability
To used this kind of oscillator itis necessary toadd a 100 MHz crystal filter .
-
HF Radio Systems and Circuits
When the 91-MHz frequency is used, leakage from the first injection at 82 MHz (cor- responding to a signal frequency of 18 MHz) could pass around or through the 100 - MHz crystal filter , enter the second mixer, and produce the 9…
-
Ku-Band (14Ghz) Fiber Optic Communication Links For Distributed Antennas In The Space Station
The detected signal is amplified and then filtered using crystal filter at 100MHz .
-
200 MHz Thickness Extentional Mode LiTaO3Monolithic Crystal Filter
for very high- frequency region crystal filters above 100MHz , compared withthicknessshearmode .
-
The Electrical Characteristics of Symmetric and Asymmetric Monolithic Crystal Filters: A New Analytical Approach
for very high- frequency region crystal filters above 100MHz , compared withthicknessshearmode .
-
Miniature BAW resonators and filters based on single crystals of strong piezoelectrics
The investigation results of wideband high-frequency (40- 100 MHz ) monolithic crystals filters using inverted mesa-technology are given.
-
Superconducting detectors for submillimeter-wave astronomy
100 MHz crystal oscillator djlexer optical filters .
-
An OSNR monitor for optical packet switched networks
Oscilloscope traces for (a) original packets, (b) extracted performance monitoring pulse, (c) output from crystal detector, and (d) smoothed output of crystal detector with 100 - MHz filter .
-
Testing ultrafast mode-locking at microhertz relative optical linewidth
The 20 MHz signal is filtered with a 2 kHz passband crystal filter and mixed to 100 MHz before being sent to the step-recovery diode (SRD).
Indicates content that may require registration and/or purchase.