-
Supplier: Newark, An Avnet Company
Description: LVDS OUTPUT CLOCK OSCILLATOR, 100MHZ NOM
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, LOW JITTER 100.00MHZ LVDS XO ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: MEMS OSCILLATOR, 100MHZ, 7 X 5MM, LVDS; Frequency Nom:100MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:ASVMP Series; Oscillator Output Compatibility:LVDS RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 304FS 100.00MHZ LVDS XO ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet todays requirements for 3.3 volt LVDS applications. The CCLD-033 uses a high-Q fundamental crystal providing very low jitter and phase noise. Specifications: Frequency Range: 77.760-161.000 MHz Temperature Range: 0°C to 70°C Supply Voltage: 3.3 V ±0.3 V Supply Current:
-
Description: MEMS OSC XO 100.0000MHZ LVDS SMD
- Oscillation Frequency: 100 MHz
- Operating Temperature: -40 to 85 C
- Output Type: LVDS
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: MEMS OSC XO 100.0000MHZ LVDS SMD
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Output Type: LVDS
-
Supplier: Acme Chip Technology Co., Limited
Description: XTAL OSC VCXO 100.0000MHZ LVDS
- Oscillation Frequency: 100 MHz
- Operating Temperature: -40 to 85 C
- Output Type: LVDS
- Features: Other
-
Supplier: DigiKey
Description: 100MHz VCTCXO LVDS Oscillator 3.135V ~ 3.465V 6-SMD, No Lead
- Total Frequency Stability: 1 ppm
- Operating Temperature: -30 to 70 C
- Output Type: LVDS
- Features / Standards: Lead Free
-
Supplier: Aker Technology USA Corporation
Description: Oscillator, LVDS, 3.2mm x 2.5mm, 100MHz, 2.5V, +/-50ppm ,-20-70
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 50 ppm
- Tuning Voltage: 2.5 volts
- Operating Temperature: -20 to 70 C
-
Supplier: SiTime Corporation
Description: 1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -40 to 105 C
- Supply Voltage: 3.3 V
-
Supplier: SiTime Corporation
Description: 1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 3.3 V
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340147-ASEMPLV-100.000MHZ-LR-T Category: Crystals, Oscillators, Resonators - Oscillators Series: ASEMP, Pure Silicon™ Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm)
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LVDS Output Clock Oscillator, 100MHz Nom, SMD, 6 PIN Product overview: ASG-D-V-A-100.000MHZ from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and
- Operating Temperature: -40 C
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100.0000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 100.0000MHZ, Clock and Timing IC,
- Supply Voltage: 2.25 to 3.6 volts
- Frequency: 100 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 2 ppm
- Operating Temperature: -40 to 85 C
- Output Type: LVDS
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Current -
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Output Type: LVDS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100.0000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100.0000MHZ, Clock and Timing IC,
- Supply Voltage: 3.3 volts
- Frequency: 100 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHZ, Clock and Timing IC, Oscillators. This listing
- Supply Voltage: 2.25 to 3.63 volts
- Frequency: 100 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Rochester Electronics
Description: LVDS Output Clock Oscillator, 100MHz Nom
- Bus Interface: LVDS
- Device Type: Real Time Clock
- Features / Standards: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Abracon ASFLMPLV-100.000MHZ-LR-T
- Oscillation Frequency: 100 MHz
- Output Type: LVDS
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: SG7050VAN 100.000000MHZ KCBA
- Oscillation Frequency: 100 MHz
- Output Type: LVDS
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: QuartzCom AG
Description: Frequency range: 100 ~ 700 MHz Supply voltage: 3.3 V or 2.5 V Pulling range: ±50 ~ ±100 ppm Output signal: LVDS Size: 7.0 x 5.0 mm
- Oscillation Frequency: 100 to 700 MHz
- Supply Voltage: 2.5 V, 3.3 V
- Output Type: LVDS
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: NDK
Description: Features: A ceramics-package SMD Low phase jitter : Max. 100 fs(12 kHz to 20 MHz) Wide pull range : Absolute Pull Range(APR) Min. 100×10-6
- Oscillation Frequency: 170 to 700 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: QuartzCom AG
Description: Frequency range: 100 ~ 700 MHz Frequency stability: ±50 ~ ±100 ppm Supply voltage: 3.3 V or 2.5 V Output signal: LVDS Size: 7.0 x 5.0 mm
- Oscillation Frequency: 100 to 700 MHz
- Total Frequency Stability: 50 ppm
- Supply Voltage: 2.5 V, 3.3 V
- Output Type: LVDS
-
Supplier: Richardson RFPD
Description: LVDS, Sinewave Surface Mount FR4 based package Reflow Process Compatible Low Phase Noise Tight Stabilities Applications Base Stations Test and Measurement Military Medical
- Oscillation Frequency: 125 MHz
- Total Frequency Stability: 30 ppm
- Package / Form Factor: Surface Mount Technology (SMT)
- Oscillator Type: VCXO
-
Supplier: Win Source Electronics
Description: 50MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data
- Clock Speed: 50 MHz
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 2.5 to 5.5 volts
- Number of I/O Ports: 80
-
Supplier: Win Source Electronics
Description: Cortex®-M0 Speed: 50MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory
- Clock Speed: 50 MHz
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 2.5 to 5.5 volts
- Number of I/O Ports: 51
-
Supplier: Win Source Electronics
Description: Cortex®-M0 Speed: 50MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type:
- Clock Speed: 50 MHz
- Internal RAM Size: 64 KB
- Supply Voltage (Vcc): 2.5 to 5.5 volts
- Number of I/O Ports: 49
-
Supplier: Microchip Technology, Inc.
Description: 4x156.25 MHz LVPECL SM806027UMG - Pin-Selectable 6x312.5/156.25 MHz LVPECL Sample Preconfigured PCIe Clock Generators SM806034UMG - 6x100 MHz HCSL SM806033UMG - 4x100 MHz HCSL Sample Other Pre-Configured Clock Generators SM806047UMG - 2x156.257812 MHz HCSL in 4x4mm
- Output Frequency: 12 to 875 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: DSA557-04 has an Output Enable/Disable feature allowing it to disable the outputs when OE pin is low. The device is a space saving 20 pin QFN package. Additional Features AEC-Q100 qualified Three 100 MHz HCSL Clock Outputs Meets PCIe Gen1/2/3/4 specs MEMS based clock generator
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 100 MHz
- Bus Interface: CMOS, LVDS
- Device Type: Clock Generator
-
Supplier: Microchip Technology, Inc.
Description: DSA557-05 has an Output Enable/Disable feature allowing it to disable the outputs when OE pin is low. The device is a space saving 20 pin QFN package. Additional Features AEC-Q100 qualified Four 100 MHz HCSL Clock Outputs Meets PCIe Gen1/2/3/4 specs MEMS based clock generator
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 100 MHz
- Bus Interface: CMOS, LVDS
- Device Type: Clock Generator
-
Supplier: Microchip Technology, Inc.
Description: DSA557-03 has an Output Enable/Disable feature allowing it to disable the outputs when OE pin is low. The device is a space saving 14 pin QFN package. Additional Features AEC-Q100 qualified Dual 100 MHz HCSL Clock Outputs Meets PCIe Gen1/2/3/4 specs MEMS based clock generator
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 100 MHz
- Bus Interface: CMOS, LVDS
- Device Type: Clock Generator
-
Supplier: Silicon Labs
Description: other requirements listed in ITU-T G.8262/Y.1362. The Si5328 accepts two input clocks ranging from 8 kHz to 710 MHz and generates two output clocks ranging from 8 kHz to 808 MHz. The two outputs are divided down separately from a common source. The Si5328 can also use the TCXO as a
- Supply Voltage: 3.3 volts
- Clock Skew: 100 ps
- Output Frequency: 0.008 to 808 MHz
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
ECX2-LMV series low jitter MultiVolt oscillators with LVDS outputs are available in (read more)
Browse Oscillators Datasheets for ECS Inc. International -
provides 312.5MHz oscillators available in multiple compact footprints—including 2016 (2.0 × 1.6mm), 2520 (2.5 × 2.0mm), and 3225 (3.2 × 2.5mm)—supporting high-density PCB layouts in AI accelerator boards and optical modules. They support LVPECL, LVDS, and HCSL differential (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
High-Performance -40°C to +125°C Quartz Crystal Oscillators for Memory Products Interquip's high-quality crystal resonators and oscillators offer superior performance in memory product applications. With a range of frequencies (25MHz to 100MHz) and (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
. Specifications: Operation temperature range : -40~105°C Power supply voltage : 1.8~ 3.3V Vc Input impedance : 5MΩ Standby function : Oscillation stop Output frequency : 2MHz-80MHz Output : CMOS Pull ability : ±100ppm minimum (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package. This component supports Supply Voltage Range from 1.6V to 3.3V. This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Supports a wide variety of voltage ranges: 1.8V / 2.5V / 3.3V and 1.62V ~ 3.63V Operating range of -40°C to +125°C, tested for harsh environments High-accuracy frequency output from 2.0 ~ 60 MHz with ±25 ppm to ±100 ppm stability View Options (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
High-Performance Differential Output Crystal Oscillator The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
The MVQ series of AEC-Q200 qualified low-power, fixed frequency, low jitter, MulitVolt™ SMD crystal oscillators are available in a 2.5 x 2.0 mm package. The MultiVolt™ feature allows customers to use the same device for many designs with different supply voltages, reducing (read more)
Browse Oscillators Datasheets for ECS Inc. International
More Information Top
-
ASVMPLV-100.000MHZ-LR ABRACON | Mouser
Standard Clock Oscillators 100MHz LVDS MEMS 25ppm -40C +85C .
-
Vectron Passive Components | Mouser
Standard Clock Oscillators 100MHz 2.5Volts LVDS E/D Pin1 25ppm .
-
VCC6-VCE-100M000 Vectron | Mouser
Standard Clock Oscillators 100MHz 2.5Volts LVDS E/D Pin1 25ppm .
-
Fox Programmable Oscillators | Mouser
Programmable Oscillators LVDS 100 ppm 133 MHZ .
-
Snow 2.0 IP core for trusted hardware
The development board can use a 100MHz LVTTL oscillator or a programmable LVDS Clock Source that run from 25 to 700MHz as the clock source.
-
http://pentek.com/deliver/GetDS.cfm/2701.pdf?Filename=RTS%202701_Jan_12.pdf
… DC to 160 MHz Output Signal: Analog, real or quadrature Sampling Rate: 320 MHz max.; 500 MHz max. with upconversion disabled Resolution: 16 bits Clock Sources (2): Selectable from onboard 100 and 200 MHz crystal oscillators , external or LVDS clocks (Option -136 .
-
Silicon Labs Standard Clock Oscillators | Mouser
Standard Clock Oscillators Si510 2.5V LVDS 50ppm,OE high 100MHz .
-
Electronics for engineers and natural scientists
It is it important in particular by high frequency oscillators (f > 100 MHzes ) with (LV)PECL- or LVDS output signal that the signal output of the oscillator is correctly completed (section 4.2).
-
Foreword
The module, supplied from Master Oscillator , provides three frequency synthesisers able to generate LVDS clock signals in the range from 10 MHz to 100 MHz.
-
PCB2134-2-210_00_nomenc_appro.txt (PCB2134-2_0_16636.zip)
… Capacitor,CER2,0402,X7R,16V,10% 1 c0402 680pF, Capacitor,CER2,0402,C0G,50V,5% 1 c0603 100 nF, Capacitor,CER2,0603 … … HVQFN64 1 eg2102ca 125 MHZ , EPSON:EG2102CA125.0000MPHPA,Crystal, Oscillator ,3.3V,LV-PECLP,or, LVDS ,SMD,Package:7x5x1.5 …
Indicates content that may require registration and/or purchase.