-
Supplier: Carlisle
Description: Name: DVP (Basic pump) Part Number: DVP-AN-USA Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Ratio: 1:1 Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m) Fluid In: 1/2" NPTf) Fluid Out: 3/8" NPS(m) Flow Curve: 1.9 gpm@60
- Maximum Discharge Flow: 1.9 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.375 inch
- Power Source: Air / Pneumatic
-
Supplier: Cole-Parmer
Description: • Built-in pressure demand switch shuts pump off at maximum pressure • Three-chamber design provides smooth, pulse-free flow • Flexible diaphragm design allows pump to run dry without damage. • Compact
mount in any position Model 75420-20 has an 80 psi internal - Maximum Discharge Flow: 1.3992 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps
-
Supplier: Clark Solutions
Description: Model B100 Air Operated Diaphragm Pump Flow Rates to 150 LPM (39.6 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B100 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high
- Maximum Discharge Flow: 39.6 GPM
- Maximum Discharge Pressure: 99.7 psi
- Discharge Size: 1 inch
- Media Temperature: 140 to 203 F
-
-
Supplier: Cole-Parmer
Description: • High suction lift and high viscosity combine in the stainless steel pump • Achieve up to 65 GPH or 1100 psi • Internal bypass allows for improved valve performance • Pump capacity is adjustable through 100% of range using a manual micrometer dial/automatic electric
- Maximum Discharge Flow: 0.29983527675 GPM
- Maximum Discharge Pressure: 350 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • High suction lift and high viscosity combine in the stainless steel pump • Achieve up to 65 GPH or 1100 psi • Internal bypass allows for improved valve performance • Pump capacity is adjustable through 100% of range using a manual micrometer dial/automatic electric
- Maximum Discharge Flow: 0.1083105405 GPM
- Maximum Discharge Pressure: 175 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • High suction lift and high viscosity combine in the stainless steel pump • Achieve up to 65 GPH or 1100 psi • Internal bypass allows for improved valve performance • Pump capacity is adjustable through 100% of range using a manual micrometer dial/automatic electric
- Maximum Discharge Flow: 0.18307123065 GPM
- Maximum Discharge Pressure: 350 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
Supplier: Williams
Description: The pneumatic diaphragm metering pump consists of a liquid chamber and an air chamber separated by a diaphragm. In the liquid chamber, the suction (inlet) and discharge (outlet) ports have check valves that control the direction of the fluid flow. A pipe nipple connects the
- Maximum Discharge Flow: 0.0125 to 2.8383333333333334 GPM
- Maximum Discharge Pressure: 73 to 98 psi
- Media Temperature: 40 to 185 F
- Power Source: Air / Pneumatic
-
Supplier: PressureParts.Com
Description: Pump/Motor 115v/100psi/1.6 Of.
- Features: Diaphragm Pumps
-
Supplier: PressureParts.Com
Description: Pump/Motor 12vdc/100psi/1.8 Of
- Features: Diaphragm Pumps
-
Supplier: PressureParts.Com
Description: Pump, Viton/Santoprene 100/PSI/12v/1.4g
- Features: Diaphragm Pumps
-
Supplier: PressureParts.Com
Description: Pump,115v/1.6gpm/100psi Open F
- Features: Diaphragm Pumps
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Max Flow Rate 35 gpm @ 290 psi (19.99 bar) Pressure, PSI 100 psi ( 6.89 bar) Max Air Sage Subcategory Number W9393 Shipping Wt. 42 Lb (19.05 Kg) Size 17" L X 24" W X 10.5" H
- Maximum Discharge Flow: 35 GPM
- Maximum Discharge Pressure: 100 psi
- Features: Diaphragm Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Surventis Surface Treatment LLC
Description: Metering Pumps for air, electric, hydraulic diaphragm, and peristaltic metering are available with flow rates to 100 GPH at pressures up to 1000 PSI.
- Pump Type: Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIAPHRAGM PUMP, 100PSI. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Pump Solutions Group
Description: Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids. Features • Handles moderate viscosity fluids. • Standard flat diaphragm. • Large internal porting with a large, single ball,
- Features: Diaphragm Pumps, Metering Pumps, Self-Priming Pump
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Features: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps, Well Stimulation
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIAPHRAGM PUMP, DUPLEX II, 115V, 3/8IN FNPT PORTS, 2.0 GPM, 100PSI SWITCH, POLYPROPYLENE, EPDM VALVES, EPDM DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DIAPHRAGM COMPRESSOR PUMP, 50 PSI MAX, 100% DUTY CYCLE, 0.7 CFM, 115 V, 1/8 HP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Milton Roy
Description: Rugged and reliable For the toughest chemical processing applications MAXROY series is a rugged, industrial grade of metering pumps designed for applications up to 290 gph (1,100 l/h) at pressures up to 406 psi (28 bar). Its cast iron housing with chemical resistant coating
- Maximum Discharge Flow: 4.833333333333333 GPM
- Maximum Discharge Pressure: 406 psi
- Pump Housing Material: Cast Iron
- Pump Type: Metering Pumps, Positive Displacement Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Radwell International
Description: METERING PUMP, P100 SERIES, 1500 PSI MAX DISCHARGE PRESSURE, 250 PSI MAX INLET PRESSURE, 250°F MAX OPEARATING TEMP METALIC HEAD, ½ INCH NPT INLET PORT, 3/8 INCH NPT DISCHARGE PORT, 1 DIAPHRAGM PER LIQUID END. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Milton Roy
Description: Leak-proof performance. A selection of diaphragms including metallic, high-performance, and critical service diaphragms can provide leak-proof performance at pressures up to 20,000 psi (1380 bar) Accurate flow control. Capacity adjustable by manual control, electronic actuator,
- Maximum Discharge Flow: 0.00055 to 34.666666666666664 GPM
- Maximum Discharge Pressure: 100 to 20,000 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Gardner Denver, Inc.
Description: icon below for performance details. Diaphragm Gardner Denver’s innovative Diaphragm Pump Technology has been providing outstanding value in the pumping, compression industry for over 50 years. Our world class engineering team designs application specific diaphragm
- Mechanical: Claw, Diaphragm, Liquid Ring, Regenerative Blower, Rotary Screw, Rotary Vane
- Features: Compression / Pressure, Vacuum / Suction
- Configuration: Vacuum Pump System / Station
-
Supplier: Milton Roy
Description: Reliable and versatile metering pumps for critical chemical dosing applications Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial processes. The
- Maximum Discharge Flow: 0.0008333333333333334 to 68.93333333333334 GPM
- Maximum Discharge Pressure: 20,000 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Water Treatment Pumps
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump
- Maximum Discharge Flow: 1.905 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 1 inch
- Power Source: AC Powered
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). The LK Series is ideal for chemical feed applications in a wide range of fields, including water
- Maximum Discharge Flow: 0.89 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 1 inch
- Horsepower: 0.333 HP
-
Supplier: Honeywell Sensing & IoT
Description: leveraging any algorithm needed for the application. The sensor is internally temperature compensated and calibrated. Smallest package size in its class (7 mm x 7 mm x 3,89 mm) simplifies placement on crowded PCBs Widest pressure (1 bar to 10 bar |100 kPa to 1 MPa | 15 psi to 150
- Operating Temperature: 32 to 122 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older force
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older force
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older force
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Xylem Applied Water Systems
Description: G57 Air Operated Double Diaphragm Pump Automotive Cleaning and Recycling;Chemical Transfer and dispensing;Bag-In-Box chemicalsParts Washers ;Car Wash Systems; Model No.: G57 Series Capable of Air or CO2 drive pressures up to 100PSI (6.9bar) Robust Design with durable integral mounting
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Features: Diaphragm Pumps
-
Supplier: Williams
Description: The MK-II Oscillamatic Controller is a pneumatic pulser/timer used to operate the Williams series of pneumatically operated pumps. Manually operates Williams pneumatic pumps Diaphragm design eliminates need for lubrication. Uses diaphragms vs “U” cups for reliability.
- Accuracy: 1.75 ±% FS
- Media: Liquid
-
Supplier: Goulds Water Technology, a xylem brand
Description: Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality butyl
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Pump and Tank Packages JRS/JRD combined For use in: Booster Service, Home, Farm and Cottage Water Systems Features and Benefits Deep Drawn Steel Shells: Provides maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: DeZURIK, Inc.
Description: this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the mid-range to assure the highest
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: case. Accuracy of this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the mid-range to
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
(28 HP at 3500 rpm) Dickow Pump Company has produced pumps for over 100 years. Our pumps are working steadily and dependably in all corners of the globe. As the technical world leader in magnetic drive pumps, Dickow holds many patents (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
head of 110 m (~360 ft) are possible with the WPC 831T pumps. The pumps have an operating temperature limit of 100 °C (212 °F) and pressure of 10 bar (145 psi). Tanker Unloading (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
head of 110 m (~360 ft) are possible with the WPC 831T pumps. The pumps have an operating temperature limit of 100 °C (212 °F) and pressure of 10 bar (145 psi). Why Sealless? Why Use Dickow Magnet (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
maximum operating temperature is 100 °C (212 °F) and the maximum operating pressure is 16 bar (232 psi). Construction HZ/HZA-pumps are multistage centrifugal pumps of radially split casing design (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company has produced pumps for over 100 years. Our pumps are working steadily and dependably in all corners of the globe. As the technical world leader in magnetic drive pumps, Dickow holds many patents, is ISO 9001 certified, and is a supplier-partner of major chemical companies. (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
eliminated completely. Click Here for our MAG-Safe Temperature Monitoring System Dickow Pump Company has produced pumps for over 100 years. Our pumps are (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. All valves are individually inspected and 100% tested. Optional coil connector light indicates when valve is energized. Mode of Operation: Requires 5 psi greater pressure at inlet to function properly. With proper differential, Series PS (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Evaluation of the field impacts of simulated Bacillus thuringiensis ‐transgenic Pinus radiata on nontarget native L epidoptera and their natural enemies in a N...
The spray was delivered using a battery-powered Hardi Versatile 50 L sprayer (Hardi International A/S, Denmark) with a 100 psi Flojet diaphragm pump (Flojet Corporation, Foothill Ranch, California) that continually mixed the solution during spraying.
-
Gasification Plant Cost and Performance Optimization
2 - 100psi air powered diaphragm pumps per filter press 1.5 gpm, 100psi dp .
-
MEMBRANE SEPARATIONS IN ALCOHOL PRODUCTION *
… areas up to 0.75 ft2,had spacesabove the membranes of about 1 mm, and were filled with a variety of turbulence-producing materials, were also employed, with pressures up to 100 psi applied by a diaphragm pump and circulation effected by …
-
MEC-O-MATIC Diaphragm Metering Pump, 8 GPD, 100 PSI - Chemical Metering Pumps - 2P120|SR105-CTG - Grainger Industrial Supply
• Diaphragm Metering Pump , 8 GPD, 100 PSI .
-
PULSATRON Diaphragm Metering Pump, 44 GPD, 100 PSI - Chemical Metering Pumps - 4UP28|LPE4SA-PTC1 - Grainger Industrial Supply
• Diaphragm Metering Pump , 44 GPD, 100 PSI .
-
MEC-O-MATIC Diaphragm Metering Pump, 8 GPD,100 PSI - Chemical Metering Pumps - 1P679|SR105 - Grainger Industrial Supply
• Diaphragm Metering Pump , 8 GPD, 100 PSI .
-
Air-Operated Diaphragm Pumps - Diaphragm Pumps - Grainger Industrial Supply
• Double Diaphragm Pump, 1in, 41 gpm, 100 psiDouble Diaphragm Pump ,1in,41 gpm, 100 psi .
-
Air-Operated Pumps - Grainger Industrial Supply
• Double Diaphragm Pump, 1in, 41 gpm, 100 psiDouble Diaphragm Pump ,1in,41 gpm, 100 psi .
-
wet dry Pumps - Grainger Industrial Supply
• Double Diaphragm Pump, 1in, 41 gpm, 100 psiDouble Diaphragm Pump ,1in,41 gpm, 100 psi .
-
New Items Pumps - Grainger Industrial Supply
• Double Diaphragm Pump, 1in, 41 gpm, 100 psiDouble Diaphragm Pump ,1in,41 gpm, 100 psi .
Indicates content that may require registration and/or purchase.