-
Supplier: Win Source Electronics
Description: Category: Hard Drives Win Source Part Number: 1386017-CISCO E100S-HDD-SATA1T - Cisco 1 TB, SATA hard disk drive for SingleWide UC Manufacturer: CISCO
- Device Type: Solid State Disk
-
Supplier: TapeOnline.com
Description: Mbits/s.EnclosureRocstor 900 external hard drives are enclosed in recycled aluminum housing, making the 3.5" hard drive rugged and durable.The drive can be stored vertically, or stacked horizontally.A carrying case is also included with the drive.Power
-
Supplier: TapeOnline.com
Description: external hard drives are enclosed in recycled aluminum housing, making the 3.5" hard drive rugged and durable.The drive can be stored vertically, or stacked horizontally.A carrying case is also included with the drive.Power SupplyA built-in power supply
-
-
Supplier: DigiKey
Description: "1TB SATA III 2.5"" 5V"
- Capacity: 1,000 GB
- Width: 2.750001485 inch
- Length: 3.954726545 inch
- Height: 0.37401595 inch
-
Supplier: Acme Chip Technology Co., Limited
Description: 1TB 2.5 SATAIII 5V 9.5MM 5.4KRPM
- Capacity: 1,000,000 MB
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Micron Technology Inc. Win Source Part Number: 1320428-MTFDDAK1T9TDS-1AW1ZABYY Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Packaging: Bulk Type: SATA III Size / Dimension: 100.45mm x 69.85mm x 7.00mm Standard Package: 5
- Device Type: Solid State Disk
-
Supplier: TapeOnline.com
Description: G-Tech G-DRIVE 1TB External Hard DriveG-Tech's external G-DRIVE blazes at 7200RPM spindle speeds achieving transfer rates upwards of 100MB/s when used with an eSATA connection. G-DRIVEs feature a triple interface including FireWire 800, eSATA and USB 2.0. G-DRIVE
-
Supplier: TapeOnline.com
Description: G-Tech G-DRIVE 3TB External Hard DriveG-Tech's external G-DRIVE blazes at 7200RPM spindle speeds achieving transfer rates upwards of 100MB/s when used with an eSATA connection. G-DRIVEs feature a triple interface including FireWire 800, eSATA and USB 2.0. G-DRIVE
-
Description: module Without rails: 100.18 mm (L) x 69.97 mm (W) x 9.45 mm (H) With rails: 112.87 mm (L) x 80.62 mm (W) x 9.45 mm (H) Development and deployable carrier systems available Storage Characteristics One SATA port capable of 6 Gb/s MLC technology Up to 2 TB of NAND flash Endurance
- Capacity: 2,000 GB
- Device Type: Removable Cartridge Hard Disk Drive, Solid State Disk
-
Description: software commands. By utilizing solid-state NVM Express® technology, the XPort6197 provides a high-performance, high-density, reliable memory solution. Each 1 TB NVMe® device on the card yields 480 TB of write endurance in 100% TLC mode and 8,000 TB of write endurance in
- Capacity: 2,000 GB
- Device Type: Removable Cartridge Hard Disk Drive, Solid State Disk
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A - Access Data or Stream Media via the Internet - 2 Terabyte Storage - Gigabit Ethernet Support (10/100/1000) - USB 2.0 ports for freedom to add additional drives - Remote Access/Multiple User Access With smart phones and tablet PCs becoming essential tools for
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A Access Data or Stream Media via the Internet, Gigabit Ethernet Support (10/100/1000), USB 2.0 port for adding additional drives , Remote Access/Multiple User Access, iTunes® Music Server Support
- Device Type: Hard Drive
-
Supplier: Verbatim Corporation
Description: 1TB Store 'n' Save USB 3.0 Desktop Hard Drive Experience transfer speeds up to 10 times faster with Verbatim's new USB 3.0 desktop hard drive! This Verbatim desktop hard drive comes with the fastest USB connectivity available. USB 3.0 connectivity helps you
- Capacity: 1,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
- Interface: USB
-
Supplier: Supermicro Computer, Inc.
Description: Intel® Dual 82574L Gigabit Ethernet Controller 5. 4 x Hot-swappable SATA Hard Drive Bays 6. 465W High-Efficiency, Low-noise Power Supply
- Server Type: Network Server
- Form Factor: Tower
-
Supplier: L-com, Inc.
Description: Thunderbolt 3 compatible; Thunderbolt 4 compatible Storage Devices; Hard Drives; Solid State Drives (SSDs) Medical Devices
- Cable Length: 3 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: Thunderbolt 3 compatible; Thunderbolt 4 compatible Storage Devices; Hard Drives; Solid State Drives (SSDs) Medical Devices
- Cable Length: 2 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: Thunderbolt 3 compatible; Thunderbolt 4 compatible Storage Devices; Hard Drives; Solid State Drives (SSDs) Medical Devices
- Cable Length: 1 ft
- Product Type: USB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Hard Disk Drives - HDD 3.5", 1TB, 7.2K RPM, SATA, 6Gbps, 512n Product overview: MG04ACA100N from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: up to 40 percent faster when connected to a UASP-enabled host controller.Works with Most SATA DrivesThe dock accepts 2.5-inch and 3.5-inch SATA I, II and III hard disc drives (HDDs) and solid state drives (SSDs) up to 10 TB (and higher-capacity drives when they
-
Supplier: Beckhoff Automation LLC
Description: removable hard disk frames, which can form a RAID 1 system with two mirrored hard disks for the secure storage of large amounts of data. Flexible expansion options Drives, memory and plug-in cards are easily accessible. The C6670 is supplied with a 100 to 240 V AC
- Server Type: Network Server
-
Supplier: Advance Security Products
Description: Networkable DVR Complete and Easy Setup All of our camera packages are complete and ready for use. The DVRs have the hard drives pre-installed. The cameras come with mounting brackets and power supplies. The power/video cables are ready to plug into the cameras and DVR. Just install
- Camera Function: Video
-
Supplier: Beckhoff Automation LLC
Description: of data security. A further option is available to order up to two hard disks of up to 4 TB for storing large amounts of data. Component availability The housing design of the C6675 ensures long-term compatibility with new PC components. Motherboard, processor, memory or hard
-
Supplier: Beckhoff Automation LLC
Description: of data security. A further option is available to order up to two hard disks of up to 4 TB for storing large amounts of data. Component availability The housing design of the C6675 ensures long-term compatibility with new PC components. Motherboard, processor, memory or hard
-
Supplier: Beckhoff Automation LLC
Description: further option is available to order up to two hard disks of up to 4 TB for storing large amounts of data. Flexible expansion options The housing design of the C66xx series ensures long-term compatibility with new PC components. The motherboard, processor, memory or hard disk
-
Supplier: Hewlett Packard Enterprise
Description: ProLiant drives for Gen8 and Gen9 ProLiant Servers. Total support can grow up to 96 LFF or 200 SFF drives. Capacity 960 TB maximum, depending on drive capacity and form factor Drive description 96 HPE LFF SAS/MDL SAS/SSD or 200 HPE SFF SAS/SATA/SSD, Maximum,
- Capacity: 960,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Huawei Technologies Co., Ltd.
Description: dynamic storage tiering technology, the throughput of a single client reaches 2.5 GB/s while the entire system reaches 400 GB/s Flexible scalability: Accommodates from 3 to 288 nodes. The maximum capacity of a single file system can reach 100 PB. This simplifies system management and
- Capacity: 1,000,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
Find Suppliers by Category Top
Featured Products Top
-
data is lost since no one disk holds all of the information. With RAID 0, the total amount of usable space is the sum of the capacity of all the disks in the volume. For example, if you have four 2TB drives, then the total capacity of the volume would be 8TB (read more)
Browse Data Storage Systems Datasheets for OnLogic Inc. -
high working loads, such as those found in milling operations and conveyors. TB (Taper bush) Sprockets 06B, 08B, 10B, 12B, 16B, 20B TB(Tape bore) Sprockets ASA35, ASA40-1, ASA40-2, ASA41, ASA50-1, ASA50-2, ASA60, ASA80-1, ASA80-2,ASA100, ASA120, ASA140, ASA160 (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The spring brake chamber is a part of the automotive braking system. It is usually installed on the drive axle of a car, and its function is to provide braking torque for the car. The brake chamber is a device composed of an intake port, a cover, a diaphragm, a support plate, a return spring (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
) processor 4 GB RAM, recommended 8 GB 400 MB available storage space on hard drive Screen resolution of 1360 x 864 or higher (100 % scaling) Smart Printer Firmware starting from Version 1.UW7v Links: Documentation Firmware (read more)
Browse Label Printers Datasheets for WAGO -
Jitter (12KHz~20MHz): 0.1 pSec @ 155MHz Operating Temperature: -20°C ~ +70°C -40°C ~ +85°C -40°C ~ +125°C Applications Network adapter cards, Test Instrumentation 40Gbit/100Gbit Ethernet, MAN, SONET, Fiber Channel Portable Multimedia Devices, Hard Disk Drives GPS/Navigation, Bluetooth, 802.11a/b/g WiFi (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Future-Proof Connectivity with USB 4 Cables Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum (read more)
Browse USB Cables Datasheets for Qualtek Electronics Corp. -
Range: -40°C to 150°C in most applications Torque Capacity: Lower than steel – typically suited for applications under 100 Nm (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Key Specifications Torque Range: Available across standard sizes from small servo applications to heavy industrial drives (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
associated with pulpers. The entire assembly is fully-split and serviceable onsite. How does the EP Type-1 Seal model work? The MECO EP Type-1 seal model is a precision machined, fully-split seal akin to a stuffing box and gland follower. The elastomer drive (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
More Information Top
-
Synthesis of the Optimal 4-bit Reversible Circuits
For example, if all optimal circuits are written to a hypothetical 100 + TB 5400 RPM hard drive , the average time to extract a random circuit from .
-
A Study of Optimal 4-bit Reversible Toffoli Circuits and Their Synthesis
For example, if all optimal circuits were written into a hypothetical 100 + TB 5400 RPM hard drive , the average time to extract a random circuit from the drive would be expected to take on the order of 0.01 − 0.02 …
-
Pro SQL Server 2012 Practices
You can walk down to your nearest retailer on Black Friday, an American Shopping holiday, and purchase a 2-terabyte ( TB ) hard drive for under $ 100 .
-
Performance Evaluation, Measurement and Characterization of Complex Systems
A current 2 TB hard drive costs about USD 100 , resulting in a GB price of about USD 0.05.
-
Techist - All Things Tech - 12 atoms and 1 bit what do you get?
this enables the possibility of 100 TB drives . or slimmer hard drives.
-
Beyond Human
The going price for a 1 Tb hard drive today is less than $ 100 .
-
A vehicular backbone network (VBN) with joint transportation-wireless capacity utilization
If each car has a 1 TB hard drive , which costs around $ 100 today, the aggregated rate of the data flows carried by the cars is 800 Gbps.
-
Engineering the Atom-Photon Interaction
31A briefcase packed with hard drives or tapes can easily store over 100 TB of private keys, and can be transported to the opposite side of the world via a trusted courier in an airplane in approximately 24 hours.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/42159/garfinkel_bringing_science.pdf?sequence=1
Although these days a 1 TB hard drive can be purchased for less than $ 100 , it is still quite difficult to work with a large number of disk files in the 10–100 GB range.
-
$2500-$3000 Security - Grainger Industrial Supply
… In., DVR Depth 11-3/8 In., DVR Height 1-13/16 In., DVR Width 17-1/2 In., Focal Length 4mm, For Use With CCTV Camera Surveillance System, Format Type H.264, 1 TB Hard Drive Size, Includes (4) Bullet Cameras, (4) 100 ft.
Indicates content that may require registration and/or purchase.