-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
-
Supplier: Hosetract Industries, Ltd.
Description: REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for left or right hand
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 375 to 450 ft
- Hose Length: 375 to 450 ft
- Features: Hose Reel
-
Supplier: Raymond Handling Consultants, L.C.
Description: STAINLESS STEEL HOSE REELS
- Maximum Pressure: 3,000 psi
- Hose Inside Diameter: 0.5 inch
- Features: Hose Reel
-
-
Supplier: Raymond Handling Consultants, L.C.
Description: HEAVY DUTY HAND CRANK HOSE REELS
- Maximum Pressure: 3,000 psi
- Features: Hose Reel
-
Supplier: RS Components, Ltd.
Description: 15 m 8x12 Enclosed Hose Reel
- Maximum Pressure: 174.04524 psi
- Hose / Cable Length: 49.212625 ft
- Hose Inside Diameter: 0.3149608 inch
- Hose Length: 49.212625 ft
-
Supplier: Hosetract Industries, Ltd.
Description: removing one retaining ring. All reels shipped less hose unless requested on quote basis. M Series Mini Hose Reels also available in stainless steel. Call factory for more details.
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose Length: 100 to 150 ft
- Features: Hose Reel
-
Supplier: General Pump
Description: Industrial Hose Reel, Holds 100 feet of 3/8” Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: PressureParts.Com
Description: Karcher 100 Ft. Hose Reel Put an end to tangled hoses and look like a pro! Karcher's commercial-grade hose reel is the perfect addition to your gasoline pressure washer. Stores up to 100 feet of hose for quick and easy winding and unwinding. Replaces 2640853
-
Supplier: Reelcraft Industries, Inc.
Description: Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial
- Maximum Pressure: 2,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.8661422 inch
- Hose Inside Diameter: 0.5118113 inch
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum versatility •
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 100 ft
- Hose Length: 100 ft
- Features: Hose Reel
-
Supplier: Higher Power Supplies, Inc.
Description: Over" hose guide allows ease of use from either side of the reel • Oversized to easily fit the advertised length of hose. When we say 100' we mean 100+ feet will easily fit. • Reel comes with an extended swivel which prevents bends and stress on the hose where it
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose Length: 100 ft
- Features: Hose Reel
-
Supplier: Hosetract Industries, Ltd.
Description: REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Maintenance, and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Low-Pro series fits easily into height
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 250 to 375 ft
- Hose Length: 250 to 375 ft
- Features: Hose Reel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 175 ft
- Flange Diameter: 17.75 inch
- Inside Traverse: 18 inch
-
Supplier: Higher Power Supplies, Inc.
Description: space, reducing the difficulty of reeling hose. The unique extended swivel improves the hose connection and reduces hose wear and stress. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • Fixed Based 100' capacity • 3/8" Inside diameter
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose Length: 100 ft
- Features: Hose Reel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A
- Features: Hose Reel
- Rewind: Spring
- Material: Steel
-
Supplier: Ralston Instruments, Inc.
Description: QTQT-HOS-100ft Quick-test 6900 psi hose, brass hose ends, 100 ft (30.1 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum versatility •
- Maximum Pressure: 3,500 psi
- Hose / Cable Length: 100 ft
- Hose Length: 100 ft
- Features: Hose Reel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A
- Maximum Pressure: 3,250 psi
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.82 inch
- Hose Inside Diameter: 0.5 inch
-
Supplier: Ralston Instruments, Inc.
Description: QSQS-HOS-100ft Quick-test 6900 psi hose, S.S. hose ends, 100 ft (30.1 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coated finish Full flow swivel steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract UTL-350NG Unitract Nitrogen Delivery Hose Reel With all the features of the compact, low cost user friendly Unitract Series Parker high performance push loc hose Hose ends can be easily changed in field with no crimping Green for easy identification Standard
- Features: Hose Reel
-
Supplier: Macnaught USA, Inc.
Description: No. M3D-SSCO-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 51lbs Case Blue Alloy Steel Hose Material Wire Braided Hose Rated to 2320 PSI. Max Temp -40°F to 212°F Reel Inlet 1/2” MNPT Hose Outlet 1/2” MNPT Warranty 3 Year Fully
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: PSI. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Slow Return Hose Reel for Air / Water Part No. M3D-SSAW-5050 Application Air / Water Hose Id 1/2″ Hose Length 50’
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Hose rated to 300 PSI. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY ON REEL ONE YEAR WARRANTY ON HOSE Macnaught M3 Specifications Description Retractable Slow Return Hose Reel for Air / Water Part No.
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 50 ft
-
Supplier: Mile-X Equipment, Inc.
Description: Graco HSH15B Grease Hose Reel: 1/4" x 50' XD Series Hose Reels Grease, 1/4" x 50' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length ft (mt) Inlet npsm (m) Outlet Grease 10 Metallic Blue 5,000 (345) 1/4 50
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: npsm (m) Outlet Petroleum - Synthetic-based Oils HEM33D 1800 (124) 12 mm x 11 m 1/2 in x 35 ft 1/2 in 1/2 in 0 - 140 (-17 - 60) Carbon Steel, Buna-N, Rubber, UHMWPE 14 kg (38.8 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: 5000 (345) 6 mm x 11 m 1/4 in x 35 ft 3/8 in 1/4 in 0 - 140 (-17 - 60) Carbon Steel, Buna-N, Rubber, UHMWPE 13.2 kg (29.1 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B
- Features: Hose Reel
-
Supplier: Ralston Instruments, Inc.
Description: QSQS-HOS-50ft Quick-test 6900 psi hose, S.S. hose ends, 50 ft (15.2 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Macnaught USA, Inc.
Description: Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Grease Part No. M3D-G-7550 Application Grease Hose Id 1/4″ Hose Length 50’ WP (psi) 5800PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 5,800 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.25 inch
- Hose Length: 50 ft
-
Supplier: Kuriyama of America, Inc.
Description: Armored Reel™ is a one-inch, polyester jacketed, lightweight semi rigid hose, intended to replace the heavy rubber hose traditionally used as a booster line. Like booster line, Armored Reel™ can be charged while on the reel. Meets or exceeds National Fire Products
- Outside Diameter: 1 inch
- Application: Fire Hose
- Product Form: Hose (including Duct)
-
Supplier: Kuriyama of America, Inc.
Description: Armored Reel™ is a one-inch, polyester jacketed, lightweight semi rigid hose, intended to replace the heavy rubber hose traditionally used as a booster line. Like booster line, Armored Reel™ can be charged while on the reel. Meets or exceeds National Fire Products
- Outside Diameter: 1 inch
- Application: Fire Hose
- Product Form: Hose (including Duct)
-
Supplier: Kuriyama of America, Inc.
Description: Armored Reel™ is a one-inch, polyester jacketed, lightweight semi rigid hose, intended to replace the heavy rubber hose traditionally used as a booster line. Like booster line, Armored Reel™ can be charged while on the reel. Meets or exceeds National Fire Products
- Outside Diameter: 1 inch
- Application: Fire Hose
- Product Form: Hose (including Duct)
-
Supplier: Kuriyama of America, Inc.
Description: Armored Reel™ is a one-inch, polyester jacketed, lightweight semi rigid hose, intended to replace the heavy rubber hose traditionally used as a booster line. Like booster line, Armored Reel™ can be charged while on the reel. Meets or exceeds National Fire Products
- Outside Diameter: 1 inch
- Application: Fire Hose
- Product Form: Hose (including Duct)
-
Supplier: Hannay Reels
Description: Extension Cord / Rope / Cable / Forestry Lay Flat Hose No live connections. Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension available (must specify model when ordering) Both standard and DE models can hold up to 100’ of 12/3 or 14/3 extension cord.
- Hose / Cable Length: 125 to 200 ft
- Flange Diameter: 10.75 inch
- Core Diameter: 4 inch
- Hose / Cable Outside Diameter: 0.41 to 0.5 inch
-
Supplier: Raymond Handling Consultants, L.C.
Description: HEAVY DUTY PRESSURE WASH REELS
- Maximum Pressure: 4,000 psi
- Features: Hose Reel
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
– Standard 60-meter heavy-wall reels reduce field splicing and coupling waste. Integrated quality assurance – Manufactured in a 90,000 m² ISO 9001 certified facility with full material traceability from wire drawing to final crimping, ensuring on-schedule global deliveries and zero-defect consistency across all production lots. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hose assembly specifications precisely with your field maintenance protocols. Logistics & inventory efficiency – Standard 60-meter heavy-wall reels reduce field splicing, minimize leak points, and significantly cut coupling waste (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-duty reels with color-coded end caps and integrated flange-ready coupling ends, significantly reducing on-site splicing, inventory SKUs, and installation downtime. Integrated quality assurance – Manufactured in an ISO 9001 certified 90,000 m² (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Reliable burst strength and impulse performance – Two-layer high-tensile steel wire braid reinforcement delivers stable dimensional integrity under sustained impulse loads, preventing hose ballooning or ply separation. Proven to withstand rigorous (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Stability Designed for 10 RPM operation, the joint delivers smooth, jam-free rotation. This low-speed characteristic matches typical marine rotary equipment such as cable reels, hose reels, rotary cranes, and stabilizer fins. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Specification Operating Speed 250–600 RPM continuous (customizable up to 1000 RPM intermittent) Operating Torque <0.5 N·m (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Angloco Ltd
The fire suppression equipment consists of a 100 kg "Monnex" system with pneumatic control and electric rewind 40 m discharge hose reel , and a 100 kg BCF system with pneumatic control and electric rewind 40 m discharge hose reel.
-
Abrasive Water Cutting System (AWCS)
The complete AWCS system includes: 100 m high pressure hoses , 160 m cable reels , 3 m and 17 m cable assembly, 20 m cable reel battery charger, transport cases, abrasive recharge vessel, transfer hoses (various), operator tool kit, operation and maintenance manual…
-
Fragment analysis of different size-reduced lignocellulosic pulps by hydrodynamic fractionation
A 50 mL sample of diluted pulp (with a consistency of 0.1–0.3%) was injected into the water flow in a 100 m long plastic tube reeled up to a hose reel.
-
CRANFIELD UNIVERSITY
The locally made hose reel was fixed to a wheelbarrow and equipped with 100m of hosepipe and moved from compound to compound and house to house, filling jerrycans and tanks.
-
Innovative Architectures for LNG Transfer at Sea Studied
The radius of the reel (approx. 16 m ) allows to store 100 m of hose in one turn.
Indicates content that may require registration and/or purchase.