Products/Services for 102 Fiberglass CB Antennas
-
Antennas - (1286 companies)Antennas are mechanical components which either transmit or receive radio frequency signals. For transmission, an oscillating RF electrical current is fed to the antenna's terminals, where the conduit radiates the signal as electromagnetic waves...ApplicationsPattern TypePolarization Type -
Antenna Mounts - (28 companies)Antenna mounts are used to hold and support antennas of all sizes and shapes. The antenna collects the electromagnetic signal and sends it to the receiver. There are many types of antennas and mounts including for radio, television, global...
-
Chip Antennas - (116 companies)Chip antennas are semiconductor ICs used to collect or radiate electromagnetic waves. Chip antennas are a particular type of antenna valued for their small footprint. They are most commonly integrated in circuit boards to radiate high frequency... -
Horn Antennas - (73 companies)Horn antennas are used for the transmission and reception of microwave signals. They are usually fed by waveguides. Horn antennas, colloquially referred to as gain horn antennas, are used for the transmission and reception of microwave signals... -
Beams, Joists, and Wall Studs - (190 companies)Rafters, beams, and joists are structural profiles that are used to frame buildings. -
Antenna Design Software - (13 companies)Antenna design software is used for the design and electromagnetic analysis of all types of antenna systems, including planar and microstrip antennas, hollow waveguide and horn antennas, and helical antennas. Antenna design software is used...
-
Composite and Fiberglass Molding Services - (284 companies)Composite and fiberglass molding services perform injection molding, blow molding, compression molding, rotationalmolding, thermoforming, and dip molding. Composite and fiberglass molding services perform: injection molding. blow molding...
-
Fiberglass Fabrication Services - (141 companies)Fiberglass fabrication services include die cutting or converting of glass fabrics, stitching, sewing, draping, laminating, assembly, hand lay-up, spray-up, and other processes for a variety of applications and industries. How to Select Fiberglass...
-
Glass Fibers and Fiberglass Cloth - (246 companies)Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications...
-
Radomes - (26 companies)...the antenna with a rigid, weatherproof material such as fiberglass. Radar dishes are enclosed in a large dome-shaped structure. They shield the rotational equipment and electronics and supply heat to avoid ice and snow accumulation. Radome geometry has...
Product News
-
Eteily Technologies India Pvt. Ltd.
High-Gain 2.4 & 5.8 GHz Outdoor Fiberglass Antenna Eteily Technologies announces the 2.4 GHz and 5.8 GHz 20 dBi High-Gain Fiberglass Outdoor Antenna, which is designed for excellent performance in point-to-point and long-range wireless communication systems. This antenna's sturdy fiberglass housing and high-gain radiating elements assure reliable signal transmission and reception over both the 2.4 GHz and 5.8 GHz frequency bands. This high-gain antenna, with its sturdy exterior design and N-male straight connector, performs reliably in severe... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Lee Co. (The)
CB Solenoid Valve The new CB Solenoid Valve is economically designed, utilizing a cartridge bobbin coil coupled with our unique MultiSeal TM technology. The MultiSeal radically simplifies port layout by allowing total porting flexibility 360° around the seal, without the need for O-Rings or anti-Extrusion Rings. Weighing just 0.16 pounds, the CB Solenoid Valve is a normally closed design that is offered in both single coil and dual coil configurations and with the lead wires exiting either end of the valve. (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Osborne Industries, Inc.
CNC Fiberglass Cutting Osborne Industries, Inc., utilizes a variety of fiberglass types in their Resin Transfer Molded (RTM) thermoset fiberglass-reinforced plastic (FRP) parts for leading equipment manufacturers. Osborne 's team of engineers and molding specialists will work to identify the best glass-reinforcement for your application. Osborne can give your part the reinforcement needed to meet harsh environments in the field. With the recent installation of an Eastman (R) Raptor 75x TM automated, multi-ply cutting... (read more) -
Mid-Mountain Materials, Inc.
Properties of Silicone-Coated Fiberglass Mid-Mountain manufactures a range of ARMATEX (R) Silicone Coated Fabrics, Tapes and Ropes for industrial applications that require high levels of resistance to abrasion, chemicals and high temperature. SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS. Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and weather conditions... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
New Yorker Electronics Co., Inc.
NF F 62-102 Railway Compliant Ceramic Capacitors Exxelia 's 30S4 Series 4-terminal ceramic capacitors set a new milestone in safety and reliability. Fully compliant with the NF F 62-102 railway standard, these capacitors are designed for EMI suppression and other safety-critical applications where consistent performance is essential. Their 4-terminal configuration ensures low inductance, superior voltage endurance, and excellent thermal stability. Engineered for demanding environments, the 30S4 Series provides enhanced electrical performance... (read more)Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Hartzell Air Movement
Long-Term Advantages of Fiberglass Fans 5 Reasons Why FRP Fans Are the Best Choice for Your Corrosive-Resistant Application: Discover the Long-Term Advantages of Fiberglass Fans. By David Long. In the dynamic world of industrial operations, effective air movement is vital for output, efficiency, safety, and cost savings. For chemical plants, wastewater facilities, or manufacturing hubs handling highly corrosive airstreams, FRP fans --fiberglass reinforced plastic --are often the ideal choice. Offering superior durability... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Clean Air Industries
Carbon & Fiberglass Dust: Know the Risks Carbon and fiberglass dust can cause serious respiratory issues, skin irritation, and long-term health risks. Awareness is the first step towards prevention. Clean Air Industries offers solutions that help protect your team from invisible hazards in manufacturing, automotive, aerospace environments, and more. Learn more (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Qualtek Electronics Corp.
Coated Fiberglass Sleeving for Electric Motors QVS-220 Fluoroelastomer Coated Fiberglass Sleeving. Excellent abrasion and cut-through resistance. Resistant to solvents, both aromatic and aliphatic. NEMA Grade A(7000V), B-1(4000V), and C-1(2500V). Operating temperature: -70 C to +220 C. Meets: MIL-I-3190/7 (Grade A). Follow us on: Facebook. YouTube. LinkedIn. Qualtek Electronics Corp. Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line... (read more) -
Mid-Mountain Materials, Inc.
WHAT MAKES FIBERGLASS SO HEAT RESISTANT? WHAT MAKES FIBERGLASS SO HEAT RESISTANT?. In high-temperature applications, it is crucial to have adequate thermal insulation and fire-resistant materials. Fiberglass is one such material that can offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can be knitted or woven into a wide range of forms that resist heat and prevent fire from spreading. Moving forward, we will look at what makes fiberglass so... (read more)Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
BRIM Electronics, Inc.
B200 Silicone Rubber Covered Fiberglass Sleeving BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving. The Silicone Rubber used for our B200 series is bonded to the supporting fiberglass braid so it won't push back or peel. It is suitable for insulation of leads and connections of electrical and electronic... (read more)Browse Electrical Insulators Datasheets for BRIM Electronics, Inc.
-
Jeep Liberty/Electrical/CB Radio - Wikibooks, open books for an open world
The best practical mobile antenna is the 102 " steel whip as it's electrically closest in length to 1/4 of the CB wavelength. Most people mount a fiberglass antenna to either the rear spare tire mount or the front left …
-
Practical Antenna Handbook, Fifth Edition > Mobile and Marine Antennas
On the 11-m citizens band, for example, a quarter-wavelength whip antenna is 102 in long, and for the 10-m amateur band only 96 in long. … vehicles, just as over-the-road drivers of those "big rigs" have their CB antennas mounted on … Finding an acceptable ground plane on a fiberglass vehicle such as the Corvette is a more difficult …
-
The Automobile: a Century of Progress
… from 1896 to 1914 (continued) seating, 100 side windows, 100 stowage, 101 windshield, 100 from 1918 to 1933 automatic lighting, 106 Cadillac interior 1932, 104p crank-operated windows, 102 , 103p fabric, 105, 106 … … 108 air vents, 107 antennae , 110 automatic interior lighting … … wheel, 113 from 1968 to 1980 Cadillac Seville interior 1976, 117 cassettes, 118 CB radio, 118 seat … … of, 190-201 F-head cylinder, 4 Fiber B belt material, 55-56 Fiberglass body pieces, 90 …
-
Modern Antenna Handbook Complete Document
D. E. Hicks, CB Radio Antennas , Howard W. Sams & Co., Indianapolis, IN, 1967. 102 … in the range of 2.0 – 4.0 with material consisting mostly of fiberglass reinforced Teflon.
-
Space Antenna Handbook Complete Document
materials include a matrix of fibreglass to reinforce its mechanical performances and stability. An example of a patch for the low-band INMARSAT antenna can be seen in Figure 9 … 102 . … the 1000-element Ku-band receiver phased-array antenna system (AM, Azimuth Motor; CB , Control Board; DAC …
-
Ultra-Wideband, Short-Pulse Electromagnetics 7
143, no. 2, April 1996, pp. 97- 102 . K. L. Shlager, G. S. Smith, J. G. Maloney, Optimization of bow-tie antennas for pulse radiation … … we replaced the stainless steel elements in the conical section with G-IO fiberglass rods, to which … We will also experimentwith inductive loading, since that is used commonlyin antennasfor CB and AM radio.
-
Antenna Theory: Analysis and Design 3rd Edition Complete Document
Assume that the CB antenna is radiating into free-space and it is (a) an isotropic radiator. 102 SIDE LOBE LEVEL (dB) … are λ/4 (perimeter of λ), and the loops are usually supported by a fiberglass or bamboo cross …
-
Handbook of Microstrip Antennas, Volume 1
… oo) and the path deformed to an integral around the branch cut (contour Cb ) plus integrals around … A patch antenna does not have this disadvantage since the resonant resistance is fairly independent of substrate … … VSWH (lower curves) of post-tuned anten- na on 7 6 mm Teflon fibreglass substrate calculated, -measured … 102 .
-
Modern Antenna Design 2nd Edition Complete Document
The commonly used soft substrate (Teflon and fiberglass ) has a good damped resilience. Microstrip patch antennas have been used to telemeter data from artillery shells and high-velocity rockets, which … … efficiencies (blockage and diffraction) at the optimum d /D is 1 η≈ − Cb 1 +4 1 … … 0.2D , and 0.1D Versus a Feed Edge Taper (Effective Main Diameter = 102 % Actual) Ds …
-
Propagation Engineering in Radio Links Design
R = 25km, T = 580◦ K , CB = 1 , L = 2.5dB … a straight geometrical line upon the collision with the target are reflected back to the RX antenna . Fiberglass Tt = 1.74 × 102 + 2.9 + 2 = 179◦ K .
Indicates content that may require registration and/or purchase.