-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 36.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 40.9 CFM @ 90 PSI Quiet, 10 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant;
- Flow Capacity: 40.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: oil shut off protects the pump from seizing 10.5 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher
- Flow Capacity: 10.5 SCFM
- Horse Power: 6.5 HP
-
-
Supplier: Air Compressors Direct
Description: shut off protects the pump from seizing 8 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher SCFM Low
- Flow Capacity: 8 SCFM
- Horse Power: 6.5 HP
-
Supplier: JORC Industrial LLC
Description: The PURO is designed to separate oil from condensate, that is extracted from compressed air systems. The PURO condensate separator covers compressor capacities up to 8m/min (300 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it draws
- Total Flow: 2,244.155844155845 GPM
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Senior Aerospace Metal Bellows
Description: levels below defined endurance limits of materials allowing for an infinite number of cycles Our standard compressor/vacuum pumps are available in a range of models from the single head MB-21 with a free flow of 0.2 scfm [5.7 slm] and 10 psig [170 kPa] discharge pressure to the
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 3 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: DEWALT Industrial Tool Co.
Description: panel provide protection to key compressor components Low 8 amp draw motor provides easy start-up and reduces breaker tripping Lightweight (30 lbs), thin (10.5") and compact design is easy to carry and store Ball valve drain allows for quick and thorough tank draining Dual quick
- Flow Capacity: 1.8 SCFM
- Horse Power: 0.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features .75 SCFM delivered @ 90 PSI pump, 1.0 gallon tank and 135 max PSI enables more nails to be fired and provides quicker recovery Durable oil free pump provides extended maintenance-free operation Low 71 dBA* allows for quieter operation (*Tested per ISO3744) Roll cage and
- Horse Power: 0.3 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader 5.0 SCFM @ 90 PSI allows the compressor to recover quickly after its initial tank charge is exhausted Vertical stand feature and collapsible handle allows a user
- Flow Capacity: 4.9 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Senior Aerospace Metal Bellows
Description: levels below defined endurance limits of materials allowing for an infinite number of cycles Our standard compressor/vacuum pumps are available in a range of models from the single head MB-21 with a free flow of 0.2 scfm [5.7 slm] and 10 psig [170 kPa] discharge pressure to the
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: FLSmidth
Description: both compressors and dust collectors, FLSmidth was able to develop and offer its new Compressor Intake Filter which delivers clean air to any type of compressor. This new filter traps particles smaller than 1/4 micron. Heavy-duty bags of spun polyester are the filter
- Filter Size Rating: 0.25 microns
- Maximum Air Volume: 4,000 SCFM
- Filter Type: General Purpose
-
Supplier: Godiva, Ltd.
Description: The PTO-MiniCAFS is a compressed air foam system comprising three major components - air compressor, foam proportioner and mixing manifold. The components are located according to vehicle manufacturers requirements. The system will make compressed air foam when supplied
- Dispense Rate: 450 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Foaming / Gasketing
-
Supplier: Rogers Machinery Company, Inc.
Description: drop means air compressors can run more efficiently 10-15 Year Element Life - Results in reduced maintenance costs Effective For Commonly Used Lubricants High Efficiency Filtration - Removes oil and water aerosols that can be harmful to downstream processes and equipment
-
Supplier: FS-Curtis
Description: results Optimized cabinet design promotes ease of access from all four sides No-air-loss condensate drain prevents energy loss Rugged glycol reservoir RDS Series (800-3000 scfm) Digital scroll refrigerant compressor with environmentally friendly R-404a refrigerant for high
- Drying Capacity: 90 to 12,500 SCFM
- Dryer Technology: Refrigerated
-
Supplier: Godiva, Ltd.
Description: flow rate of 12l/min, 19l/min or 24.6l/min. Compressor is rotary twin screw compressor with air receiver/separator and lubrication system, nominal output of 200scfm at 10 bar. System fitted with Smart switches for selecting wet or dry CAFS - allows discrete performance
- Maximum Discharge Pressure: 58 to 145 psi
- Pump Type: Fire Service Pumps
Find Suppliers by Category Top
Featured Products Top
-
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
cover. The large 28 gallon fuel tank provides unbeatable extended operation - up to 10 full hours. The heavy-duty Tier 4 Final Kubota diesel engine direct coupled to the energy-saving Sigma Profile™ airend produces more air with less horsepower. A high capacity cold start battery ensures (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc. -
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
or inefficient air products. Airflow values expressed in SCFM (standard cubic feet per minute) or m3/Hr (cubic meters per hour) are available. Digital Flowmeters for schedule 40 iron pipe are in stock and ready to ship in sizes ½″, ¾″, 1″, 1-1/2″, 2″, (read more)
Browse Flow Meters Datasheets for EXAIR -
EXV1000-7W 10 HP explosion proof blower. The model is a Direct Drive single stage blower with a motor defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp.
More Information Top
-
Hazard Analysis for the Pretreatment Engineering Platform (PEP)
Laboratory compressed air is delivered at 100 psi from a 10 hp air compressor with a 30 scfm capacity.
-
Development of a Hydronic Rooftop Unit-HyPak-MA
the capacity of the 4.8 ton compressor to match a 10 ton nominal system with 3000 SCFM of supply air , the 2004 prototype may have been better able to take advantage of the oversized evaporator and condenser heat exchangers, but had …
-
Insufficient source area remediation results in the rebound of TCE breakdown products in groundwater
… per hour) at 0.8 SCFM; r Oxygen (0.8 SCFM from the oxygen concentrator [90 percent purity]); r Air/ozone mixture (0.8 SCFM of ozone between 10 to 100 percent generator output blended with boost compressor air up to 9.2 …
-
Novel Low-Cost Process for the Gasification of Biomass and Low-Rank Coals
Mass Input When the compressor was operating with a 10 % air bypass, we were introducing 190 scfm of air into the gasifier.
-
Biological methods for the restoration of contaminated aquifers
Carborundum diffusers powered by paint-sprayer-type compres- sors [6], which produce up to 10 cubic feet of air per minute ( SCFM ), or diffusers made from a short piece of DuPont Viaflo tubing for smaller wells have been used [121.
-
TREATMENT OF PRODUCED OIL AND GAS WATERS WITH SURFACTANT-MODIFIED ZEOLITE
The prototype test showed that an air flow rate of 3 – 3.5 scfm provided by an air compressor was sufficient to regenerate the columns over a time period of 10 hours.
-
Design criteria for an HTGR reference fuel reprocessing plant
The normal load of 18,000 scfm of cooling air (at 10 psig) to each burner will be supplied by a minimum of two compressors for the four burners.
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > COMPRESSED GAS SYSTEMS
An example of a project design procedure for support gas will now be presented with both an air compressor and cylinders, using as an example a facility with 10 operating rooms, proposed tools requiring 15 scfm at each tool, and a pressure …
-
Characterization and Failure Analysis of Ceramic Filters Utilized for Emission Control Coal Gasification
Even though a large air compressor was operating to deliver a 6- scfm air flow to the gas reservoir, the reservoir pressure could not exceed 10 psig.
Indicates content that may require registration and/or purchase.