-
Supplier: Newark, An Avnet Company
Description: 8 BIT BINARY UP COUNTER, LQFP-32; Counter Type:Binary, Synchronous, Up; Clock Frequency:1MHz; Count Maximum:255; Logic Case Style:LQFP; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC Family:10EP; MSL:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
- Operating Temperature: 0 to 75 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Package Type: DIP
- Counter Type: MOD-N Binary Counter
-
Supplier: Lingto Electronic Limited
Description: IC COUNTER 4BIT BINARY 16DIP
- Clock Frequency: 200 MHz
- Counter Category: Synchronous
- Counter Direction: UP
-
-
Supplier: Newark, An Avnet Company
Description: 8 BIT BINARY UP COUNTER, PLCC-28; Logic Family / Base Number:-; Counter Type:Binary, Synchronous, Up; Clock Frequency:900MHz; Count Maximum:255; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.2V; Logic IC Family:10E RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Counter Shift Registers 5V ECL 8-Bit Binary Up Synchronous
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 207806-MC10H136FNG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate:
- Operating Temperature: 0 to 75 C
- Features: Other
- Package Type: PLCC
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 221616-MC10H016L Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous
- Operating Temperature: 0 to 75 C
- Package Type: DIP
- Features: Other
-
Supplier: Nexperia B.V.
Description: The HEF4518B is a dual 4-bit internally synchronous BCD counter. The counter has two clock inputs (CP0 and CP1 ), buffered outputs from all four bit positions (O0 to O3) and an asynchronous master reset input (MR). The counter advances on either the LOW to
- Operating Temperature: 85 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Type: BCD / Decade Counter
- Features: ESD Protection, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 221617-MC10H016P Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous
- Operating Temperature: 0 to 75 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 074415-MC10EP016FAG Packaging: Tray Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous
- Operating Temperature: -40 to 70 C
- Features: Other
- Package Type: QFP
-
Supplier: Nexperia B.V.
Description: The HEF4520B is a dual 4-bit internally synchronous binary counter with two clock inputs (nCP0 and nCP1), buffered outputs from all four bit positions (nQ0 to nQ3) and an asynchronous master reset input (nMR). The counter advances on either the LOW-to-HIGH
- Operating Temperature: -40 to 85 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Features: ESD Protection, Other
- Logic Family: Standard CMOS / CMOS (4000)
-
Supplier: Rochester Electronics
Description: Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, ECL, PQCC20
- Logic Family: ECL
- Features: Other
- Counter Category: Synchronous
- Counter Direction: UP
-
Supplier: Microchip Technology, Inc.
Description: Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU) Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Radwell International
Description: RING COUNTER, HC/UH SERIES, SYNCHRONOUS, POSITIVE EDGE TRIGGERED, 10-BIT, UP DIRECTION, CMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Measurement Computing
Description: Simultaneous USB Data Acquisition (DAQ) Module; 16-bit, 10 MHz, 2 AI, 32 DIO, 2 C/T, 3 Q/D, SMA connectors. KEY HIGHLIGHTS The DT9862 Series of USB data acquisition (DAQ) devices provide synchronous analog input, output, counter, and digital functions, allowing for more
- Analog Input Channels: 2 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 10,000 kHz
- Resolution: 16 bits
-
Supplier: Microchip Technology, Inc.
Description: prescaler 1 8-bit timer/counter with 8-bit period register, prescaler and postscaler Enhanced Capture/Compare/PWM (ECCP) module with PWM output steering: Programmable dead time Auto-shutdown and Auto-restart Master Synchronous Serial Port (MSSP) module with two modes of
- Internal RAM Size: 0.256 KB
- Internal ROM Size: 8 KB
- Number of Timers: 3
- Number of A/D Converters: 12
-
Supplier: Microchip Technology, Inc.
Description: interrupt pins Up to seven Timer modules: Up to four 16-bit timers/counters with prescaler Up to three 8-bit timers/counters Dedicated, low-power Timer1 oscillator Up to two Capture/Compare/PWM (CCP) modules Up to three Enhanced Capture/Compare/PWM (ECCP) modules with:
- Internal RAM Size: 3.896 KB
- Internal ROM Size: 64 KB
- Number of Timers: 4
- Number of A/D Converters: 28
-
Supplier: Microchip Technology, Inc.
Description: interrupt pins Up to seven Timer modules: Up to four 16-bit timers/counters with prescaler Up to three 8-bit timers/counters Dedicated, low-power Timer1 oscillator Up to two Capture/Compare/PWM (CCP) modules Up to three Enhanced Capture/Compare/PWM (ECCP) modules with:
- Internal RAM Size: 3.896 KB
- Internal ROM Size: 64 KB
- Number of Timers: 4
- Number of A/D Converters: 17
-
Supplier: Teledyne LeCroy
Description: series of Arbitrary Waveform Generators includes models with up to 120 MHz bandwidth, 1.2 GSa/s sample rate, 16-bit vertical resolution and 8 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. The T3AFG series also provides
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 40 to 120 MHz
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: MSa/s Arbitrary Waveform Length: CH1: 2 pts – 4kpts; CH2: 2pts – 1kpts Resolution: 1 μHz Amplitude: CH1: 2 mVpp ~ 10 Vpp(50 Ω),4 mV ~ 20 Vpp(High Z); CH2: 2 mVpp ~ 3 Vpp(50 Ω),4 mV ~ 6 Vpp(High Z) Vertical Resolution: CH1: 14 bits; CH2: 10 bits Connectivity: USB Host, USB
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Infineon Technologies AG
Description: and angle speed measurement - Two separate highly accurate single bit SD-ADC - 15 bit representation of absolute angle value on the output (resolution of 0.01°) - 16 bit representation of sine / cosine values on the interface - Max. 1.0° angle error over lifetime and
- Tilt Angle: 360 degrees
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 3 to 5.5 volts
-
Supplier: Infineon Technologies AG
Description: Summary of Features Giant Magneto Resistance (GMR)-based principle Integrated magnetic field sensing for angle measurement 360° angle measurement with revolution counter and angle speed measurement Two separate highly accurate single bit SD-ADC 15 bit representation of absolute
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: reliable operation. Summary of Features Giant Magneto Resistance (GMR)-based principle Integrated magnetic field sensing for angle measurement 360° angle measurement with revolution counter and angle speed measurement Two separate highly accurate single bit SD-ADC 15 bit
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: Summary of Features Giant Magneto Resistance (GMR)-based principle Integrated magnetic field sensing for angle measurement 360° angle measurement with revolution counter and angle speed measurement Two separate highly accurate single bit SD-ADC 15 bit representation of absolute
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: ValueTronics International, Inc.
Description: Variable DC offset Highly adjustable pulse duty cycle from 0.0001% to 99.9999% Internal/external triggering Gate and burst mode 36 built-in predefined arbitrary waveforms Store/recall up to 10 instrument settings and 32 user-defined arbitrary waveforms (8 x 512 kpts, 24 x 16 kpts) Built-in
- Minimum Frequency Range: 160 MHz
- Maximum Frequency Range: 160 MHz
- Generator Type: Function, Signal
- Device Type: Generator
Find Suppliers by Category Top
Featured Products Top
-
/Os with interrupt functions Four 32-bit programmable counters/ timers/ encoders Board ID switch Support for Microsoft Windows 10/11 (read more)
Browse Data Acquisition Datasheets for Advantech -
Up to 37 I/O pins ADC Two 12-bit ADCs, up to 10 channels (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
. Multiturn variants feature a 32-bit rotation measurement range (over two billion revolutions). Rotation counters are self-powered, using Wiegand energy-harvesting technology. This eliminates the need for backup batteries or gear drive systems, significantly reducing maintenance requirements (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer, all with up to 5 years of warranty! The MSO3000HD series also comes with a 10.1-inch Touchscreen Display! Uni-Trend US Uni-T is a leading provider of (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
output ranges from 0 to 10 V with a maximum current of 1000 A and a power range of 0 to 10000 W, equipped with flexible autoranging DC output stages for wide operating flexibility. The device adopts digital regulation with 16 bit ADCs and DACs, providing ≤0.05% FS voltage measurement accuracy (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
platform for authenticated and replay-protected data storage. High-Speed eMMC Interface The IS21ES08GA-JCLI supports a high-speed eMMC bus with selectable 1-bit, 4-bit, and 8-bit data widths. After startup, the device uses a 1-bit data bus by default (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Energy-aware system design using circuit reconfigurability with a focus on low-power SRAMs
During this time, a 10bit synchronous counter is enabled and it starts to count the number of clock cycles.
-
A low cost, monolithic, color picture-in-picture device
TimebaseVertical PulseTimina Counter The main interval counter is a conventional 10 bit synchronous counter with decoded outputs for .
-
An on-chip ramp generator for single-slope look ahead ramp (SSLAR) ADC
Ramp generator composes of 10 - bit synchronous counter , switched- capacitor based voltage steering circuits, output buffer and logic circuits.
-
An embedded energy monitoring circuit for a 128kbit SRAM with body-biased sense-amplifiers
Every cycle, a comparator checks if Vsto is larger than Vref and comparator output (disch) keeps a 10 - bit synchronous counter enabled during this period to generate N.
-
A microcontroller-based driver to stabilize the temperature of an optical stage to within 1 mK in the range , using a Peltier heat pump and a thermistor sensor
The 17.82 MHz computer clock is divided down by a 10 - bit synchronous counter and the outputs of the counter compared with a static 10-bit digital input to generate a 17.4 kHz waveform with a mark-to-period ratio…
-
An efficient feedback processing method for relaxation based fast timing simulation
…containing 37 transistors; a synchronous 3-bit counter which contains 2 J-K Flip-Flops in a SCC; an asynchronous 4-bit counter which contains 2 J-K Flip- Flops in different SCCs; a synchronous 10 - bit counter which contains 4 J…
-
A 1.2.1 post-filter for color-difference interpolation of a MAC video signal
A 6.75-MHz clock is supplied to a 10 - bit synchronous counter which controls the memory.
-
A Programmable Digital Control System for Copying Machines
The MI ROM output is connected to 8 inputs of another 10 -12 bit synchronous counter .
-
Development of multichannel time scaling technique to analyse the half-life of 75mAs using correlation analysis
A reference clock-time for both input pulses into the ADCs is provided by a 28 bit synchronous counter using a calibrated 10 MHz oscillator clock.
-
Fast acquisition PLL synthesizer using parallel N-stage cycle swallower (NSCS)
We can see from Table I that every divider of the serial 3SCS and the programmable divider is required to be a 10 - bit binary counter ( synchronous programmable divider).
Indicates content that may require registration and/or purchase.