-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 10-gallon, 2 HP, dental air compressor (WTS115802) is designed for the dental office environment. The oil-free pump makes this unit maintenance free. Its 10-micron filter keeps the air lines clear of dirt and water vapor. Operates on 120-volt
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 5.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 30 CFM @ 175 PSI Industrial Performance Delivers Maximum CFM @ 175 PSI •The power to operate more than one air tool or device at one time Cast Iron, Industrial Duty, Two-Stage Pump •Hardened
- Flow Capacity: 31.3 to 30.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire two stage electric compressor packages are available from 5 to 10HP (Iron Series), delivering15.3 to 35 CFM at 100psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All BelAire Two
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
-
Supplier: Sullair Corporation
Description: The Sullair OFS Series of air compressors utilizes proprietary rotary screw technology in providing 100% oil free air. Available in horsepower ranges from 100 to 350 hp (75 to 261 kW) Sullair OFS Series compressors are capable of providing pressures nominally rated from
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Screw
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 1-Phase CFM 35 CFM @ 175 PSI Piston Series Two-Stage Cast Iron Pump •Dual control design allows for automatic or continuous run •Rated at up to 50,000 hours* (Based on B-10 Bearing Life Rating) Ram-Tek -
- Flow Capacity: 35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 33 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make
- Flow Capacity: 37 to 33.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 35 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 10-HP
- Flow Capacity: 37.23 to 35.37 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 3-in-1 air compressor/generator/welder (GR3100) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills twin 5-gallon air tanks, providing a total air
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Stick (SMAW), Welding Equipment
-
Supplier: GENERON
Description: responsibility and efficient fabrication of your system from concept to completion. FEATURING Pressures up to 10,000 psig (690 barg) Air or Water Cooled Custom Engineered Packages Flow Rates up to 3,000 cfm, (5100m3/hr) Turnkey Project Management Safe to Hazardous Locations
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 3,000 SCFM
- Horse Power: 2 to 5,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life 10" pneumatic wheel and handle kit for ease of mobility Top load panel with positioning holes allows unit to transport loads up to 100
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 36 to 41 SCFM
- Horse Power: 10 HP
- Compressor Technology: Rotary Screw
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt srive
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 1,059.441 to 1,589.1615 SCFM
- Horse Power: 10 HP
- Lubrication Style: Lubricated
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 10.6 cfm / 300 l/min Pressure to 4.4 psi / 0.3 bar Possible Applications Sewage Aeration Aquarium Aeration Gas/
- Discharge / Operating Pressure: 3.6 to 4.4 psi
- Flow Capacity: 5.2 to 10.2 SCFM
- Horse Power: 0.107217630792226 to 0.268044076980564 HP
- Power Source: AC Single Phase
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.44 cfm / 12.5 l/min Pressure to 33.4 psi / 2.3 bar Capable of restarting up to 14.5 psi / 1.0 bar
- Discharge / Operating Pressure: 29 to 33.3 psi
- Flow Capacity: 0.2 to 0.4 SCFM
- Horse Power: 0.0214435261584451 to 0.0897947657884889 HP
- Power Source: AC Single Phase, DC
-
Description: 17.0 to 52.2 m³/hr (10.0 to 30.7), pressure up to 1 bar. Can be fitted with a compressed air after-cooler if required. Compressors V-DTR Dry running Volume flow 100 to 153 m³/hr 58.8 to 90 cfm Dry running rotary vane compressor with bearings on both sides of the
- Flow Capacity: 2.1 to 51.7 SCFM
- Lubrication Style: Oil-free
- Features: Other
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Long life Compact Low noise Pulsation free Low vibration Range Technical Overview Flow rate from 2.0 to 5.9 cfm / 58 to 167 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz Pressure up to 14.5 psi / 1.0 bar Possible Applications Vacuum Lifting
- Discharge / Operating Pressure: 8.7 to 14.5 psi
- Flow Capacity: 2 to 7.1 SCFM
- Horse Power: 0.160826446188338 to 0.562892561659184 HP
- Power Source: AC Single Phase, DC
-
Supplier: Kaeser Compressors, Inc.
Description: Models: SX-HSD Horsepower: 3-700 hp Capacities: 10-3002 cfm Standard pressures: 72-217 psig (specific pressure range dependent on model and package chosen) Kaeser has over 25 years of experience in designing compressor and vacuum packages for Helium applications. We have created
- Discharge / Operating Pressure: 72 to 217 psi
- Flow Capacity: 10 to 3,002 SCFM
- Horse Power: 3 to 700 HP
- Gases Handled: Air / Plant Air, Helium, Nitrogen (N2)
-
Supplier: Kaeser Compressors, Inc.
Description: Models: SFC 8 - 22S series Horsepower: 10-30 hp Capacities: 13.4-162.5 cfm Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen) Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 12.4 to 164.2 SCFM
- Horse Power: 10 to 30 HP
- Power Source: AC Three Phase
-
Supplier: JORC Industrial LLC
Description: The PURO is designed to separate oil from condensate, that is extracted from compressed air systems. The PURO condensate separator covers compressor capacities up to 8m/min (300 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it
- Total Flow: 2,244.155844155845 GPM
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Cole-Parmer
Description: Includes pressure regulator
control your compressor air to match pump requirements • 24 cfm (0.68 m3), 100 psi (6.9 bar) minimum air required to achieve max rated flow • Rated for ATEX Zone 2, EEx II 3 G c IIC T6; NEC rated to Class 1, Division 2, Groups - Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: GENERON
Description: Lubricated Air & Gas Compressor Packages up to 10,000 psig Custom Engineered Compression Solutions Custom Controls and Automation Air or Liquid Cooling Systems Factory Testing and On-Site Start-Up Training Onshore and Offshore Applications Thousands of systems installed
- Maximum Temperature: 0 to 2,000 SCFM
- Maximum Pressure: 10,000 psi
- Type: Gas Dryer, In-line
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Municipal Water Supply
-
Supplier: JORC Industrial LLC
Description: The Midi is designed to separate oil from condensate, that is extracted from compressed air systems. The Midi condensate separator covers compressor capacities up to 20m3/min (750 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Macnaught USA, Inc.
Description: air compressor 18cfm/min (.5m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump inlet 1″ BSP(F) / 1″ NPT (F) Features & Benefits: Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Oil inlet (1” NPT) Large exhaust port Oil
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without gauges, regulators,
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: ALMiG USA Corporation
Description: compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 14 to 42 SCFM
- Horse Power: 10 HP
- Lubrication Style: Lubricated
-
Supplier: Macnaught USA, Inc.
Description: Compatible fluids Engine and gear oils up to SAE90, auto trans, hydraulic fluid and anti-freeze / anti-boil Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 5cfm/min (0.15m³) Air inlet 1/4" NPT(F) Pump outlet 1/2" NPT(F) Pump inlet 1" NPT (F) Features &
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without gauges, regulators,
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Macnaught USA, Inc.
Description: 10 years Grease viscosity Up to NLGI No.2 Wetted components Zinc, Hard Chrome-plated Carbon Steel, Brass, Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F) Pump Outlet 1/4″ NPT (F) Min compressor size 3
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: serviceable ✔ Warranty 10 years Parts guarantee 10 years Grease viscosity Up to NLGI No.2 Wetted components Zinc, Hard Chrome-plated Carbon Steel, Brass, Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F) Pump
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-627M 12/24 Volt Startall w/ 18 CFM Air Compressor and Nato Plug >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 700 Amp, 12 and 24 Volt DC Start*All with 18 CFM Air Compressor w/24 Volt Nato Plug
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps
- Discharge Size: 10 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 4,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-923AC 12/24V Startall w/Air-All and Powrlite 12/24 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator Jump starts up to transit, military and off-road equipment Air Compressor for air tools and tire service AC Generator for
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors- Vacuum Pressure Lubricated, A-Series The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series
- Ultimate Operating Vacuum: 125 torr
- Pumping Speed: 198 CFM
- Configuration: Individual Vacuum Pump
- Lubrication Style: Positive Pressure
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-622 Startall w/Air-All 12/24 Volt, 700 Amp, 155 PSI Air Compressor 2 in 1 for jumping starting up to 24 volt off road, transit and military equipment Air Compressor for air tools and tire service 24 volt nominal, 400 amp cranking capacity 12 volt
Find Suppliers by Category Top
Featured Products Top
-
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc. -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC
More Information Top
-
CR4 - Thread: Air Compressor Cfm
At present i m using 33.3 cfm of air compressor ( 10 h.p motor), for the cylinder of DIA-15 C.M. & LENGTH-92 C.M (INCLUDING PISTON LENGTH of 12 C.M.
-
Newbie for Australia
Sam I have a cigweld 215se mig an essetti 140amp inverter a couple of lincoln arc welders and a ozypack 250amp dc welder - 7.5 kva generator - 10 cfm high volume air compressor on my service vehicle, oxy acet and more hand …
-
hazardous Hazardous Material Equipment - Cleaning - Grainger Industrial Supply
• Pneumatic Vacuum Head, Air Flow 35 cfm , Minimum Air Compressor 10 HP, Air Requirements 35 cfm, Air Inlet 0.5 In., Vacuum Tank Capacity 55 gal., Tank Material Drum Sold Separately, Vacuum Hose Dia.
-
Coolant Sump Vacuum Cleaners - Grainger Industrial Supply
• Pneumatic Vacuum Head, Air Flow 35 cfm , Minimum Air Compressor 10 HP, Air Requirements 35 cfm, Air Inlet 0.5 In., Vacuum Tank Capacity 55 gal., Tank Material Drum Sold Separately, Vacuum Hose Dia.
-
spill control Cleaning - Grainger Industrial Supply
• Pneumatic Vacuum Head, Air Flow 35 cfm , Minimum Air Compressor 10 HP, Air Requirements 35 cfm, Air Inlet 0.5 In., Vacuum Tank Capacity 55 gal., Tank Material Drum Sold Separately, Vacuum Hose Dia.
-
Grainger.com
Pneumatic Vacuum Cleaner, Static Water Lift 157", Air Flow 99 cfm , Minimum Air Compressor 10 HP, Air Requirements 45 cfm, Filter Type Polyester/HEPA, Tank Material Stainless Steel, Sound Level dBA 72 dBA, Includes 2 x 6" Dia x 1" W Casters and …
-
Grainger.com
Pneumatic Vacuum Cleaner, Static Water Lift 157", Air Flow 99 cfm , Minimum Air Compressor 10 HP, Air Requirements 45 cfm, Filter Type Polyester/HEPA, Tank Material Stainless Steel, Sound Level dBA 72 dBA, Includes 2 x 6" Dia x 1" W Casters and …
-
More than $5000 Cleaning - Grainger Industrial Supply
Pneumatic Vacuum Cleaner, Static Water Lift 157", Air Flow 99 cfm , Minimum Air Compressor 10 HP, Air Requirements 45 cfm, Filter Type Polyester/HEPA, Tank Material Stainless Steel, Sound Level dBA 72 dBA, Includes 2 x 6" Dia x 1" W Casters and …
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
Requires a 3HP compressor , 10 CFM and air pressure between 85â?"95 PSI.
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
Requires a 3HP compressor , 10 CFM and air pressure between 85â?"95 PSI.
Indicates content that may require registration and/or purchase.