Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nexperia B.V.
Description: The HEF4067B is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultiplexer applications. The switch features four digital select inputs (A0, A1, A2 and A3), sixteen independent inputs/outputs (Yn), a common input/output (Z)
- Operating Ambient Temperature: 85 C
- Features: On-Chip ESD Protection, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-889D is an expansion multiplexer/amplifier board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software
- Analog Input Channels: 16 #
- Gain Range: 0.5 to 1,000 #
- Operating Temperature: 32 to 122 F
- Features: B, Cold Junction Compensation, E, J, K, Programmable Filter, R, S, Signal Filter, T, Temperature Signal Conditioners
-
Supplier: Nexperia B.V.
Description: The HEF4051B is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultiplexer applications. The switch features three digital select inputs (S1, S2 and S3), eight independent inputs/outputs (Yn), a common input/output (Z) and
- Supply Voltage (VS): 3 to 15 volts
- Max Ron: 175 ohms
- Operating Ambient Temperature: -40 to 85 C
- Features: On-Chip ESD Protection, Other
-
-
Supplier: Nexperia B.V.
Description: The HEF4052B is a dual single-pole quad-throw analog switch (2x SP4T) suitable for use in analog or digital 4:1 multiplexer/demultiplexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital
- Supply Voltage (VS): 3 to 15 volts
- Max Ron: 175 ohms
- Operating Ambient Temperature: -40 to 85 C
- Features: On-Chip ESD Protection, Other
-
Supplier: Utmel Electronic Limited
Description: 74HC Series 10 V 8-Channel Analog Multiplexer/Demultiplexer -SOIC-16
- Supply Voltage (VS): 2 to 10 volts
- Min Operating Current: 0.016 mA
- Operating Ambient Temperature: -40 to 125 C
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: for input terminations on plug-in blocks Model AIM-16 accepts, pre-amplifies, and multiplexes analog signals for application to an analog-to-digital converter installed in a host computer. Each AIM-16 concentrates 16 differential analog input channels into one
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Supplier: Utmel Electronic Limited
Description: 74HC Series 10 V Triple 2-Channel Analog Multiplexer/Demultiplexer - SOIC-16
-
Supplier: ACCES I/O Products, Inc.
Description: Available. Please contact us for ordering information The 104-AIM-32 is an analog signal multiplexer conforming to the PC/104 standard. The card will multiplex and condition 16 differential or 32 single-ended analog signals before passing them to an analog-to-digital
- Analog Input Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: DigiKey
Description: 6 CHANNEL SPDT ANALOG SWITCH
- Supply Voltage (VS): 1.62 to 3.6 volts
- Max Ron: 32 ohms
- Bandwidth: 240 MHz
- tON: 11 ns
-
Supplier: Lingto Electronic Limited
Description: SPST, 2 FUNC, 1 CHANNEL, MBCY10
-
Supplier: Texas Instruments
Description: Single-Channel 10-Ohm SPST Analog Switch 5-SC70 -40 to 85
- Supply Voltage (VS): 2.7 to 5.5 volts
- Max Ron: 6.5 ohms
- Min Operating Current: 0.001 mA
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: Single-Channel 10-Ohm SPST Analog Switch 5-SOT-23 -40 to 85
- Supply Voltage (VS): 2.7 to 5.5 volts
- Max Ron: 6.5 ohms
- Min Operating Current: 0.001 mA
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: Single-Channel 10-Ohm SPST Analog Switch 5-SC70 -40 to 85
- Supply Voltage (VS): 2.7 to 5.5 volts
- Max Ron: 6.5 ohms
- Min Operating Current: 0.001 mA
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: Single-Channel 10-Ohm SPST Analog Switch 5-SC70 -40 to 85
- Supply Voltage (VS): 2.7 to 5.5 volts
- Max Ron: 6.5 ohms
- Min Operating Current: 0.001 mA
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SPDT, 2 FUNC, 1 CHANNEL, CMOS Product overview: FSA2269TSL10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Bandwidth: 50 MHz
- Operating Ambient Temperature: -40 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-CHANNEL, CROSS POINT SWITCH, QCC40, 6 X 6 MM, LLP-40 Product overview: DS10CP154ATSQ from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Supply Voltage (VS): 3.3 volts
- Operating Ambient Temperature: -40 C
- Features: Other
-
Supplier: Integrated Device Technology
Description: The QS4A110 is a high-performance CMOS two-channel 5PST switch with 3-state outputs. The QS4A110 , with 1.8GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. Low power dissipation makes this device ideal for battery
- Supply Voltage (VS): 5 volts
- Operating Ambient Temperature: -40 to 85 C
- Pin Count: 24
- Package Type: QSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016490-FSA2257L10X Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 200MHz Charge Injection: 10pC Crosstalk: -75dB @ 1MHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated
- Supply Voltage (VS): 1.65 to 5.5 volts
- Bandwidth: 200 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: Other, SPDT, Single Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 74LVC1G3157-Q100 - 2-channel analog multiplexer/demultiplexer TSOP 6-Pin Product overview: 74LVC1G3157GV-Q10H from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Supply Voltage (VS): 1.65 volts
- Operating Ambient Temperature: -40 C
- Pin Count: 6
-
Supplier: Campbell Scientific, Inc.
Description: common leads are connected to datalogger analog inputs, excitation channels, or ground as required by the sensor. The datalogger controls the multiplexer using two control ports or one control port and one excitation channel. Compatible dataloggers include our CR10X,
- Analog Input Channels: 32 #
- Differential Channels: Differential Channels
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Versitron, Inc.
Description: This 4-channel video mux does it all! These VERSITRON VersiVision Series multiplexers support 4 channels of 8-bit digitally encoded broadcast quality video, 2 channels of bi-directional data, 4 channels of bi-directional audio, 4 channels of bi-directional
- Video Outputs: 4
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Win Source Electronics
Description: 125MHz Charge Injection: 9pC Current - Leakage (IS(off)) (Max): 75nA (Typ) Crosstalk: -42dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns (Typ), 5ns (Typ) Channel Capacitance (CS(off),
- Bandwidth: 125 MHz
- Operating Ambient Temperature: -40 to 125 C
- Features: Other, SP4T, Single Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 74LVC1G3157-Q100 - 2-channel analog multiplexer/demultiplexer TSSOP 6-Pin Product overview: 74LVC1G3157GW-Q10H from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Supply Voltage (VS): 1.65 volts
- Operating Ambient Temperature: -40 C
- Pin Count: 6
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 197704-4051BCP Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C
- Supply Voltage (VS): 3 to 18 volts
- Bandwidth: 17 MHz
- Operating Ambient Temperature: -55 to 125 C
- Configuration: 8x1
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 161900-4066BCP Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 65MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range -
- Supply Voltage (VS): 3 to 18 volts
- Bandwidth: 65 MHz
- Operating Ambient Temperature: -55 to 125 C
- Package Type: DIP, PDIP
-
Supplier: Microchip Technology, Inc.
Description: HV2809 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog switch array. The
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: voltage analog switch 2:1 Multiplexer / Demultiplexer 3.3V or 5.0V CMOS input logic level 20MHz data shift clock frequency HVCMOS technology for high performance Very low quiescent power dissipation -10µA Low parasitic capacitance DC to 50MHz analog signal frequency -60dB
- Features: Other
-
Supplier: Nexperia B.V.
Description: The NMUX27518E-Q100 is a bidirectional, 6-channel, 1:2 multiplexer-demultiplexer designed to operate from 1.62 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518E-Q100 has two control pins
- Operating Ambient Temperature: 105 C
- Features: ESD Protection, Other
-
Description: SPDT, 1 FUNC, 1 CHANNEL, MBCY10
- Device Type: Sensor Interface
-
Supplier: Quarktwin Technology Ltd.
Description: USB Switch IC 1 Channel 10-MicroPak™
- Max Ron: 4.8 to 6 ohms
- Bandwidth: 2,460 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: moderate throughput in Windows. The Point List FIFO contains channel, sub-MUX channel, and voltage range for each analog-input channel (point). The data buffer contains A/D conversion results. When the data buffer becomes half full, an Interrupt can be generated to cause
- Number of ports: 16
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXR94 is a high-performance, ultra-low noise, tri-axis accelerometer offering multiplexed analog or SPI digital communications, an integrated 4-channel multiplexer and a factory-programmable low-pass filter. The KXR94 offers a g-range of ±1g to ±4g and operates from a 2.5 V
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: DigiKey
Description: USB Switch IC 1 Channel 10-TQFN (1.3x1.6)
- Supply Voltage (VS): 2.7 to 4.4 volts
- Max Ron: 6.5 ohms
- Operating Ambient Temperature: -40 to 85 C
- Pin Count: 10
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS CD74HC4316M Analogue Switch, Quad Channel, SPST, 4 Channels, 170 ohm, 2V to 10V, SOIC, 16 Pins
- Supply Voltage (VS): 4.5 volts
- Max Ron: 0.000005 ohms
- Min Operating Current: 0.16 mA
- Operating Ambient Temperature: -55 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
, which results in excellent accuracy. This device is commonly used in precision analog circuits such as differential amplifier input stages, transmission gates, multiplexer applications, current sources, and more. One of the key features of the ALD1106 is its large current gain, which makes it (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1115 MOSFET by Advanced Linear Devices is a monolithic complementary N-channel and P-channel transistor pair that is designed for a broad range of analog applications. It contains an N-channel and a P-channel MOSFET in one package. These chips are (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1116 from Advanced Linear Devices is a dual N-channel enhancement-mode MOSFET array designed for precision in analog circuits. It excels in low-frequency and near-DC conditions, making it ideal for a broad range of analog applications. The device features (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
We created a "Top 10" listing of reasons why you should buy analog signal conditioners instead of building them into your next application. Although there are a few of these Top 10 reasons specific to Dataforth's products and documentation benefits (read more)
Browse Analog-to-Digital Converters Datasheets for Dataforth Corporation -
The ALD1107 MOSFET is a high-precision P-channel MOSFET transistor array by Advanced Linear Devices. Its low threshold voltage of -0.7V, low input capacitance, and typical offset voltage of only 2mV make it ideal for analog switching and amplifying (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
mixed with native GigE Vision cameras in networked environments. Compact and simple to integrate, Analog-Pro external frame grabbers can transmit two channels of composite (NTSC, PAL, CCIR, or RS-170) video simultaneously at up to 30 frames per second (fps) each with (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
circuits, power failure detectors, sensors in security equipment and portable devices, high-side and sample-and-hold switches, discrete analog switches/multiplexers, and many other applications that require an always-available backup battery. This technology enables various industries, including (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
& P-channel MOSFETS DC current gain of 109 for high current gain applications. Low input capacitance, low Vos (10mV), low input/output leakage currents, and RoHS compliance. Benefits: Precision signal control in analog (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
output leakage currents make it suitable for precision applications such as current mirrors and sources. Features: Thermal tracking between N-channel and P-channel pairs Low input capacitance Low Vos -- 10mV High input impedance -- 1013? typical (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Capacitive Multibutton Configurations
analog multiplexers tied to the inputs of the C2IN+. If the negative inputs were different, the circuit comparator module. The second approach expands would not oscillate and would be stuck either high or the 4 sensor system of the first approach, into a 10 low. sensor system by combining pairs
More Information Top
-
Generator Models Established by Frequency Response Tests on a 555 MVA Machine
**35 microsecond conversion time, 12-bit precision; 10 channel analog multi- plexer at input.
-
Field measurements of the compensating solenoids in the HERA e-p storage-ring
This DVM in- cluded a 10 channel analog multiplexer and was re- motely controlled via IEEE bus by an IBM PC-AT.
-
Residential magnetic and electric fields
The optical signal from the E-field probe was demodulated at the DAM and, together with nine electrical signals from the MFD probes, was routed to a 10 - channel analog multiplexer .
-
A Low Power Light Weight Wireless Multichannel Microsystem for Reliable Neural Recording
In the neural transmitter, the analog front-end amplifies the electrodes’ signals by 40 dB in the bandwidth of 0.3–8.5 kHz and a programmable subset of the neural channels is time multiplexed by a 10 - channel analog multiplexer .
-
10ĆBIT ANALOGĆTOĆDIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
functional block diagram 14- Channel Analog Multiplexer 4 10 10 4 REF+ REF − 16 DATA OUT .
-
Biosensors in automatic measurements: An application to winemaking monitoring
The processing unit is based on a PIC18F4620 [15] microcontroller (μC) by MicrochipTM (8 bit fixed point arithmetic; 10 MIPS; 13 channels analog multiplexer ; 10 bit ADC, 100 kHz maximum sampling frequency; 3 timers).
-
Microcontroller based measurement unit for biosensors
The specifications of the PIC18F4620 are: 8 bit fixed point arithmetic; 10 MIPS; 13 channels analog multiplexer ; 10 bit ADC, 100 kHz maximum sampling frequency; 3 timers for the event synchronization; an USART port for the PC interface in the developing…
-
A Microprocessor-Controlled, High Capacity, Single Cell, Battery Test Set
4) a real-time clock with backup battery, an 8 channel analog multiplexer and 10 bit analog-to-digital converter (ADC), Peripheral Interface Adaptor (PIA) The Radio Shack TRS8O Colour Computer provides for an SCS* lead.
-
A new ECG-based Automated External Defibrillator system
Because there are 10 signal channels , analog multiplexers are needed to choose different channel.
-
An enhanced fiber optic temperature sensor system for power transformer monitoring
It is based on an INTEL"" MCS9G microcontroller, featured by a 10 channel multiplexer and a 10 bit Analog to Digital Converter.
Indicates content that may require registration and/or purchase.