-
Supplier: DigiKey
Description: "Battery Holder (Open) D 10 Cell Wire Leads - 6"" (152.4mm)"
- Cell Size: D
- Cell Capacity: Multiple Cells
- Features: Other
- Mounting: Wire Leads
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. BH510DW Description 10 "D" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $4.21 Price, 500 pieces $3.62 Price, 1000
- Cell Size: D
- Cell Capacity: Multiple Cells
- Type: Plastic Holder
- Mounting: Wire Leads
-
Supplier: ODG (Origin Data Global)
Description: BATT HOLDER D 10 CELL SNAP
- Features: Disposable (Primary) Batteries, Other
-
-
Supplier: Ningbo Best Group Co., Ltd.
Description: is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as
- Cell Size: D
- Cell Capacity: Multiple Cells
- Features: Other
- Type: Plastic Holder
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal
- Material: Amorphous Silicon
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Spring battery contact for C, D, AA, and AAA batteries. Positive (+) and negative (-) contacts are available. Brass/nickel plated positive (+) plate contacts and steel wire or stainless steel springs for negative (-) contacts. Sold in 10 pcs pack.
- Cell Size: AA, AAA, C, D
- Type: Component Clips
- Cell Capacity: Single Cell
-
Supplier: Ningbo Best Group Co., Ltd.
Description: electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone,
- Pole & Throw Specifications: SPDT
-
Supplier: Ningbo Best Group Co., Ltd.
Description: very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as
- Switch Type: Tact Switch
Find Suppliers by Category Top
Featured Products Top
-
Battery boxes, battery holders, and battery cases are available at TAKACHI and is available from purchase from just 1 piece. Coin cell holders for SR621, LR44, CR1220, CR1632, CR2032, CR2430, and CR2450 are available both in SMT (Surface Mount Technology ) and through (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
tools. Keystone's broad line of battery hardware consists of SMT and THM products including, contacts, clips, holders, retainers and straps for coin and button cells batteries, as (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
. Pioneering new products to high standards of engineering excellence, their expertise is exemplified by the broad range of battery components they manufacture. They offer aluminum, steel and plastic holders; a wide range of clips, contacts and accessories, molded and stamped coin cell holders, battery (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
compartment via a clip-in end section; these sizes are rated IP 54 (optional). All four sizes are available in two standard colors, off-white (RAL 9002) and black (RAL 9005). Accessories include battery compartments and holders, battery contacts, battery clips, a plug-in contact (for 9 V cells (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
small benchtop chambers to full environmental controlled rooms. CSZ chambers are used for R&D testing and safety testing combined with battery cyclers for charge and discharge tests. Battery test chambers are supplied to a variety of industries including automotive, defense (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
services systems, safety engineering, medical devices, measurement and control, IoT/IIoT, gateways, sensors and optoelectronics. Accessories for SYNERGY now include battery compartments and clips for two, three or four AA cells, and button cell holders. A wall suspension element enables (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
& removable jumper links Coin cell holders Terminals & spacers/pillars/standoffs Follow us on: Facebook (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Coin cell holders Terminals & spacers/pillars/standoffs Spring Contacts & Pads, Pogo Pins Free heights from 1.23mm to 8.20mm High mating durability (read more)
Browse Electrical Contacts Datasheets for Harwin Plc -
). This 19 inch rack battery tester features a wide range 3-phase AC input of 208 V - 480 V ±10%, supporting 45-65Hz frequency, with active power factor correction achieving a typical 0.99 power factor and <10mA leakage current, making it compatible with most global power grids. Its DC (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
More Information Top
-
Microchip separations in reduced-gravity and hypergravity environments.
This device consisted of a microchip, microchip holder , two 0-8-kV high-voltage power supplies, a high-voltage switch, a solid … … mass measurement unit all under the control of a laptop computer and powered by 10 D - cell alkaline batteries .
-
Dubbel
-, toothed ring pump H 7 toothed ring motor H 10 toothed ring pump H 6 tooth damages G 126 rack and pinion steering … … X 6, F 3 time stand tensile strength of brazing compounds G 23 cell compressors M 38 central … … F of 3 work B 25 membership functions X 14 fed to digit Y measurement error 2 zinc-air batteries V supply zonenweise to … … to 13 ignition temperature D 27 ignition P 60 … … M 50 train field carriers Q 108 tensile strength …
-
LED Lamp Retail Price Tracker - February 2015 D2
… source, eliminates the need for bulb replacement::* 3 position slide switch (off/flicker/steady on)::* Realistic, bright flame::* Lasts a full season (35-45 days) on 3 D - cell alkaline batteries ::* Safe and easy to … … throughout the year::* Dimensions: 10 L x 2.12" … http://www.homehardware.ca/en/rec/index.htm/Indoor-Living/Seasonal/Christmas/Indoor-Decor/Candles-Cndl- Holders /Battery-Operated-3-Tier-Pewter-Window-Candle/_/N-2pqfZ67l/Ne …
-
Shopping In Camping & Hiking - Big Bruin
Low beam or strobe: Up to 6.75 continuous hrs.- LED Rating: 80 Lumens typical- 3- cell 3.6 Volt sub-C Nickelcadmium battery is rechargeable up to 1000 times … … compact and mountable in any position)- 10 hr. steady charge - Deep … Weight: 12.4 oz- Serialized for positive identificationIncludes Charging Holder with D /C Charger Rated: 0/10 0 Reviews .
-
Dubbel
… 7 -, gear pump H 6 toothed wheel measuring technique W 9 toothed belts G 116 toothed ring machine H 6 -, Gerotor motor H 10 -, toothed ring motor H 10 -, toothed ring pump H … … stand stress E 3 cell feedback N to 31 … … F of 3 work B 27 membership functions X 14 fed to digit Y measurement error 2 zinc-air batteries V 26 Zip-Sorter … … to 13 ignition temperature D 17 ignition P 64 … … A 3 train field carriers Q 113 tensile strength …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'quaestor'),(106515,'quaff'),(106516,'quaffer'),(106517,'quag'),(106518,'quagga'),(106519,'quaggy'),(106520,'quagmire'),(106521,'quahaug'),(106522,'quahog'),(106523,'quai d \'orsay'),(106524,'quail'),(106525 … … 106642,'quartz'),(106643,'quartz battery '),(106644,'quartz crystal' … … 107177,'radical'),(107178,'radical cell '),(107179,'radical chic' … … afforest'),(108064,'re-afforestation'),( 108065,'re-argue'),(108066,'re-arm'),(108067,'re-assume'),(108068,'re-create'),(108069,'re-created'),(108070,'re-creation'),(108071,'re-echo'),(108072,'re-emerge'),(108073,'re-emphasise'),(108074,'re-emphasize'),(108075,'re-enter'),(108076,'re-entrant'),(108077,'re-equip'),(108078,'re-establishment'),(108079,'re-examine'),(108080,'re-experiencing'),(108081,'re-explain'),(108082,'re-explore'),(108083,'re-formation'),(108084,'re-formed'),(108085,'re-incorporate'),(108086,'re-introduce'),(108087,'re-introduction'),(108088,'re-sentencing'),(108089,'re-start'),(108090,'re-uptake'),(108091,'rea silvia'),(108092,'reabsorb'),(108093 … … 'record-breaking'),(108521,'record- holder '),(108522,'record-keeper' …
-
An Advanced Sodium‐Ion Battery Composed of Carbon Coated Na 3 V 2 (PO 4 ) 3 in a Porous Graphene Network
These half cells were tested on a NEWARE multichannel battery test system with galvanostatic charge Figure 4. a– d ) Ex situ studies of NVP@C@rGO cathode after 10 000 cycles at 100 C. a) XRD pattern. … broad hump centered at 2θ of around 25° is attributed to the signal from the glass holder .
-
Development of a wireless intra-vaginal transducer for monitoring intra-abdominal pressure in women
RF side B ( D ) contains four communication lines for programming and calibration and battery contacts 10 mm IMD Electronic Board Contact Protector (x2) Coin Cell Battery Short Protector Battery Holder Battery Contacts (x4) RF Electronic Board Tether and Vent Tube .
Indicates content that may require registration and/or purchase.