-
Supplier: Cole-Parmer
Description: • Air-operated pump is ideal for intrinsically safe areas • Use pumps in chemical plants, organic compound transfer applications, and wastewater treatment centers Order an air lubricator and an air filter/regulator under accessories to remove impurities in the air supply.
- Horsepower: 0.125 HP
- Maximum Discharge Flow: 10.5 GPM
- Maximum Discharge Pressure: 50 psi
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 23 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 10 Hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX®
- Discharge Size: 2 inch
- Maximum Discharge Flow: 225 GPM
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps, Self-Priming Pump, Stainless Steel
- Power Source: Hydraulic
-
-
Supplier: Cole-Parmer
Description: design that these economical pumps offer when compared to other pumps. Models are available with inlets up to 6" contact our Application Specialists for assistance in sizing the proper pump for your system.
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 55 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Centrifugal Pumps - Economical Submersible Pump, Low- to Mid-Flow Centrifugal, 11 GPM -- GO-07147-10Supplier: Cole-Parmer
Description: Note: Pumps must be fully submersed when operating and not for use with salt water or flammable solutions. Low- to mid-flow centrifugal submersible pumps for water transfer or recirculation and water displays. Solution must be compatible with pump materials.
- Horsepower: 0.0666666666666667 HP
- Maximum Discharge Flow: 11 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: MP Pumps, Inc.
Description: solid sizes than similar sized enclosed impellers. Several seal options are available in additon to the standard type 2100 carbon / ceramic / Viton mechanical seal. ChemFlo® 1 hydraulic pumps are offered with .22 or .37 cubic inch displacement gerotor motors for hydraulic flows up to
- Discharge Size: 1 to 1.25 inch
- Maximum Discharge Flow: 140 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Power Source: Hydraulic
-
Supplier: Pump Solutions Group
Description: GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground storage facilities. Homeowners use them for sprinkler systems and swimming pools. When it comes to
- Pump Type: Self-Priming Pump
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL. FOR WATER, 1-INCH ELECTRIC-MOTOR-DRIVEN, 10-GPM AT 80-FOOT TOTAL HEAD
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of
- Discharge Size: 10 inch
- Horsepower: 113 to 125 HP
- Maximum Discharge Flow: 3,500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps
- Discharge Size: 10 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 4,500 GPM
- Features: Cast Iron, Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Cornell Pump Company
Description: For stringy material, rags, and other difficult Solids handling applications 4" through 10" discharge size Flows to 5000 GPM and Heads to 400 feet Chopper Pumps Heavy Duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and Heads to 185
- Discharge Size: 4 to 18 inch
- Maximum Discharge Flow: 80 to 20,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps, Sump Pumps, Wastewater
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Split Case Pumps G&L A-C Series 8300 & 8300RS Double-suction, base-mounted AC 8300 Series pumps are available in 2” through 10” sizes. Motor sizes through 300 HP. Flows to 6500 GPM and heads to 400 feet. Bronze-fitted construction with a maximum working
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Cornell Pump Company
Description: Enclosed Impeller 2, 3, and 4 vane Solids handling pumps for 2" and larger spherical Solids 3" through 30" discharge size Flows to 40,000 GPM and Heads to 450 feet Delta Impeller For stringy material, rags, and other difficult Solids handling applications 3" through 10"
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Wastewater
-
Supplier: Cornell Pump Company
Description: material, rags, and other difficult solids handling applications 3" through 10" discharge size Flows to 5000 GPM and heads to 400 feet Chopper Pumps Heavy duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and heads to 185 feet
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 2,500 to 40,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Lift Stations, Wastewater, Wastewater Treatment Pumps
-
Supplier: Clark Solutions
Description: Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).
- Discharge Size: 0.3125 inch
- Maximum Discharge Flow: 2.2 GPM
- Maximum Discharge Pressure: 66.8931023 psi
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PVDF Performance: 10-70 gpm Features • Flows to 78 gpm or 53 FT. TDH @ 60 Hz • Non-metallic solution contact - CPVC or 100% PVDF • Single or double mechanical seal • Centrifugal - quiet, vibration-free • Standard models provide non-overloading full flow
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Centrifugal - quiet, vibration-free • In or out-of-tank installation • Choice of 12" or 18" column • NPT or BSP connections Specifications The Series 'EH' Sump Pump features a cantilevered, sleeved, SS shaft with vapor seal between the rotating shaft and the support column to further
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: PP, CPVC, PVDF Performance: 10-55 gpm Features Efficient and dependable performance • Flows to 92 gpm or 68 ft. TDH @ 60 Hz (288 LPM or 14.4m @ 50 Hz) • Non-metallic solution contact PDX PP, CPVC or 100% PVDF FKM or EPDM elastomers • Runs dry • Chemical duty motor (1/3
- Features: Centrifugal Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit Clean and quiet operation. Refueling is not required. PERFORMANCE Suction Size: 3" – 10" Discharge Size: 3" – 8" Max Flow Range: Up to 5,200 gpm Suction
- Discharge Size: 3 to 8 inch
- Maximum Discharge Flow: 5,200 GPM
- Media Temperature: 160 F
- Water Temperature: 160 F
-
Supplier: Bell & Gossett, a xylem brand
Description: Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with fluted-rubber line shaft bearings. The bowls are
- Maximum Discharge Flow: 10,000 GPM
- Maximum Discharge Pressure: 345.998805 psi
- Power Source: AC Powered
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps, Turbine Pumps
-
Supplier: Radwell International
Description: IMMERSION PUMP, 10 GPM, 1/8 HP, 230/460 V, 3 PHASE VOLTAGE, 11.813 INCH OAL CENTRIFUGAL PUMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PVDF Performance: 10-70 gpm Features • Flows to 78 gpm or 53' TDH @ 60 Hz • Non-metallic solution contact - CPVC or 100% PVDF • Single or double mechanical seal Carbon/ceramic or silicon carbide EPDM or FKM elastomers • Centrifugal - quiet, vibration-free
- Features: Centrifugal Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of
- Discharge Size: 6 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 1,500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 2,000 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Godwin, a xylem brand
Description: The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick
- Power Source: AC Powered
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Stainless Steel, Trash Pumps
- Pump Type: Submersible Pumps, Wastewater, Water Pumps
-
Supplier: Versa-Matic Pump Co.
Description: When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 43 GPM
- Features: Aluminum, Centrifugal Pumps
- Power Source: DC Powered
-
Supplier: Radwell International
Description: CENTRIFUGAL MAGNETIC DRIVE PUMP, BC-3CP-MD, 1 PHASE, 115 VAC, 50/60 HZ, 10 GPM @ 1 FT, 20.5 FT MAXIMUM HEAD, 3/4" FEMALE INLET, 1/2" MALE OUTLET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BakerCorp
Description: Ideal Usage Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit Clean and quiet operation. Refueling is not required. PERFORMANCE Suction Size: 3" – 10" Discharge Size: 3" – 8" Max Flow Range: Up to 5,200 gpm Suction
- Discharge Size: 8 inch
- Horsepower: 300 HP
- Maximum Discharge Flow: 1,500 to 5,200 GPM
- Maximum Discharge Pressure: 230 psi
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size:
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 280 to 1,400 GPM
- Maximum Discharge Pressure: 274 psi
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size:
- Discharge Size: 6 inch
- Horsepower: 225 HP
- Maximum Discharge Flow: 850 to 4,300 GPM
- Maximum Discharge Pressure: 230 psi
-
Supplier: Gusher Pumps
Description: The 7071 Series is a horizontal, open impeller centrifugal pump that meets the specifications of ANSI B-73.1. The series consists of 3 Power Frames and 33 pump sizes. FEATURES Capacities to 6000 GPM Heads to 750 Feet Temperatures to 500ƒ F 3 Power Frames – S Frame (5
- Features: Centrifugal Pumps
-
Supplier: Mar Cor Purification
Description: The 4400L is designed to produce up to 8 US gpm (30 lpm) at 41°F (5°C) of pure water to a storage and delivery system that can pump up to 80 US gpm (303 lpm) of high quality water to various points of use. The color touch HMI view coupled with an industrial PLC provides a robust
- Continuous Flow Rate: 2 to 8 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
-
Supplier: VAC-CON, Inc.
Description: Vacuum System: 2-stage centrifugal compressor (135" water/8000 cfm) Vacuum Drive: Hydrostatic 3.5 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door with mechanical rear door locks 5" butterfly valve with 10' lay flat hose Debris tank dumping: hydraulic lift 500
- Vacuum Pressure: 134.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 707 gallons
- Technology: Centrifugal
-
Supplier: Mar Cor Purification
Description: construction; and easy access for maintenance and installation. All systems are built to exacting standards under ISO 9001: 2008. Standard Features 1.0 - μm FiberFlo microfiber pre-filter Automatic inlet shut-off valve Multi-stage centrifugal pump, TEFC Three flowmeters (36k to 144k
- Maximum Liquid Flow: 25 to 600 GPM
- Maximum Pressure: 300 psi
- Maximum Temperature: 35 to 95 F
- Application / Industry: Electronics, Food and Beverage
Find Suppliers by Category Top
Featured Products Top
-
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Performance Range for HZMR Multistage Centrifugal Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Vaughan Company, manufacturer of chopper pumps for over 45 years, introduces the world's largest 8" and 10" self-priming chopper pumps - capable of flows up to 6000 GPM, at up to 70% efficiency, and with up to a 22' priming lift. Unique (read more)
Browse Sewage Pumps Datasheets for Vaughan Company
More Information Top
-
316 SS High Purity Liquid Centrifugal Pump 10 GPM 68 ft 208 230 460V from Cole-Parmer
316 SS High Purity Liquid Centrifugal Pump 10 GPM 68 ft 208 230 460V (Representative photo only .
-
PROJECT W-551 DETERMINATION DATA FOR EARLY LAW INTERIM PRETREATMENT SYSTEM SELECTION
Solvent hold pump ( 10 gpm ) Centrifugal contactors .
-
FULL SCALE TESTING TECHNOLOGY MATURATION OF A THIN FILM EVAPORATOR FOR HIGH-LEVEL LIQUID WASTE MANAGEMENT AT HANFORD - 12125
Goulds 3/4 HP Centrifugal Pump ( 10 gpm maximum flow) Off Gas Analyzers .
-
Technical work plan for Surface Impoundments Operable Unit engineering support studies
Centrifugal Pump ; ( 10gpm maximum capacity) 1" PVC pipe (100' to 150 long) Pressure gauges or manometers (2 .
-
Phoenix Equipment Corporation | Process Pumps
… Stokes Eagle TRH 0653C 165 CFM Vacuum Pump Contact Phoenix Equipment Request A Quote 30308713 For Sale Durco 50 GPM Centrifugal - Alloy Pump Contact Phoenix Equipment Request A Quote 30308714 For Sale Durco 10 GPM Centrifugal - Alloy Pump Contact Phoenix Equipment Request …
-
Final Report: RPP-WTP Semi-Integrated Pilot Plant
It consists of the feed tank, a 10 - gpm centrifugal feed pump , flow meter, and 1-inch PVC piping.
-
Magnetic Drive Centrifugal Pump ODP Motor 10 GPM 20 5 ft 230V from Cole-Parmer
Magnetic Drive Centrifugal Pump ODP Motor 10 GPM 20 5 ft 230V (Representative photo only .
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
Packed tower, 1,7 ft diam x 44 ft high Surge tank, 7500 gallon, CS (2) Mixing tank, 1000 gallon, CS Mixing tank, 5000 gallon, CS Pump , 10 gpm , centrifugal (3 .
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle for use in establishing ''as low as ...
Centrifugal pump , 75 gpm 10 .
-
Integrated system design report
A motor-driven centrifugal pump having a 10 gpm capacity at 50 psi is • .
Indicates content that may require registration and/or purchase.