-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2~ 6 inch ● Pressure class : ASME class 150 to class 600 ● End connection : socket weld, threaded ● Temperature : -196°C to 850°C (-327°F to 1562°F) ● Standard inclusion of a back seat facility for ease of maintenance. ● Bolted extension bonnet ● Inside or outside
- Valve Size: 0.5 to 6 inch
- Number of Ports/Ways: 2
- Media Temperature: -320.8 F
- Actuation: Electric, Electro-hydraulic, Pneumatic
-
Supplier: Accuris
Description: VALVES, GATE TYPE, STEEL, (SIZES 2-1/2 INCHES TO 16 INCHES)
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API, ANSI, BS, DIN, JIS Parallel Slide Gate Valves. Model Number: LD 017-PSG Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150 to 600 (PN1.6 - 10MPa) Applicable
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 600 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Gate Valves, Available from 3/8 to 2 Inches Sizes, Class 800 to 2500 Model Number: LD 007-FST1 Key Specifications/Special Features: Size: 3/8 to 2 inches Rating: 800 to 2,500lb Design: API602, ANSI B16.34, BS5352, GB/T12224, GB/T12228, GB/T12234 Socket welding end: ANSI
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 800 to 2,500 psi
- Connection Description: Butt Weld, Socket Weld / Solder
- Features: Gate / Knife Valves, Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Solid Parallel Faced Gate Valve, Wafer End Model Number: LD 001C-GT6 Key Specifications/Special Features: Basic design standards: Basic design ANSI B16.10 ANSI B16.34 Flanges up to 24-inch ANSI B16.5 from 26-inch ANSI B16.47 MSS SP44 Face to face ANSI B16.10
- Valve Size: 26 inch
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Gate Valves with International Standards, Made of Cast Iron. Model Number: LD 001C-GT01 Key Specifications/Special Features: Sizes: 2 to 12 inches/DN50 to 300 Pressure: PN10 to PN16 Design dtandard: DIN 3352 Working temperatures: 80 to 100°C Materials: WCB, LCB, CF8, CF8M,
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 to 212 F
-
Supplier: Waterman Industries, Inc.
Description: specified. An arrow shall be cast on the handwheel to indicate the direction of rotation to open the gate. A maximum effort of 40 pounds shall be required to operate the gate after it is unseated, based on the maximum specified head. The canal gates shall be Waterman Model
- Features: Gate / Knife Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE, MFH SERIES, 2.5591 INCH WIDTH, 4100 L/MIN NOMINAL FLOW RATE, 5/3 CLOSED VALVE FUNCTION, 3 TO 10 BAR PRESSURE RANGE, MECHANCAL SPRING TYPE RESET, -10 TO 60°C TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Bulk Material Loaders and Unloaders - P-Series Vacuum Sequencing Receiver -- 2423 Powder (with Gate)Supplier: Coperion K-Tron
Description: check valve, 3-inch air control valve, 22-inch diameter housing ,Ideal for conveying PVC compound. 3-inch air control valve, 22-inch diameter housing, 3-inch tangential inlet with stainless steel check valve, Available with carbon steel
- Gravimetric Capacity: 0.15501150000000014 t/hr
- Weight Capacity: 205.065 lbs
- Bulk Container Type: Bin
- Application / Operation: Conveyor Feeding
-
Supplier: Higher Power Supplies, Inc.
Description: mode) • All units include: Gun/Wand Assy. W/QC'S / 50 ft Gates Hose W/QC's / • QC'S / 4 color coded QC HP Spray nozzles Warranty • 2 year engine • 2 year poly chain belt • 10 year frame • 5 year pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: detergent injection with metering valve for precise metering. • Sturdy, Epoxy Powder Coated Aircraft Aluminum tubular frame for maximum corrosion resistance, also acts as heat sink for a cooler running engine. Mounted on two large, heavy duty, 10 inch, pneumatic tires for
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: include: Gun/Wand Assy. W/QC'S / 50 ft Gates Hose W/QC's • Maxi-Flo Chemical Inj W/QC'S / 4 color coded QC HP Spray nozzles, 1 color coded QC • Chemical Nozzle Warranty • 2 yr engine • 2 yr poly chain belt • 10 yr frame • 5 yr pump (non-wearing parts) • 3 months on guns, hoses, tips,
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: FEATURES: • General Triplex Plunger Pump (belt drive) • Electric Start • Epoxy powder coated Aircraft grade aluminum frame • Easy access tip holder / gun holder / hose hanger on handle • 10,000 hour rated Gates polychain clogged belt • 50 mesh inlet water filter • EZ-Start unloader •
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
-
Description: hollow shaft and blind hollow shaft Industrial Applications 1. Brushless DC motors for electric control or gate valve position control 2. High-power stepper motors, servo motors in mining , metallurgy, molding injection and other large equipment 3. Spindle position measurement and
- Encoder Type: Incremental
- Encoder Technology: Magnetic
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for ON/OFF
- Valve Size: 1.5 to 14 inch
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
Find Suppliers by Category Top
Featured Products Top
-
DeZURIK’s KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Lowell is proud to offer a tool for gripping and turning corroded or damaged two inch square valve operating nuts. When attached to a standard valve key (purchased separately (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
a 2-inch flush bottom ball valve for controlled, efficient discharge with the accompanying ROSS DS-10-gallon Discharge System. The use of the discharge platen with Viton® sealing O-ring maximizes product (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes ½-inch through 6 inches. Other materials are available on a (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
series includes brass and stainless steel valves with a FKM seat-seal material. The valves come with either NPT or G threads. The units should preferably be mounted with the coil on top. Sizes range from 1/8 to ¼ inch, and nominal diameters are available from 1 to 6 mm. Operating pressure (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
flow. LOCPOWER is available in sizes from 3 inches through 24 inches. The AHR Expo Innovation Awards, recognizing innovative products and technologies in the HVACR and Plumbing marketplace, are chosen annually in 10 industry categories. All entries are reviewed and selected by (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
2 inches. Normal pressures are PN10 and PN16. Flow rate is Kv 2.8 – 47.5 M3/h. “The new VZ series of valves brings gas and liquid valve solutions to Festo’s (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
2 inches. Operating pressure ranges from 0 to 10 bar, depending on coils used and nominal diameter. Process valve nominal pressure is PN 40. Applications for the VZWF include: filling systems (secondary circuit), water treatment, (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
either M3 metric threads or barbed connections. The body is 5mm hexagonal. Our CKV family can be ordered with either 10-32 UNF threads or barbed connections. The body is 5/16 inch hexagonal. And our largest model, CKV38, is provided with ¼-28 UNF threads. The body is 3/8 inch hexagonal. (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Development of a cavitating descaling technique for on-line geothermal pipe and component cleaning and scale removal. Final report
ed a modified 10 inch gate valve (150 lb. rating).
-
Operations manual Plum Brook Reactor facility. Experiment 62-16
10 - inch gate valve closed .
-
http://dspace.mit.edu/bitstream/handle/1721.1/35019/32600497-MIT.pdf?sequence=2
The SMB-2 motor operator used for this research was equipped with a 10 inch Edwards gate valve .
-
NASNet®
NASNet® BF is a hull-mounted NASNet® Transceiver Beamformer (BF) specifically designed to allow deployment through a standard 10 - inch gate valve and can be fitted to a wide variety of hydrophone deployment systems.
-
Chemical Processing Department monthly report, December 1963
k broken 10 - inch gate valve i n the 2902-B high tank valve p i t was repheed, This vaive appearedto have hsd a crack in the body f o r sane time and finaily ruptured during the high tank conatmction …
-
Atomic photoelectron-spectroscopy studies using synchrotron radiation
Using two 10 inch conflat gate valves , .
-
Failure Of Duplex Stainless Steel Valves In Effluent Water Service In A Crude Oil Processing Facility
… operation for only three years and consisted of: (1) a 16 inch (0.41 m) diameter Gate Valve installed at the suction line of effluent water feed pump; (2) a 10 inch (0.25 m) diameter Gate Valve installed at the suction …
-
http://dspace.mit.edu/bitstream/handle/1721.1/28125/32147490-MIT.pdf?sequence=2
This control gate valve has a 10 - inch inner diameter at its maximum and was operated by a Series 64 model 64048-UE52step motor.
-
Flow capacity tests at 183-B and possible modifications for increased flow
Outside of the 183 Blildhg, the 10-inch condenser water line and the north 36-inch process water line are about three feet apart. two lines could be connected with a 10 - inch tie line and gate valve .
-
Program plan for the MBE-4 multiple beam experiment
A 10 - inch Viton-sealed gate valve occupies the position of Diagnostic Box #H3 to permit isolation of the Injector and upstream portion of the Beam Conditioning Unit from the remainder of MBE-4.
Indicates content that may require registration and/or purchase.