-
Supplier: H2W Technologies
Description: This moving magnet actuator (NCM10-15-020-2LB) comes supplied with an integrated recirculating ball bushing linear bearing, which has been selected especially for the usage with this actuator.
- Force Constant (KF): 1.76 lb/amp
- Peak Force (FP): 6 lbs
- Linear Stroke: 1 inch
- Electrical Time Constant: 430 µs
-
Supplier: Radwell International
Description: LINEAR ACTUATOR, INCH MODEL, 0.375-INCH SHAFT DIAMETER, 0.10-INCH LEAD, 15 LB. THRUST RATING, #6-32 UNC X 1/4" DEEP TAPPED MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PI (Physik Instrumente) L.P.
Description: High Precision at low Cost Travel to 1" Resolution to 0.05 microns 10 lb Pushing Force Non-Rotating Tip Speed to 1.5 mm/sec Integrated Limit & Reference Switches
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.1968503937007875 in/sec
- Rated Force: 4.496 to 17.984 lbs
- Motor Voltage: 24 volts
-
-
Supplier: Branham, W.C. Inc.
Description: OVLPRO® Low Profile Rod Cylinder, 44mm Bore, Male Threaded Rod, Side Ported, 1.0 in. Stroke. Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes Bore Size 44mm (1.75") Extend/Retract Force, Lb. 241/210 Lbs. @ 100 PSI Max. Pressure, PSI 200 PSI Piston Magnet Standard
- Stroke: 1 to 12 inch
- Operating Pressure: 200 psi
- Bore Size: 1.7322844 inch
- Shaft Diameter: 0.625 inch
-
Supplier: PHD, Inc.
Description: PHD Multi-Motion Actuators (Series 1000-8000) provide both linear and rotary motion from the same output shaft, but these larger units have linear thrust up to 10,603 lb [46,223 N] and rotational torques to 4,100 in-lb [463 Nm]. Advantages: Pneumatically or
- Stroke or X-Axis Travel: 1 to 12 inch
- Material: Aluminum
- Features: Ball/Roller Bearing, Other, Rotary Axis
- Mounting Type: Flange, Foot, Threaded
-
Supplier: H2W Technologies
Description: Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 2 lbs
- Orientation: Horizontal, Inverted, Vertical
- Motor Features: Linear Position Feedback
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, DPDT, ROTARY, 10A, 600VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:5.344in-lb; Product Range:ML Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SPDT, LEVER, 10A, 480VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:4.5in-lb; Product Range:LS Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SPDT, ROTARY, 10A, 480VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:4.5in-lb; Product Range:LS Series RoHS Compliant: Yes
-
Supplier: Newport MKS
Description: Precision Integrated Crossed-Roller Bearing Linear Stages ULTRAlign™ Precision XYZ Positioning Stages Extended Range Ball Bearing Linear Stages Extended Platform Crossed-Roller Bearing Stages Peg-Joining Linear Stages Quick-Mount Linear Stages Low-Profile Rotation Stages
- Range: 0.5118113 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Measurement Scale / Units: Metric
-
Supplier: Win Source Electronics
Description: Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 100,000 Cycles Operating Force: 60gf Mechanical Life: 15,000,000 Cycles Pretravel: 0.157" (4.0mm) Differential Travel: 0.020" (0.5mm) Overtravel: 0.079" (2.0mm) Operating Position: 0.420" (10.7mm) Temperature Range
- Features: Rotary Limit Switch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two
- Rated Speed: 9.84 in/sec
- Rated Force: 2,248 lbs
- Motor Type: AC, AC Servo, DC, DC Brushless, DC Brushless Servo, DC Servo
- Drive Type: Ball Screw
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH ADJUSTABLE ROD SPDT-1NO/1NC; Limit Switch Actuator:Adjustable Rod Lever; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:1in-lb; Product Range:- RoHS Compliant: Yes
-
Supplier: Newport MKS
Description: shown on top of a UMR5.25 linear stage. UTR Rotation Stage Compatibility UMR linear stages are compatible with UTR Series Rotation Stages allowing you to built X or XY stage stacks with a rotatable mounting platform. A UTR80 rotation stage is shown mounted on top of UMR8.25
- Stroke or X-Axis Travel: 1.574804 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The UMR12.63 Precision Single-Row Ball Bearing Linear Stage features steel construction for high stability and rigidity. The ball bearings and precision-ground bearing surfaces provide exceptional linear travel, with angular deviation better than 100-200 µrad. UMR12 Series Stages have
- Stroke or X-Axis Travel: 2.4803163 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The UMR12.80 Precision Single-Row Ball Bearing Linear Stage features steel construction for high stability and rigidity. The ball bearings and precision-ground bearing surfaces provide exceptional linear travel, with an angular deviation <200 µrad. UMR12 Series Stages have single-row
- Stroke or X-Axis Travel: 3.149608 inch
- Axis Configuration: X Axis Only
-
Supplier: Radwell International
Description: LIMIT SWITCH ADJUSTABLE ROD SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:ADJUSTABLE ROD LEVER, CONTACT CONFIGURATION:SPDT-1NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:1IN-LB, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Eaton Corporation
Description: HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE SPRING RETURN OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL -20 TO 200 DEG F OPERATING TEMPERATURE 4 LB OPERATING FORCE
- Maximum Current Rating: 0.1 to 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Supplier: ATI Industrial Automation
Description: solution to your challenging coupling needs. (2) mounting flats attach Standard ATI Utility Modules. (10) integrated pass-through air ports with 3/8" connections. Drive cylinders and linear actuators available. Hardened stainless steel alignment pins. NOTE: An adapter plate is
- Operating Temperature: -28.88888888888889 to 65.55555555555556 C
- Mounting Style: In-Line / Cable End
- Applications: Residential / General-Purpose
- Country Selection: USA
-
Supplier: Tripp Lite by Eaton
Description: in precise 0.1 in. increments from 23.5 to 49 in. Powerful DC linear actuator motor moves base legs 1.5 in. per second Create up to 4 convenient preset positions for one-touch adjustment Set programmable upper and lower height limits 10 ft. power cord with two-prong plug
- Length: 22.64 inch
- Width: 42.5 to 72 inch
- Type: Office Cubicle Workstation
-
Supplier: Tripp Lite by Eaton
Description: in precise 0.1 in. increments from 23.5 to 49 in. Powerful DC linear actuator motor moves base legs 1.5 in. per second Create up to 4 convenient preset positions for one-touch adjustment Set programmable upper and lower height limits 10 ft. power cord with two-prong plug
- Length: 22.64 inch
- Width: 42.5 to 72 inch
- Type: Office Cubicle Workstation
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
Consistent. Accurate. The ElectroCraft NEMA 11 stepper-based linear actuator is extremely consistent and made to handle loads up to 187N (42lbs) and speeds up to 254 mm/second (10 inches/second). All components have been designed to exacting standards incorporating precision materials and (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The Underwater easyE® actuator is our new extreme condition electric actuator. It has been tested for conditions down to 100-meter water depth, 10% active duty cycle, and the motor chamber is sealed for 100 bars of pressure. Features: Available in stainless steel (AISI (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Visit Our E-Store ! Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers Bansbach was founded in 1919 and with our in-house machine shop, fully integrated (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
¾” to 2½” and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque and rotates form 0 to 90 in 5 seconds. The spur gear drive train has been designed for severe (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
predetermine low level (upper tank is fully drained) the low-level sensor sends a signal to the actuator in the tank to close the basin’s drain valve, turn on the pump, open the secondary actuator, and begin filling the upper tank basin again. The process is repeated continuously taking about 10 (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Troubleshooting Electric Actuators Motor Failure The likelihood of a motor failure without external causes is very rare. Motor failure rates from our experience are less than 1 in 10,000 motors (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Multiple degree of freedom force-state component identification
Six Bruel & Kjaer 10 lb ., ±.150 inches stroke, linear elec- tromechanical actuators coupled through the geometry of the Stuart platform yielded the required stroke and loads.
-
Use of a Fundamental Approach to Spray-Drying Formulation Design to Facilitate the Development of Multi-Component Dry Powder Aerosols for Respiratory Drug Deli...
A cylindrical sample pan with a known volume is filled loosely with a known mass of powder and is placed on a 10 lb loadcell (LRF400; FuTeK, Irvine, CA, USA), while a 25 mm non-rotary, linear actuator (M-229.26S; Physik…
-
Design of a high-efficiency discrete servo-flap actuator for helicopter rotor control
Taking the area under the straight line which was fit to the outermost actuator characteristic in Figure 10 gives a good measure of the actuator energy available for linear operation. .... dashed line intersects the axes indicating a linear blocked force of 35.8 lb and free deflection…
-
Large Space Optical System Active Vibration Suppression
A linear . .... proof -mass actuator that surpasses these requirements is shown in Figure 10 (provides 4 lb up to 600 Hz).
-
Advances in the development of an intelligent helicopter rotor employing smart trailing-edge flaps
0.121 in lb . displacement characteristics of the actuator layup, wherein the calculated results are used to compare with experimental values to verify the validity of each model given the appropriate geometric parameters. .... The uniform strain model is based on an assumption that the strain in the actuator remains constant (uniform) through the cross-section, while a linear strain variation occurs in the beam substructure (figure 10 ).
-
A brief history of disk drive control
first noticed on the Winchester’s linear actuator when a technician inadvertently set the lower frequency of his swept-sine measurement at 10 Hz rather than the custom- ary 100 Hz [49]. .... While relatively insignificant for the 3- lb Winchester actuator, the issue becomes more noticeable as the actuator…
-
AIAA Journal > Multiple degree-of-freedom force-state component identification
Six Bruel & Kjaer 10 Ib, ± 0.150-in. stroke, linear electromechanical actuators coupled through the geometry of the Stuart platform yielded the required stroke and loads. .... can be applied to the test article by the top plate are 40- lb force in the…
-
Design, assembly and commissioning of a test apparatus for characterizing thermal interface materials
Test Column 1 10 - platinum RTDs 1 - linear actuator , 800 lbs max. .... - 1000 lb . load cell - cartridge heaters, current shunts, springs .
-
The development of the electrical system on the Bristol Brabazon I Mark I Aircraft
_ Fig. 2.—Linear actuator with a thrust of 1 500 lb and a stroke of 3 in. Fig. 2 shows an exploded view of a linear actuator having a weight of 8-5 lb and giving a 1 500-lb thrust .... Actuators are also available with thrusts ranging from 10 lb to 26 000 lb and with strokes…
-
Voice Coil Actuator
The actuator features peak and continuous force output of 25 and 10 lb ., respectively, over a total stroke of 0.625 in. .... wire operation is provided for areas that cannot tolerate backlash or rotary-to- linear conversion mechanisms, and…
Indicates content that may require registration and/or purchase.