Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sandvik AB
Description: LONG SERIES SPOTTING TYPE HSS MATERIAL 10 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1 INCH DRILL DIAMETER - DECIMAL 1
- Cutting Diameter: 1 inch
- Features: Coated
- Units: English / Fractional
- Material: High Speed Steel
-
Supplier: Makita USA, Inc.
Description: Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life Aggressive cutting edge for fast and easy penetration Re-sharpenable for extended life
- Cutting Diameter: 0.375 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: DEWALT Industrial Tool Co.
Description: Drill Drive Accessory System: Drill Drive Replacement Drill Bits Product Features Replacement drill bits with countersinks provide a less costly solution to replacing the entire unit Split-point drill bits start on contact Black Oxide coating
- Cutting Application: General Purpose
- Product: Individual Drill
-
-
Supplier: DEWALT Industrial Tool Co.
Description: Percussion Drill Bits: Percussion Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck. Bulk packs
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: Baker Hughes Incorporated
Description: Decrease curve interval drilling time with newest directional roller cone bitsHughes Christensen Vanguard Directional Tricone™ roller cone bits are engineered specifically for your intense directional intervals with their demanding side and cyclical force loadings. These more reliable
-
Supplier: DEWALT Industrial Tool Co.
Description: Percussion Drill Bits: Percussion Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck. Bulk packs
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Percussion Drill Bits: Percussion Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck. Bulk packs
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: Reid Supply
Description: ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks
- Cutting Diameter: 0.1574804 inch
- Drill Type: Drill Blank
- Material: High Speed Steel
- Features: Other
-
Supplier: Sandvik Coromant Co.
Description: cast iron Grades with predictable wear as well as long and reliable tool life at high productivity rates –GP 4234 pilot geometry To make a pilot hole prior to drilling with 6 × diameter drills or longer Enables a smooth and secure entry into the pilot hole for the long
- Cutting Diameter: 0.3937 to 1.2992 inch
- Features: Coolant Feed, Other
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: Reid Supply
Description: ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks
- Cutting Diameter: 0.87401622 inch
- Material: High Speed Steel
- Product: Individual Drill
- Features: Other
-
Supplier: Reid Supply
Description: ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks
- Cutting Diameter: 0.9055123 inch
- Material: High Speed Steel
- Product: Individual Drill
- Features: Other
-
Supplier: Ryobi Technologies, Inc.
Description: RYOBI impact driving bits are made of impact strength steel for up to 10X longer life than standard 1€ insert bits.
- Product: Drill Set
-
Supplier: Makita USA, Inc.
Description: 2-Speed for More Applications Makita-built motor delivers 200 in.lbs. of Max Torque and 120 in.lbs. of PTI torque in an ultra compact size Variable 2-speed design (0-350 & 0-1,300 RPM) covers a wide range of drilling and driving applications Ultra compact design at 7-7/16" long and weighs
- Length: 7.4375 inch
- Weight: 2.2 lbs
- RPM: 0 to 1,300 rpm
- Battery Voltage: 12 volts
-
Supplier: Makita USA, Inc.
Description: One-touch sliding chuck for quick bit changes Soft grip handle provides increased comfort on the job Accepts SDS-MAX bits INCLUDES: Side Handle (158131-0) Depth Gauge (321248-4) Bit Grease (194683-7) Tool Case
- Length: 18 inch
- Amps: 10 amps
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: CableOrganizer.com, Inc.
Description: Milwaukee 10 Piece Electricians Ice Hardened™ Hole Saw Set Longer Life Than the Competition What's special about this hole cutting set? Ice Hardened™ for extended use and durability Tooth form is optimized to provide up to 2X faster cutting time Equipped with slots to allow for faster plug
-
Supplier: Edmund Optics Inc.
Description: alcohols). In addition to having excellent thermal characteristics, they are resistant to pits from hot sparks resulting from welding or grinding processes. The filters can also be easily drilled with high-speed carbide bits for all types of mounting.
- Thickness: 1.5 mm
- Application: Infrared (IR)
- Filter Type: Long Pass Filters
-
Supplier: Makita USA, Inc.
Description: bit binds. Sequential Impact Timing provides timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling. Jobsite tested shock absorbent handle protect the battery housing for extra durability. Battery and charger sold separately INCLUDES:
- Length: 12.875 inch
- Weight: 10.2 lbs
- Battery Voltage: 18 volts
- Features: Battery-Powered
-
Supplier: 3X Ceramic Parts Company Limited
Description: drill 6, 8, 10 in sequence. When the thin wall is processed, the inner circle is finished first, then the outer circle is processed. Use high speed steel, hard alloy bit or hard alloy twist bit. The flat head drill (group drill) is better than the sharp head
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: ValueTronics International, Inc.
Description: differential inputs, 1-600 Vrms, AC/DC, 0.1% rdg + 0.05% FS, 256 samples/cycle, 16 bit ADC (4) inputs with CTs 0.1-6000 Arms CT-dependent, AC/DC, 0.1%rdg + CTs, 256 samples/cycle, 16 bit ADC 1 MHz High Speed Sampling, 14 bit ADC, 1%FS Frequency Range, 10m Hz resolution, 15-20
- Electrical Parameters: AC Voltage
-
Supplier: CS UNITEC
Description: Thin Wall Diamond Core Bits Offer High Performance Drilling in Reinforced Concrete and Masonry. Thin kerf segments offer very fast penetration and long life. Ideal for all high performance electric, pneumatic and hydraulic drill rigs and hand-held applications.
- Cutting Diameter: 10 inch
- Cutting Length: 16 inch
- Drill Type: Core Bit
- Material: Diamond / PCD
-
Supplier: Ideal Industries, Inc.
Description: ADJUSTABLE CAN LIGHT TYPE NON-METAL CUT MATERIAL CARBIDE COATED STAINLESS STEEL BLADE MATERIAL 6-1/4 TO 10-3/8 INCH DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR INCLUDES (2) DUST SHIELDS EXCLUDES DRILL
- Cutting Diameter: 6.25 to 10.375 inch
- Material: Carbide
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Sandvik Coromant Co.
Description: to apply High machine utilization Improved flexibility thanks to a large programme with large radius adjustability Features Improved chip mouth design for enhanced chip evacuation Timing mark for easy positioning in drill tube iLock tip seat interface for secure insert location Large radius
- Cutting Diameter: 1.574 to 11.879 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Drill Type: Combination Drill / Counterbore
- Units: English / Fractional, Metric
Find Suppliers by Category Top
Featured Products Top
-
. Survey and drilling: digital inertial sensors for precise guidance (read more)
Browse Datasheets for Tronics Microsystems -
make it a digital and low-SWaP alternative to Fiber Optic Gyros for directional drilling guidance and survey applications. Precise guidance and orientation in mining and oil and gas applications GYPRO4300 is the first product in Tronics GYPRO4000 MEMS (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver® with one Ethernet port (10/100 Mbps) and one Fiber Port. The Fiber Port can be Multi (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
latency. These external frame grabbers allow designers to extend and aggregate system cabling, and integrate Camera Link cameras into a networked environment. The CL-Ten converts video data to Ethernet packets and sends them over a 10 GigE link to receiving software or hardware. With the long (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
numerous tube and pipe applications. Curing tube and pipe coatings, pre- and post-weld heating, drill pipe heat treatment, and preheating drill bits for insert brazing are some of the popular induction applications. Induction is often favored because it provides rapid, controllable, non-contact, energy (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
, hermetic, ceramic J-lead package that ensures long operational and storage life and guarantees a high compliance with the stringent thermal cycling requirements of critical applications. They embed a fully hard-coded electronics with a 24-bit digital SPI interface for a swift (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
absolute encoders offer: • Compact 36 mm dia. and thin 1.0” depth • Thru-bore or blind hollow bore with bore sizes up to 10 mm • High-resolution 22-bit single turn/24-bit multi-turn • BiSS C or SSI communication • Superior accuracy (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company -
challenge We answer challenges for our customers: We deliver longer life cycles, extreme durability, pinpoint accuracy and the strongest guarantee in the business. We invented the Locking Bit to make handheld assembly tasks (read more)
Browse Automation Equipment and System Integrators Datasheets for Visumatic Industrial Products -
. JETSEAL's Omega Seal offers the lowest leakage rate of all seals available, and is an optimal solution for applications that remain undisturbed for long periods. It's knife-edge seal (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
field devices over long distances — much faster than the 1200 bit per second rate with HART. But the game changer is making use of the familiarity, architecture, and common components of Ethernet. It also supports safe ignition protection type “i” in Ex Zones 0, 1 and 2 (read more)
Browse Network Equipment Datasheets for Softing Inc. Industrial Automation
Conduct Research Top
-
Detecting Damage on a Drill Bit Edge Using a Digital Microscope
Drill bits are widely used in industrial fields as a cutting tool. A drill bit is a thin spiral metal blade about 10 cm (3.9 in.) long. It is usually made of cemented carbide to resist wear and heat since it must drill through an object while rotating at high speed. Even so, there are still
More Information Top
-
NASA Aircraft Management Information System
A 5100 8824A65 EA $2.40 09 BD N 000000000 0 0 L/P DRILL BIT 30SHORT 8824A43 EA $3.35 09 BD N 000000000 0 0 L/P DRILL BIT 10LONG 8824A36 EA $4.16 09 BD N 001980029 12 4 L/P…
-
High diversity, expanding populations and purifying selection in phytoplasmas causing coconut lethal yellowing in Mozambique
Sampling was performed by boring into the trunk using a 10 cm long drill bit that was 10 mm in diameter, which was sterilized in sodium hypochlorite and alcohol before each sample collection.
-
GEOLOGI FOR SAMFUNNET
The RQD is the total length of all drill core bits that are longer than 10 cm per meter of drill core.
-
Badalamenti E, La Mantia T (2013). Stem-injection of herbicide for control of Ailanthus altissima (Mill.) Swingle: a practical source of power for drilling hol...
As for the drill regards bits , 10 -cm- long and 10 mm-diameter helical bits enable to drill holes quickly and with little effort.
-
New Electromagnetic Pulse-Excited Tools For Mwd/Lwd Measurements
The tool is 10 ft long and can be configurednear the drill bit .
-
Qpset: A Program For Computing Reservoir Parameters In Marginal Hydrocarbon Zones. Application To The Rudeis Section, Gulf Of Suez Basin, Egypt.
The tool is 10 ft long and can be configured near the drill bit .
-
The Introduction of New-Generation Positive Displacement Motor Technology in combination with Application-Specific PDC Bits: A Step Improvement in Drilling Per...
Fig. 10 - PDC (M433) drill bit , with long tandem gauge, that was used in conjunction with new high performance PDM .
-
Mars
The Corer Abrader Tool (CAT) is a dual purpose drill that not only acquires, captures and ejects 10 cm long cores, but also by changing from a drill bit to a grinding wheel, it can grind rock surfaces in the same manner…
-
Geothermal Engineering
The drill bit fits on the end of a steel tube typically 10 m long , which has threaded ends so that more tubes can be added to allow the drill to reach greater depths.
-
A Modern Introduction to Probability and Statistics
If a drill bit is replaced by one of the same type each time it has worn out, how long could exploration be continued if in total the company would reserve 10 drill bits for the exploration job?
Indicates content that may require registration and/or purchase.