-
Supplier: Anatech Electronics, Inc.
Description: 10 MHz Crystal Filter
- Frequency (Fc): 10 MHz
- Bandwidth: 5 kHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 3.10 MHz Crystal Filter
- Frequency (Fc): 3.1 MHz
- Bandwidth: 270 kHz
- Insertion Loss: 10 dB
- Connector: BNC
-
Supplier: Anatech Electronics, Inc.
Description: 10.7 MHz Crystal Filter
- Frequency (Fc): 10.7 MHz
- Bandwidth: 12 kHz
- Filter Type: Bandpass
- Package Type: Connectorized
-
-
Supplier: Anatech Electronics, Inc.
Description: 10 MHz Crystal Notch Filter
- Frequency (Fc): 10 MHz
- Bandwidth: 1.1 kHz
- Filter Type: Band Reject, Bandpass
- Filter Design: Crystal Filter
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Length: 1.150 (in) Width: 1.000 (in) Height: 0.750 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude matching and
- Features: Passive Filter, Quartz / Crystal Filter
-
Supplier: NDK
Description: This compact crystal filter for small antennas has been developed to removeinterference caused by nonlinearity of a receiver and has low insertion loss across awide frequency range. It can be manufactured for a wide frequency range from 40 to 280 MHz. Compact and light. Low
- Operating Temperature: -20 to 70 C
- Cutoff or Center Frequency (Fc): 40,000 to 170,000 kHz
- Number of Devices in Package: 1
- Filter Type: Band Pass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 80.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: PIN Package: CR-176-086-060P Length: 1.760 (in) Width: 0.860 (in) Height: 0.600 (in)
- Features: Passive Filter, Quartz / Crystal Filter
-
Supplier: ECS Inc. International
Description: ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0
- Oscillation Frequency: 45 MHz
- Operating Temperature: -30 to 80 C
- Features / Standards: RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 70 MHz
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-236-100-050C Length: 2.360 (in) Width: 1.000 (in) Height: 0.500 (in)
- Filter Type: Bandpass
-
Supplier: Filtronetics, Inc.
Description: Stop band: 50 db BW 2 MHz, Ripple 1.0 dB, IL 10.0 dB
- Cutoff or Center Frequency (Fc): 70,000 kHz
- Bandwidth: 1.1 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 45.1000 MHz Pole No.: 4 Pass Band: 3 dB / ±6.0 kHz Attenuation Band: 30 dB / ±20 kHz Loss: 3.0 dB
- Cutoff or Center Frequency (Fc): 45,100 kHz
- Features: Quartz / Crystal Filter
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1
- Oscillation Frequency: 10 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1
- Oscillation Frequency: 10 MHz
- Oscillator Type: OCXO
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 45.0000 MHz Pole No.: 4 Pass Band: 3 dB / ±10.0 kHz Attenuation Band: 30 dB / ±40kHz Loss: 3.0 dB
- Cutoff or Center Frequency (Fc): 45,000 kHz
- Features: Quartz / Crystal Filter
-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 6 MHz, Ripple 0.2 dB, IL 1.0 dB
- Cutoff or Center Frequency (Fc): 5,000 kHz
- Bandwidth: 2,000 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1
- Oscillation Frequency: 80 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1
- Oscillation Frequency: 500 MHz
- Oscillator Type: OCXO
-
Supplier: DigiKey
Description: 10.7MHz Center 5 kOhms Monolithic Crystal Filter Through Hole 1.5dB 30kHz
- Operating Temperature: -20 to 70 C
- Features / Standards: Lead Free
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: Richardson RFPD
Description: Ultra-Low Jitter Crystal Oscillators (VCXO) Available at any frequency from 20 MHz to 2000 MHz Jitter as low as 20fs (12 kHz to 20 MHz) Total stability of +/-5 ppm Programmable tuning slope (Kvco) up to 300 ppm/V CML/LVDS/LVPECL/HCSL output formats Simplified BoM with no
- Category: Development Board
-
Supplier: Microchip Technology, Inc.
Description: pin-selectable Four Flexible Input Clocks: One crystal/CMOS input, Two differential/CMOS inputs, One single-ended/CMOS input Any input frequency from 9.72MHz to 1.25GHz (300MHz max for CMOS) Activity monitors, automatic or manual switching Glitch-less clock switching by pin or register
- Memory Category: EEPROM
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The miClockSynth ZL30266 high-performance, any-rate multiplier and clock generator simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal oscillator while generating additional independent frequency families. With up to four independent
- Memory Category: EEPROM
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency ranges: 1-500 MHz 450-950 MHz (optional) Dial Calibration: 10 MHz/div with 5 MHz vernier
- Minimum Frequency Range: 950 MHz
- Maximum Frequency Range: 950 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Input Frequency: Fundamental Crystal or Reference Input: 25MHz Output Frequency: PL602-21: 100MHz differential outputs PL602-22: 125MHz differential outputs PL602-23: 200MHz differential outputs PL602-26: 25MHz differential outputs PL602-27: 250MHz differential outputs
- Output Frequency: 25 to 200 MHz
- Device Type: Clock Generator
- Features: Other
- Package Type: SOIC
-
Supplier: Integrated Device Technology
Description: simplifies PLL design by replacing the pullable crystal requirement of analog VCXOs with a fixed 27MHz generator crystal. Jitter attenuation down to 10Hz is provided by an external loop filter. Pre-divider and output divider multiplication ratios are selected using device
- Supply Voltage: 3.3 volts
- Output Frequency: 19.44 to 156.25 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
-
Supplier: Laurel Electronics LLC
Description: as options. External reset of totals is provided by a special connector. A signal conditioner board converts the full-scale 0-1 mA, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz. This frequency is determined by measuring period over a selected gate time (from
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Microchip Technology, Inc.
Description: kHz, 1.544 MHz, 2.048 MHz, 8.192 MHz, 16.384 MHz or 19.44 MHz inputs Provides a range of clock outputs: 1.544 MHz, 2.048 MHz, 16.384 MHz, 19.44 MHz and either 4.096 MHz and 8.192 MHz or 32.768 MHz and 65.536
-
Supplier: Laurel Electronics LLC
Description: frequency is determined by measuring period over a selected gate time (from 10 ms to 200 s) and taking the inverse of period. At the lowest frequency of 10 kHz and the minimum gate time of 10 ms, the transmitter is capable of 25 updates per second. Scaling is done
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: 4D Systems Pty. Ltd.
Description: connected directly to a simple filter and external amplifier circuit. On board FTDI FT813 Video Engine. SPI Interface to Host Processor/Controller, up to 30Mhz (Mode 0 only). Programmable Interrupt Controller, with dedicate Interrupt pin to Host. 64 voice polyphonic sound synthesizer. PWM
-
Supplier: Renesas Electronics Corporation
Description: for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and
- Function: Decoders
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and
- Number of Channels: 4 #
-
Video Processor ICs - 4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs -- TW2964-LA2-CRSupplier: Renesas Electronics Corporation
Description: for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and
- Number of Channels: 4 #
-
Supplier: ValueTronics International, Inc.
Description: capabilities provide users with a wide variety of triggering options Trigger modes: Auto, auto-level, normal, single, single(N), and log Floppy disk, ZIP disk and PC card drives available 10 MS/s, 12 bits A/D resolution, 2-channel isolated module 10.4-in SVGA color liquid
- Bandwidth: 100 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: Laurel Electronics LLC
Description: frequency is determined by measuring period over a selected gate time (from 10 ms to 200 s) and taking the inverse of period. At the lowest frequency of 10 kHz and the minimum gate time of 10 ms, the transmitter is capable of 25 updates per second. Scaling is done
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: to ±999,999 for use with current shunts DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
Find Suppliers by Category Top
Featured Products Top
-
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
High-Precision Crystal Resonators for Wireless Charging & Wearables Interquip provides high-quality SMCM-2016 and SMCM-3225 Quartz Crystal Resonators, specifically designed for wireless charging (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
130 MHz Ceramic Bandpass Filter Electrical (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz Waveguide Band stop Filter AE2441WN2219 Our P//N AE (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
GPS disciplined offset-frequency quartz oscillator
The 5MHz sine wave output is doubled to 10MHz, this time in a schottky diode ring double balanced mixer, and filtered again by a 10MHz crystal filter .
-
GPS-Based Time&Phase Synchronization Processing for Distributed SAR
The desired lower sideband is selected by a 10 MHz crystal filter ; the upper sideband and any remaining carriers are rejected.
-
An MCXO for a man-portable satellite terminal
A two pole monolithic 10 MHz crystal filter isused to filter theMCXO's 10 MHz output.
-
The FAST Satellite Fields Instrument
After passing through the 10 700 MHz crystal filter (Figure 8(a)), the signal passes to the second mixer which is set at 10 692 MHz when configured for the plasma wave tracker.
-
Surface adjustment of the IRAM 30 m radio telescope
An improved linear detector with narrow bandwidth (2 kHz) at 5 kHz, set by an active filter and intermediate frequency (IF) ( 10 MHz ) crystal filter , was used.
-
x USRARY
Threashok) Detector i\i Potentiometer i i ECS-10 7-15B Crystal Filter 10 7 MHz / 15 KHz .
-
Millimeter wave propagation measurements from the applications technology satellite (ATS-V)
The downlink is passed through a 10 - MHz crystal bandpass filter witha modulationis accomplished at 5.1 GHzby a varactor 1.8-kHz bandwidth.
-
CR4 - Thread: Crystal Filter Design
i just want to design crystal filter which passes 10 MHz and bandwidth is 2 khz.
-
Architecture and algorithms for new cesium beam frequency standard electronics
The frequency loop is completed by feeding the frequency control DAC output through a small amount of analog filtering to the 10MHz crystal oscillator electronic frequency control input.
-
Heat losses and thermal imaging of ferroic components
(a) Time and frequency dependence of the temperature at reference points Sp1...Sp5 of the AO filter crystal registered a 10 MHz increments from 50 to 250 MHz (a, b…u) each 300 s and constant power; (b) temperature changes at Sp1…Sp5 observation…
Indicates content that may require registration and/or purchase.