-
Supplier: Richardson RFPD
Description: The VFOV404 is a high stability, low power OCXO that utilizes Internal Heating Resonator (IHR) technology. The entire oven control system along with the SC resonator are housed inside of the TO-8 vacuum enclosure to reduce OCXO size, power consumption and warm-up time. Applications for this product
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 0.002 ppm
- Oscillator Type: OCXO
-
Supplier: ODG (Origin Data Global)
Description: 5V 10MHz Sine wave DIP,36.1x27.2mm Oven Controlled Crystal Oscillators (OCXOs) ROHS
-
Supplier: QuartzCom AG
Description: Frequency range: 5 ~ 10 MHz Frequency stability: ±2x10 -10 ~ ±5x10-10 Aging: ±2x10 -8 / year Supply voltage: 12 V Output signal: Sine wave Package size: 36 x 27 x 19 mm
- Oscillation Frequency: 5 to 10 MHz
- Total Frequency Stability: 0.0000000002 ppm
- Supply Voltage: 12.0 V
- Oscillator Type: OCXO
-
-
Supplier: DigiKey
Description: 10.0MHZ IQOV-116 OVEN CONTROLLED
- Operating Temperature: -40 to 95 C
- Supply Voltage: 3.3 V
- Output Type: HCMOS
- Oscillator Type: OCXO
-
Supplier: Richardson RFPD
Description: LNO 4800 B3 is a low noise oscillator generating an output signal at 4800 MHz. It is composed by an OCSO (Oven Controlled SAW Oscillator) at 480 MHz fundamental frequency, followed by a frequency multiplier x10. It can optionally include a PLL to be phase locked on an
- Oscillation Frequency: 4,800 MHz
- Total Frequency Stability: 2 ppm
-
Supplier: Precise Time and Frequency, Inc.
Description: Features GPS Tracking: 12 parallel channels Ovenized quartz oscillator 7 μs over 8 hours 1 PPS and 10MHz outputs GPS antenna and cable included Convenient 1U, 19" rack mount package Applications GPS Satellite Systems Wireless Applications Sub-microsecond Timing Description The VF-3201B
- Number of outputs: 12
- Outputs: 10MHz, 1pps
- Clock Method: Crystal, External Signal
- Features: Other Application, Other Interface
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 80 kHz-520 MHz Resolution: 10 Hz Modulation: Internal/External AM, FM Internal or External frequency Standard
- Minimum Frequency Range: 520 MHz
- Maximum Frequency Range: 520 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: Keysight Agilent HP 70310A Precision Frequency Reference is a 1/8-width module that provides reference signals at 10 MHz and 100 MHz for Keysight Agilent HP 70000 Spectrum Analyzer Systems and other Instruments. Signals are Phase locked to an internal ovenized
-
Supplier: ValueTronics International, Inc.
Description: waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix 1410 NTSC Mainframe generates chrominance subcarrier at 3.579545 MHz ±10 Hz. Each ±1 Hz color standard has a proportional
- Device Type: Generator
- Features: Other
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: measurements made with the SR620.SRS offers a choice of a standard timebase with an aging coefficient of 1 × 10-6/year, or an optional ovenized-oscillator timebase with only 5 ×10-10/day aging, and about an order of magnitudebetter short-term stability than the
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1344732-DSA1001DL2-010.0000TVAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package:
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Product Status: Active Frequency: 10 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 10 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency
- Oscillation Frequency: 10 MHz
- Frequency Tolerance: 0.5 %
- Operating Temperature: -40 to 125 C
- Features: Ceramic, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1047443-AB308-10.000MHZ Category: Crystals, Oscillators, Resonators>Crystals Series: AB308 Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.323" (8.20mm) Standard Package: 1,000 Frequency: 10 MHz ESR (Equivalent Series Resistance):
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 30 %
- Operating Temperature: -10 to 60 C
-
Supplier: RS Components, Ltd.
Description: Abracon AOCJY1-10.000MHZ-E-SW
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 500 ppm
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Fox Electronics Category: Crystals, Oscillators, Resonators- Oscillators Series: FOX924 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: TCXO Frequency: 10 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No
- Oscillation Frequency: 10 MHz
- Features: Other
- Oscillator Type: TCXO
-
Supplier: SiTime Corporation
Description: 1 to 60 MHz
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 0.005 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Aker Technology USA Corporation
Description: TCVCXO, , 3.20mm x2.50mm, 10MHz, 3.3V, +/-2ppm ,-20-70
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 2 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -20 to 70 C
-
Supplier: Skyworks Solutions, Inc.
Description: Single Freq Ultra Low Jitter XO
- Oscillation Frequency: 0.2 to 1,500 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: ECS Inc. International
Description: ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 280 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: SiTime Corporation
Description: 1 to 80 MHz, ±10 to ±50 ppm Oscillator
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: New Yorker Electronics Co., Inc.
Description: 10.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-50ppm, 30pF, -40°C bis +85°C
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Skyworks Solutions, Inc.
Description: I2C Ultra Low Jitter XO
- Oscillation Frequency: 0.2 to 1,500 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: SiTime Corporation
Description: 1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.8 V
-
Supplier: Skyworks Solutions, Inc.
Description: Single Freq Ultra Low Jitter VCXO
- Oscillation Frequency: 0.2 to 3,000 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: Aker Technology USA Corporation
Description: Oscillator, HCMOS, 5.0mm x 3.2mm, 10MHz, 3.3V, +/-50ppm ,-40-85
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 50 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Aker Technology USA Corporation
Description: Oscillator, HCMOS, 3.2mm x 2.5mm, 10MHz, 3.3V, +/-50ppm ,-40-85
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 50 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Skyworks Solutions, Inc.
Description: Dual Freq General Purpose VCXO
- Oscillation Frequency: 10 to 810 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: Silicon Labs
Description: spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz. Features: Integrated VCXO functionality with 150 ppm pull range 4-PLL architecture capable of generating up to 11 LVCMOS outputs Programmable/configurable output frequencies from 1 to 200 MHz 8 to 48
- Oscillation Frequency: 3 to 200 MHz
- Operating Temperature: -40 to 85 C
- Load Capacitance: 15 pF
- Drive Level: 0.15 to 0.2 milliwatts
-
Supplier: Isotemp Research, Inc.
Description: Features: High Precision for -20~+70ºC, ±0.28 ppml CMOS and Clipped Sine Wave Output Optional
- Oscillation Frequency: 5 to 26 MHz
- Total Frequency Stability: 0.14 to 0.5 ppm
- Phase Noise (@ 10kHz): -120 to -148 dBc/Hz
- Operating Temperature: -40 to 85 C
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
- Oscillation Frequency: 2 to 20 MHz
- Output Type: ECL
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, SMD, 10MHZ; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:CFPT-9301-A Series; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: QUARTZ CRYSTAL, 10MHZ, 10PF, SMD; Frequency:10MHz; Frequency Tolerance:± 10ppm; Load Capacitance:10pF; Operating Temperature Range:-40°C to +85°C; Crystal Mounting Type:SMD; No. of Pins:4; Frequency Stability:10ppm RoHS Compliant: Yes
-
Supplier: Isotemp Research, Inc.
Description: Features: SC Cut Crystal High Stability; Low phase Noise CMOS//Sine Wave Output; Fast Warm-up
- Oscillation Frequency: 5 to 80 MHz
- Phase Noise (@ 10kHz): -120 to -150 dBc/Hz
- Operating Temperature: -30 to 70 C
- Supply Voltage: 12.0 V
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or
- Oscillation Frequency: 10 to 525 MHz
- Phase Noise (@ 10kHz): -121 to -119 dBc/Hz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 10MHZ, 12.9 X 12.9MM, HCMOS / TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:5V; Product Range:AEL 1211CS Series; Frequency:10MHz RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Frequency: 312.5MHz LVDS/LVPECL/HCSL Differential output Phase Jitter (12KHz~20MHz): 42fs @ 312.5MHz LVDS/HCSL Output 38fs @ 312.5MHz LVPECL Output Low Power Consumption: Operates at supply voltages (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
in graphics cards and other video-related devices. It is recommended to use Interquip's 5YAA14318 (14.318MHz) surface-mount crystal oscillator. 24MHz, 25MHz, 26MHz: Mainly used for clock signals in motherboard chipsets, CPUs, and other devices. It is recommended to use Interquip's SMCE-2016 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
surface-mount ceramic package. Specifications: Frequency Range: 20MHz ~ 200MHz Supply Voltage (Vdd): 1.0V ~ 3.3V, 1.0V ~ 5.0V, 2.5V ~ 3.3V Overall Freq. Stability: ±25ppm, ±30ppm, ±50ppm or specify Phase (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
ECX2-LMV series low jitter MultiVolt oscillators with LVDS outputs are available in (read more)
Browse Oscillators Datasheets for ECS Inc. International -
customize the frequency range from 1MHz to 200MHz, this oscillator is an ideal solution for applications requiring stable and reliable clock signals. Key Features: Programmability:Customizable frequency range from 1MHz to 200MHz to meet (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Stanford Research Systems SC10 - 10 MHz Ovenized Oscillator
Stanford Research SC10 - 10 MHz Ovenized Oscillator .
-
Phase / Oscillators
SC10 - 10 MHz Ovenized Oscillator .
-
On calibration of network time services
The optional OCXO module contains a 10 MHz ovenized oscillator and a frequency converter (OCXO replaces the standard 14.318 MHz oscillator on the motherboard).
-
Emerging applications requiring precision time and frequency
For example, the phase noise performance of a 10 MHz ovenized oscillator utilized in an airborne application that embodies the technology described above is shown in Figure 2.
-
Acceleration “G” compensated quartz crystal oscillators
The phase noise performance of a 10 MHz ovenized oscillator that embodies the technology described above is shown in Figure 9.
-
A single bridge resonator for low consumption OCXO
This quartz resonator is designed as an element of a 10MHz ovenized oscillator , the power consumptionof which is limited at 200 mW over the operatingrange 1-20' C. +70° Clwhile its warm-uptimeisless .
-
Jackson Labs Technologies Inc Delivers The LC_XO A Complete GPSDO Reference In A Sub 1 x 1 Inch Footprint
"LC_XO™" Can Replace OCXO's in Legacy Applications, Can Be Socketed, or Soldered Into a Customer's PCB, and Includes a 50 Channel GPS Receiver and an Ovenized 10MHz Crystal Oscillator .
-
Wireless strain sensor based on resonant RF cavities
Stanford Research Systems SC10 High Stability Ovenized 10 MHz Quartz Oscillator Datasheet http://www.srsys.com/html/sc10.html http://www.srsys.com/html/sc10specs.html 10.
-
Noise reduction in RF cavity wireless strain sensors
Stanford Research Systems SC10 High Stability Ovenized 10 MHz Quartz Oscillator Datasheet http://www.srsys.com/html/sc10.html 8.
-
(Beta)-decay experiments and the unitarity of the CKM matrix
The high-precision pulses are derived from a Stanford Research Systems 10 MHz dual- ovenized oscillator that is accurate to the level of 10.0 MHz ±0.1 Hz.
Indicates content that may require registration and/or purchase.