-
Supplier: Megadyne Americas
Description: STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
- Belt Width: 10.000000000000002 mm
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Open-ended, Other / Custom Metric Pitch
- Belt Material: Urethane
-
Supplier: Megadyne Americas
Description: T10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
- Belt Width: 10.000000000000002 to 50 mm
- Belt Length: 350 mm
- Number of Teeth: 35
- Belt Material: Polyurethane
-
Supplier: Megadyne Americas
Description: AT10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
- Belt Width: 12 to 50 mm
- Belt Length: 1,230.0000000000002 mm
- Number of Teeth: 123
- Metric Pitch: AT 10mm
-
-
Supplier: RS Components, Ltd.
Description: Alpha, AT10 timing belt, W25mm, L 800mm
- Belt Width: 25 mm
- Belt Length: 800 mm
- Number of Teeth: 80
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Industrial Timing Belt
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
- Belt Material: Rubber
-
Supplier: US Timing & Conveyor
Description: Metric pitch The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters Made according to ISO 17396 AT series is rated for higher torque than Tseries of the same pitch distance Trapezoidal shaped tooth
- Belt Width: 10.000000000000002 to 150.00000000000003 mm
- Number of Teeth: 15 to 20
- Ultimate Tensile Strength: 4,980 to 120,540 N
- Metric Pitch: AT 10mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: The pitch&tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b)
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: Double-Sided, HTD 8mm, Other / Custom Metric Pitch, S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: F.N. Sheppard & Co.
Description: Up to 36" or 900 mm wide. Available in H or T10 pitch Available with v-guide for self tracking Available with vacuum holes and vacuum lanes on tooth side
- Belt Width: 450 to 900 mm
- Belt Length: 36,000 mm
- Metric Pitch: HTD 14mm, HTD 20mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm
- Reinforcement: Kevlar®, Reinforced Belt
-
Supplier: US Timing & Conveyor
Description: One of our focuses is to provide the food processing industry with sanitary, durable and accurate timing belt options. FDA food contact compliant paymers available Standard colors are clear and dark blue. We can emboss specialty profiles to improve product belt interface for
- Belt Width: 12.204731 inch
- Application: Food & Beverage Processing
- Features: Food Grade Rated, Perforated / Timing Features
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 19 mm
- Bore Diameter (if applicable): 10.000000000000002 mm
- Length Through Bore (if applicable): 37.1 mm
- Flanges: One Flange
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 9 mm
- Bore Diameter (if applicable): 10.000000000000002 mm
- Length Through Bore (if applicable): 22.200000000000003 mm
- Pitch Type: HTD 3mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 16 mm
- Metric Pitch: T 10mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 25 mm
- Metric Pitch: T 10mm
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing
- Number of Teeth: 18
- Belt Width: 15 mm
- Bore Diameter (if applicable): 10.000000000000002 mm
- Material: Aluminum, Nylon
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing
- Number of Teeth: 120
- Belt Width: 9 mm
- Bore Diameter (if applicable): 10.000000000000002 mm
- Material: Aluminum, Nylon
-
Supplier: PIX Transmissions Limited
Description: Durable backing protects against environmental pollution and friction wear • Tough nylon surface protects the tooth surface • Temperature range: -25ºC to +100ºC • Conforms to ISO 9010 / JASO E 105 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 12 to 80
- Flanges: No Flanges
- Features: Other Metric Pitch
- Mounting and Features: Simple Bore
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 12 to 80
- Flanges: No Flanges
- Material: Nylon
- Features: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 12 to 80
- Material: Aluminum
- Flanges: No Flanges
- Features: Other Metric Pitch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: All specification and types of timing belt can be produced;so do other specification and types of timing belt not listed in this table For particular specification belt,we can make according to the clients' supplying drawing or sample after negotiation.
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: Radwell International
Description: METRIC TIMING BELT, AT10 PROFILE POLYURETHANE, 10MM PITCH, 960MM PITCH LENGTH, 32MM BELT WIDTH, STANDARD HTD TOOTH PROFILE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Timing pulley,10 teeth 10mm W 5mm pitch
- Number of Teeth: 10
- Belt Width: 10.000000000000002 mm
- Hub Diameter: 8 mm
- Material: Aluminum
-
Supplier: PIX Transmissions Limited
Description: profile for uniform stress distribution • Reduced tooth jump • Low noise, smooth operation & precise registration • Resistant to shock, elongation & extreme weather conditions PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Tooth Thickness. (mm) 14M 14 6.02 10.0
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Dorner Manufacturing Corp.
Description: belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution Optional M5 belt inserts Optional pallet mounting bars, 5/16″ x 1/2″ plated steel
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: AT 10mm, AT 20mm, AT 5mm, HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Set Screw, Simple Bore, V-groove
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: PIX Transmissions Limited
Description: Optimum operational efficiency and augmented Belt life • Lower operational cost • Antistatic properties as required by ISO 9563 • Standard: BS 4548, ISO 13050, ISO 5296, DIN 7721 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm)
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing
- Pitch Diameter: 1.01 to 2.78 inch
- Bore Diameter: 0.393701 inch
- Style: Variable Speed
-
Supplier: Radwell International
Description: TIMING PULLEY ALUMINUM 18TEETH 10MM PITCH 47MM WID. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dorner Manufacturing Corp.
Description: tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution 3 Cleat heights available: 1/4″, 1/2″ or
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move Conveyors: Specifications: Loads up to 750 lbs (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4” (95 mm) to 18” (457 mm) in 2” increments Conveyor lengths: 2’ (610 mm) to 50’ (15,240 mm) 21 tooth H
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
-
Supplier: Kollmorgen Corporation
Description: models offer the most rapid moves while screw drives offer the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 3,114 N (700 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Ball screw or timing belt
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 2.00000108 to 13.00000702 inch
- Belt Length: 46.38 to 227.5 inch
- Number of Teeth: 53 to 260
- ANSI Pitch: 0.875" (XH)
-
Supplier: SKF/North America
Description: Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately
- Belt Width: 0.50000027 to 18.00000972 inch
- Belt Length: 6.7 to 199.8 inch
- Number of Teeth: 36 to 1,079
- ANSI Pitch: 0.375" (L)
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
from stock in 15 to 120 grooves. Bore sizes range from .1875" to .375" in inch and 5 mm to 10 mm in metric. O. D.'s range from .356" to 2.988" in inch and 9 mm to 75.9 mm in metric. They are available in double or no-flange types. Also offered are GT®2 / GT®3 pulleys, 3 mm Pitch (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
constructions, with optional metal hubs or inserts. Standard offerings include 3 mm, 5 mm, and 8 mm pitches, with tooth counts ranging from 10 to 80. In addition, SDP/SI offers HTD® pulley stock manufactured from aluminum or carbon steel, with tooth counts from 9 to 160, available for online (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
In packaging machinery, timing directly affects output quality and waste rate. Toothed pulleys paired with synchronous belts provide positive engagement for accurate film feed, cut-off, and product indexing—without the slip or stretch common in (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Racks, Stainless Steel, Pitches 16, 20, 24, 1/10, 32, 48, 1/20, 64, 72, 80, & 96 Steel or Brass Racks, Pitches 48, 32, & 24 Nylon or Acetal Racks, Pitches 48, 32, 24, & 16 FLEXIRACKS – designed for low-cost linear indexing applications of any length (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Extruded aluminum, light weight with industry standard T-slot Industry standard pallet sizes Larger T10 timing belt & robust design Innovative single point tensioning & belt tracking system Variety motor location configuration Easy (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
Suitable for shafts 10-200mm diameter Hardened steel construction with corrosion-resistant coatings Operates in temperatures from -30°C to (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
medical, scientific, and pharmaceutical applications they are identified as the A 7Z29-... inch and A 7Z29M... metric series. These ABEC 3 (ISO Class 6) bearings are available for shafts ranging in size from 1/8” to 3/8” and 4 mm to 10 mm. Rated for speeds up to 56000 rpm (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
— brass with black oxide finish S25FY9MPC… — stainless steel Shaft sizes from 3 mm to 20 mm Complete product specifications, dimensional data, and downloadable 3D CAD models are available online for immediate design integration and 24/7 purchasing (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Conidrive Timing Belts
48 NEW 500 600 700 800 900 1000 A 6Z13MT0500 A 6Z13MT0600 A 6Z13MT0700 A 6Z13MT0800 A 6Z13MT0900 A 6Z13MT1000 Conidrive® Timing Belts – 10 mm Pitch CONTINUOUS ROLLING ACTION SELF-GUIDING LOW NOISE & VIBRATION Catalog Number Length mm MATERIAL: Polyurethane…
-
D805 Metric Master Catalog: Timing Belts, Timing Belt Pulleys and Many More - SDP/SI
Conidrive® Timing Belt Pulleys - 10mm Pitch .
-
linear bearings ( Page 31 ) - offers from linear bearings manufacturers, suppliers, exporters & wholesalers
Free Shipping 984-S2M-10mm Timing Belt Pitch 2 mm Width 10 mm Length ...
-
htd® timing belts • 3 mm pitch
1 2 3 4 5 6 7 8 9 10 11 12 13 T 14 15 A Phone: 516.328.3300 • Fax: 516.326.8827 • www.sdp-si.com Metric 0 10 htd® timing belts • 3 mm pitch .
-
DN10 Conidrive Timing Belts and Pulleys Catalog - SDP/SI
CONIDRIVE® Timing Belts & Belt Stock - 10 mm Pitch .
-
HTD Timing Belts
10 NEW SIZES HTD® Timing Belts – 3 mm Pitch NEOPRENE 6 & 9 mm WIDE PROFILE No. of Grooves Code (See tables below) Width Code (See right) A 6 R 2 3 M CATALOG NUMBER DESIGNATION: Equivalent Inch Width Width Code…
-
XL TIMING BELT PULLEYS • 5.08 mm PITCH
…8 9 10 11 12 13 T 14 15 A PHONE: 516.328.3300 • FAX: 516.326.8827 • WWW.SDP-SI.COM Metric 0 10 2-80 XL TIMING BELT PULLEYS • 5.08 mm PITCH FOR 9.5 mm…
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
Instead of a 2:1 timing belt drive as in the mini-heliostat (see Figure 10 ), a timing belt and wheel with a pitch diameter of 194.04 mm was chosen.
-
A Novel Failure Diagnosis System Design for Automotive Timing Belts
The timing belt used in this study has 140 teeth with a width of 19.75 mm and a pitch of 10 mm.
Indicates content that may require registration and/or purchase.