-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/10watt 40.2ohms 1%
- Resistance Range: 40.2 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/10watt 3.4ohms 1%
- Resistance Range: 3.4 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: Vishay/DaleWirewound Resistors - Chassis Mount 10watts 40ohms 1% Learn More
- Resistance Range: 40 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Through Hole 10watts 40ohms 1%
- Resistance Range: 40 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Through Hole
- Technology / Construction: Wirewound Resistor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 12.5watt 40ohm 1% MKD 10watt Product overview: RH01040R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 40 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: Allied Electronics, Inc.
Description: alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 804404-MCR10EZPF40R2 Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 40.2 Ohms
- Resistance Range: 40.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 5K OHM, 10 WATT, FIXED,
-
Supplier: Allied Electronics, Inc.
Description: Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt
-
Supplier: Allied Electronics, Inc.
Description: Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt
-
Supplier: Allied Electronics, Inc.
Description: alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1034839-RER40F1581MCSL Category: Resistors>Chassis Mount Resistors Series: Military, MIL-PRF-39009, RER40 Features: Military, Moisture Resistant, Non-Inductive Package: Bulk Height - Seated (Max): 0.335" (8.51mm) Standard Package: 10 Tolerance: ±1%
- Resistance Range: 1,580 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 5 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1132601-CRCW06032K40FKEB Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C
- Resistance Range: 2,400 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Daburn Electronics & Cable
Description: Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm) MTBF: 1.791 x 106 Hours ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating * Maximum Case Temperature: 100°C Storage Temperature Range: -55 to 105°C Thermal Impedance: Nature convection
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1374502-FKN50SJR-52-10R Category: Resistors - Through Hole Resistors Temperature Range - Operating: -40°C ~ 155°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: FKN Package: Tape & Reel (TR) Product Status: Active
- Resistance Range: 10 ohms
- Tolerance: 5 +/- %
- Power Rating: 0.5 watts
- Operating Temperature: -40 to 155 C
-
Supplier: Lingto Electronic Limited
Description: 120 WATTS 40 OHMS 10% NI
- Resistance Range: 40 ohms
- Tolerance: 10 +/- %
- Power Rating: 120.00000000000001 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: Radwell International
Description: RESISTOR, RADIAL, WIREWOUD CEMENT, 40 OHM, 10 WATT, 5%, 7.6 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 40 ohms
- Tolerance: 5 +/- %
-
Supplier: Ohmite Manufacturing Co.
Description: including industrial and communications equipment. Resistors with 1% and 5% tolerances are identical in construction and electrical specifications. Durable but economical 40 Series resistors exceed industry requirements for quality and are available in 6 sizes up to 10
- Resistance Range: 0.1 to 150,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 20 to 90 ±ppm/°C
- Power Rating: 1 to 10 watts
-
Supplier: Daburn Electronics & Cable
Description: mAp-p max 24V input (10μF): 380 mAp-p max 48V input (10μF): 170 mAp-p max Start up time Nominal Vin and constant resistor load: 1mS typ. Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 3 ~ 6mA max. via 1KΩ Remote OFF Input current Nominal
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
-
Supplier: Daburn Electronics & Cable
Description: Our 100 watt single and dual output DC-DC converter features a compact package of 2.40" x 2.28" x 0.50", no minimum load and an adjustable output voltage. This design also has short circuit and over voltage protection, an on/off control and a minimum input/output isolation of 1600 Vdc.
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Type: DC/DC Converter
-
Supplier: Daburn Electronics & Cable
Description: Meet EN55022 classes B recommend circuit with external L-C at input (The SWA3 Series requires (Not required) external filter to meet ENS5022 class B.) 5V input: 100μF and 10μH 12V input: 100μF and 10μH 24V input: 100μF and 120μH 48V input: 10μF and 120μH
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
- DC Output Power: 3 watts
-
Supplier: American High Voltage, Inc.
Description: resistor in series with the return leg of the output closest to ground. The G Series output voltage is proportional to the input voltage. They are reverse voltage protected and are short circuit proof. The can is internally connected to the input ground by a 10K Ohm resistor.
- DC Output Voltage: 0 to 40,000 volts
- DC Output Current: 0 to 0.000125 amps
- DC Output Power: 5 watts
-
Supplier: American High Voltage, Inc.
Description: value of the resistor is such that it dissipates less than 0.05 watt. Each unit is encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with moisture. All TC power supplies are designed to withstand extremes of shock, vibration, acceleration, and
- DC Output Voltage: 0 to 4,000 volts
- DC Output Current: 0 to 0.00025 amps
- DC Output Power: 1 watts
-
Supplier: TE Connectivity
Description: Value (OHM) : 10 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions
- Resistance Range: 10 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 1,300 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: TE Connectivity
Description: Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form A (NO) Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact
- DC Coil Voltage: 12 volts
- Coil Resistance: 37 ohms
- Coil Nominal DC Power: 3.9 watts
- Operating Temperature: -40 to 257 F
-
Supplier: ValueTronics International, Inc.
Description: electrolytics at 15 percent variation in reading after charge and discharge; less for other capacitors Capacitor Equivalent Series Resistance (ESR) Range: 0.10 ohm to 1999 ohms fully autoranged Accuracy: ±5% ± 1 digit Resolution: .01 ohms to 1 ohm on high end in
-
Supplier: ValueTronics International, Inc.
Description: meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Electrical Impedance Measurement Accuracy: ± 1% of reading (when the test current is > 500μ / impedance in Ohms and > 30 mA) Range:
Find Suppliers by Category Top
Featured Products Top
-
provides 40 W of output power with 27 dB of large signal gain while achieving 30% power-added efficiency. Operating frequency can extend to 12.75 – 15.35 GHz if desired. The QPA1314 is packaged in a 10-lead 15 x 15 mm bolt-down with a Cu base for superior thermal management. To (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
10WM040 - NTE Electronics - Panel Mount Resistors | Galco Industrial Electronics
10WM040, NTE Electronics, Resistors, Panel Mount Resistors, Resistor , 40 Ohm , 10 Watt , Fixed, Chassis Mount, Wirewound, +-1% Tol .
-
Shopping Cart
Resistor , 40 Ohm , 10 Watt , Fixed, Chassis Mount, Wirewound, ±1% Tol .
-
Mouser Electronics, Inc.
Wirewound Resistors - Through Hole 10watt 40ohm 5% .
-
Ohmite Wirewound Resistors | Mouser
Wirewound Resistors - Through Hole 10watt 40ohm 5% .
-
Handbook of operating and maintenance instructions for XE-1 engine control system. Volume I
10 seconds after being energized a 40 ohm SO watt current limiting resistor is .
-
Mig 151 Cap Mod
I’m thinking of using a 250 ohm 5 watt resistor to bring my cap down from the assumed 40 V to 10 V in roughly 35 seconds.
-
Pohls's introduction into the physics
… de St. Amand 30 watts , power unit 17 wattsecond … … motor 115 alternating current resistance 128, production 136, path … … wave resistance of 10 Ohmic to 164 shaft centers, extended … … of hydraulic 123 resistance 10 , 15, 124, of inductive … … 10 Wien'sches displacement law of 420 Wilcke, J. C. 20, 26 wind, electrical 40 winding surface 74 angular …
-
AVTRON MFG INC RESISTORS - RESISTOR(1)
RESISTOR , 40 OHM , 833 WATT CONT. 5831 WATT PEAK, NEMA 1 ENCLOSED 4.56A CONT, 12" X 10 " X 5" HGT .
-
TE Connectivity - BDS2A100220RK - Passive Components - Resistors - Allied Electronics
With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 … … density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the … Available in 6 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made …
-
TE Connectivity - BDS2A100330RK - Passive Components - Resistors - Allied Electronics
With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 … … density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the … Available in 6 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made …
Indicates content that may require registration and/or purchase.