-
Supplier: PowerVolt, Inc.
Description: All models are 24 volt input @ 50/60Hz to 24 volt center-tapped output
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 10 VA
- Features: 50 / 60 Hz, AC, Laminated Core, Single
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 200 to 480 volts
- Maximum Secondary Voltage Rating: 23 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 200 to 480 volts
- Maximum Secondary Voltage Rating: 23 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
-
Supplier: Airlink Transformers
Description: SV1024 - Low Voltage Portable Tool Transformers 400VA 110v to 24v site transformer with sockets Input 230volts or 110v to 24v & 42v Tool transformers Housed in reinforced cases providing security and durability Manufactured in accordance with EN61558 CE & RoHS
- Maximum Primary Voltage Rating: 110 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 16 amps
- Power Rating (VA): 400 VA
-
Supplier: Zurn Industries LLC
Description: Transformer - 120V/24V 40 VA 50/60 Features And Benefits Transformer for radiant heating applications Used to reduce line voltage from 110 to 24 volts, powers the electric or motorized zone valves and power heads 12V 50/60 cycle primary, 24V
- Thermostat Type: Digital
-
Supplier: Majestic Transformer Co.
Description: Majestic Transformer Co. transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Their standard cases are IP33 but we can supply up
- Standards: CSA, UL
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Single Phase Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Larson Electronics LLC
Description: durable, lightweight and adjustable to any length between 4 feet and 9 feet. A single mounting bracket holds the LED lights and allows each light to be adjusted and aimed independently of the other. This adjustability allows users to expand the area covered or to focus
-
Supplier: TelephoneStuff.com
Description: (1.75") high. 10' cord. Easy mounting to rack channel. #12-24 thumb screws included for mounting strip to rack. Packaged one per shipping carton. Available in black only. Features: - 8 transformer spaced 3-prong (4 front/4 rear) 110 outlets - 330/500 Clamping
- Protection: Circuit Breaker
- Unit Type: Rack Mount
-
Supplier: TelephoneStuff.com
Description: (1.75") high. 10' cord. Easy mounting to rack channel. #12-24 thumb screws included for mounting strip to rack. Packaged one per shipping carton. Available in black only. Features: - 8 transformer spaced 3-prong (4 front/4 rear) 110 outlets - 330/500 Clamping
- Protection: Circuit Breaker
- Unit Type: Rack Mount
-
Supplier: Data Device Corporation (DDC)
Description: The Total-ACE is a complete and compact solution to MIL-STD-1553 applications. With a footprint of just 0.6 inches by 1.10 inches, it is the world's first, fully integrated MIL-STD-1553 terminal and transformer combined into a single BGA package. The required isolation
- Pin Count: 312 #
- Supply Voltage: 3.3 V
- Package Type: BGA
- Features: Other
-
Supplier: Larson Electronics LLC
Description: designed to run off of 12VDC or 24VDC directly. THERE IS NO INLINE TRANSFORMER or plug with the low voltage DC configuration. Please see the EPL-PM-1X30LED-120X12I-100 for a 12 volt explosion proof light that operates off of 120 volts or 240 volts with inline step
-
Supplier: Larson Electronics LLC
Description: drawing only 24 watts of power @2 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged lighting solution that is ideal for use in commercial marine environments as well as industrial applications such
-
Supplier: Watts Premier
Description: The Zero Waste Reverse Osmosis Retrofit Kit is a great way to convert your existing Reverse Osmosis system into an efficient water saving device. By adding this kit to your existing RO system, you can save hundreds of gallons of water every year. The system works by redirecting the
Find Suppliers by Category Top
Featured Products Top
-
addition to the supply lead-time. Many requirements are for low voltage tools or lighting working at 24V or 110V to be fed from mains supplies of 230V or 400V. The above voltages are not exclusive and other inputs and outputs can be accommodated on request. We can manufacture up to 6kV at a few milli (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features (read more)
Browse Brake Controllers Datasheets for Placid Industries -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH
More Information Top
-
CR4 - Thread: Automated Louvers for a Passive Solar Heater
the transformer would be 110 volt to 24 volt step down transformer connected to common house power. one wire going to the stat,the other going to the common connection on the contactors. make sure you have all the electrical in a …
-
Demonstration of MicroBlower™ technology for sustainable soil vapor extraction: Case studies at the Savannah River Site, South Carolina
MicroBlowers require only between 20 and 40 watts and can be powered using photovoltaic panels, wind generators, a 24-volt battery bank recharged by either photovoltaic panels or wind generators, or 24-volt power from a 110 - to - 24 - volt transformer .
-
Electrical Transformers - Grainger Industrial Supply
Is there a cigarette lighter plug-in transformer from a typical truck of 24 volts to 110 ac to plug in a heating pad?
-
CR4 - Thread: Time Delay and/or Relay?
I came up with a pulse sprinkler head, and a motion sensor ( 110 volt ) which activates a small step down transformer to a 24 volt sprinkler valve which in turn kicks the sprinkler on, which works great when it works.
-
Discussion on ¿Safety in the use of portable and transportable electrical equipment in industry¿
There are several hundred 110 - volt transformers in the particular works with which I am associated, and over the last six years the total replacement due to faults or burn-outs has been approximately 1 % per year. The transformers are alive 24 hours per day, and are switched on the l.v. side.
-
Early evaluation of a second generation information monitoring and diagnostic system
Most are 110 primary, but some step down 480 volts primary to 24 VAC secondary. The 480-Volt transformers used for each floor control power to the EMCS may also be causing …
-
The Cabot Converter
This trans- former was actually built and used. There has been built and put into operation a 5 k. w. ma- chine to convert 220- volt , 3-phase, a. c. to 110 -volt d. c. from which a 10 k. w. load was taken for 24 hours and a 15 …
-
24 volt
Re: 24 volt Then I'd say 110 VAC to 24VDC power supply (ABB, Dayton, etc.) or the doorbell transformer with a Radio Shack rectifier if it's a light current load.
-
Electrical Supplies and Equipment – Grainger Industrial Supply
I need a transformer with 220/440 input and output 110 volt with 180 va and 24 volt output with 70 va Equivalent to a JBK 5-250 its for a Vertical mill .
-
Use of automated holding systems for initial off-flavor purging of the Rangia Clam, Rangia Cuneata
The pumps were directly connected to the BSR units. The selonoid valves use 24 volt AC current, and thus, a series of transformer were required between the BSR X-10 modules and the valves in order to decrease the line voltage from 110 to 24 volts.
Indicates content that may require registration and/or purchase.