-
Supplier: SEC America, LLC
Description: SEC America's “smart” battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery’s charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize
- Input Voltage: 120 volts
- Charging Current: 15 amps
- Output Voltage: 13.5 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid
-
Supplier: RS Components, Ltd.
Description: RS PRO CHARGE110 Battery Charger
- Output Voltage: 12 to 24 volts
- Power Source: AC
- Battery Type / Chemistry: Lead Acid
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: Battery Charger, 1 Output, 6A/12VDC
- Features: Disposable (Primary) Batteries
-
-
Supplier: Newark, An Avnet Company
Description: 110V BATTERY CHARGER
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER 110VAC
-
Supplier: DigiKey
Description: Enclosed Battery Charger 24V 110A 24V
- Input Voltage: 90 to 370 volts
- Charging Current: 110 amps
- Output Voltage: 24 volts
- Operating Temperature: -30 to 70 C
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER. 110V JAPAN
-
Supplier: Radwell International
Description: CHARGER,BATTERY,TELEMETRY,24VDC . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Analytic Systems
Description: The model BCD610 DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a
- Input Voltage: 110 to 300 volts
- Charging Current: 11 to 40 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Altech Corp.
Description: With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully automated
- Input Voltage: 115 to 277 volts
- Charging Current: 20 amps
- Output Voltage: 24 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Altech Corp.
Description: With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully automated
- Input Voltage: 115 to 277 volts
- Charging Current: 10 amps
- Output Voltage: 12 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Analytic Systems
Description: The BCA1505 battery charger provides up to 1350 watts to charge a 12 24, 36, 48 or 72 Volt battery system (2 bank) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for
- Input Voltage: 110 to 220 volts
- Charging Current: 25 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Waytek, Inc.
Description: GENIUS10 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS10 Smart Battery
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Waytek, Inc.
Description: GENIUS1 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 1A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS1 Smart Battery
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Waytek, Inc.
Description: GENIUS5 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS5 Smart Battery
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Battery Charger, Battery Chargers, electronic component,
- Charging Current: 16.2 amps
- Output Voltage: 23 volts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Analytic Systems
Description: The BCD310 battery charger provides up to 300 watts to charge a 12 or 24 or 48 Volt battery system from a 110V, 220V or 300VDC source. The batteries must share a common ground but the source can be on a different positive or negative ground. Multiple stages of filtering reduce
- Input Voltage: 110 to 300 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Galco Industrial Electronics
Description: CHARGER, 115VAC IN, 12VDC OUT, 6A,
-
Supplier: Waytek, Inc.
Description: The new standard for industrial battery chargers. The GX2440 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX2440 Ultrasafe Industrial
- Input Voltage: 100 to 240 volts
- Output Voltage: 24 volts
- Charger Type: Automotive / Electrical Vehicle
- Battery Type / Chemistry: Lead Acid, Lithium / Lithium Ion
-
Supplier: Renesas Electronics Corporation
Description: The ISL88750 is a highly versatile Narrow VDC (NVDC) battery charger, supporting 2-, 3- or 4-cell batteries. It allows the battery to work with the adapter together to supply the system load when it exceeds the adapter capability, referred to as system Turbo mode. ISL88750
- Supply Voltage: 8 to 22 volts
- Maximum Charge Current: 64 to 220 mA
- Voltage Accuracy: 0.5 %
- Package Type: QFN
-
Supplier: DuraComm Corporation
Description: SC Series Smart Chargers Features: Highly recommended for deep cycle or gel cell batteries Extends battery life Indicator lights for battery condition 110 / 220 switch selectable Battery polarity protection UL, CUL, CE & TUV Approved Manufactured to ISO 9001 Quality
- Input Voltage: 110 to 220 volts
- Charging Current: 4.3 amps
- Output Voltage: 27.6 volts
- Power Source: AC
-
Supplier: PCB Piezotronics, Inc.
Description: Battery Charger, Model 920/962, 18 VDC, Universal 94-210 VAC.
- Input Voltage: 94 to 210 volts
- Output Voltage: 18 volts
-
Supplier: Garage Equipment Supply
Description: from flood-to-spot Spare bulb in tail cap Nickel-cadmium battery Rechargeable up to 1000 times One full hour of continuous use between charges Pushbutton switch Snap-In PiggyBack charger Includes Spare rechargeable battery 110V AC and 12V DC charging options Choose 10-hr Steady
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Kussmaul Electronics Company, Inc.
Description: will operate the compressor when the A.C. power is available, but shuts off the compressor when the shoreline is removed. In either switch position the compressor is operated by the vehicle's battery. The battery charger is completely automatic and is for vehicles with dual
- Input Voltage: 120 volts
- Charging Current: 0 to 11 amps
-
Supplier: Newark, An Avnet Company
Description: SPM BATTERY CHARGER 12VDC 60W
-
Supplier: Analytic Systems
Description: The BCD70MS Step-Down Series of Mil Spec DC Battery Chargers recharge standard 12V, 24V, 32V or 48V batteries from 24, 36, 48 or 72 VDC power systems for use in military, heavy equipment, marine, industrial, or alternative energy environments. Many customizable input/output options.
- Input Voltage: 24 to 72 volts
- Charging Current: 2.9 to 10 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Lingto Electronic Limited
Description: I2C 1 TO 5 CELL, 2-V, NARROW VDC
- Supply Voltage: 9 to 12.6 volts
- Maximum Charge Current: 16,200 mA
- Features: Other, Over Voltage Protection, Over Current Protection
-
Supplier: Mountz, Inc.
Description: Charger for EPT battery.
- Charger Type: General Purpose
-
Supplier: DuraComm Corporation
Description: PB Series Features: Passive power factor correction (PFC) saves energy costs. 110 / 220 switch selectable Indicator lights for battery condition Battery polarity protection Manufactured to ISO 9001 Quality Assurance RoHS
- Input Voltage: 110 to 220 volts
- Charging Current: 24.3 amps
- Output Voltage: 14.4 volts
- Power Source: AC
-
Supplier: ODG (Origin Data Global)
Description: I2C 1 TO 5 CELL, 2-V, NARROW VDC
- Operating Temperature: -40 to 85 C
- Features: Linear Regulator, Other
-
Supplier: Win Source Electronics
Description: Battery Products Voltage - Nominal: 15V ~ 20V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
- Number of Cells: 1
-
Supplier: Renesas Electronics Corporation
Description: input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 3 cells in a series configuration. ISL9237 supports On-the-Go (OTG) function for 2- and 3-cell battery
- Supply Voltage: 3.2 to 23.4 volts
- Maximum Charge Current: 64 to 512 mA
- Voltage Accuracy: 0.5 %
- Package Type: QFN
-
Supplier: Renesas Electronics Corporation
Description: The ISL95521 is a highly versatile combo battery charger configurable for operating as either a Hybrid Power Boost (HPB) charger or a Narrow VDC (NVDC) charger, supporting 2-, 3- or 4-cell batteries. Both configurations allow the battery to work with the adapter
- Supply Voltage: 4.75 to 25 volts
- Maximum Charge Current: 64 to 256 mA
- Voltage Accuracy: 0.5 %
- Features: Over Current Protection
-
Supplier: DigiKey
Description: IC BATT CHG NIMH 1-10CELL 16SOIC
- Pin Count: 16
- Number of Cells: 1 to 10
- Supply Voltage: 16.5 volts
- Operating Temperature: 0 to 70 C
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER launches its AEO 10.3x38mm midget-fuse series, particularly suited for battery protection in electric vehicles. The AEO series safely interrupts short circuits up to 20kA at 1000/800 VDC, with a current rating range of 10-50 A. The series offers mounting versatility in addition to its (read more)
Browse Fuses Datasheets for SCHURTER Inc -
voltage applications. The clips are compatible with SCHURTER’s AEO and ASO 10.3 x 38 mm fuses and together they are ideal for use in photovoltaic and higher DC voltage applications such as battery chargers and power distribution applications. (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc -
or damper to move to a predetermined fail-safe position in the event of power failure, allowing for valve control in an emergency or other shut down situations. Actuators equipped with internal battery backup systems work by using an internal trickle charger to continuously charge a sealed (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
charger to continuously charge a sealed lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Applications Medical research MRI scanners Battery chargers Automation Robotics Lasers Semi-fab: LED heating, UV (read more)
Browse AC-DC Converters Datasheets for DigiKey -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
termination styles, including bolt down and PCB, in applications such as on-board chargers, 3-phase EVSE and charging infrastructure, and on-board EV powertrain and distribution systems. Eaton's additional KLKE series of fast-acting fuses are designed to protect control circuits, lighting circuits (read more)
Browse Electrical Connectors Datasheets for DigiKey -
meets the same load life at 105 °C. These components demonstrate exceptional life in the latest inverter circuits for renewable energy, UPS systems, battery chargers, motor drives, welders, and other applications that require the highest performance components to improve system reliability (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
and inductive loads, the DRM40 will support an additional 50% peak load for four seconds. The use of low-loss MOSFET reverse current protection devices reduces the internal voltage drop to just 200mV. Applications include industrial process control, factory automation, battery chargers (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Abstracts
A 100 A, 14.6 VDC charger recharges the battery via a 110 VAC shore power connection.
-
Market survey results for alternate sensor communications
Statusreporting is triggeredby voltage input Transmitter- 12.6VDC @ .75 A, 4 Ah batterieswith 110 VAC charger Receiver- 12.6 VDC battery or external power supply .
-
Grainger.com
Height 96 In., Light Distribution Flood, Charging Time 24 hr., Lamp Watts 70W, Lumens 7000, Charger Input Voltage 110 to 240VAC, Battery Type 12 VDC AGM Lead Acid, Lamp Type LED, Weatherproof, No. of Receptacles 2, Cord Type Retractable, Plug Type NEMA…
-
CR4 - Thread: Rectifier Chargers for Lead Acid Batteries
Does anyone know how much roughly does it cost to install a complete set of rectifier charger that can give 110Vdc 10A output using sealed lead acid batteries ?
-
CR4 - Thread: 100-VDC to 110-VAC Converters?
So only if your 110VDC batteries had discharged so much that they were below 12VDC output would a 12VDC charger do anything, and even then only until the battery voltage level came up to the output of the charger.
-
CR4 - Thread: Battery charger
The 110 VDC rating if read off the name plate on the charger is just that a rating for the battery potential.
-
CR4 - Thread: how to convert a 130 volt dc motor to 110 ac
…generator it has 130 vdc output and 25 amps i own an inverter charger that has an input of 110 vac , it has an output of 13.9 vdc to charge the bateries … point which means , when batteries are charged it stop…
-
A maximum power transfer battery charger for electric vehicles
Since the voltage limit on the charger also is set to 384 Vdc , the current begins to decrease when this voltage is reached, and the current rapidly becomes much lower than at the beginning of the bulk charging process. .... To establish the initial SSOC, the batteries were first charged in this manner and then discharged by 110 Ah.
-
CR4 - Thread: Internal resistance of Battery charger
I am calculating sort circuit current of 110VDC panels, but I don't know how to calculated internal resistance of batterry charger . .... about that, or any guide about DC sort circuit calculation (the system include battery , battery charger, cable…
-
Multi-point radiation monitor
To charge the internal batteries, unplug the detector string and the LEMO shunt and plug in the battery charger . .... The internal batteries can be charged from a standard 110 VAC source or from a 12 VDC battery using the cigarette lighter adapter.
Indicates content that may require registration and/or purchase.