-
Supplier: Newark, An Avnet Company
Description: FREQUENCY CONVERTER, 10KVA, FACTORY SET TO 220V, 50 HZ
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY CONVERTER, 10KVA, FACTORY SET TO 230V, 60 HZ
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY CONVERTER, 10KVA, FACTORY SET TO 200V, 50 HZ
-
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY CONVERTER, 10KVA, FACTORY SET TO 208V, 50 HZ
-
Supplier: SAE International
Description: This specification covers the requirements for solid-state frequency converters with 480 [or 380] V 3-phase, 60 [or 50] Hz input and 115/200 V, 3-phase, 400 Hz output capable of powering aircraft type loads requiring MIL-STD-704D quality power. The frequency converter
-
Supplier: SAE International
Description: This specification covers the requirements for solid-state frequency converters with 480 (or 380) V 3-phase, 60 (or 50) Hz input and 115/200V, 3-phase, 400 Hz output capable of powering aircraft type loads requiring MIL-STD-704D quality power. The frequency converter
-
Supplier: Encore Electronics, Inc.
Description: The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing operation at zero
- Maximum Output: 5 volts
- Bandwidth: 10 kHz
- Features: DC Voltage Input, Data Acquisition Instrument / System, Voltage-to-Frequency Converter
- Form Factor: DIN Rail
-
Supplier: Block USA, Inc.
Description: Rated voltage 3 x 400 Vac Rated current 4 - 440 A For motor rated output 1.5 - 250 kW For clock frequencies of 4 to 8 kHz Rated frequency from 0 to 150 Hz Insulation class H Maximum ambient temperature 40 °C Degree of protection IP 00 Output filter with capacitor for frequency
- Frequency: 50 Hz
- Signal Type: Three Phase AC
- Features: UL Listing Mark
-
Supplier: Red Lion Controls, Inc.
Description: RTD, TC, Ohm, potentiometer, mA and V Frequency output NPN, PNP and TTL Generates frequencies from 0.001 to 25000 Hz Universal AC or DC supply Applications Linearized, electronic temperature measurement with RTD or TC sensor Conversion of linear resistance variation to a frequency
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100kHz V/F SOP-8 Voltage-to-Frequency / Frequency-to-Voltage Converters ROHS
-
Supplier: Encore Electronics, Inc.
Description: Fast response High accuracy Input isolation to 1000 V Digital and analog outputs Description The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven module rack (shown below) or two module carry case. A power supply module provides the required
- Maximum Output: 10 volts
- Bandwidth: 25.6 kHz
- Features: AC Voltage Input, Data Acquisition Instrument / System, Frequency-to-Voltage Converter, Other
- User Interface: Front Panel and Display
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Charge to CCLD converters designed to connect charge transducers to CCLD inputs. All types support IEEE 1451.4 and contain a unique identification code (ID) and a transducer electronic data sheet (TEDS). Charge to Deltatron Converter 1mV/pC, LLF 80,0Hz, Ultra Low Frequency
- Inputs: Charge Input
- Features: Other, Other Input
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: converter, boost converter, power rail, Buck, 2.25V, 5.5V, 600 kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40002DGQ can be
- Output Voltage (Volt): 0.7 volts
- Output Current (IOUT): 15 amps
- Quiescent Current (IQ): 0.0015 amps
- Operating Temperature: -40 C
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // 30KVA Input 380V 40-70Hz Output 380V 50Hz Three Phase Frequency Converter Power Supply for Belamos Fim-1 Pump
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: DigiKey
Description: Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.05% 14-SOIC
-
Supplier: ROHM Semiconductor GmbH
Description: This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and nonisolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a
- Input Voltage (VIN): 8.9 to 26 volts
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and nonisolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a
- Input Voltage (VIN): 8.9 to 26 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated AEC-Q101 qualified (FRED DQ in TO-247, TO-220 and TO-264) Higher switching frequency Low switching losses Low noise (EMI) switching Easy to parallel Improved system reliability AC-DC/DC-DC
- Features: Other, Rectifier Diode
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive10 mini economical inverters are designed for common applications of small power OEM market, with various functions of PID, multistage speed, DC braking, Modbus communication and others. Its smaller size can further reduce the installation space (the size is about 15% smaller than similar
- Maximum Output Voltage: 10 volts
- Supply Voltage (AC): 220 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 115095-TEA1731LTS/1,115 Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 75W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 21.5V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Power,
- Output Power: 75 watts
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1254074-VIPER115HSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 12 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage -
- Output Power: 12 watts
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Boost Converter, Fixed Frequency, PWM, Micropower, 100 mA, 180 kHz 3.8 V, TSOP-5, 3000-REEL Product overview: NCP1400ASN38T1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
- Output Voltage (Volt): 3.8 volts
- Input Voltage (VIN): 4.9 volts
- Output Current (IOUT): 0.1 amps
- Operating Temperature: -40 C
-
Supplier: Microchip Technology, Inc.
Description: The TC7660H is a pin-compatible,high frequency up-grade to the Industry standard TC7660 charge pump voltage converter.It converts a +1.5V to +10V input to a corresponding – 1.5V to – 10V output using only two low--cost capacitors,eliminating inductors and their associated cost,size and
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and non-isolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a
- Input Voltage (VIN): 10.9 to 30 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: efficiency resulting from 600kHz operation. The MIC2296 implements constant frequency 600kHz PWM current mode control. The MIC2296 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Panel Components & Systems, Inc.
Description: The M100-FE1 measure the frequency of the input signal and provides a DC output that is directly proportional to the input frequency. The FE1 can accept frequency or pulse inputs over a wide range. The frequency range is 0-10kHz, with the minimum span being 100Hz and
- Signal Converter Type: Frequency-to-Voltage Converter
-
Supplier: Quarktwin Technology Ltd.
Description: Voltage to Frequency Converter IC 100 kHz ±0.01% 8-DIP
- Type: DIP
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: minimal standby power consumption. The oscillating frequency is high at 1MHz using a small value of inductance. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
- Output Voltage (Volt): 0.8 to 3.85 volts
- Input Voltage (VIN): 2.7 to 5.5 volts
- Output Current (IOUT): 4 amps
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MCP1601 is a synchronous Buck (step-down) switching regulator that can continuously supply 500mA of load current. This DC/DC converter can provide output voltages of 0.9V to Vin with an operating efficiency that can exceed 92%. Although ideally suited for a single Li-Ion, or 2 to 3 cell
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: minimal standby power consumption. The oscillating frequency is high at 1MHz using a small value of inductance. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
- Regulated Output Voltage (Volt): 0.8 to 3.85 volts
- Output Current (IOUT): 4 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AC/DC Converters 650V Integrated Power Switch with 100kHz frequency and adjustable current limit for 20W offline flyback converters Product overview: FSL136HRLX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load
- Switching Frequency (fsw): 100 kHz
- Duty Cycle: 83
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD9B400MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. This IC, which is capable of providing current up to 4A, features fast transient response by employing constant on-time control system. It offers high oscillating frequency at low inductance.
- Regulated Output Voltage (Volt): 0.8 to 4.4 volts
- Output Current (IOUT): 4 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: TelephoneStuff.com
Description: with an adapter that can draw on a vehicle's battery to provide AC power right from the dashboard. Efficiently run fax machines, TVs, VCRs, computers, hand tools, lighting and more. Features: - Input 12V DC - Output 120V AC - Output frequency 60Hz - Continuous output power 400W - Peak surge
- Signal Converter Type: Voltage Converter / Inverter
Find Suppliers by Category Top
Featured Products Top
-
conduction via base plate to the customer heatsink or chassis. Key Specifications 400W fully encapsulated industrial quality DC-DC converter; Input options: 24Vdc (21V-30Vdc), 48Vdc (42-60Vdc), 72Vdc (42-110Vdc) or 125Vdc (95-140Vdc); Output (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
30W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS030 12V model supports a wide automatic input range of 90-264VAC 47-63Hz or 120-370VDC, delivers stable 12V DC output with a 12V to 15V adjustable range, 2.5A rated output current, 30 (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
15kVA, for 50Hz, 60Hz or 400Hz applications. These designs use proven microprocessor controlled high frequency PWM technology to deliver pure sine wave output voltage. High frequency conversion typically enables compact construction, low weight and high efficiency. Typical (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
-power solution, and N+1 operation. The output separation diode also makes the units suitable for battery charging applications. Key Specifications Delivers 5kW, 10kW, 15kW or higher; Input voltage: 600Vdc nominal; Wide input operating range: 400V (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
professional TPS power supply, this TPS100 24V model supports a wide automatic input range of 85-264VAC 47-63Hz or 120-370VDC, features a high power factor >0.96, and delivers stable 24V DC output with a 24V to 28V adjustable range, 4.2A rated output current, 100W continuous output power, up to (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
industrial and commercial power rail applications. As a professional TPS power supply, this TPS150 24V model supports a wide automatic input range of 85-264VAC 47-63Hz or 120-370VDC, features a high power factor >0.96, and delivers stable 24V DC output with a 24V to 28V adjustable range, 6.3A rated (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Why is a Frequency of 400Hz used in Aircraft Electrical Systems? General Information - 28V DC / 270V DC / 115/200V AC (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
, power generation & distribution, telecommunications, mining and other heavy-duty applications. Key Specifications 2000W continuous output power; Universal input: 95V to 264Vac 47 … 63Hz; Active power factor correction (PFC) on (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Efficiency & Global Compatibility: Meets DoE Level VI, Energy Star, ErP Stage 2; accepts 100-240Vac (50-60Hz) with 1.2A-0.5A input current. Stable 19V DC Output: Provides 4.74A continuous current (90W) with ±5% load (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Ground Power Units (GPUs), frequency converters, and aircraft. SAB Bröckskes develops and manufactures 400 Hz cable assemblies specifically for aircraft ground power applications. Instead of supplying (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
Weihai Guangtai Airport Equipment Co Ltd
WGJB 90 solid-state 400 Hz GPUs WGJB series solid state converters change the industrial frequency 380V 50 Hz into 115V /200VAC 400 Hz for aircraft use.
-
Design of Synchro Resolver-to-Digital Converter Based on PXI Bus
Function unit of Synchro Resolver-to-digital Converter . .... Testing signals voltage is DC 11.8V, and reference source voltage is AC 115v , frequency is 400Hz .
-
Analysis of single-phase rugged resonant DC link inverter
Full bridge inverter converts pulse voltage into 115V , 400Hz ac voltage. .... Performance specifications of converter are shown as. .... input voltage: 22ovk15%, 50Hzk2% output voltage: 115v +l%, 400Hz+l% output power: 250va (rating) 375va (5 minutes) switching frequency : 90kHz distortion: 4 .
-
A Multifunction Optical Fibre Communication System For Connection Between A Radar Head And Display Area.
…was regenerated and converted to a 12 bit parallel word which controlled a digital-to-synchro converter . .... A 115v 400Hz reference signal was generated inside the receiver module. .... The subcarrier frequencies were chosen to minimise the effects of inter- modulation products and to ease filtering…
-
Research on Harmonics Suppression in High Power Middle Frequency 400Hz Inverter
Each harmonic was compensated or suppressed by the properly designed filter or controller to ensure a satisfactory waveform in a high power middle frequency 400Hz/ 115V inverter. .... [1] U. B. Jensen, F. Blaabjerg, and J. K. Pedersen, “A new control method for 400 - Hz ground power units for airplanes,” IEEE Transactions on Industrial Applications, vol. .... [3] Z. Richard, “High performance power converter systems for nonlinear and unbalanced load or source,” Dissertation…
-
Constant frequency aircraft electric power systems with harmonic reduction
The power control units are used to transform the “wild frequency ” AC power produced by the .... The motor-generator set is the same as the conventional case to provide the 115V -AC at 400Hz generator bus under the same AC and DC loads. .... aircraft EPS, the 270V-DC voltage is usually obtained by using 12 pulse converter to reduce the…
-
New PWM method for current fed type converter with filter circuit
So, in order to remove it, the cut-off frequency of the filter circuit is decided at 400 Hz . .... Fig.6 shows the frequency responses from the converter current to the line current in the filter .... The operating condition are as follows; The line voltage Ea= 115V (line to line voltage 200V). the…
-
Multiple voltage electrical power distribution system for automotive applications
These consist of dual alternators with independent voltage control and use of dc/dc converters . .... As power levels have increased,the 28V dc anid 115V ,3-phase, 400 Hz systems have increased to 120V dc and even to 270 V dc. .... In Space Station Freedom, a high frequency ac distribution system was evaluated.
-
Analysis of a novel forward DC link inverter
U, is turning to zero periodically, so the dc-dc converter provides zero voltage switching (ZVS) condition .... Moreover the high frequency transformers, T4 and T5, can realize the electric isolation of the input power .... having the basic waveform's frequencyof 400Hz . .... out the sinusoidal wave output U, of 115V /400Hz.
-
Integrated power conditioning system for MTG and SOFC with improved power quality
The total power provided by the SOFC and MTG was selected to be 440 kW, the ac-bus phase voltage is 115 V (RMS) and the frequency is 400 Hz . .... Topology I is a traditional topology where a DC-DC converter is used to interface with the .... P=440kW Vrms= 115V .
Indicates content that may require registration and/or purchase.