-
Supplier: Advanced Abrasives Corp.
Description: Black Silicon Carbide Powder Black Silicon Carbide powder is water classified to exacting specifications. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Available in multiple abrasive grit sizes from F80/100 to
- Features: Carbide Materials, Other, Silicon Carbide
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Imperial coated sanding sheet uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding sheet forming a grit of 1200. The sanding sheet has a width of 9 in and length of 11 in.
- Grit / Micron Size: 1,200
- Product Type: Abrasive Roll, Abrasive Sheet, Non-woven Abrasive
- Backing / Base: Paper
- Type: Silicon Carbide
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Wetordry coated 401Q PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. 3M incorporates this silicon carbide material into the PSA disc roll forming a grit of 1200.
- Grit Size: 1,200 # or Microns
- Disc / Backing Type: Paper Disc
- Type: Silicon Carbide
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Imperial coated sanding sheet uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding sheet forming a grit of 1200. The sanding sheet has a width of 5 1/2 in and length of 9 in.
- Grit / Micron Size: 1,200
- Product Type: Abrasive Roll, Abrasive Sheet, Non-woven Abrasive
- Backing / Base: Paper
- Type: Silicon Carbide
-
Supplier: Advanced Abrasives Corp.
Description: Silicon Carbide Grinding Papers Silicon carbide grinding papers remain a mainstay in most metallographic laboratories for the planarization and subsequently finer grinding stages for the preparation of metallographic specimens. Key aspects are that the paper and abrasive
- Outer Diameter (OD): 8 to 12 inch
- Grit Size: 60 to 1,200 # or Microns
- System: ANSI - CAMI / Coated, FEPA - P
- Applications & Materials Abraded: Blending & Intermediate Cutting (Medium Grits), Finishing / Deburring (Fine Grits), Metals / Metalworking, Polishing / Lapping (Very Fine Grits)
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Wetordry coated 401Q sanding sheet uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding sheet forming a grit of 1200. The sanding sheet has a width of 3 2/3 in and length of 9 in.
- Grit / Micron Size: 1,200
- Product Type: Abrasive Roll, Abrasive Sheet, Non-woven Abrasive
- Backing / Base: Paper
- Type: Silicon Carbide
Find Suppliers by Category Top
Featured Products Top
-
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
Richardson RFPD is over-stocked on this Vincotech Silicon Carbide module and willing to negotiate on pricing to support your requirement. These are all original manufacturers’ modules. Contact us for samples to qualified users and evaluate the quality of these modules and (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Product Overview Fountyl ceramic guide rails are manufactured from high-performance alumina (Al?O? 99.5%) and silicon carbide (SiC 99%) ceramics for precision linear motion applications. These advanced ceramic materials offer high (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Nexperia announced the release of 1200 V silicon carbide (SiC) MOSFETs in QDPAK packaging, extending its growing wide-bandgap (WBG) portfolio with a top-side cooled surface-mount package optimized for high-power density and thermally demanding applications. Designed for high-efficiency, high (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Wolfspeed offers a new family of 1200 V Silicon Carbide (SiC) MOSFETs that are optimized for use in high power applications such as solar and energy storage systems, EV charging, Uninterruptible Power Supplies (UPS), motor drives, switched-mode power supplies, high (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Abrasive Silicon Carbide Aluminium Oxide Cerium Oxide Grit Size/µm 3 1 1 Color Gray Green Orange Standard Size (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
components, crucibles, and grinding tools. Silicon Carbide Ceramics: Superhard, wear-resistant, corrosion-resistant, and thermal shock resistant for mechanical (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Microchip's SP6LI extremely low inductance silicon carbide (SiC) MOSFET power modules from Richardson RFPD feature phase leg topology ranking from 700 volts (V), 538A to 1200 volts (V), 394 amperes (A) to 754 A at a case temperature (Tc) of 80 degrees Celsius. Offering higher power density and a (read more)
Browse Power MOSFET Datasheets for Richardson RFPD
More Information Top
-
Electronic Failure Analysis Handbook: Techniques and Applications for Electronic and Electrical Packages, Components, and Assemblies > METALLOGRAPHY
SEM photo showing the orientation and structure of the abrasives on a standard 1200 grit silicon carbide disk.
-
Controlling incipient oxidation of pyrite for improved rejection. Technical progress report for the ninth quarter, October 1--December 31, 1994
purpose, freshly fractured surfaces were progressively polished on 600 and 1200 grit silicon carbide paper, and with 0.3 p a-alumina and 0.05 p y-alumina micropolish.
-
Controlling incipient oxidation of pyrite for improved rejection. Final report
Polishing was performed with 600and 1200grit silicon carbide paper and 0.3 micron a-alumina and 0.05 micron g-alumina micropolish.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4419/1/Khaled_Alawadhi_thesis_2009.pdf
Before commencement of the experiment the working electrodes were polished using 1200 grit silicon carbide paper and degreased with iso-proponal to remove any surface film.
-
Corrosion Resistance of Aluminum and Magnesium Alloys: Understanding Performance and Testing Complete Document
… found that the induction time and the number of transitions from active to active–passive behavior depend on the chemical composition and the microstructure of the magnesium alloy having the same surface preparation (mechanically polished down with 1200 grit silicon carbide abrasive paper).
-
Hydrogen trapping in high strength 0Cr16Ni5Mo martensitic stainless steel
Cylindrical samples with a diameter of 5 mm and a length of 40 mm were machined and ground using 1200 grit silicon carbide papers for hydrogen charging.
-
Effect of primary alpha phase variation on mechanical behaviour of Ti–6Al–4V alloy
… disk shaped specimens of 8 mm diameter and 0.5 mm thickness37 have been prepared from the heat treated rods by using electric discharge machining and these specimens have been polished with 1000 and 1200 grit silicon carbide emery paper to get …
-
Thermal effects and morphological aspects of varying Er:YAG laser energy on demineralized dentin removal: an in vitro study
The dentin samples were individually fixed in a cylindrical resin matrix and adapted to a grinding-polishing machine (DP-9U2, Panambra/Struers, A/S) with #280 to # 1200 grit silicon carbide paper (Norton Abrasivos Ltda, São Paulo, SP, Brazil) to remove the overlying …
-
Stress and Damage Mitigation from Oriented Nanostructures within the Radular Teeth of Cryptochiton stelleri
The resin block was then sectioned with a diamond saw and polished in the longitudinal direction of the tooth with 1200 grit silicon carbide paper, followed by polishing with diamond lapping films down to 0.25 µm.
-
Flexural Strength and Open Porosity of Two Different Veneering Ceramics for Zirconia Framework
Each specimen sur- face was grounded with 400, 600, 800, 1200 grit silicon carbide paper on a grinding device (PRESI Mecatech 234, Tavernolles City, France) and highly polished using progressively finer diamond polishing paste down to 0.5 lm.
Indicates content that may require registration and/or purchase.