-
Supplier: Hammond Manufacturing Company Inc.
Description: ct 600 ct 20.4 54 150/300 600/1200 101F - 600 ct 600 ct 44 52 300/300 1200/1200 101H - 1200 ct 600 ct 80 53 600/300 2400/1200 101J - 2500 ct 600 ct 150 54 1250/300 5000/1200 101P - 300 ct 50 ct 20.4 4.8 150/25 600/100 101R - 600 ct 50 ct 44 4.7 300/25
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Visual Sound, Inc.
Description: amplifier manufacturers simply cannot. By using Ethernet technology directly to the amplifier, the CKi series becomes an ultra scaleable system capable of economically powering anything from the smallest building to the largest theme park or stadium. 8 Ohm Stereo - 600 W
-
Supplier: TMP Pro Distribution
Description: high fidelity sound reproduction in an attractive and easy-to-install system. The FAP42T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications. Depth: 8 7/8" (22.5425 cm) Diameter: 10 1/2" (26.67 cm)
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
-
Supplier: TMP Pro Distribution
Description: high fidelity sound reproduction in an attractive and easy-to-install system. The FAP42T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications. Depth: 8 7/8" (22.5425 cm) Diameter: 10 1/2" (26.67 cm)
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
Supplier: Woo Audio Inc.
Description: Power Supply Unit: 40 lbs Headphone Amplifier Specifications: Headphones impedance : 8-800 Ohms Frequency response: 10 Hzâ€"60 KHz, -2dB Power output = 1.5 watt Signal/Noise: = 95 dB THD: = 0.08%, 1Khz Standard Features: High-end output transformer design
- Type: Amplifier
-
Supplier: Woo Audio Inc.
Description: Weight: Amp Unit: 35 lbs, Power Supply Unit: 40 lbs Headphone Amplifier Specifications: Headphones impedance : 8-800 Ohms Frequency response: 10 Hzâ€"60 KHz, -2dB Power output = 1.5 watt Signal/Noise: = 95 dB THD: = 0.08%, 1Khz Speaker Amplifier Specifications:
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: available, with 2 x 300 watts at 8 and 2 x 450 watts at 4 over the full frequency spectrum, from 10 Hz to 55 kHz.For mono applications, a bridged mode links both channels of the amplifiers, thus providing even more power, with a power rating of 900 watts for the SX1200
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: available, with 2 x 400 watts at 8 ohms and 2 x 600 watts at 4 ohms.For mono applications, a bridged mode links both channels of the amplifiers, thus providing even more power, with a power rating of 1200 watts for the SX1800 into an 8 ohm
- Type: Amplifier
Find Suppliers by Category Top
Featured Products Top
-
transformers can also be used to trigger circuit events when the sensed current reaches a specified level. Large current transformers are an essential component in power systems as a whole and are often used in generating stations, electrical substations, and industrial and commercial electric (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
New Network Audio Systems Amplifiers
Kabrick: Network Audio Systems Amplifiers This portion of the design was proven in the some 1200 amplifiers and power supplies installed in the new CBS-TV Network Facility. … seven studio control consoles in the system: lkc is the reference level, 0 to -0.15 dB … OUTPUT CAPABILITY REQUIREMENTS There are many advantages of the 150 ohm system over the 600 ohm system. … uniform systems impedance of 150 ohms from the micro- phone output to the speaker matching transformer input. In 600 ohm systems the customary output levels are: + 8 dBm on the line feed, isolated from …
-
ELECTRICAL SUBSTATION RELIABILITY EVALUATION WITH EMPHASIS ON EVOLVING INTERDEPENDENCE ON COMMUNICATION INFRASTRUCTURE.
… protected for transformer differential, zero-sequence over voltage protection, reverse current, and the transformer neutral ground differential … … they are equipped with two independent (diverse) relay protections with their communication ports connected to the LAN. … considered are a fault in a substation or a fault on the connecting power lines between the … 8 Audio Tone Transfer Trip (ATTT To regenerate the DC on the pilot wire from the digital signal and to simulate the traditional copper wires (i.e., a 1200 ohm copper pair resistance regardless of length), an electronic board is typically utilized.
Indicates content that may require registration and/or purchase.