-
Supplier: STA-RITE by Pentair
Description: Pro-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Key Features Heavy-Gauge Steel Electrostatically-Applied Polyester Paint Seamless, One-Piece Water Cell One-Piece Composite Service Connection DRAWDOWN
- Volume Capacity: 2 to 119 gallons
- Type: Expansion Tank, Water Tank
- Features: Other
- Material: Steel
-
Supplier: Myers by Pentair
Description: PRO-Source Composite Contact Tanks are impervious to chemicals found in aggressive water. From 40 - 120 gallon maximum capacity. Impervious to Chemicals Found in Aggressive Water Inlet / Outlet PVC Side Connections Allow for Straight T-Connection on Bottom of Tank for
- Volume Capacity: 40 to 120 gallons
- Diameter / Width: 16 to 24 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection
-
Supplier: Honeywell International, Inc.
Description: HORIZONTAL TYPE ASME SECTION VIII, DIV 1 APPLICABLE STANDARD COMMERCIAL APPLICATION MAXIMUM 240 DEG F TEMPERATURE RATING MAXIMUM 125 PSI PRESSURE RATING 1 INCH X 1 INCH INLET/OUTLET CONNECTION STEEL TANK MATERIAL 24 INCH DIA X 44 1/4 INCH H TANK DIMENSIONS FACTORY PRE CHARGED
- Volume Capacity: 34 gallons
- Diameter / Width: 24 inch
- Height: 44.25 inch
- Pressure Rating: 125 psi
-
-
Supplier: Mi-T-M Corporation
Description: level sight indicator Motor: Low RPM industrial motor Frame: Powder coated ASME coded 80-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Fly wheel for extra cooling and longer life Components: ASME safety valves ·
- Flow Capacity: 34.2 to 46.5 SCFM
- Horse Power: 10 to 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Bell & Gossett, a xylem brand
Description: the expansion forces of system water and provides proper pressurization under varying operating conditions Tanks Sizes: 15-505 gallons Standard Working Pressures: 150 PSI for 15-100 gallon tanks 125 PSI for 120-505 gallon tanks Higher
- Volume Capacity: 15 to 505 gallons
- Pressure Rating: 0 to 150 psi
- Features: Other Tank
- Material: Steel
-
Supplier: Taylor Dynamometer, Inc.
Description: ASME Certified Capacity: 120 gallons Tank Diameter: 24" [60.96 cm] Overall Height: 75" [190.5 cm] Maximum Pressure: 200 psi Shipping Weight: 360 lbs
-
Supplier: Air Compressors Direct
Description: and a magnetic starter Professional Features •ASME/CRN certified tank and safety valves •Fully enclosed motor with high flow belt guard •Automatic tank drain; start-stop pressure switch control Horizontal Tank Fits Conveniently In Most Shops And Garages •120
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 37.23 to 35.37 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
-
Supplier: Mile-X Equipment, Inc.
Description: 208/230/460 Volt, VP40 Compressor Pump, 120 Gallon Tank, Horizontal, Dim: 70 L x 21 W x 48 H, 3/4 NPT Tank Outlet When you purchase a Champion Value Plus air compressor, you know you have purchased one of the finest compressors in the industry. The Value Plus compressor
-
Supplier: Air Compressors Direct
Description: Magnetic Starter Included •Saves $$$, No need to purchase additional starter 120-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil
- Flow Capacity: 37.23 to 35.37 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 10 Horsepower Tri-Voltage NEMA Motor •Totally enclosed metal belt guard •Pre-installed and wired starter 120 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe
- Flow Capacity: 37.6 to 34.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Watts
Description: frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, pump discharge, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed
- Maximum Liquid Flow: 120 GPM
- Configuration: System
- Features: Water
-
Supplier: Air Compressors Direct
Description: steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 15 Horsepower Tri-Voltage NEMA Motor •Totally enclosed metal belt guard •Starter motor not included 120 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe
- Flow Capacity: 54.4 to 51 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Mi-T-M Corporation
Description: protection Frame: Compact and portable twin tank design · Powder coated steel frame design · 5-gallon powder coated tank assembly · Protective pump/motor housing · Rubber handle for cushioned grip · Rubber isolators Components: Regulator and two gauges for tank and outlet
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: WellMate
Description: The Vessel of Choice for Chemical Contact Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon
-
Supplier: WellMate
Description: Up to 25% Lower Life Cycle Cost Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to
-
Supplier: Oil-Rite Corp.
Description: GPM at 28.5 PSI. The dual, 1-1/2 HP, 1760 RPM, TEFC motors are operated by 3 phase power at 230/460V 60Hz. The 120 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Eaton
Description: flow back of dirty oil into the tank. TRS 226 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Installation position: vertical Tank volume: 0.45 gallons TRS 625 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Installation position: vertical
- Maximum Pressure: 145 psi
- Maximum Liquid Flow: 119 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: CECOR
Description: offer a three-step system to prevent overpressurization for air sump cleaners. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: offer a three-step system to prevent overpressurization for air sump cleaners. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Pressure Washers Direct
Description: Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: CECOR
Description: offer a three-step system to prevent overpressurization for air sump cleaners. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Pressure Washers Direct
Description: Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be
- Water Jet Pressure: 3,500 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be
- Water Jet Pressure: 3,500 psi
- Power: 20 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: CECOR
Description: factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Pressure Washers Direct
Description: Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: CSA Group
Description: Preface ASME-BPVC-XII-2017 provides requirements for construction and continued service of pressure vessels for the transportation of dangerous goods via highway, rail, air or water at pressures from full vacuum to 3,000 psig and volumes greater than 120 gallons.
-
Supplier: Electric Generators Direct
Description: Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 8-Gallon Fuel Tank Provides Extended Run Time •6.9 hours @ half load & 6 hours @ full load All Copper Windings, Brush Alternator
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. 4 Gallon Fuel Tank Capacity
-
Supplier: PressureParts.Com
Description: Add hot water cleaning economically! Portable water heater add-on for existing cold water pressure washers. Quick connect to cold water pressure washer, supply fuel and power to Euro-Heat for hot water cleaning applications - USE ONLY WHEN NEEDED and keep the convenience of the
-
Supplier: Makita USA, Inc.
Description: efficiency and added durability Oil-less pump designed for maintenance-free operation High pressure 1.6 gallon tank provides the same capacity as a conventional 5 gallon tank at 120 PSI Large rubberized bumpers for added durability Roll cage and kick plate
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: Oil-Rite Corp.
Description: for 32° to 212°F temperature range. (4) pressure transmitters with digital display, located before and after each filter, 0-150 PSID range, with 4-20 mA output. Dual brass flow switches actuated at approximately 8GPM, rated 10 Amps at 120/250 VAC, in a NEMA 4 enclosure. All Circulating
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: heat exchanger outlet, displaying 0° to 250° F (-20° to 120° C). · A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure. Set at 15 PSI. · Brass isolation ball valves located on the pressure gage and pressure
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Higher Power Supplies, Inc.
Description: or improper use. Note: Electric start is standard on 18HP - 30HP V-Twin engine models and include battery, marine battery box, and remote six gallon poly fuel tank. These are Premium quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning
- Water Jet Pressure: 2,800 psi
- Water Flow: 720 GPH
- Power: 30 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Electric Generators Direct
Description: w/ Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 8-Gallon Fuel Tank Provides Extended Run Time •9.6 hours @ half load & 8 hours @ full load All Copper Windings, Brush Alternator
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: Oil-Rite Corp.
Description: allowing visual check of liquid level, condition, and temperature at a glance. · (2) brass flow switches, adjustable from 1.8 to 2.4 GPM, shipped separately for customer installation into supply lines. · A pressure switch adjustable from .5 to 90 PSI, in a Nema 4 enclosure. · A
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Featured Products Top
-
ROSS, a 180-year-old manufacturer of industrial mixing equipment, has grown into one of North America's most well equipped and respected custom fabricators of storage tanks, pressure vessels and reactors. The pictured US-made 3000-gallon custom-fabricated manufacturing vessels are built and (read more)
Browse Storage Tanks and Process Tanks Datasheets for Charles Ross & Son Company -
millions of gallons of water, brine, or chemicals, which makes water transfer and storage a critical part of the overall process. Pipelines that travel to and from water-holding tanks are situated on a level surface called a frack pad. The pipes are used to transfer water – typically a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
internal pressure up to 5 psig to accommodate nitrogen blanketing. This ROSS model has an ASME-stamped mixing vessel supplied with a matching platen-style discharge system. CE-marked motors and ATEX-rated operator panels are suitable for use in a Zone 1 classified area. These features are available across the entire suite of VersaMix sizes ranging from 1 to 500 gallons. Larger models in a fixed-tank configuration are available as well. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. The tank of the VersaMix is fabricated from durable 304 stainless steel, designed for vacuum operation and internal pressures of up to 50 psi. For efficient discharge, a two-way, flush tank ball valve has been integrated, while a 14" manway provides access for ingredient additions and cleaning operations. Through a 7" color touch screen interface, operators can monitor key parameters in real-time. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
coolant is a great alternative. The Co2 is contained in a gas/liquid tank at 750-800 PSI and is assisted with filtered, dried shop air at 120 PSI. The combination produces a cool high-pressure directional coolant that produces improved lubrication and chip extraction at the cutting edge. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
, developed an extensive range of tools and equipment. From an autonomous service vehicle (fig. 1) with auxiliary equipment such as a generator, compressor, water tank, and electronic control the robot is steered using a cable remote control and a monitor. Sewer robots have various sizes, tooling (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
States > Texas > State > Register > 2007 > [TexReg 2007-0309is] 03/09/2007
… fence or a well house for the two wells; 30 TAC §290.43(e), by failing to provide fencing for the ground storage tank and by failing to maintain adequate housing for the two 120 gallon pressure tanks ; 30 TAC §290.41 …
-
Van Geet Off-Grid Home: An Integrated Approach to Energy Savings
While standing in the 120 - gallon steel pressure tank (State Industries model SPMD-119), the well water is warmed by indoor air to about 62ºF.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1786 - Safety Evaluation ...
The fire water supply system includes a 15,000- gallon pressure tank and a 120 -gpm fire booster pump to maintain pressure in the fire water system.
-
First Floridians and Last Mastodons: The Page-Ladson Site in the Aucilla River
The SSA sys- tem included 9 gallons of low pressure ( 120 psi) accumulator tank capacity as well as 80 cubic feet of high pressure (3000 psi) scuba tank emergency backup supply.
-
SPEEDAIRE Air Compressor Accessories - Pneumatics - Grainger Industrial Supply
• Stationary Air Tank , Capacity 120 Gallons , Working Pressure 200 PSI, Tank Type Horizontal, Maximum Recommended Pump Capacity 10/2 HP, Base Plate for NEMA Frame 184T, 215T, Diameter 24 Inches, NPT N 3/8 Inches, NPT O 1 1/4 Inches, NPT R 1 …
-
Air Tanks - Grainger Industrial Supply
• Stationary Air Tank , Capacity 120 Gallons , Working Pressure 200 PSI, Tank Type Horizontal, Maximum Recommended Pump Capacity 10/2 HP, Base Plate for NEMA Frame 184T, 215T, Diameter 24 Inches, NPT N 3/8 Inches, NPT O 1 1/4 Inches, NPT R 1 …
-
$1500-$2000 Pneumatics - Grainger Industrial Supply
• Stationary Air Tank , Capacity 120 Gallons , Working Pressure 200 PSI, Tank Type Horizontal, Maximum Recommended Pump Capacity 10/2 HP, Base Plate for NEMA Frame 184T, 215T, Diameter 24 Inches, NPT N 3/8 Inches, NPT O 1 1/4 Inches, NPT R 1 …
-
SPEEDAIRE Stationary Air Tanks - Air Compressor Accessories - Grainger Industrial Supply
• Stationary Air Tank , Capacity 120 Gallons , Working Pressure 200 PSI, Tank Type Horizontal, Maximum Recommended Pump Capacity 10/2 HP, Base Plate for NEMA Frame 184T, 215T, Diameter 24 Inches, NPT N 3/8 Inches, NPT O 1 1/4 Inches, NPT R 1 …
-
Online Catalog Air Compressor Accessories - Pneumatics - Grainger Industrial Supply
• Vertical Air Tank , Capacity 120 Gallons , Working Pressure 200 PSI, Tank Type Vertical, Diameter 24 Inches, NPT N 3/8 Inch, NPT O 1 Inch, NPT P 1 Inch, NPT S 1 Inch, Shell 54.3 Inches, Height 70.5 Inches, Dimension …
-
speedaire air compressors Air Compressor Accessories - Pneumatics - Grainger Industrial Supply
• Vertical Air Tank , Capacity 120 Gallons , Working Pressure 200 PSI, Tank Type Vertical, Diameter 24 Inches, NPT N 3/8 Inch, NPT O 1 Inch, NPT P 1 Inch, NPT S 1 Inch, Shell 54.3 Inches, Height 70.5 Inches, Dimension …
Indicates content that may require registration and/or purchase.